Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Standard Specification for Mineral Hydraulic Oils
-
Supplier: Accuris
Description: PACKING, PREFORMED, HYDRAULIC OIL COMPATIBLE, SPECIFICATION FOR (CODE IDENT 53711)
-
Supplier: ASTM International
Description: This specification covers the standard for mineral oils used in hydraulic systems which require refined base oil (Class HH), refined mineral base oil with rust and oxidation inhibitors (Class HL) or refined mineral base oil with rust and oxidation inhibitors
-
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR MINERAL HYDRAULIC OILS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Accuris
Description: HOSE ASSEMBLIES, ELASTOMERIC, HYDRAULIC, FUEL, AND OIL RESISTANT, GENERAL SPECIFICATION FOR
-
Supplier: SAE International
Description: This specification covers instruments intended for use in airplanes to indicate the fuel, oil or hydraulic pressures.
-
Supplier: Carr Lane Manufacturing Co.
Description: This hydraulic fluid has optimum specifications for use in our power workholding systems, as per DIN 51524, HLP. Contains special additives for proper lubrication and corrosion protection. Use only SWIFTSURE fluid or an exact equivalent HLP 22: Shell Tellus® 22, Mobil DTE 22, or
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: SAE International
Description: ISO 7745 shall be used for providing detailing, operational characteristics, advantages, disadvantages, and factors affecting the choice to be made among fire-resistant fluids. HFAE, HFC, HFDR, HFDU and HETG oils are covered in this specification. HFAS, HFB and HFDS fluids are not
-
Supplier: CSA Group
Description: hydraulic fluids and for the direction of original equipment manufacturers of hydraulic systems. ISO 15380:2016 stipulates the requirements for environmentally acceptable hydraulic fluids at the time of delivery. Classification of fluids used in hydraulic application is
-
Description: ISO 4079:2009 specifies requirements for five types of textile-reinforced hydraulic hose and hose assembly of nominal size from 5 to 100. They are suitable for use with water-based hydraulic fluids HFC, HFAE, HFAS and HFB as defined in ISO 6743-4 at temperatures ranging from -40 °C to
-
Supplier: CSA Group
Description: ISO 4079:2017 specifies requirements for five types of textile-reinforced hydraulic hose and hose assembly of nominal size from 5 to 100. They are suitable for use with: - oil-based hydraulic fluids HH, HL, HM, HR and HV as defined in ISO 6743‑4 at temperatures ranging from −40
-
Supplier: Phillips 66 Lubricants
Description: Phillips 66® offers hydraulic fluid formulated to improve performance and help extend the life of farming equipment. Our lubricants are engineered to meet the most stringent industry specifications and perform in the toughest conditions so your equipment runs smoothly all year round,
- Kinematic Viscosity: 15 to 100 cSt
- Viscosity Index: 97 to 151
- Type / Function: Hydraulic Oil / Fluid
-
Description: ISO 11158:2009 specifies the minimum requirements for new mineral oil hydraulic fluids and is intended for hydraulic systems, particularly for hydrostatic hydraulic fluid power application. The purpose of ISO 11158:2009 is for the guidance of suppliers and end users of
-
Supplier: CSA Group
Description: provides guidance for suppliers and end users of these less hazardous fluids and to the manufacturers of hydraulic equipment in which they are used. Of the categories covered by ISO 6743-4, which classifies the different types of fluids used in hydraulic applications, only the
-
Description: at temperatures ranging from to -40 °C to +60 °C or oil-based hydraulic fluids HH, HL, HM, HR and HV as defined in ISO 6743‑4 at temperatures ranging from -40 °C to +100 °C. This International Standard does not include requirements for end fittings. It is limited to requirements for
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Final Drive Oil is a new generation lubricant that meets the Caterpillar FD-1 specification and is designed for heavy-duty construction equipment final drives and axles operating under severe loads and temperatures. Compared to TO-4 lubricants, CITGO Final Drive Oil will
- Kinematic Viscosity: 334 cSt
- Viscosity Index: 100
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: CSA Group
Description: ISO 28521:2009 specifies pipe cleaning and cleaning levels of hydraulic oil pipe systems. The cleaning of pipes and components in hydraulic oil pipe systems is essential for the trouble-free operation of hydraulic systems. It indicates methods and equipment for the
-
Supplier: FTL Technology
Description: FTL Technology supplies hydraulic seal solutions for light, medium and heavy duty industrial applications. In the case of light and medium duty applications, the application parameters generally allow the use of single element rod, piston and wiper seals. What is a Hydraulic Seal? A
- Orientation / Direction: External / Piston Seal, Internal / Rod Seal
- Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE- Teflon®, etc.), Polyurethane / Urethane
- Features: Hydraulic / Pneumatic Seal
- Action: Single Acting
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGARD 600 Single-Viscosity Grade Engine Oils are high quality, heavy-duty crankcase oils. This product line is manufactured with the latest additive technologies to provide excellent performance. SAE 30, 40, and 50 viscosity grades are designed with low sulfated ash to give
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: United Equipment Accessories, Inc.
Description: Prior to Shipping: 100% oil tested while under rotation Test oil cleanliness to ISO 4406 minimum filtration 18/16/13 Test up to 24 ports in one set-up Test pressure up to 8,000 psi Real time monitoring of measured and recorded data: pressure, rotating torque, oil cleanliness
- Pressure Range: 8,000 psi
- Features: > 8, Integrated Slip Ring
- Number of Ports: 2, 6
- Media / Application: Air / Pneumatic, Fuel, Hydraulic Fluid, Oil
-
Supplier: jbj Techniques Limited
Description: These units are free standing clutches of the multiple plate, oil bath type. These clutches are particularly suited to arduous applications and are capable of withstanding high radial loads. From small individual components to large combinations. Engineered product packages for a wide range
- Power: 268.044076980564 to 509.2837462630716 HP
- Rotational Speed: 3,000 to 3,200 rpm
- Weight: 176.4 to 220.5 lbs
- Shaft: In-line
-
Supplier: Total Lubricants USA, Inc.
Description: Automatic transmission fluid meeting Ford "type F" or "type G" specifications.
- Type / Function: Transmission / Drive Fluid
-
Supplier: Mile-X Equipment, Inc.
Description: Warranty. Specifications: Oil delivery -- 10 cu. in. of oil @ 9,500 PSI Reservoir capacity -- 39 cu. in. (34 cu. in. usable) Internal relief setting -- 10,000 PSI Air operating pressure -- 40-120 PSI Dimensions -- 16-15/16" long x 6-3.8" high x 5-5/8" wide No. 4026 --
- Pump Type: Hydraulic Pumps
-
Description: modulating services. For linear applications, actuators shall be of the linear hydraulic design. This document applies to actuators with a maximum allowable operating pressure from 150 psig to 2250 psig using direct piped natural or sour gas segregated from the actuator by means of gas over
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Hydraulic rotary joint: 4-channel multi-function fluid rotary joint LHS098-4Y series hydraulic rotary joint is 4 channels rotary joint ,out diameter 98mm, Interface size G3/8″, transmission hydraulic oil. Hydraulic rotary joint is
-
Supplier: AMETEK Spectro Scientific
Description: Department of Defense Joint Oil Analysis Program (JOAP) as their solely approved oil analysis spectrometer. Key Features Only elemental spectrometer tested and approved to meet Department of Defense JOAP CID-0191 Specification and approved for use by JOAP No sample preparation
-
Earth Moving and Landscaping Machines - 311D LRR Hydraulic Excavator -- 311D LRR Hydraulic ExcavatorSupplier: H.O. Penn Machinery Company, Inc.
Description: with arms on the adjustable armrests. The horizontal and vertical strokes are designed to reduce fatigue. Prestart Check and Monitor Display Prior to starting the machine, the system checks for low engine oil, hydraulic oil and engine coolant fluid levels and warns the operator
- Horsepower: 86 HP
- Operating Weight: 27,514 lbs
- Travel Speed: 3.1 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: and arm position. Joysticks can be operated with arms on the armrest. The horizontal and vertical strokes are designed to reduce fatigue. Prestart Check and Monitor Display Prior to starting the machine, the system checks for low engine oil, hydraulic oil and engine coolant
- Horsepower: 122 HP
- Operating Weight: 38,095 lbs
- Travel Speed: 3.5 miles/hr
- Features: Other
-
Supplier: HydraCheck Inc.
Description: steering systems, cylinders, and complete hydraulic circuits. Specifications: Ambient temperature: 14 – 122°F (-10 to 50°C) Fluid type: Hydraulic oils Fluid temperature: 68 – 176°F (20 to 80°C) continuous use. Intermittently (< 10 minutes) up to 230°F (110°C). Maximum
- Media Temperature Range: 68 to 176 F
- Operating Pressure: 6,000 psi
- Operating Temperature: 14 to 122 F
- Features: Liquid
-
Supplier: HydraCheck Inc.
Description: The RFIK mechanical hydraulic tester provides the ideal solution for servicing and commissioning hydraulic circuits on agricultural and other mobile machinery. The kit comprises of a direct acting flow indicator with built in thermometer, a loading valve and a pressure gauge all built
-
Supplier: Metal Mechanics, Inc.
Description: Standard Features TEFC Motor 230/460v Manifold Mounted Valves or Cartridge Valve Manifold NFPA Cylinder T-Slots or Holes in Platens Hydraulic Counterbalance Valve Two Hand Safety Pull-Backs Anti-Tie-Down, Anti-Repeat Safety Guards A.B. Programmable Controller Oil Cooler Top
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: The gas-liquid rotary joint is used specially transmitting gas and liquid media, mainly including compressed air, hydrogen, nitrogen, water, oil, coolant and so on. Rotary joints adopt different sealing methods according to different transmission media, mainly including gap sealing,
Find Suppliers by Category Top
Featured Products Top
-
HydraCheck’s Oil Sampling Kit (SFSK-1) makes oil sampling easy (up to 300 PSI [20.7 bar]) with the fluid sample pump that can be used with any M16x2 test point. The (read more)
Browse Hydraulic Hose Datasheets for HydraCheck Inc. -
Presented in partnership with Noria Corporation, the Oil Analysis Fundamentals course provides comprehensive information regarding lubricant analysis and its critical role in increasing machinery life and uptime. The (read more)
Browse Datasheets for AMETEK Spectro Scientific -
Effective filtration is critical for maintaining the reliability and longevity of industrial equipment. Contaminants in lube and hydraulic oil can lead to increased wear, reduced efficiency, and unexpected equipment failures. Protecting (read more)
Browse Hydraulic Filters Datasheets for Kaydon Filtration Corporation -
SERIES BASIC OIL CYLINDER VEHICLE OIL CYLINDER METALLURGY HYDRAULIC CYLINDER (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
high-strength steel wire braiding. Resists extrusion and aging, extending service life in harsh working conditions Multi-Media Compatibility: Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other media, meeting (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Application Wire reinforcement hydraulic hose mainly used in mine hydraulic support, oil exploration, suitable to engineerconstruction, crane transport, forging metallurgy. mining equipment, ships, injection molding machinery, agriculturalmachinery various machine tools, and carry hydraulic (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Developed to withstand very demanding conditions very high performance in pressure, pulsing and flexing. Construction: Tube – Oil resistant synthetic rubber and biodegradable hydraulic fluids. Reinforcement – Four/six high tensile steel spirals. Cover – Abrasion, ozone and hydrocarbon resistant synthetic rubber. (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber 5 (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
-medium Compatibility: Compatible with petroleum-based hydraulic oil, lubricating oil, water, ethylene glycol and compressed air, one hose meets multiple fluid transmission demands, simplifying customer spare parts inventory management. Reliable Quality & Customization (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
high-pressure conditions, avoiding leakage risks and guaranteeing operational safety Full-Scenario Media Compatibility: Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other media, no need for frequent hose (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
Conduct Research Top
-
Food Processing Plant Prevents Emulsification, Reduces Costs with Synthetic Hydraulic Oil
A U.S. food processing plant employs hydraulic drive systems to operate. "dumpers" in material handling applications throughout the facility. Mineral. oils were originally. used for lubrication and motion transmission in this. equipment. The mineral oil product contained a zinc additive
-
Restoration of Hydraulic Oil Systems on Synchronous Compensators at the Lévis Substation (.pdf)
In Quebec, electricity must be carried thousands of kilometers from hydroelectric stations in the north to consumers in the south. Substations dot the transmission grid to ensure power transfer and appropriate current voltages and frequency, or to convert current to different voltage levels as
-
How to Select the Right Size Hydraulic Gear Motor...
will effect the way you size the hydraulic gear motor, but it is worth remembering that starting torque is, in most instances, higher than running torque. 2) Required output speed from the hydraulic motor. 3) Available hydraulic oil pressure of the application hydraulic circuit. 4) Required output shaft
-
Detection of Abnormal Wear Particles in Hydraulic Fluids via Electromagnetic Sensor and Particle Imaging Technologies
Particle imaging, electromagnetic, ferrographic, and spectroscopic methods were used to evaluate hydraulic oil samples collected from machines known to be generating abnormal wear particles. Analytical ferrography confirmed the presence of large reworked ferrous particles and small rubbing wear
-
The Importance of Temperature Control in Hydraulic and Lube Oil Systems
Proper temperature control is necessary for maintaining appropriate fluid viscosity levels in hydraulic and lube oil systems - Implementing thermostatic temperature control valves will ensure optimal system performance, increase machine uptime, and reduce service and repair costs due to operation
-
Research Institute Uses GE InnovOx TOC Analyzer to Evaluate Hydraulic Fracturing and Oil Exploration Produced Water
The Global Petroleum Research Institute (GPRI) at Texas. A&M University-College Station regularly conducts. laboratory research studies on various oil and gas. produced wastewaters with varying sample matrices. The GPRI tests samples at different shale and oil. producing formations using a mobile
-
Application of Hydraulic Servo in Die Casting Machine
widely used in injection molding machines, die-casting machines, oil presses, grinders and other hydraulic control equipment, in addition to energy saving, it can also improve single-class production and product accuracy.
-
Introduces this paper structure form of hydraulic motor
Hydraulic motor or motor oil, mainly used in injection molding machinery, ships, raise machine, engineering machinery, construction machinery, mining machinery, mining machinery, metallurgical machinery, ship machinery, petroleum chemical industry, port machinery etc.
-
Hydraulic Systems Provide Reliable High Power Motion
Fluid power is generally divided into two main categories: Pneumatics and Hydraulics. Pneumatic systems use compressed air for low-cost applications requiring moderate forces or torques. Hydraulic systems use incompressible fluid (typically oil) at much higher pressure. The higher system pressure
More Information Top
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
Typical additive packages designed to meet turbine lubricating and hydraulic oil specifications , whether for hydrocarbon or synthetic ester-based fluids, are less complicated than, for example, automotive engine oils and would contain a balanced mixture of antioxidants, metal passivators, rust, and corrosion …
-
Encyclopedia of Lubricants and Lubrication
Table 4 shows US Steel’s 126 and 127 requirements and Table 5 is a summary of the most impor- tant OEM hydraulic oil specifications (see Appendix).
-
Industrial Tribology: Tribosystems, Friction, Wear and Surface Engineering, Lubrication
A summary of the most important OEM hydraulic oil specifications is listed in Table 7.15.
-
Chapter 12-Turbine Lubricating Oils and Hydraulic Fluids
Typical additive packages designed to meet turbine lubri- cating and hydraulic oil specifications , whether for hydro- carbon or synthetic ester-based fluids, are less complicated than, for example, automotive engine oils and would contain a balanced mixture of antioxidants, metal passivators, rust …
-
Chapter 13-Hydraulic Fluids
builders and industrial manufacturers may require fluids to meet certain filterability criteria as measured by these tests, global hydraulic oil specifications (i.e. ASTM D 6158, ISO 11158, DIN 51524) have not yet incorporated these proce- dures.
-
Appendices 1, 2, 3, 4 and 5
Lubricating Oils, Industrial Lubricants, and Hydraulic Oils Specification .
-
Piston Pump Failures In Various Type Hydraulic Fluids
66-72 [2] Ohkawa, S., "Need of Hydraulic oil Specification for Construction Equipment," .
Indicates content that may require registration and/or purchase.