-
Supplier: jbj Techniques Limited
Description: All hydraulic starters within the Gali range are available in explosion proof versions to ensure safe starting for engines running in a hazardous enviroments. We have the expertise to provide complete starting solutions for diesel and gas engines; we also offer explosion proof
-
Supplier: SAE International
Description: This Aerospace Standard establishes the common requirements for hydraulic starters, suitable for use in aircraft and missiles, and the methods to be used for demonstrating compliance with these requirements.
-
Supplier: Accuris
Description: Aircraft Hydraulic Starter/Pumps
-
-
Supplier: Accuris
Description: FLANGE, HYDRAULIC STARTER MOUNTING
-
Supplier: SAE International
Description: This specification established (1) the common requirements for hydraulic units capable of functioning as starters and as pumps suitable for use in aircraft and missiles and (2) the methods to be used for demonstrating compliance with these requirements.
-
Supplier: Accuris
Description: Flange, Hydraulic Starter Mounting
-
Supplier: Accuris
Description: ADAPTER-HYDRAULIC STARTER TO ENGINE, MOUNTING
-
Supplier: Radwell International
Description: HYDRAULIC VALVE ROD / SPOOL ASSEMBLY KIT, TIE ROD MF 02-400699-B. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hilliard Corporation (The)
Description: Variable and fixed displacement types. SAE mounting, spline shafts. Typical operating pressures up to 5000 psig (350 bar). High-speed operation. High starting torque efficiency. Different sizes for different applications. Suitable for open and closed loop circuits. Supply includes overrunning
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Chillers with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat exchanger steel blazed
- Cooling Capacity: 5.7 to 32.8 kW
- Process Flow: 4.31481018822 to 34.21028077803 GPM
- Process Pressure: 7.54191564657424 to 15.9540523292917 psi
- Compressor Motor Horsepower: 2.41239669282508 to 16.7527548112853 HP
-
Supplier: International Hydraulics
Description: Description MTE Double Acting Hydraulic DC Power Unit Our double-acting MTE hydraulic unit is the industry standard. This unit won't leave you stranded when you've got a job to do, and it will get it done fast. This same unit comes standard in many manufacturer's dump trailers and is a
- Reservoir Capacity: 2 gallons
- Stages: Double Stage
- Power Source: Electric Motor
-
Supplier: International Hydraulics
Description: Qty: Extended Warranty None Power Unit Extended Warranty - 2 Years +$50.00 * Required Fields Price as configured: $368.99 Qty: Add to Cart Product Description MTE Single-Acting Hydraulic Power Unit The power, speed and reliability of our single-acting MTE hydraulic unit is second to
- Reservoir Capacity: 2 gallons
- Power Source: Electric Motor
- Stages: Single Stage
-
Supplier: Lift Products, Inc.
Description: Max-Tilt tables are designed for those applications where tilting the load provides for improved access to the product. Tables availble with 45° or 90° tilt. Max-Tilt tables are electric hydraulic with the 45° models powered up and gravity down, while the 90° models are powered both up and
-
Supplier: Lift Products, Inc.
Description: Features Triple duty 15 min. internal motor Regreasable zerk fittings on pivot points Ribbed steel reinforced platform deck 115/230 single or 230/460 3 phase voltage 30 amp dedicated circuit is required for 115V 10' power cord (connector not included) Hydraulic gear pump Check & solenoid
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Heat pumps with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat exchanger steel
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) defines and establishes a standard presentation of data for gas turbine propulsion engine starter characteristics in graphs and curves. The data presentation applies to both pneumatic and hydraulic energy source starting systems.
-
Supplier: Radwell International
Description: REPAIR KIT, FS-1001-E47, FS SERIES REPAIR KIT, HYDRAULIC NON-SPILL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Hydraulics Group
Description: TVW Variable Eaton developed Hydrokraft TVW Series variable closed-circuit piston pumps for industrial applications such as thrusters, marine cranes and turbine starters. With displacements from 130 cc to 750 cc (7.93 to 45.77 cu in) at operating pressures up to 350 bar (5,076 psi), the TVW
- Maximum Discharge Pressure: 5,076 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: starter, and HD battery cables. Hydraulic Packages Powerful hydraulic system combined with a powerful boom and stick maximize productivity in any felling or harvesting job. Electric Hydraulic Oil fill Pump The hydraulic oil site gauge provides easy visibility to
- Horsepower: 247 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: starter, and HD battery cables. Hydraulic Packages Powerful hydraulic system combined with a powerful boom and stick maximize productivity in any felling or harvesting job. Electric Hydraulic Oil fill Pump The hydraulic oil site gauge provides easy visibility to
- Horsepower: 284 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: starter, and HD battery cables. Hydraulic Packages Powerful hydraulic system combined with a powerful boom and stick maximize productivity in any felling or harvesting job. Electric Hydraulic Oil fill Pump The hydraulic oil site gauge provides easy visibility to
- Horsepower: 247 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: starter, and HD battery cables. Hydraulic Packages Powerful hydraulic system combined with a powerful boom and stick maximize productivity in any felling or harvesting job. Electric Hydraulic Oil fill Pump The hydraulic oil site gauge provides easy visibility to
- Horsepower: 284 HP
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift trucks
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift trucks
- Diameter / Width: 3.3 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift trucks
- Diameter / Width: 4.5 to 5 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift trucks
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
- Features: Other
-
Supplier: BEX Spray Nozzles
Description: feature of a small starter barrel greatly reduces the tendency to strip or cross-thread the nozzle during the installation.
- Maximum Pressure: 40 psi
- Maximum Flow: 6 to 420 GPH
- Media: Adhesives / Resins, Chemicals, Water
- Application: Cleaning / Blowoff, Coating / Painting, Ionization / Anti-static
-
Supplier: Lift Products, Inc.
Description: liquid-tight electrical connectors Magnetic starter, control transformer, thermal overload and fuses 10 ft. power cord. Connector plug not included 12" high lip on pivot end Double-acting hydraulic cylinders Smooth steel tops with straight safety toeguards Surfaces degreased, oxide
-
Supplier: Lift Products, Inc.
Description: When floor space is limited, the Max-Compact Tilt table is the answer. This tilt table will complete it's tilt cycle within the space of it's 22.5" to 34.5" x 48" base frame. The Max-Compact hydraulic tilt table is available in 2,000 to 6,000 lbs. capacities with a 45° angle of tilt. The unit
-
Supplier: Precision Machinery Systems Inc.
Description: is a complete slug and signals the operator to unload the machine. The hopper door is equipped with a safety switch for protection of the operator. A power unit with a 10 gallon hydraulic reservoir is provided. Industry standard components are used to make service fast and easy. The
- Equipment Type: Compactor
- Special Features: Container
- Material Condition: Dry
- Applications: Plastics
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Prestolite Motors has one of the most extensive lines of DC Motors in the world, ranging from 2 inch diameter to 5 inch diameter. AMETEK Prestolite Motors offer: PMDC Motors Used in coffee grinders, small engine starters, mixers, pumps, treadmills High Torque Motors Used in hydraulic
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line
-
Supplier: Caterpillar Oil & Gas
Description: running from day tank Starting System Air and hydraulic starters available
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: input switches available on request. Fuel System Fuel cooler, installed, maintains acceptable fuel temperature when running from day tank Starting System Air and hydraulic starters available
- Horse Power: 230 to 275 HP
- Displacement: 7.2430764804748415 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Infineon Technologies AG
Description: Gasoline multi-port injection – discrete solution Gasoline direct injection Driving Domain Controller (DDC) : Automatic transmission – hydraulic control Double-clutch transmission – hydraulic control Double-clutch transmission – electrical control (H)EV applications: (H)EV battery
- Internal RAM Size: 240 KB
- Number of A/D Converters: 7
- Operating Temperature: -40 to 150 C
- Bits: 16 Bit, 32 Bit
-
Supplier: Infineon Technologies AG
Description: Polarity Protection Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automatic transmission hydraulic system
- Operating Temperature: -40 to 150 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic Starters Hydraulic starters provide dependable performance in extreme environments and applications where maintenance access is limited (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
HydraCheck's Industrial Leak Detection Starter Kit is the most effective method of finding fluid leaks in an industrial environment. The starter kit is a perfect way to get into using oil dyes in your hydraulic system. Works effectively in any enclosed circulatory system where (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
The range includes: » Air and hydraulic starters: selected to suit the engine's starting requirements and available (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
NEW TECHNOLOGIES AND MATERIALS FOR AN EVOLVING AEROSPACE INDUSTRY As the aerospace industry continues to move away from traditional, centralized hydraulic systems and toward electrification to power its fleets, the importance of magnetics technologies is increasing. This (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
NEW TECHNOLOGIES AND MATERIALS FOR AN EVOLVING AEROSPACE INDUSTRY As the aerospace industry continues to move away from traditional, centralized hydraulic systems and toward electrification to power its fleets, the importance of magnetics technologies is increasing. This (read more)
Browse Electromagnets Datasheets for Arnold Magnetic Technologies