Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 47.8 cSt
- Viscosity Index: 210
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: CITGO Petroleum Corporation
Description: CITGO TRANSGARD Tractor Hydraulic Fluids (including CITGO TRANSGARD Lo-Temp Tractor Hydraulic Fluid) are multifunctional tractor hydraulic/transmission fluids which perform the following functions: • Lubricate the transmission,
- Kinematic Viscosity: 33.7 to 60.3 cSt
- Viscosity Index: 140 to 183
- Type / Function: Hydraulic Oil / Fluid, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Parent Petroleum Co.
Description: larger image 76 Hydraulic/Tractor Fluid is a multifunctional fluid formulated for use in farm tractors and off-highway equipment requiring one lubricant for the transmission, final drive, wet brakes and hydraulic systems. It meets the performance
- Kinematic Viscosity: 9.3 cSt
- Viscosity Index: 146
- Type / Function: Hydraulic Oil / Fluid
-
-
Supplier: Total Lubricants USA, Inc.
Description: Tractor hydraulic fluid.
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Royal Purple, Ltd.
Description: niversal tractor fluid, with Synerlec®. Recommended for farm tractors where one common reservoir supplies the transmission, hydraulic system, differentials, wet brakes and final drives.
- Kinematic Viscosity: 61.2 cSt
- Viscosity Index: 145
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 30.31 cSt
- Viscosity Index: 216
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol UTF, Universal Tractor Fluid, is a premium hydraulic/ transmission fluid that exceeds the refill and service top-up needs of farm and industrial tractor transmission, differentials and immersed disc brakes. Castrol UTF is compounded with
- Kinematic Viscosity (@ 40°C): 9.39 cSt
- Viscosity Index: 151
- Pour Point: -34.6 F
- Flash Point: 419 F
-
Supplier: Royal Purple, Ltd.
Description: Universal tractor fluid, with Synerlec®. Recommended for farm tractors where one common reservoir supplies the transmission, hydraulic system, differentials, wet brakes and final drives.
- Kinematic Viscosity: 41.5 cSt
- Viscosity Index: 195
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR EVALUATING WEAR CHARACTERISTICS OF TRACTOR HYDRAULIC FLUIDS
-
Supplier: Accuris
Description: Standard Test Method for Evaluating Wear Characteristics of Tractor Hydraulic Fluids
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR EVALUATING WEAR CHARACTERISTICS OF TRACTOR HYDRAULIC FLUIDS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This test method is used to screen lubricants for gear wear. It is primarily applicable to tractor hydraulic fluids but may be suitable for other applications. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in
-
Supplier: Houghton International, Inc.
Description: Cosmolubric® B-230 was the industry’s first vegetable oil based fire-resistant hydraulic fluid. A low-cost alternative to synthetic fire-resistant fluids, this biodegradable fluid is ideal for use in heavy off-highway equipment including conveyor systems, excavators,
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Natural (Vegetable Oil / Animal Fat)
- Features: Specialty Oil / Fluid
-
Supplier: Chevron Lubricants
Description: A high-quality, multifunctional fluid designed for use in transmission, final drives, wet brakes and hydraulic systems of tractors and other equipment with a common fluid reservoir. This "combination" fluid lubricates the transmission and final drive, and serves as
- Type / Function: Hydraulic Oil / Fluid, Transmission / Drive Fluid
-
Supplier: Voith Turbo Inc.
Description: The turbo coupling is mounted directly on the diesel engine flywheel. Application: Farming tractors and other mobile machinery with engine drive
- Input Drive Size: 16.6141822 inch
- RPM: 2,300 rpm
- Input Power: 130.0000000000003 kwatts
- Industry: Automotive, Industrial
-
Supplier: Radwell International
Description: SUBSTITUTE FOR MATT BUCKLEY TRACTOR SPARES 1693715, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 4.47, FLOW; OUTSIDE-IN, SEAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Synthetic Gear Lubricants are heavy-duty, synthetic gear and bearing lubricants designed for use in manual transmissions, transfer cases and differential axles of trucks, farm tractors, construction, passenger cars and miscellaneous industrial equipment. Blended from very high viscosity
- Kinematic Viscosity: 111 to 273 cSt
- Viscosity Index: 142 to 151
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGEAR Synthetic HD Gear Lubricants are state-of-the-art heavy duty, synthetic gear and bearing lubricants designed for use in manual transmission, transfer cases and differentials of passenger cars, trucks, farm tractors, construction equipment and over-the-road trucks. CITGO CITGEAR
- Kinematic Viscosity: 126 to 289 cSt
- Viscosity Index: 138 to 171
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol UTF, Universal Tractor Fluid, is a premium hydraulic/ transmission fluid that exceeds the refill and service top-up needs of farm and industrial tractor transmission, differentials and immersed disc brakes. Castrol UTF is compounded with
- Kinematic Viscosity (@ 40°C): 8 cSt
- Viscosity Index: 200
- Pour Point: -54.4 F
- Flash Point: 406.4 F
-
Supplier: Eaton Hydraulics Group
Description: Heavy Duty At Eaton, the words “heavy duty” are never taken lightly. That’s why Eaton heavy-duty hydrostatic piston pumps are optimized for the most demanding applications, from combines and farm tractors to construction equipment and timber harvesters. Our Series 1 and Series 2 heavy-duty
- Maximum Discharge Pressure: 6,000 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Greene, Tweed & Co.
Description: Fig. 1) The G-T Ring is a piston, rod or static seal for use in cylinders, intensifiers, accumulators, spool valves, and other demanding fluid power applications. It is currently specified for critical applications on all major jet aircraft (both military and commercial), sealing
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: CANNON Instrument Company
Description: computes the temperature (Gel Index Temperature) at which there is a rapid change in viscosity (Gelation Index). Common applications include gear oils, automatic transmission fluids, torque and tractor fluids, industrial and automotive hydraulic oils, industrial
- Industry / Application: Automotive
- Display & Special Features: Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature
- Features: Specialty / Other
-
Supplier: Greene, Tweed & Co.
Description: Fig. 1) The G-T Ring is a piston, rod or static seal for use in cylinders, intensifiers, accumulators, spool valves, and other demanding fluid power applications. It is currently specified for critical applications on all major jet aircraft (both military and commercial), sealing
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: CANNON Instrument Company
Description: and tractor fluids Industrial and automotive hydraulic oils Industrial lubricants Other fluids where low-temperature viscosity is critical Superior precision in fully automated thermal conditioning and testing (−40 °C to +90 °C) Provides unsurpassed results for ASTM D2983
- Dynamic Viscosity Range: 9,000 to 150,000 cps
- Display & Special Features: Laboratory / Benchtop (Batch)
- Industry / Application: Petroleum / Oil & Gas
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
machinery (tractors) and other fields, suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other multi-media transmission needs. Super High-Pressure Resistant Structure: Synthetic rubber inner tube + two braids of steel wire (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Optimized for Real-World Applications This hose is widely used in construction equipment such as excavators, loaders, and cranes, as well as agricultural machinery including tractors and harvesters. It is also suitable for mining equipment, mobile hydraulic systems, and (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
Conduct Research Top
-
Tractor Seat Suspension
information needed for closed-loop control of active and semi-active damper systems. Temposonics sensors can be mounted within the damper to provide a compact package. These sensors are compatible with traditional hydraulic-fluid dampers and the new magneto-theological (MR) fluid-based dampers.
-
Tractor Cab Suspension and Lift Control
The rugged environment of off-road equipment, suspension and implement position feedback is a natural environment for Temposonics C-Series sensors. These proven sensors stand up to the most abusive shock and vibration requirements. Hydraulic positioning cylinders used as lifts are an ideal
More Information Top
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
Automatic Transmission Fluids Gear Oils Automotive Industrial Gear Oils Gear Oils Hydraulic Fluids Tractor Hydraulic Fluids Industrial Hydraulic Fluids Metalworking Fluids Greases .
-
Chapter 9-Additives and Additive Chemistry
Hydraulic Fluids Tractor .
-
ZASMHBA0002254
… cycle engine oils · Alternate fuel engine oils Nonengine lubricants are subcategorized as: · Transmission fluids (automatic, manual, and power) · Power steering fluids · Shock absorber fluids · Gear oils (automotive and industrial) · Hydraulic fluids ( tractor and industrial) · Metalworking …
-
$300-$400 Oils - Lubricants - Grainger Industrial Supply
• Universal Hydraulic Tractor Fluid , 5 GalHydraulic Oil, 25W .
-
Compatibility and Filterability of Hydraulic Fluids
DEFINITIONS, ACRONYMS, ABBREVIATIONS AW Antiwear additives Ca Calcium CaCO3 Calcium carbonate DDSA Dodecyl succinic acid ester DEO Diesel engine oil HTF Hydraulic tractor fluid R&O Rust and oxidation inhibitor additives THF Tractor hydraulic fluid TMP Trimethylol propane Zn Zinc .
-
CR4 - Thread: Properties of Hydraulic Oil
Find Hydraulic Oils, Hydraulic Tractor Fluids and Hydraulic Jack Oil at ...
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Tractor Hydraulic Fluids ...
-
Chapter 7: Hydraulic and Transmission Fluids
In addition to many of the additive listed above, tractor hydraulic fluids contain a detergent, friction modifier, pour point depressant, and viscosity modi- fier.
-
Encyclopedia of Lubricants and Lubrication
The test was developed for tractor hydraulic fluids of low-viscosity grades and can often not discriminate between different industrial and automotive gear oils of higher viscosity.
-
ASTM MNL44 - Guide to ASTM Test Methods for the Analysis of Petroleum Products and Lubricants
… PETROLEUM hydraulic fluids WEAR CHARACTERISTICS of non-petroleum and petroleum hydraulic fluids of lubricating fluid four ball method preventing properties of lubricating greases of lubricating grease four ball method of hydraulic fluids WEAR LIFE of solid film lubricants of tractor hydraulic fluids .
Indicates content that may require registration and/or purchase.