Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Hydrogen gas vehicle fueling station compressor guidelines
-
Supplier: CSA Group
Description: standard does not apply to: Vehicle Fueling Appliances for HGV Compressor packages used for non-vehicular fuel applications (e.g. power generation units) Internal combustion engine driven compressor The compressor package shall be designed for use with quality hydrogen as
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Compressor Oil 7585 is a compressor lubricant specifically designed for reciprocating compressors in sour, wet, high pressure service. It is formulated to provide maximum protection against oxidation and corrosion. CITGO Compressor Oil 7585 is formulated with a VI
- Applications: Compressors / Piston Pumps
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
-
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard SS fluids are semi-synthetic lubricants designed for rotary screw and reciprocating compressors in natural gas service. The thermal and oxidation stability of these products are superior to conventional petroleum products. CITGO CompressorGard SS fluids contain a balanced
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: For over 80 years our HOFER Compressor Technologies have supplied piston compressors, diaphragm compressors, hydraulically driven non-lubricated compressors. Upon request, they can be completely equipped with valve- and instrument panels. HOFER Compressor
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard H-Series fluids are formulated with the highest quality synthetic base stocks. It is formulated to address thermal degradation and deposit formation commonly observed in reciprocating compressors. The CITGO CompressorGard H-Series products are designed for use in natural
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Description: At Johnson Controls, we have designed the YORK® M TurboMaster multistage compressor for heavy industrial use since 1955. Featuring a rugged between-the-bearings design, one to eight stages of compression and modular lube systems, this multistage centrifugal compressor has proven itself
- Flow Capacity: 2,600 SCFM
- Horse Power: 15,000 HP
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Natural Gas / Methane
- Compressor Technology: Centrifugal
-
Supplier: Aerzen USA Corp.
Description: (booster) for the following compressor types Hydrogen compression at the highest level The new VRW type oil-free compressor has been specifically designed to compress wet electrolysis hydrogen with unprecedented efficiency and differential pressure. The VRW follows the
- Discharge / Operating Pressure: 43.51 to 130.53 psi
- Flow Capacity: 370.818 to 3,531.6 SCFM
- Lubrication Style: Oil-free
- Features: Other
-
Supplier: Dresser-Rand
Description: Dresser-Rand continues a strong tradition of performance in positive displacement compression. Operating over a wide range of pressures and speeds and handling a multitude of gases from air to light hydrocarbons, ammonia, freon, hydrogen and nitrogen. Dresser-Rand AXI compressors offer
- Flow Capacity: 200 to 30,000 SCFM
- Gases Handled: Air / Plant Air, Ammonia, Hydrocarbon Gas, Nitrogen (N2), Refrigerant
- Applications: Gas Transmission / Delivery
- Compressor Technology: Rotary Screw
-
Supplier: Celeroton AG
Description: With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo
- Flow Capacity: 0 to 247.175141242938 SCFM
- Horse Power: 2.68044076980564 HP
- Power Source: AC Single Phase
- Gases Handled: Argon, Helium, Nitrogen (N2), Oxygen (O2)
-
Supplier: PPI
Description: PPI 1500 Series Diaphragm Compressors are ideal for pilot plant and lesser quantity cylinder filling applications where high purity or hazardous gases are used in lower capacities. The 1500 Series compressor is supplied as standard with an integral electric drive motor and leak
- Inlet Temperature: 450 F
- Inlet / Suction Pressure: 6,000 psi
- Discharge / Operating Pressure: 6,000 psi
- Horse Power: 1.5 HP
-
Supplier: Parent Petroleum Co.
Description: maintain proper viscosity and oil film thickness to protect against wear. Note: Syndustrial PAG Compressor Oil is not compatible with petroleum compressor oils. Care should be taken to avoid mixing the two products. When switching over from mineral oil to Syndustrial PAG
- Kinematic Viscosity: 19.4 cSt
- Viscosity Index: 218
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: maintain proper viscosity and oil film thickness to protect against wear. Note: Syndustrial PAG Compressor Oil is not compatible with petroleum compressor oils. Care should be taken to avoid mixing the two products. When switching over from mineral oil to Syndustrial PAG
- Kinematic Viscosity: 14.8 cSt
- Viscosity Index: 230
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: maintain proper viscosity and oil film thickness to protect against wear. Note: Syndustrial PAG Compressor Oil is not compatible with petroleum compressor oils. Care should be taken to avoid mixing the two products. When switching over from mineral oil to Syndustrial PAG
- Kinematic Viscosity: 9.9 cSt
- Viscosity Index: 204
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial Gas Compressor Oil is a premium quality, synthetic blend lubricant developed for use as a crankcase oil and for cylinder lubrication in reciprocating compressors in natural gas service. It is specially formulated to minimize the effects of gas dilution and oil
- Kinematic Viscosity: 18.6 cSt
- Viscosity Index: 140
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Siemens Energy Sector
Description: degradation Stator end windings surrounded by a glass-fiber cone for radial support Water-cooled stator winding to maximize output High-pressure multi-stage compressor blower for intense cooling Hydrogen-cooled rotor winding for high current (MVA) capability
-
Supplier: Det-Tronics
Description: The X3302 brings state-of-the-art flame detection to the difficult task of detecting invisible hydrogen flames. With a solid cone of vision for Hydrogen fire detection, coupled with superior false alarm rejection, the X3302 provides protection in applications such as refineries,
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
- Output Options: Analog Current, Switch or Alarm
- Sensor Technology: Multi-IR Detector
-
Supplier: SAE International
Description: reaction in the Proton Electrolyte Membrane (PEM) fuel cell stack which generates electricity with oxygen from the surrounding air and hydrogen from a fuel tank. Auxiliary systems called Balance of Plant (BOP) serve to provide air and hydrogen to the stack in a correct ratio. The
-
Supplier: Harwood Engineering Company
Description: Pumping speed control for ease of operation Manual controls and instrumentation Available for service with Hydrogen and other gases
- Outlet Pressure: 200,000 psi
- Features & Approvals: Compressor Included
- Generator Type: Hydrogen
- Features: Specialty / Other
-
Supplier: ASTM International
Description: 1.1 This standard practice is intended for gravimetric determination of compressor oil carryover as aerosols using either a coalescing filter method or sorbent tube method. 1.2 The method using coalescing filters is applicable to analysis of compressor or lube oil carryover as a liquid
-
Supplier: Haskel International LLC
Description: System Gas Springs Automotive Air Bag Gas Storage Systems Helicopter Emergency ‘Pop Float’ Gas Storage Systems Aircraft Safety Chute Gas Storage Systems Oxygen Breathing Air for Crew Oxygen Hydrogen Fuel Powered UAVs
- Discharge / Operating Pressure: 1,500 to 7,250 psi
- Flow Capacity: 2 to 5 SCFM
- Power Source: Air / Pneumatic
- Compressor Technology: Reciprocating Piston
-
Supplier: Environics, Inc.
Description: ultra-pure combustion air for flame ionization detector, and service air for pneumatically operated valves. The system is capable of delivering air free from water vapor, particulates, sulfur dioxide (SO2), Hydrogen Sulfide (H2S), Oxides of Nitrogen (NO), Nitrogen Dioxide (NO2), Ozone (O3),
- Output Flow Rate: 1 to 20 SLM
- Outlet Pressure: 30 psi
- Features & Approvals: Compressor Included, Portable
- Generator Type: Zero (Pure) Air
-
Supplier: Miba Industrial Bearings
Description: problems for rotating equipment is oil leaks. Miba has engineered many different solutions to the specific problems encountered in the field. (Click here to read the whitepaper) Seal Types Miba have the capability of manufacturing most types of metallic seals including oil seals, air seals,
- Housing Bore Diameter or Seal O.D.: 40 inch
- Seal Construction: All Rubber or Polymer
- Seal Type: Bearing Isolator, Clearance / Labyrinth Seal
- Features: Bronze (Sintered), Felt, Oil / Grease Seal, Other, Stainless Steel
-
Supplier: Universal Air & Gas Products Corp.
Description: Multi-Staged) Water Cooled Aftercooler Water Cooled Compressor Block Water Cooled Entirely Water Cooled Intercooler (If Multi-Staged) Capacity 0.25 to 30 tons Compressor Type Hermetic Scroll Coolant Pump 1/4 to 5 hp Applications Air Coils Heat Exchangers Jacketed Vessels Mixers Nozzles
- Cooling Capacity: 0.87925 to 105.51 kW
- Compressor Motor Horsepower: 0.25 to 5 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Other Features: Explosion Proof
-
Supplier: SAE International
Description: Fuel cells convert a fuel together with oxygen in a highly efficient electrochemical reaction to electricity and water. Automotive fuel cell systems mainly use compressed onboard stored hydrogen as fuel. Oxygen from ambient air is fed to the cathode of the fuel cell stack by an air supply
-
Supplier: ASTM International
Description: 1.1 This specification covers austenitic ductile iron, Type D-2M, Classes 1 and 2, for compressors, expanders, pumps, valves, and other pressure-containing parts intended primarily for low-temperature service. 1.2 These grades of austenitic ductile iron are characterized by having their
-
Supplier: UL Standards & Engagement
Description: the Standard for Household and Similar Electrical Appliances, Part 2: Particular Requirements for Motor-Compressors, UL 60335-2-34. 1.7 These requirements do not cover special generators (such as hydrogen cooled (turbo) generators) rated 10 MVA and above which are covered under IEEE
-
Supplier: SSI Technologies, LLC
Description: variety of industrial and commercial applications such as refrigeration, compressors, pumps, hydraulics, pneumatics and waste water. The MediaGauge™ MG-9V digital pressure gauge has better accuracy, longer life and standard multiple functions which make it a better choice than mechanical
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: SAE International
Description: non-methane alkanes (i.e., ethane, propane, butanes, etc.). Other components found in natural gas are nitrogen (N 2 ), carbon dioxide (CO 2 ), water, oxygen, and trace amounts of lubricating oil (from compressors) and sulfur found as hydrogen sulfide (H 2 S) and other sulfur compounds.
-
Supplier: Analytical Technology, Inc.
Description: ATIs C12-17 Combustible Gas Transmitter is a stand-alone gas transmitter designed to detect potentially hazardous concentrations of combustible gases in ambient air. Gases and hydrocarbon vapors such as methane, propane, butane, gasoline, toluene, hydrogen, and many others can be reliably
-
Supplier: Saint-Gobain Innovative Materials
Description: from room temperature to 575° F. The absence of aliphatic hydrogen contributes to its excellent thermal stability in air. Ekonol undergoes a maximum weight loss of 3.5% when heated in air from room temperature to 750° F and held for 1 hour at temperature. The maximum recommended continuous
- Use Temperature: 500 to 750 F
- Coeff. of Thermal Expansion (CTE): 0.000033 µin/in-F
- Tensile Strength (Break): 5,500 psi
- Tensile Modulus: 1,000,000 ksi
-
Supplier: Saint-Gobain Innovative Materials
Description: from room temperature to 575° F. The absence of aliphatic hydrogen contributes to its excellent thermal stability in air. Ekonol undergoes a maximum weight loss of 3.5% when heated in air from room temperature to 750° F and held for 1 hour at temperature. The maximum recommended continuous
- Use Temperature: 500 to 750 F
- Coeff. of Thermal Expansion (CTE): 0.000033 µin/in-F
- Tensile Strength (Break): 5,500 psi
- Tensile Modulus: 1,000,000 ksi
Find Suppliers by Category Top
Featured Products Top
-
limits. Learn how Waukesha Bearings ISFD® and Flexure Pivot® technologies are proven to control vibrations and improve stability in centrifugal compressors operating at high rotating speeds in hydrogen service. (read more)
Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Waukesha Bearings -
The Vital Role of Sealing in the Hydrogen Odyssey Imagine a world powered by the most abundant element in the (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
The Vital Role of Sealing in the Hydrogen Odyssey Imagine a world powered by the most abundant element in the (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group -
Hydrogen compression can be achieved with several different technologies – we can help you select the one that is best suited for your application. Aerzen offers oil-free, oil-flooded, and water-flooded screw compressor packages suitable for a range of gases, including (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Centrifugal compressors for hydrogen service operate at high rotating speeds and require flexible rotors to accommodate the multiple stages needed to successfully compress the lightweight gas. Waukesha Bearings (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
traditionally associated with fossil fuels. This needs to be quantified so that, for example, the amount of hydrogen permeating through the walls of a thermoplastic transmission line can be calculated, as well as the losses through seals in compressors etc. Element is already (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for Element Materials Technology -
or hydrogen – oil-free compressors, blowers and vacuum pumps from AERZEN have proven themselves in over 10,000 installations and processes around the world. All blowers and compressors can be used in hazardous areas Zone 1 and in Zone 2 as defined under ATEX Directive RL (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Power steering systems Wheel disconnect / motor disconnect systemsGGB Tribological Solutions for a World in Motion Motion control, precise position control, propulsion Battery cooling systems Heat pumps / E-compressors Hydrogen fuel (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
, subsea compressors, electronic submersible pumps, flow meters Semiconductors for PVD/CVD/etch equipment and for gas/chemical delivery systems (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
Rotor Clip’s latest 3D video showcases how its precision engineered parts are used in key electric vehicle applications, from the electric motor and A/C compressor to the battery pack. From securing connections to reducing weight and managing vibrations, Rotor Clip retaining rings (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc.
Conduct Research Top
-
Hydrogen Compression with Screw Compressors
If hydrogen is produced by atmospheric electrolysis, it must be compressed to a certain pressure for the subsequent processes. Screw compressors in the low-pressure range have economic advantages, particularly with increasing volume flows and at fluctuating operating conditions.
-
Turbo Compressors for Fuel Cell Vehicles
The Swiss fuel cell company Swiss Hydrogen is already testing the Celeroton air bearing turbo compressor CT-17.1000.GB with converter CC-120-1000 for the air supply of a 10kW range extender in a Fiat 500.
-
Hydrogen: The Key to an Emission-Free Future?
hydrogen, the challenges of compression and the advantages of screw compressors.
-
Gas Leak Detector-Application Note: COMPRESSOR STATIONS
compressor equipment to high. stresses. For example, vibration and heat from. nearby machinery can produce cracks on seals and. flanges. Hydrogen sulfide, liquids, and undesirable. particles in the natural gas stream can corrode. pipelines and degrade components. Over time,. prolonged exposure
-
The Future of Green Transportation
A totally green way to fuel something as small as a laptop or as big as a bus. No harmful byproducts and entirely free of fossil fuels. It sounds like the perfect answer to concerns about global warming. Hydrogen fuel cells are the technology that could make this possible, with the help
More Information Top
-
2011 Annual Progress Report: DOE Hydrogen and Fuel Cells Program (Book)
FuelCell Energy, Inc.: Electrochemical Hydrogen Compressor . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
2009 Annual Progress Report: DOE Hydrogen Program, November 2009 (Book)
FuelCell Energy, Inc.: Development of Highly Efficient Solid-State Electrochemical Hydrogen Compressor . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Hydrogen Delivey Infrastructure Option Analysis
Locations of the feed and boost compressors Hydrogen compressors feeding the pipeline system are usually found at locations where crude hydrogen (purchased from petrochemical plant by-product streams) are cleaned by pressure swing absorbers, and injected into the pipeline.
-
Hydrogen Technology
Hydrogen Compressors . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Handbook of Chlor-Alkali Technology
Hydrogen Compressor .
-
U.S. Department of Energy Hydrogen and Fuel Cells Program 2011 Annual Merit Review and Peer Evaluation Report
PD-048 Electrochemical Hydrogen Compressor .
-
DOE Hydrogen Program: 2009 Annual Merit Review and Peer Evaluation Report
PDP-22 Development of Highly Efficient Solid State Electrochemical Hydrogen Compressor (EHC .
-
Proceedings of the 2001 U.S. DOE Hydrogen Program Review
Ergenics, Inc. is developing a novel thermal hydrogen compressor that operates in conjunction with advanced hydrogen production technologies and improves the efficiency and economics of the compression and hydrogen utilization process.
-
Solar powered hydrogen generating facility and hydrogen powered vehicle fleet. Final technical report, August 11, 1994--January 6, 1997
Electricity produced from the photovoltaic array also provides power to the hydrogen compressor .
-
Analysis of Cost-Effective Off-Board Hydrogen Storage and Refueling Stations
Figure 37: Hydrogen Compressor Performance Curve ..............................................................33 .
Indicates content that may require registration and/or purchase.