-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EDAG PM406V1 E&C, Thermoplastic, Screen Printable, Conductive Ink LOCTITE® EDAG PM406V1 E&C is a screen printable, conductive ink formulated to have very high conductivity and solids content. High conductivity High solids Fast drying Force sensitive ink responds to
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Whitford Corporation
Description: ID air-dry low cure black coating.
- Cure / Dry Temperature: 428 to 446 F
- Industry: Automotive
- Cure / Setting Technology: Film Drying / Air Setting
- Features: Hydrophobic / Water Repellent, Low Friction / Lubricious
-
Description: ARMORSEAL REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to
- Wet / Applied Thickness: 0.003 to 0.0045 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 20 to 100 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
-
Supplier: Abrisa Technologies
Description: Narrow Band Anti-Reflective (AR) Coating nominally centered @1550 nm This narrow band anti-reflective (AR) coating is an excellent coating for targeting a single wavelength or very narrow band of wavelengths at or near 1550nm. Standard < 0.25% and high performance < 0.05%
- Features: Other
-
Description: General Polymers AquArmor “C” Coating Systems is a 2-3 coat flooring system using a revolutionary new water-based resin technology, AquArmor WBE. It is installed quickly, environmentally friendly and is resistant to problems associated with moisture from the
- Operating / Use Temperature: 50 to 90 F
- Dispensing Method: Brush / Roll-on
- Features: Chemical / Oil Resistant, Coating, Other
- Substrate: Concrete / Masonry, Wood
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE C 932-74 E&C, Acetate, Carbon-filled, Conductive Ink and Coating LOCTITE® C 932-74 E&C is a carbon-filled ink and coating featuring electrical conductivity at a lower cost than its silver-filled counterpart. One component Electrically
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Foctek Photonics, Inc.
Description: wide variety of coatings from simple single layer AR coatings using MgF2 and mirror coatings to complex multi-layer dielectric coating. Typical types of dielectric coatings are BBAR, V-coatings, and Dual wavelength coatings. Foctek measure the
- Industry: OEM / Industrial
- Features: Specialty / Other
-
Supplier: Foctek Photonics, Inc.
Description: wide variety of coatings from simple single layer AR coatings using MgF2 and mirror coatings to complex multi-layer dielectric coating. Typical types of dielectric coatings are BBAR, V-coatings, and Dual wavelength coatings. Foctek measure the
- Industry: OEM / Industrial
- Features: Specialty / Other
-
Supplier: Foctek Photonics, Inc.
Description: wide variety of coatings from simple single layer AR coatings using MgF2 and mirror coatings to complex multi-layer dielectric coating. Typical types of dielectric coatings are BBAR, V-coatings, and Dual wavelength coatings. Foctek measure the
- Industry: OEM / Industrial
- Features: Specialty / Other
-
Supplier: Henkel Corporation - Electronics
Description: ACHESON ELECTRODAG 456C is a conductive, low VOC conductive coating is formulated to provide long term shielding and grounding properties against electro-magnetic interference (EMI).
-
Supplier: Foctek Photonics, Inc.
Description: wide variety of coatings from simple single layer AR coatings using MgF2 and mirror coatings to complex multi-layer dielectric coating. Typical types of dielectric coatings are BBAR, V-coatings, and Dual wavelength coatings. Foctek measure the
- Industry: OEM / Industrial
- Features: Specialty / Other
-
Supplier: Abrisa Technologies
Description: AR coatings from ZC&R meet the requirements of MIL-C-675C, MIL-C-14806A, and MIL-C-48497A. AR Coatings are often crucial components in optical systems with multiple lenses or other optics where the maximum possible light energy is needed. AR coatings
- Wet / Applied Thickness: 0.00393701 to 1.00000054 inch
- Operating / Use Temperature: 572 F
- Substrate: Glass
- Features: Other
-
Supplier: Dontech Incorporated
Description: especially when compared with the increase in coating costs. Dontech offers several varieties of vacuum deposited antireflective coatings. Common industry specifications are as follows: • SAE AMS-2521 • MIL-C-675 These coatings include VAR-0.25, VAR-0.5, and VAR-0.75. The
-
Supplier: Nylok Corporation
Description: Nylok® Powder Coating is Nylon 11 permanently bonded to the metal surface. Nylok® Powder Coating provides superior protection from galvanic corrosion between dissimilar metals, excellent corrosion protection. Advantages Prevents galvanic corrosion between dissimilar metals Rust
- Operating / Use Temperature: 70 to 250 F
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective
- Substrate: Metal
- Type: Powder Coating
-
Supplier: 3M Advanced Materials Division
Description: Excellent electrostatics Excellent non-stick performance Outstanding flow and fluidization Good stress crack resistance Smooth surfaces Good transparency Non-wetting Heat resistant to 260°C (500°F) Low friction 3M™ Dyneon™ Fluoroplastic Powder PFA 6503PAZ is a white fluorothermoplastic
- Features: Coating, Other
- Type: Powder Coating
-
Supplier: Allied Electronics, Inc.
Description: Green Overcoat Pen, Protective Coating for PC Boards Acrylic conformal coating is a durable finish product that provides an all round protective coating for printed circuit boards against moisture, corrosion and thermal shock. Dielectric Strength 1500 V/mil
-
Supplier: Whitford Corporation
Description: publicity recently (all sol-gel coatings are free of these). Fusion (like other sol-gel nonsticks) can be taken to extreme temperatures (850°F/455°C). If for any reason a fry pan, for example, is left on high heat with nothing in it, the coating is far more likely
- Industry: Food and Beverage
-
Supplier: Umicore Materials
Description: This coating offers exceptional abrasion resistance when deposited onto Umicore’s GASIR5® substrate in the pass band 8-12µm. It is a rugged coating that can withstand severe abrasion. It complies with the environmental specifications of DLC type coatings on Germanium,
-
Supplier: Valspar Corporation (The)
Description: Exterior wash coat Two-piece DRD (Draw-Redraw cans, steel and aluminum) Interior coatings - gold, white, aluminized Exterior coatings - clear, gold, colors Ends - Sanitary, (EZO) Easy Open, Heat Seal (Peelable membrane) Interior coatings - gold, white, aluminized Exterior
- Substrate: Aluminum, Steel
- Industry: Food and Beverage
- Form: Solvent Based, Water Based
-
Supplier: Ellsworth Adhesives
Description: Socomore Chemglaze® V022 Clear is a one component, moisture cure polyurethane coating designed for product finishing applications on polyvinyl-chloride (PVC) and similar plastics that require maximum abrasion resistance, wear, and flexibility properties. Easy to clean, versatile, and
- Cure / Setting Technology: Film Drying / Air Setting, Reactive / Moisture Cured
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE 5290, Silicone, Conformal coating LOCTITE® 5290 is used for protecting printed circuit boards and other sensitive electronic components. It is designed to provide environmental protection. This product is typically used in applications with an operating range of
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Everlube Products
Description: Everlube 6150 is a thermally cured, aluminum pigmented coating with a high molecular weight phenolic binder system. This coating is recommended for aerospace fasteners in interference fit applications reducing installation force while eliminating the electrochemical and
- Coverage: 507.00000000000006 ft²
- Wet / Applied Thickness: 0.0003 to 0.001 inch
- Cure / Dry Temperature: 300 to 375 F
- Operating / Use Temperature: -100 to 325 F
-
Supplier: Redwood Plastics
Description: Anti-Graffiti Wearlon® Put Scraping and Painting to an End Our Wearlon® Anti-Graffiti Coatings protects surfaces from graffiti vandals. An epoxy-silicone, three component, water-based, room temperature cure coating. The Wearlon coating with its slick surface resists spray paint,
- Features: Coating, Other, Protective, Specialty / Other, Weather / UV Resistant
- Chemistry: Epoxy, Resin Base / Polymer Binder, Silicone
- Location / Orientation: Exterior
- Cure / Setting Technology: Film Drying / Air Setting, Multicomponent
-
Supplier: Crosslink
Description: OverviewCrosslink offers transparent, electrostatic dissipative (ESD) coatings for aircraft transparencies based on inherently conductive polymers. Features of Crosslink's aircraft ESD coatings include•Durable, long-lasting. Will not wash off with water;•Excellent thermal stability,
- Coverage: 15.000000000000002 to 20.000000000000004 ft²
- Features: Anti-Static / ESD Control, Coating, Conductive, Other, Specialty / Other
- Industry: Electronics
- Location / Orientation: Exterior
-
Supplier: ACCRAbond, Inc.
Description: CONAP® CE-1170 is a single-component air drying room temperature curing acrylic conformal coating that meets the requirements of MIL-I-46058-C for Type AR coatings.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
- Industry: Military Specification
-
Supplier: Allied Electronics, Inc.
Description: The 419C coating improves reliability, operational range, and lengthens the life of electrical and electronic components and assemblies. Its primary applications are in the automobile, marine, aerospace, aviation, communication, instrumentation, industrial control equipment, and
-
Supplier: Victrex PLC
Description: VICOTE Coatings. Key Features of VICOTE 708 and 709 Grades Include: Retention of mechanical and physical properties at temperatures 30°C (86°F) higher than other 700 series coatings. Up to 3 times the wear resistance of standard 700 series coatings. Higher levels of
- Wet / Applied Thickness: 100 to 500 inch
- Cure / Dry Temperature: 120 to 150 F
- Operating / Use Temperature: 260 F
- Cure / Set Temperature: 120 to 150 F
-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon’s Bullet Tip ID Coating is the latest technology in ammunition identification, specifically formulated for using inkjet applications, offering advances in adhesion, scratch resistance, and superior print quality. This single-component, solvent-free, UV or LED-curable
- Industry: Military Specification
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Qioptiq
Description: Metal film with the highest degree of reflection: > 96 % For rear surface mirrors Rear surface has a protective lacquer coating temperature stable from - 40 °C to + 100 °C Substrates: optical glasses, ceramic glasses, or similar
- Substrate: Aluminum, Glass
- Features: Coating, Other
- Chemistry: Metal / Metal Filled, Silver
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite Miracure L9091V finish coating comes in clear.
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Zinc is a corrosion protection system utilizing the cathodic protection properties of zinc to ductile iron. In compliance with ISO 8179, zinc is applied to the pipe surface either with an arc-applied, 99.99% pure zinc material or with a zinc-rich paint. The zinc
-
Supplier: Ellsworth Adhesives
Description: Bostik BladeCote V206501 Anti-Friction Coating White is an aerosol spray used on drill bits, saw blades, and knives to reduce buildup, and cutting friction. It is designed to prolong equipment, and blade life, as well as increase productivity with less downtime for blade
- Features: Low Friction / Lubricious
-
Supplier: Abrisa Technologies
Description: abrasion is expected. The PRO-AR399 coating continues to perform and retain its hydro and oleophobic properties even after 12K cycles of steel wool abrasion. CleanVue PRO-Series anti-reflection coatings are durable and tough but easy to maintain and impervious to most glass
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Substrate: Glass
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV15-42C is a new one component, high viscosity, optically clear, tough UV curable polymer system with extended capability of -80°F to +300°F. It is fully reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to
- Operating / Use Temperature: -60 to 300 F
- Resistivity: 1,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Epoxies Etc...
Description: Two component high performance polyurethane coating. This room temperature curing system is formulated for applications requiring low embedment stress over a wide range of temperatures, excellent hydrolytic stability, and low moisture permeability. 30-2352 remains flexible down to
- Cure / Dry Temperature: 77 to 149 F
- Operating / Use Temperature: -76 to 275 F
- Resistivity: 40,000,000,000,000,000 ohm-cm
- Dielectric Strength: 14,960,629.921259811 V/m
Find Suppliers by Category Top
Featured Products Top
-
a microscopically rough texture that acts as a chemical barrier. This treatment enables textiles to repel oil-based stains and fluids, causing them to bead up for easy cleaning. These new coatings are ideal for: Industrial fabrics Upholstery Automotive (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
The iWAP 107 is not just an enclosure, but a Zone 1 and 21, Class 1 and Division 1 certified wireless enclosure system. Built for wireless applications, the iWAP 107 includes our proprietary iSOLATE RF isolation technology, meaning you can use standard antennas in the hazardous area. The (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
The iWAP XN3 is a safe, reliable way to use the latest wireless technologies from any vendor in ATEX and IECEx Zone 2 and 22 and North American Class I, II Division 2 and Zone 2 hazardous areas. Choose any wireless technology – including Wi-Fi access points, LTE routers, UHF RFID (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
AHR Expo and its co-sponsors, ASHRAE and AHRI, have chosen the Rosenberg I-Series Backward Curved Fan as the WINNER in the Ventilation Category of the 2025 AHR Innovation (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
devices To enhance patient comfort and device reliability, contact Constar to learn more or request the 7054ZWF 24V BLDC blower for your medical ventilator or sleep system. (read more)
Browse Fans and Blowers (industrial) Datasheets for Constar Motion Co., Ltd -
. CASTECH Silent 24V BLDC blowers enable engineers to implement reliable, low-noise, and high-performance airflow solutions for advanced ventilator projects. (read more)
Browse Fans and Blowers (industrial) Datasheets for Constar Motion Co., Ltd -
The new Rosenberg CEI model 575V EC motor, operating at up to 7.4 kW, is our most powerful EC fan motor to date. It is now available in a 500-mm plug fan module, paired with our 2025 AHR Innovation-award-winning I-Series backward-curved impeller. The new (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
Silicon carbide (SiC) ceramic beams are engineered for ultra-precision motion platforms and inspection equipment, providing high stability, low inertia, and reliable performance in advanced manufacturing environments.
(read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Rosenberg new high efficiency, low noise I-Series Gen 3 EC plug fans deliver up to 70% efficiency. Our Gen 3 EC motor operates at high efficiency, even in partial loads, and is paired with our new, advanced-design aluminum I (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
not support bacteria growth Ability to resist extreme temperature variation: -100°F to 400°F / -73°C to 204°C Kink resistant yet highly flexible Excellent weatherability properties — resists U.V. exposure, ozone, gases and moisture (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP
More Information Top
-
Present situation in automotive industry of surface treatment (explanation)
While development making P V D (16), various metal mold, multilayer coating of coating of C V D (17 to 治 tool) and … 2 3 to cutter (the T i C coating to slow away chip … at 我が national automotive industry .
Indicates content that may require registration and/or purchase.