-
Supplier: Accuris
Description: Niederspannungsschaltgeraete - Teil 1: Allgemeine Festlegungen (IEC 60947-1:2020); Deutsche Fassung EN IEC 60947-1:2021
-
Supplier: Accuris
Description: Draft BS EN IEC 60947-1 Low-voltage switchgear and controlgear Part 1: General rules
-
Supplier: Accuris
Description: Low-voltage switchgear and controlgear, Part 1: General rules (IEC 60947-1:2020 (ED. 6.0) MOD)
-
-
Supplier: AENOR
Description: Low-voltage switchgear and controlgear - Part 1: General rules
-
Supplier: Accuris
Description: Niederspannungsschaltgeraete - Teil 1: Allgemeine Festlegungen (IEC 60947-1:2020/COR1:2022); Deutsche Fassung EN IEC 60947-1:2021/AC:2023-01
-
Supplier: AENOR
Description: Low-voltage switchgear and controlgear - Part 1: General rules
-
Supplier: AENOR
Description: Low-voltage switchgear and controlgear - Part 7-1: Ancillary equipment - Terminal blocks for copper conductors
-
Supplier: AENOR
Description: Low-voltage switchgear and controlgear - Part 5-1: Control circuit devices and switching elements - Electromechanical control circuit devices
-
Supplier: UL Standards & Engagement
Description: requirements; - verification of characteristics and performance; - environmental aspects. This standard does not apply to low-voltage switchgear and controlgear assemblies which are dealt with in IEC 61439 series, as applicable. 1 1.1 This equipment is intended for
-
Description: IEC 60947-1:2020 applies, when required by the relevant product standard, to low-voltage switchgear and controlgear hereinafter referred to as "equipment" or “device” and intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V AC or
-
Supplier: CSA Group
Description: Part 3: Switches, disconnectors, switch-disconnectors and fuse combination units" do not apply. They are covered in Annex DVB, Table DVB.3, Ref. No. 1. 1.1DV.2 DR Modification to 1.1 by adding 1.1DV.2.1 and 1.1DV.2.2: 1.1DV.2.1 In Mexico
-
Description: Applies, when required by the relevant product standard, to switchgear and controlgear hereinafter referred to as 'equipment' and intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c. It states those general rules and requirements
-
Supplier: CSA Group
Description: The purpose of this standard is to harmonize as far as practicable all rules and requirements of a general nature applicable to low-voltage switchgear and controlgear in order to obtain uniformity of requirements and tests throughout the corresponding range of equipment and to avoid the need for
-
Description: requirements regarding clearances and creepage distances replaced by reference to Annex H of IEC 60947-1, Annex A deleted; - requirements for tightening torques for the tests improved and referenced to Table 4 of IEC 60947-1, Annex C deleted; - in 8.3.3.3
-
Supplier: CSA Group
Description: requirements regarding clearances and creepage distances replaced by reference to Annex H of IEC 60947-1, Annex A deleted; - requirements for tightening torques for the tests improved and referenced to Table 4 of IEC 60947-1, Annex C deleted; - in 8.3.3.3
-
Description: its amendment and has been prepared for user convenience. It bears the edition number 4.1. The provisions of the general rules dealt with in IEC 60947-1 are applicable to this standard, where specifically called for. This consolidated version consists of the fourth
-
Supplier: CSA Group
Description: conjunction with IEC 60947-1, Low voltage switchgear and controlgear - Part 1: General rules. The provisions of the general rules are applicable to this standard, where specifically called for. This publication shall be read in conjunction with IEC
-
Supplier: Carling Technologies, Inc.
Description: The CX-Series hydraulic/magnetic circuit breaker features a unique and innovative patent pending arc quenching configuration that allows it to safely handle high amperage and high DC voltage applications in a compact package. By using a patent pending magnetic flux boosting terminal configuration,
- Rated DC Voltage: 250 to 600 volts
- Continuous Current Rating: 1 to 175 amps
- Rated Breaking Capacity (Icn): 600 to 10,000 amps
- Number of Poles: 1 to 4
-
Supplier: ABB Inc.
Description: Meeting IEC 60947-3 and IEC 60947-2 specifications, the SACE Tmax PV range offers molded case circuit breakers and switch disconnectors for standard 1100V DC applications, with a choice of extended ratings up to 1500V DC for demanding solar applications. Connection
-
Supplier: UL Standards & Engagement
Description: etc. Where applicable in this standard, the term "clamping unit" has been used instead of the term "terminal". This is taken into account in case of reference to IEC 60947-1. 1 1.1 This standard specifies requirements for terminal blocks with screw-type or
-
Supplier: UL Standards & Engagement
Description: This part of IEC 60947 applies to the types of equipment listed in 1 and 2 whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c. Starters and/or contactors dealt with in this standard
-
Supplier: Radwell International
Description: NFZ31E-21, NFZ CONTACTOR RELAY, ELECTRONIC COIL INTERFACE, 24-60V50/60HZ, 20-60VDC, IEC/EN 60947-1, IEC/EN 60947-5-1, UL 508, CSA C22.2 NO. 14-13. FREE 2 YEAR RADWELL WARRANTY
- Features: DC Motor Starter, Motor Contactor Only
- Standard Rating: IEC Rated
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: 800V 1000V levels DC disconnect switch IEC60947.3 The BYSS.1-50/T (panel mounting) series DC switch is developed for solar PV high power voltage. Compact switch body design for solar inverter build-in DC switch, solar combiner box and a full range of DC applications. Up to 1000VDC 50A circuit
- Current Rating: 15 to 50 amps
- Operating Voltage: 800 to 1,000 volts
- Poles: 2 Poles, 3 Poles, 4 Poles
- Power: DC
-
Supplier: Radwell International
Description: POTENTIOMETERS; RESISTANCE (OHMS): 1000 ; OPERATOR TYPE: KNOB ; WATTAGE: 1 ; MOUNTING HOLE DIAMETER (MM): 22 ; NEMA RATING: 4 ; STANDARDS MET: EN/IEC 60947-1; EN/IEC 60947-5-1; UL508; UL; CSA; CSA C22-2. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: material 3ms arc suppression AS 60947.3:2018 DC-PV2, IEC 60947.3 Breather valve Pre-wired MC4 connectors Lockable at off position
- Current Rating: 9 to 40 amps
- Operating Voltage: 500 to 1,000 volts
- Poles: 2 Poles
- Power: DC
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: circuit over-current protection. , Highlights : Non-polarity DC breaker Up to 1200V 63A IEC-60947.2 Arc flash barriers keep the systems safety IP65 PC enclosure is optional
- Rated DC Voltage: 300 to 1,200 volts
- Continuous Current Rating: 3 to 63 amps
- Number of Poles: 1 to 4
- Features: Miniature Circuit Breaker, Molded Case Circuit Breaker
-
Supplier: Radwell International
Description: IEC Panel Accessories EN60947-7-1
-
Supplier: Allied Electronics, Inc.
Description: Plus Integral Auxiliary Contacts Designed to Snap onto DIN Rail or Mount Directly to a Panel with Screws Efficient 50/60 Hz Coils (50 Hz or 60 Hz Coils Optional) Finger-Safe (IP 20) Terminals Modular Design Allows Contactors and Accessories to Snap Together Comply with IEC EN60947-4-1
-
Supplier: Allied Electronics, Inc.
Description: Plus Integral Auxiliary Contacts Designed to Snap onto DIN Rail or Mount Directly to a Panel with Screws Efficient 50/60 Hz Coils (50 Hz or 60 Hz Coils Optional) Finger-Safe (IP 20) Terminals Modular Design Allows Contactors and Accessories to Snap Together Comply with IEC EN60947-4-1
-
Supplier: Allied Electronics, Inc.
Description: Plus Integral Auxiliary Contacts Designed to Snap onto DIN Rail or Mount Directly to a Panel with Screws Efficient 50/60 Hz Coils (50 Hz or 60 Hz Coils Optional) Finger-Safe (IP 20) Terminals Modular Design Allows Contactors and Accessories to Snap Together Comply with IEC EN60947-4-1
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: Highlights : 1200V 50A Patented instruction arc extinguished in 3ms IP66 for solar PV outdoor application UV resistance and flame retardant material AS 60947.3:2018, IEC 60947.1:2015 Breather valve Lockable at off position 5 years warranty and product insurance
- Current Rating: 16 to 50 amps
- Operating Voltage: 300 to 1,200 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: Radwell International
Description: MINIATURE CIRCUIT BREAKER, 1 POLE, 3A, TRIP CURVE C, UL 489, IEC 60947-2, IEC 60898. FREE 2 YEAR RADWELL WARRANTY
- Number of Poles: 1
-
Supplier: UL Standards & Engagement
Description: of "American Wire Gage" (Gage (US) = Gauge (UK)); kcmil = 1 000 cmil; 1 cmil = 1 circular mil = surface of a circle having a diameter of 1 mil; 1 mil = 1/1 000 inch. This standard may be used as a guide for special types of PCB terminal blocks with
-
Supplier: R. STAHL, Inc.
Description: 3- and 6-pole safety switches 10, 12 / 16, 20, 25, 40, 63 / 80, 125 / 160, 180 A Motor switching capacity AC-3 and AC-23 acc. to IEC 60947-3, EN 60947, DIN VDE 0660 Part 107 With or without load-shedding contact Positive opening operation of the main contacts Isolating
-
Supplier: ABB Inc.
Description: operating cycles –– IEC / EN 60947-1, IEC / IEN 60947-4-2.
Find Suppliers by Category Top
Featured Products Top
-
An exclusive introduction to IEC 62368-1:2023 to better understand safety requirements for audio/video, information and communication technology equipment. The IEC Academy Masterclass on IEC 62368-1:2023 provides an overview of the standard and its legacy, its basic principles and areas of (read more)
Browse Standards and Technical Documents Datasheets for IEC - International Electrotechnical Commission -
An exclusive introduction to IEC 62368-1:2023 to better understand safety requirements for audio/video, information and communication technology equipment. The IEC Academy Masterclass on IEC 62368-1:2023 provides an overview of the standard and its legacy, its basic principles and areas of (read more)
Browse Datasheets for IEC - International Electrotechnical Commission -
Guarantee the electrical safety and performance of medical devices with F2 Labs’ IEC?60601?1 testing. We verify compliance of medical electrical equipment—covering insulation, leakage current, and software risk controls—to meet global healthcare market (read more)
Browse Certification Services Datasheets for F2 Labs -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
Interpower manufactures a variety of power cords and cord sets with a molded IEC 60320 C5 connector. The Interpower molded C5 connector carries UL, CSA, VDE, and NSW Department of Fair Trading approvals. Customize your cords! Choose from a variety of North American and international (read more)
Browse AC Power Cords Datasheets for Interpower -
The controller provides motion control of 1 or 1.5 axis along with machine control. Yaskawa is one of the first in the industry to provide full IEC61131-3 functionality in a 1/1.5 axis controller. The controller extends the MP product family, which now includes three controllers covering the (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
The MP3300iec offers: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-III motion network - 1 or 3 option modules - 4, 8, 20, 32 or 62 motion axes Controlling a robot arm, a servo axis, a VFD drive, or a custom robotic (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
The new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
SCHURTER expands its portfolio of highly successful rewireable IEC cord connectors, series 4782 (C13, 70 °C) and 4781 (C15, 120 °C), to include gray and white versions in addition to black. The added colors allow for distinguishing between multiphases in data centers. The white color (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
WirelessHART® Vanguard gas detector is the first wireless gas detection device to earn IEC/EN 60079-29-1 certification, affirming its accuracy, reliability, and suitability for life-safety applications involving flammable gases. This certification marks a (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company