-
Supplier: Accuris
Description: Information technology equipment - Safety, Part 1: General requirements (IEC 60950-1:2001, MOD)
-
Supplier: Accuris
Description: Information technology equipment - Safety -- Part 1: General requirements (IEC 60950-1:2005 Corrigendum 1:2006)
-
Description: 2 Meters Steel Ball Drop Test Machine with IEC 60950-1 Standard adopts DC electromagnetic control method. The steel ball of the required weight is placed under the electromagnetic suction cup, the steel ball is automatically sucked up, pressing the falling key,the steel ball is
- Pressure Capacity: 7.11167195595145 to 42.6700317357087 psi
- Mechanical Test: Drop / Shock, Impact Toughness
-
-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1101-935 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in Gigabit Ethernet protocol data networks, while remaining transparent to data throughput. This surge
- Maximum Surge Current: 100 amps
- Operating Temperature: -40 to 167 F
- Standards: CE Marking, IEC, RoHS Compliant, UL
- Features: Computer Rooms, Lightning Arrestor, Network Applications, Other, SPD, Silicon Avalanche Diode, Telecom Applications
-
Supplier: UL Standards & Engagement
Description: Information Technology Equipment - Safety - Part 1: General Requirements UL 60950-1 1.1 Scope 1.1.1 Equipment covered by this standard This standard is applicable to mains-powered or battery-powered information technology equipment, including
-
Supplier: Transtector Systems, Inc.
Description: DC surge protector (also known as SPD or lightning protector) 1000-1464 from Transtector is an EN/IEC 60950-1, Class I/Div II, ATEX, IECEx module style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 24 Vdc electrical service.
- Maximum Surge Current: 5,000 amps
- Operating Temperature: -40 to 149 F
- Standards: ANSI, CSA Mark, IEC, UL
- Features: Computer Rooms, Lightning Arrestor, Other, SPD, Silicon Avalanche Diode, Telecom Applications
-
Supplier: Transtector Systems, Inc.
Description: DC surge protector (also known as SPD or lightning protector) 1000-1405 from Transtector is an EN/IEC 60950-1, Class I/Div II, ATEX, IECEx module style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service.
- Maximum Surge Current: 5,000 amps
- Operating Temperature: -40 to 149 F
- Standards: ANSI, CE Marking, CSA Mark, IEC, RoHS Compliant, UL
- Features: Computer Rooms, Lightning Arrestor, Other, SPD, Silicon Avalanche Diode, Telecom Applications
-
Description: edition of IEC 60950-1 cancels and replaces the third edition of IEC 60950, issued in 1999, and constitutes a technical revision.
-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1101-959 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in Gigabit Ethernet/PoE++ protocol data networks while remaining transparent to data throughput. This surge
- Maximum Surge Current: 100 amps
- Operating Temperature: -40 to 167 F
- Standards: CE Marking, IEC, RoHS Compliant, UL
- Features: Computer Rooms, Lightning Arrestor, Network Applications, Other, SPD, Silicon Avalanche Diode, Telecom Applications
-
Supplier: CSA Group
Description: Standard were designated CAN/CSA-C22.2 No. 950/UL 1950 and CAN/CSA-C22.2 No. 60950/UL 60950, third edition. This Standard CAN/CSA-C22.2 No. 60950-1/UL 60950-1, second edition, replaces the previous standard CAN/CSA-C22.2 No. 60950-1/UL
-
Description: IEC 60950 second edition, including amendments 1, 2, 3 and 4
-
Supplier: CSA Group
Description: Applicable to mains-powered or battery-powered information technology equipment, including electrical business equipment and associated equipment, with a RATED VOLTAGE not exceeding 600 V. Also applicable are components and subassemblies intended for incorporation in information technology
-
Supplier: AENOR
Description: Information technology equipment - Safety -- Part 1: General requirements (IEC 60950-1:2005 Corrigendum 1:2006)
-
Supplier: CSA Group
Description: The contents of the corrigendum of August 2012 have been included in this copy.
-
Supplier: CSA Group
Description: This part of IEC 60950 applies to information technology equipment intended to supply and receive operating power via a TELECOMMUNICATION NETWORK, where the voltage exceeds the limits for TNV CIRCUITS. This Part 21 of IEC 60950 is intended to be used with IEC
-
Supplier: UL Standards & Engagement
Description: three dimensional reach of a cartridge accessory assembly typically has a minimum motion envelop of 0,75 m3 or more. The equipments shall be installed in a RESTRICTED ACCESS LOCATION, such as a data centre. The exceptions for 2.1.3 and 4.5.4 (4.5.1 in IEC 60950-1,
-
Supplier: Daburn Electronics & Cable
Description: also meets all UL60950-1 and IEC60950-1 safety standards. Features Universal Input 90-264 VAC High Efficiency (up to 80%) Dimensions: 1.37" × 1.0" × 0.7" Protection: Short Circuit/ Overload Internal Input Filter 2 Year Warranty RoHS Compliant Safety Approvals:
- DC Input Voltage: 120 to 370 volts
- Input Frequency: 50 to 60 Hz
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 0.125 to 1 amps
-
Supplier: XP Power
Description: Immunity EN61000-4-6, 10 V rms Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11 Safety Approvals CB Report,
- DC Output Voltage: 48 volts
- DC Output Current: 8.8 amps
- DC Output Power: 419.9999999999997 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Daburn Electronics & Cable
Description: of 1.25" x 0.80" x 0.40" and meets all UL60950-1, EN60950-1 and IEC60950-1 safety approvals.
- DC Input Voltage: 9 to 75 volts
- DC Input Current: 10 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: 0.5 amps
-
Supplier: Allied Electronics, Inc.
Description: AC Input Frequency: 47-63 Hz, Voltage 90-264 VAC Over-Voltage/Current and Short-Circuit Protection Dimensions: 6.85" × 3" × 1.7" 3-Wire IEC C14 Design No Load Power Consumption <0.5 W Level V Efficiency Compliance Non-Vented/Spill Proof Case FC Class B: EN55022 Class B,
-
Supplier: Allied Electronics, Inc.
Description: AC Input Voltage 90-264 VAC, 3-Wire IEC C6 Design AC Input Frequency: 47-63 Hz No Load Power Consumption <0.5 W Dimensions: 5.12" × 2.36" × 1.30" Non-Vented Spill Proof Case Over-Voltage\Current and Short Circuit Protection cULus 60950-1 Saftey Approval, Safety: CE,
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Current Sensors High Accuarcy 20A Current Sensor, 5V, Ratiometric, 1.5MHz 3dB BW, OCP, Galvanic Isolation. UL/IEC/EN60950-1 and UL1577 certified. SOIC-16
-
Supplier: Daburn Electronics & Cable
Description: protection and undervoltage protection. The HEA3 Series is CE marked and meets UL 60950-1, EN 60950-1 and IEC 60950-1 standards.
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: 3.3 to 24 volts
- DC Output Current: 0.008 to 0.7 amps
- DC Output Power: 3 watts
-
Supplier: Unipower, LLC
Description: Distribution Units for use with SABRE Series or Standalone applications Safety Standards UL60950-1 2nd Ed. CSA 22.2, No. 60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two Years
- Operating Temperature: -4 to 158 F
- Voltage: 115 VAC, 230 VAC
-
Supplier: Allied Electronics, Inc.
Description: AC Input Voltage 90-264 VAC, 2-Wire Design Class B: EMI 2-Wire IEC C-8 Input Dimensions: 5.12" × 2.36" × 1.30" Non-Vented Spill Proof Case Over-Voltage/Current and Short Circuit Protection AC Input Frequency: 47-63 Hz Level V Efficiency Compliance No Load Power Consumption <0.5 W
-
Supplier: Allied Electronics, Inc.
Description: Overview Compact 2-wire 60W adapter series featuring an IEC 320 C8 inlet for portable equipment, networking, gaming, and peripheral applications. Features AC Input Voltage: 90-264VAC AC Input Frequency: 47-63Hz cULus 60950-1 Safety Approval IEC 60950-1
-
Supplier: Unipower, LLC
Description: Integral Isolation Diodes Output Current Limiting Inrush Current Limiting Remote Output Adjust Specifications Overview Typical at Nominal 230VAC Line, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No. 60950-1 IEC 60950-1
- DC Output Voltage: 28 volts
- DC Output Power: 2,000.0000000000002 watts
- Output Frequency: 0.07 MHz
- AC Input Voltage: 180 to 264 volts
-
Supplier: Advantech
Description: Delta AC to DC 100-240V 400W Open Frame with PFC Single output, 400Watts with widely input range from 100 to 240 VAC MTBF:2075K hours at 50℃ and 62.5% well performance @70C High efficiency up to 88% Designed to meet CUL (UL 60601-1) / CB (IEC 60950-1 2nd) / CB (IEC
- DC Output Voltage: 19 volts
- DC Output Current: 21.1 amps
- AC Input Current: 5.5 amps
- Type: AC/DC Adapter
-
Supplier: Advantech
Description: Power Supply, AC to 5VDC, 3A, 15W Up to 18 W continuous power No-load power consumption < 0.075 W Universal input voltage range Over voltage, over current, and short circuit protections IEC 62368-1 and IEC 60950-1 compliant; DoE Level VI and CoC Tier 2 compliant
-
Supplier: XP Power
Description: 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11
- DC Output Voltage: 24 volts
- DC Output Current: 14.5 amps
- DC Output Power: 350 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Richardson RFPD
Description: The RK and RH Series DC/DC-Converter complements RECOM’s industrial range of converters with very high isolations of 3KV and 4kVDC. The extended operating temperature range covering –40 C to +90 C is a standard feature. The converters are IEC/EN/UL60950-1 certified, and are suitable
- Output Voltage (Volt): 15 volts
- Input Voltage (VIN): 4.5 to 5.5 volts
- Output Power: 1 watts
-
Supplier: SL Power Electronics Corp.
Description: Features ITE Power Supply 3 Year Warranty 3” x 5” x 1.3” Package Up to 200 W of AC-DC Power 180Watts Convection Cooled 200Watts with 100LFM Air Flow Universal Input 90-264 Vac Meets Class B EMI, Conducted Fits 1U Applications Approved to EN/CSA/UL/IEC60950-1, 2nd Edition Efficiency up
- DC Output Voltage: 15 volts
- DC Output Current: 12 amps
- DC Output Power: 200 watts
- AC Input Voltage: 100 to 240 volts
-
Supplier: Littelfuse, Inc.
Description: (In) as required by UL 1449. High operating temperature: 105º C UL 1449 and CSA C22.2 No. 269-5 Recognized. CQC, IEC 60950-1 Annex Q and IEC 62368-1 Annex G Compliant Passed Needle Flame Test per IEC 61051-1 Lead-free, halogen-free, and RoHS compliant
- Maximum AC RMS Voltage: 297 volts
- Maximum Clamping Voltage: 175 volts
- Lead Style: Radial Leads
- Mounting Option: Through Hole Technology (THT)
Find Suppliers by Category Top
Featured Products Top
-
An exclusive introduction to IEC 62368-1:2023 to better understand safety requirements for audio/video, information and communication technology equipment. The IEC Academy Masterclass on IEC 62368-1:2023 provides an overview of the standard and its legacy, its basic principles and areas of (read more)
Browse Standards and Technical Documents Datasheets for IEC - International Electrotechnical Commission -
An exclusive introduction to IEC 62368-1:2023 to better understand safety requirements for audio/video, information and communication technology equipment. The IEC Academy Masterclass on IEC 62368-1:2023 provides an overview of the standard and its legacy, its basic principles and areas of (read more)
Browse Datasheets for IEC - International Electrotechnical Commission -
The Anderson Power SBE Connector Series is an excellent choice for applications including; material handling, motor control, robotics and more..
(read more)
Browse Power Connectors Datasheets for Anderson Power Products -
Guarantee the electrical safety and performance of medical devices with F2 Labs’ IEC?60601?1 testing. We verify compliance of medical electrical equipment—covering insulation, leakage current, and software risk controls—to meet global healthcare market (read more)
Browse Certification Services Datasheets for F2 Labs -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
Interpower manufactures a variety of power cords and cord sets with a molded IEC 60320 C5 connector. The Interpower molded C5 connector carries UL, CSA, VDE, and NSW Department of Fair Trading approvals. Customize your cords! Choose from a variety of North American and international (read more)
Browse AC Power Cords Datasheets for Interpower -
The controller provides motion control of 1 or 1.5 axis along with machine control. Yaskawa is one of the first in the industry to provide full IEC61131-3 functionality in a 1/1.5 axis controller. The controller extends the MP product family, which now includes three controllers covering the (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
The MP3300iec offers: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-III motion network - 1 or 3 option modules - 4, 8, 20, 32 or 62 motion axes Controlling a robot arm, a servo axis, a VFD drive, or a custom robotic (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
The new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
SCHURTER expands its portfolio of highly successful rewireable IEC cord connectors, series 4782 (C13, 70 °C) and 4781 (C15, 120 °C), to include gray and white versions in addition to black. The added colors allow for distinguishing between multiphases in data centers. The white color (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc