-
Supplier: AENOR
Description: High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
-
Supplier: AENOR
Description: High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV (Endorsed by Asociación Española de Normalización in September of 2021.)
-
Supplier: Accuris
Description: High-voltage switchgear and controlgear, Part 200: A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV (IEC 62271-200, Ed. 1 (2003) MOD)
-
-
Supplier: AENOR
Description: High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV (Endorsed by Asociación Española de Normalización in October of 2024.)
-
Supplier: AENOR
Description: High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
-
Supplier: Accuris
Description: Hochspannungs-Schaltgeraete und -Schaltanlagen - Teil 200: Metallgekapselte Wechselstrom-Schaltanlagen fuer Bemessungsspannungen ueber 1 kV bis einschliesslich 52 kV (IEC 62271-200:2021 + AMD1:2024); Deutsche Fassung EN IEC 62271-200:2021 + A1:2024
-
Supplier: Accuris
Description: High-voltage switchgear and controlgear Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
-
Supplier: CSA Group
Description: gained with the first edition of IEC 62271-200. As maintenance result, this second edition of IEC 62271-200 introduces the following significant changes: - definitions, classifications and testing procedures are specified more precisely; - categories LSC2A
-
Supplier: Accuris
Description: High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
-
Description: gained with the first edition of IEC 62271-200. As maintenance result, this second edition of IEC 62271-200 introduces the following significant changes: - definitions, classifications and testing procedures are specified more precisely; - categories LSC2A
-
Description: EXV IEC 62271-103:2021 IEC 62271-104:2020 IEC 62271-105:2021 RLV IEC 62271-106:2021 IEC 62271-107:2019 RLV IEC 62271-108:2020 IEC 62271-109:2019 RLV IEC 62271-110:2023 RLV IEC
-
Description: first edition of IEC 62271-200 cancels and replaces the third edition of IEC 60298, published in 1990, and constitutes a technical revision. Significant technical changes from the third edition of IEC 60298 are as follows: This revised document has been basically
-
Supplier: CSA Group
Description: IEC 62271-101:2012 mainly applies to a.c. circuit-breakers within the scope of IEC 62271-100. It provides the general rules for testing a.c. circuit-breakers, for making and breaking capacities over the range of test duties described in 6.102 to 6.111 of IEC
-
Description: IEC 62271-101:2012 mainly applies to a.c. circuit-breakers within the scope of IEC 62271-100. It provides the general rules for testing a.c. circuit-breakers, for making and breaking capacities over the range of test duties described in 6.102 to 6.111 of IEC
-
Supplier: CSA Group
Description: IEC/TS 62271-210:2013 applies to metal enclosed switchgear and controlgear assemblies complying with IEC 62271-200 for metal enclosed and IEC 62271-201 for solid-insulation enclosed, ground or floor mounted, intended to be used under seismic
-
Supplier: CSA Group
Description: IEC TR 62271-307:2015 refers to prefabricated metal-enclosed and solid-insulation enclosed (both hereinafter called enclosed) switchgear and controlgear assemblies for alternating current of rated voltages above 1 kV and up to and including 52 kV as specified in IEC
-
Supplier: TE Connectivity
Description: CC1-2009, IEC 62271-1 Operation/Application Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Bus Accessory
-
Supplier: Siemens Energy Sector
Description: Integration in Smart Grids is possible Cost-efficient retrofitting of compact substations High personal safety and operational reliability by internal arcing test in accordance with the latest IEC/EN 62271-200 standard
- Maximum Voltage: 24,000 volts
- Maximum Current: 25,000 amps
- Main Device: Breakers
- Style: Rack Mounted
-
Supplier: Siemens Energy Sector
Description: up to 36 kV up to 31.5 kA up to 2500 A Type-tested, LSC2B-PM type IAC switchgear according to IEC 62271-200 Air as insulating medium is always available Evidence of the making and breaking capacity for the circuit-breakers and the make-proof earthing switches inside the panel
- Maximum Voltage: 36,000 volts
- Maximum Current: 31,500 amps
- Main Device: Breakers
- Style: Rack Mounted
-
Supplier: Siemens Energy Sector
Description: up to 17.5 kV / 50 kA / 4000 A up to 24 kV / 25 kA / 2500 A Type-tested, IEC62271-200, metal-clad, loss of service continuity category: LSC 2B; partition class: PM; internal arc classification: IAC A FLR ≤ 50 kA 1s Air as insulating medium is always available Evidence of the making and
- Maximum Voltage: 24,000 volts
- Maximum Current: 50,000 amps
- Main Device: Breakers
- Style: Rack Mounted
-
Supplier: IRISS, Inc.
Description: only IR window that has passed the IEC 62271-200 arc flash test that subjected it to a blast with a duration twice as long as the certification required. Fixed and Stable Transmission (FAST) The CAP-ENV infrared (IR) window will maintain a fixed and stable IR transmission
- Temperature Rating: -40 to 617 F
- Body / Housing: Aluminum
- Features: Other
- Optical / Window: Plastic
Find Suppliers by Category Top
Featured Products Top
-
Radiatingform?62.7mm×54.4mm×55mm 1 FormXarrangement?GAP?4.0mm DesignedtomeetGB21711.1,IEC61810,UL60947-1,RoHS,REACHSVHCrequirements EnvironmentalprotectioncategoryRTII Contactswitchingcapabilitywith200A/250A/270A (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
A forced air) is included as standard on all models. Off-load power draw is less than 0.5W when in standby mode. The CUS200M series is safety certified to ANSI/AAMI ES 60601-1, IEC/EN 60601-1, IEC/UL/EN 60950-1 and carries the CE mark for the Low Voltage and RoHS2 Directives. With an input to (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation announces the introduction of a 3,200W 48V model to the TPS power supply series. The 2U high product delivers 3200W output power (44V at 133.3A), and operates from a wide range Delta or Wye 350 - 528Vac three phase input. The 48V model is (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
The MPiec Series offers up to 62 axes of motion control in 6 controller variations while adhering to the IEC61131-3 and PLCopen global programming standards. They include a built-in web server and are compatible with the most popular network protocols. The control variations are MP3200iec, MP (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
700VAC/450VDC, current ratings from 50A to 800A, and interrupt ratings up to 200kA, the VBS series supports OEM manufacturers standardizing semiconductor circuit protection across both North American and IEC/British Standard-regulated markets. The optional striker pin variant supports applications requiring visual or mechanical fault indication. (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
available with the option of FlexiCap™ termination to reduce the risk of mechanical cracking. All parts have a CTI ≥ 600, allowing us to offer the SYS range with an even smaller platform suitable for use in equipment within the scope of IEC 62368. Whether it’s AEC-Q200 (read more)
Browse Capacitors Datasheets for Knowles -
TDK Corporation announces the introduction of the TDK-Lambda CUS200LD AC-DC power supply, rated at 120W convection or 150W conduction cooled. Up to 206W can be delivered for up to 10 seconds to drive peak loads associated with dynamic LED displays. The product’s 31mm height (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Vac (1 x MoPP) making the series suitable for B and BF rated medical equipment. Touch current for the CUS30M is a maximum of 100µA and 60µA for the CUS60M, with leakage current less than 250µA and 200µA respectively at 265Vac 60Hz. 5,000m is the maximum operating (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
The MXH series is AEC-Q200 qualified, meets a 2,000-hour THB (Temperature, Humidity, Bias) life test, and has applications in motors, AMR (Automated Meter Readers), UPS, power supplies, charging systems, and appliances. These X2, across-the-line capacitors filter out (read more)
Browse Capacitors Datasheets for Knowles
More Information Top
-
IEEE Guide for Investigation, Analysis, and Reporting of Power Circuit Breaker Failures - Redline
[B120] IEC 62271 200 ed1.0 (2003 11), High voltage switchgear and controlgear—Part 200: A.C. metal enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV.
-
Does the new norm IEC 62271-200 bring more safety for operators of switching installations?
International norm IEC IEC 62271-200 ( IEC 62271-200:2003-11-High of voltage switchgear on controlgear .
-
Comparative Requirements of IEC and IEEE Standards for Medium-Voltage Switchgear
The major standards used in IEC and IEEE for MV switchgear, in addition to other related standards available in IEC and IEEE standards, are IEC 62271 - 200 -2003 [1]: ac metal-enclosed switchgear and controlgear for rated voltages above 1 kV and …
Indicates content that may require registration and/or purchase.