-
Supplier: Lovejoy, Inc.
Description: alignment for quiet, trouble-free operation Lovejoy Hydraulics offers a full selection of both vertical and horizontal mounting configuration pump / motor mounts in both SAE and Metric pump flanges, for NEMA and IEC electric motors. The Cast Aluminum
-
Supplier: KSB AG
Description: Design Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings and motor-mounted variable speed system. Applications Spray irrigation, irrigation, drainage and water supply systems, heating and
- Horsepower: 60.3099173206269 HP
- Maximum Discharge Flow: 8.805733333333334 to 1,100.7166666666667 GPM
- Maximum Discharge Pressure: 174.04524 psi
- Media Temperature: 230 F
-
Supplier: Magnatex Pumps, Inc.
Description: to 80 mc/h Head up: to 30 bar Temperature range: from -147 °F (-100 °C) to +392 °F (+200 °C) Electric motors: from 0,25 up to 75 kW NEMA and IEC standard available Sealless mag drive chemical gear pumps, no mechanical seal The separation of liquid chamber / atmosphere by means
- Maximum Discharge Pressure: 435.1131 psi
- Media Temperature: -147 to 392 F
- Power Source: AC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
-
Supplier: ARGAL s.r.l.
Description: The KGK series Argal pumps of G3 group of dimensions , are centrifugal pumps designed for vertical installations, with column and volute casing submerged, dedicated mechanical support, motor mounted above the liquid to be pumped. These pumps generate semi axial flow, have
- Discharge Size: 1.574804 to 3.93701 inch
- Horsepower: 4 to 60 HP
- Maximum Discharge Flow: 264.17199999999997 to 1,320.8600000000001 GPM
- Media Temperature: -4 to 194 F
-
Supplier: Finish Thompson, Inc.
Description: flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - DB Series mounts to all standard motors. ATEX certified models available.
- Discharge Size: 1.5 inch
- Horsepower: 2.01033057735423 to 2 HP
- Maximum Discharge Flow: 125 GPM
- Maximum Discharge Pressure: 90 psi
-
Supplier: Cole-Parmer
Description: motor These self-priming centrifugal pumps are extremely versatile. The priming ability allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping fluid from below grade, emptying tanker trucks or rail cars, and
- Maximum Discharge Flow: 74.79119999999999 GPM
- Maximum Discharge Pressure: 90 psi
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Supplier: ARGAL s.r.l.
Description: motor normalised to IEC standards (NEMA-JIS on request); Field assembly of normalised motors to bare pump possible and easy (does not requre to dis assemble the pump). TOTAL RESISTANCE TO CORROSION PP (Polypropylene) or E-CTFE (Etylene- CloroTrifluoroEtylene) made
- Discharge Size: 1.2598432 to 1.968505 inch
- Maximum Discharge Flow: 74.84873333333333 to 396.258 GPM
- Media Temperature: -22 to 230 F
- Water Temperature: -22 to 230 F
-
Supplier: Cole-Parmer
Description: motor These self-priming centrifugal pumps are extremely versatile. The priming ability allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping fluid from below grade, emptying tanker trucks or rail cars, and
- Horsepower: 2 HP
- Maximum Discharge Flow: 110 GPM
- Maximum Discharge Pressure: 90 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: motor These self-priming centrifugal pumps are extremely versatile. The priming ability allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping fluid from below grade, emptying tanker trucks or rail cars, and
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 89 GPM
- Maximum Discharge Pressure: 90 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: motor These self-priming centrifugal pumps are extremely versatile. The priming ability allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping fluid from below grade, emptying tanker trucks or rail cars, and
- Horsepower: 2 HP
- Maximum Discharge Flow: 99 GPM
- Maximum Discharge Pressure: 90 psi
- Power Source: AC Powered
-
Description: Applies to controllers intended for starting, controlling and stopping stationary fire pumps, including automatic and non-automatic types for alternating current electric motor or diesel engine driven fire pumps. It is anticipated that a controller only controls a single driver.
-
Description: IEC 60076-22-5:2021 covers electric pumps used in the cooling circuits of power transformers and reactors. It applies to electric pumps mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076-6 with and without
-
Supplier: Serfilco, Ltd.
Description: pressure conditions can be attained with a single pump and spare impellers. Motors are continuous-duty. Single phase motors are supplied with 8 ft. (2.4 m) of 3-wire cord and plug. 3-phase motors are not supplied with cord.
- Pump Type: Magnetic Drive Pumps
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Y series three-phase asynchronous electric motor, as the latest series designed in China, is enclosed self-ventilation air-cooling cage A/C asynchronous electric motor. Its protective grade is IP44. The Y series electric motor has a lot of advantages including: high efficiency,
- Other Output Power: 0.737121211696551 to 268.044076980564 HP
- Continuous Current: 1.5 to 365.3 amps
- Continuous Torque: 12.3893805309735 to 21.2389380530973 In-lbs
- Shaft Speed: 590 to 2,980 rpm
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: motor's safety and reliability. Therefore, these motors have reached an international advanced level of such kind of products. Y2 series motors can be widely used as driving equipments of various machineries, such as machine tools, blowers, pumps, compressors,
- Other Output Power: 0.160826446188338 to 268.044076980564 HP
- Continuous Current: 0.4 to 359.4 amps
- Shaft Speed: 590 to 2,980 rpm
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
-
Supplier: Lowara
Description: Single stage end suction pump in close coupled (block) design, based on the hydraulics acc. to ISO 2858, with direct mounted IEC motor,
- Maximum Discharge Flow: 1,981.29 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: -40 to 284 F
- Features: Other
-
Supplier: Johnson Pump, An SPX Brand
Description: TopGear L-series is available in six different sizes. Shaft seal options include mechanical seals, packed gland and double flushed PTFE lipseals. Flange-mounted or bracket for foot-mounting, the TG L pedestal fits to IEC-flanged motors. Safety relief valves are available built-on or
- Maximum Discharge Flow: 35.22293333333334 GPM
- Maximum Discharge Pressure: 435.1131 psi
- Media Temperature: 482 F
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: ABB Inc.
Description: he LoadGuard™ MSU is engineered for hard-wired installation, within or adjacent to, electrical loads such as robotics, process automation systems, motors, HVAC systems, pumps, heaters, programmable logic controllers and other point-of-use applications.
-
Supplier: Wolong Electric Industrial Motors
Description: GE is proud to introduce its new line of medium voltage totally enclosed fan-cooled (TEFC) induction motors called Quantum LMV. This motor was designed by a global engineering team and suited for worldwide applications. Quantum LMV uses an innovative D-duct heat transfer technology
- Other Output Power: 900 to 2,000 HP
- Shaft Speed: 1,800 to 3,600 rpm
- NEMA Frame Size: 7,010 to 7,011 #
- Operating Temperature: -40 to 104 F
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/8 - 25 HP The V1000-4X is a version of the standard V1000 in an integral enclosure that meets NEMA type 4X/12 indoor use requirements, UL type 4X/12 standards, and the IP66 rating of IEC 529. This enclosure provides the protection required in tough washdown or dust-tight environments,
- Number of Axes / Motors: 1
- Rated Power: 14,922.9188164081 watts
- Continuous Output Current: 31 amps
- Supply Voltage (AC): 380 to 480 volts
-
Motor Speed Controllers - V1000-4X Microdrive (VFD), 480V 3-Phase, 5 HP, NEMA 4X -- CIMR-VU4A0009GAASupplier: Yaskawa America, Inc. - Drives Division
Description: 1/8 - 25 HP The V1000-4X is a version of the standard V1000 in an integral enclosure that meets NEMA type 4X/12 indoor use requirements, UL type 4X/12 standards, and the IP66 rating of IEC 529. This enclosure provides the protection required in tough washdown or dust-tight environments,
- Number of Axes / Motors: 1
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 8.8 amps
- Supply Voltage (AC): 380 to 480 volts
-
Motor Speed Controllers - V1000-4X Microdrive (VFD), 240V 3-Phase, 3 HP, NEMA 4X -- CIMR-VU2A0012GAASupplier: Yaskawa America, Inc. - Drives Division
Description: 1/8 - 25 HP The V1000-4X is a version of the standard V1000 in an integral enclosure that meets NEMA type 4X/12 indoor use requirements, UL type 4X/12 standards, and the IP66 rating of IEC 529. This enclosure provides the protection required in tough washdown or dust-tight environments,
- Number of Axes / Motors: 1
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 12 amps
- Supply Voltage (AC): 200 to 240 volts
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/8 - 25 HP The V1000-4X is a version of the standard V1000 in an integral enclosure that meets NEMA type 4X/12 indoor use requirements, UL type 4X/12 standards, and the IP66 rating of IEC 529. This enclosure provides the protection required in tough washdown or dust-tight environments,
- Number of Axes / Motors: 1
- Rated Power: 93.26824260255063 to 186.53648520510126 watts
- Continuous Output Current: 1.2 amps
- Supply Voltage (AC): 200 to 240 volts
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V Integrated Class 2 Emc Filter for
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V Integrated Class 2 Emc Filter for
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V Integrated Class 2 Emc Filter for
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V Integrated Class 2 Emc Filter for
-
Supplier: E-T-A Circuit Breakers
Description: The 3120-N...-...T1-... thermal circuit breaker/switch combination unites overcurrent protection and the function of an ON/OFF switch within a single component. The trip element is a thermal bimetal. Type 3120-N...-...T1-... is ideally suited for overload protection of motors, pumps,
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 50 volts
- Continuous Current Rating: 0.1 to 30 amps
- Number of Poles: 1 to 2
-
Supplier: Tecmark Corporation
Description: the remaining fault threshold settings offer a significant degree of protection for applications such as welders, pumps, motors, and generators and come standard with selectable key switching for fault level threshold, power-on/off and reset type (Auto vs. Manual – safe start)
- Supply Voltage (VS): 120 to 600 volts
- Standards and Certifications: CSA Mark, UL
- Features: Other
- Configuration: Single Device
-
Supplier: Caterpillar Oil & Gas
Description: Attachments Bus bar - NEMA and IEC mechanicallug holes Bottom cable entry; capable of top cable entry Controls ADEM A4 ECU EMCP 3 Control Panel Lube System High efficiency oil filter Oil drain valves Fumes disposal Gear-type lube oil pump Deep sump oil pan Mounting System Steel base
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: ValueTronics International, Inc.
Description: systems, distribution panels, fuses, wiring and connections Electro-mechanical equipment: Like motors, pumps, bearing and gear boxes Process instrumentation: Like process control equipment, pipes, valves, steam traps and vessels Facility maintenance: Like HVAC systems, buildings and
Find Suppliers by Category Top
Featured Products Top
-
ATEX-Certified Hazardous Area Electric Motor Pump Adaptors for Demanding Industrial Environments Engineered for the toughest offshore, chemical processing, and hazardous area (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
jbj Techniques Limited offer the most comprehensive range of bellhousings in Europe. Designed to connect electric motors with frame size IEC D56 - D400 (0.06kW – 750kW) and can be compatible (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Equipment Business Machines Communication Equipment Compressors Electronic Components Metal Forming Equipment Motors - Electric & Reciprocating Pumps Shipping Containers (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
Shock and Vibration with Isotech Elastomeric Mounts Isotech’s elastomeric products are the solution to preventing (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
adjusted to optimize the pump performance, economy, and service interval. Fit-in-place design, directly mounted canned motor, backing pump, and vacuum booster combined on a compact base frame, low vibration level (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
• Skid mounted pumps: with or without motor but suitable for horizontal or vertical mounting. • High efficiency Air/Oil Heat Exchangers: up to 14,000 kCal/h (16kW). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
60 mm stroke length 22 lbf. of lift force; upgradable to 50 lpf. True speed firmware good for microfluidics Small footprint with flexible mounting options Stepper motor with 48,000 steps per 60 mm stroke Operates alone or in a daisy chain Demo cables and software CD available RoHS-compliant (read more)
Browse Liquid Handling Pumps Datasheets for Hamilton Company -
belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The DOLPHIN series comprises a large variety of sizes and assemblies: single- or two-stage, with a directly flange-mounted motor, or assembled on a base plate, vacuum pumps and compressors. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions
More Information Top
-
Cole Parmer Bronze Close Coupled Industrial Gear Pump Head 2 1 GPM from Cole-Parmer
Choose a gear pump head to mount to your own motor (adapters for NEMA or IEC motors are sold separately below) or select a complete system with the pump head conveniently mounted to a standard (NEMA 56C) TEFC motor.
-
Cole Parmer Bronze Close Coupled Gear Pump System 4 4 GPM ODP from Cole-Parmer
Choose a gear pump head to mount to your own motor (adapters for NEMA or IEC motors are sold separately below) or select a complete system with the pump head conveniently mounted to a standard (NEMA 56C) TEFC motor.
-
Countries > Canada > National > Gazette > 2011 > Part II > [CANADA Gazette Part ii, 2011-1012] Part II‚ October 12‚ 2011‚ Vol. 145‚ No....
…pole construction, (ii) it is a NEMA U frame or equivalent IEC dimensions, (iii) it is a NEMA design C or IEC design H, (iv) it is a close-coupled pump motor , (v) it is a vertically- mounted solid shaft normal thrust…
-
Countries > Canada > National > Gazette > 2010 > Part I > [CANADA Gazette Part i, 2010-0612] Part I‚ June 12‚ 2010‚ Vol. 144‚ No. 24
…pole construction, (ii) it is a NEMA U frame or equivalent IEC dimensions, (iii) it is a NEMA design C or IEC design H, (iv) it is a close-coupled pump motor , (v) it is a vertically- mounted solid shaft normal thrust…
-
Countries > Canada > National > Gazette > 2016 > Part I > Part I‚ April 30‚ 2016‚ Vol. 150‚ No. 18
(a) nominal efficiency value; (b) NEMA or IEC design of motor ; (c) frame type; (d) motor configuration, namely, close-coupled pump motor, vertically mounted solid shaft normal thrust motor, fire pump motor or motor that is part of an integral gear assembly…
-
Countries > Canada > National > Regulations > Energy Efficiency Act > [CANADA Reg SOR/1994-651] SOR/1994-651 - Energy Efficiency Regulations
…"motor” in subsection 2(1) and is not part of an integral gear assembly, is not a fire pump motor , has an output power … NEMA T frame or IEC frame number of 90 … shaft and has foot- mounting or C-face mounting…
Indicates content that may require registration and/or purchase.