-
Supplier: ValueTronics International, Inc.
Description: The A7550 is a 1 GHz Spectrum Analyzer from IFR . A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency
- Frequency Range: 1,000,000 kHz
-
Supplier: Intelligraphics, Inc.
Description: connectivity, developed as a complete system level solution using Qualcomm SoCs. Intelligraphics developed the IGX SoC IFR Driver Suite expressly for Qualcomm’s QCA953x, QCA9558, QCA956x SoC based chipsets. By extending the base driver with more advanced base station
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 936626-TL28L92IFR Features: UART IC 2, DUART Channel - 16 Byte 44-QFP (10x10) Package: Tray Package: 144-QFP Mounting: Surface Mount Family Name: TL28L92 Categories: Integrated Circuits (ICs) Case / Package: 44-QFP (10x10) ECCN: 5A991B1
- Features: Other
- Package Type: QFP
-
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Features: MOSFET
-
Supplier: Mountz, Inc.
Description: independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. The IFR model is
- Torque Range: 1.8333333333333333 to 10 Ft-lbs
- Drive Size: 1/4" Hex
- Drive Type: Fixed Size Drive
- Drive Style: Torque Controlled
-
Supplier: Mountz, Inc.
Description: The IFR Minor TLS0135 red preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the
- Drive Size: 0.25 inch
- Overall Length: 5.6 inch
- Torque Range: 1.2 to 12 In-lbs
- Type: Torque Screwdriver
-
Supplier: Mountz, Inc.
Description: The IFR Standard TLS0406 blue preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the
- Drive Size: 0.25 inch
- Overall Length: 6.2 inch
- Torque Range: 4.4 to 36 In-lbs
- Type: Torque Screwdriver
-
Supplier: Mountz, Inc.
Description: The IFR Standard TLS0406 blue preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the
- Drive Size: 0.25 inch
- Overall Length: 5 inch
- Torque Range: 4.4 to 36 In-lbs
- Type: Torque Screwdriver
-
Supplier: Richardson RFPD
Description: interface supports low-power 2.25 V MCUs, while the switches offer a wide supply range of 9 V–32 V ideal for industrial voltage levels. The switches are capable of providing 0.7 A to well over 2.5 A depending on product selection and load conditions. Each switch offers complete
-
Supplier: Accuris
Description: OPERATIONAL SERVICES AND ENVIRONMENT DEFINITION FOR DETECT AND AVOID [TRAFFIC] IN CLASS A-G AIRSPACES UNDER IFR
-
Supplier: Automation24, Inc.
Description: The inductive sensor IFR200 - IFK3004BBPKG/AM/SC/US-104-DPS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 4 mm with flush installation the inductive sensor IFR200 -
- Operating Temperature: 32 to 185 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: ASTM International
Description: 1.1 This specification covers the Instrument Flight Rules (IFR) flight into Instrument Meteorological Conditions (IMC) requirements of the aircraft and is applicable to the design of a light sport aircraft. 1.2 This specification is intended to apply to aircraft that additionally meet
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DGTL ISOL 1500VRMS 4CH SPI 32DFN / SPI Digital Isolator 1500Vrms 4 Channel 100kV/µs CMTI 32-VFDFN Exposed Pad Product overview: SI83401AAA-IFR from Skyworks Solutions, Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces,
- Isolation Voltage: 1,500 volts
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 600mA 820nH ±5% 620mΩ 1008 Inductors (SMD) ROHS
- Inductance Range: 0.8200000000000001 microH
- Inductance Tolerance: 5 (+/- %)
- DCR: 0.62 ohms
- Rated DC Current: 600 milliamps
-
Supplier: Accuris
Description: MINIMUM AVIATION SYSTEM PERFORMANCE STANDARDS FOR DETECT AND AVOID [TRAFFIC] FOR REMOTELY PILOTED AIRCRAFT SYSTEMS IN AIRSPACE CLASSES A-C UNDER IFR CORRIGENDUM 1
-
Supplier: Utmel Electronic Limited
Description: 600mA 390nH ±5% 290mΩ 1008 Inductors (SMD) ROHS
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 819013-BCM56846A1IFRBG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
-
Supplier: ValueTronics International, Inc.
Description: The 2955A is a communication analyzer from IFR. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for
-
Supplier: ValueTronics International, Inc.
Description: The 2023A is a 1.2 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle
- Minimum Frequency Range: 1,200 MHz
- Maximum Frequency Range: 1,200 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: The 6200A is a 20 GHz Network Analyzer from IFR. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure
- Frequency Range: 20,000,000 kHz
-
Supplier: Radwell International
Description: INDUCTIVE FULL-METAL SENSOR, 4 MM SENSING RANGE, 20 MA, PNP, N/O, THREADED HOUSING, PULSED, M12 CONNECTOR, A CODING, FLUSH MOUNTABLE, 0 TO +85 DEGREE C, IP67, IFR200. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Sanborn Technologies
Description: Patriot IFR Systems Integrated Fluid Recovery For Automated Batch Operations Patriot coolant recovery systems incorporate Sanborn Technologies' Integrated Fluid Recovery (IFR) technology for exceptional performance. A high speed 3-phase Mitsubishi disc centrifuge is at the heart
-
Supplier: SAE International
Description: intended for IFR or VFR operations and regardless of the type of aircraft (14 CFR Part 23, 25, 27, or 29). The recommendations are applicable to all electronic display applications within the flight deck, regardless of where they are located, such as on: Electronic Map Displays (EMD)
-
Supplier: SAE International
Description: document should be applied to interim electronic chart products that may be pre-composed, such as vector or raster based electronic charts. This document is designed primarily for IFR Aeronautical Charts. There is a limited discussion of its applicability to VFR charts.
-
Description: IEC TS 62775:2016(E) which is a Technical Specification, shows how the IEC dependability suite of standards, systems engineering and the IFRS and IAS standards can support the requirements of asset management, as described by the ISO 5500x suite of standards. This Technical
-
Supplier: CSA Group
Description: IEC TS 62775:2016(E) which is a Technical Specification, shows how the IEC dependability suite of standards, systems engineering and the IFRS and IAS standards can support the requirements of asset management, as described by the ISO 5500x suite of standards. This Technical
-
Supplier: Haida International Equipment Co., Ltd.
Description: 9MB(user space 5.8MB) Display: Black and white dot matrix LCD display screen Dot matrix: 132×72; Figure display: English - 9lines×22; Chinese - 6lines×11 Scanning method: CCD Scanning distance: 450MM Reading bar code:
- Transmission Rate: 115.2 kbps
- Operating Temperature: 41 to 122 F
- Features: Data Acquisition Instrument / System
- Application: General Lab and Industrial
-
Supplier: Cessna Aircraft Company
Description: With 30-to-40-percent lower fuel burn the cost savings that the Cessna Turbo Skylane JT-A® offers is as impressive as the technology that makes it possible. With worldwide fuel availability, a quieter engine, and advanced avionics with single-lever power, the Turbo
-
Supplier: ASTM International
Description: applications where hydrogen embrittlement during heating is a concern. Tempers of the welded tube types are as follows: as-welded: WM50, WM02, or WM04, welded and annealed: W060 and W050, welded and cold drawn: WH00, WH02, and WH04, and fully finished: O60, O50, H55, H58, and
-
Supplier: Sanborn Technologies
Description: Pioneer is capable of maintaining sumps up to 10,000 gallons. Larger Pioneer systems can maintain sumps up to 100,000 gallons. The skid-mounted system occupies less than 50 square feet of floor space. Pioneers can operate at a fixed location or as a portable system on multiple
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel
-
Supplier: AgustaWestland
Description: The unique characteristics of the AW609 TiltRotor combine the benefits of a helicopter and a fixed-wing aircraft into one aircraft. Taking off and landing vertically, flying above adverse weather conditions with up to nine people in comfort in a pressurised cabin at twice the
-
Supplier: System of Systems, Inc.
Description: ice thickness on all sides of a test item at a known accumulative rate sets this system apart from others. As with all our chamber designs we take extra care to design industrial grade processes and give you the ability to customize those processes to meet your customer's test
- Configuration: Walk-In
-
Supplier: Alenia Aermacchi
Description: advanced phases. The SF-260 is available in two variants, powered respectively by a 260 HP Lycoming AEIO-540 piston engine or a 350 SHP Rolls-Royce Model 250 turboprop. The aircraft is fully aerobatic and capable of carrying external loads. Thanks to a continuous update program,
-
Supplier: Grob Aircraft AG
Description: performance Short runway capabilities Reconfigurable payload installation Full approval for all-weather IFR/Icing operations acc. to LBA/FAA Part 23 regulations 12 payload compartments for up to 1000 kg of mission equipment makes the G 520 an ideal multi-role platform for a wide range
Find Suppliers by Category Top
More Information Top
-
Phase
modulation spectroscopy: a non-destructive probe
of Bose-Einstein condensates
Thespectrum analyser was an IFR inc. model A - 7550 with a range of 100 kHz–1000 MHz.
-
Landolt-Börnstein
7550 . .... J Italgoro s I and other, a. a. 0. .... 1 PJ / Ifr -,~ .
-
Short comment to the ABGB
…analog application of the Notwehr rules Reischauer/R § 19 Rz 15 mwN; GlU 7550 : killing of a … serve noise protection (§ 43 ABS 1 lit b and ABS 2 lit a StVO) must help … two possibilities (thoroughly 1 Whether 176/01s JBl 2002, 331 and Nademleinsky / Neumayr, IFR Rz 01.09…
-
Quality management in the prähospitalen emergency nature
International federation of the Rotkreuz- and Roth Albian moon societies IFR . .... Minimum emergency doctor data set MIND-A . .... medicine Ospidal, health center, bottom engadin and Swiss rescue flight watch Via l'Ospidal 7550 Scuol Switzerland joachim…
-
Risk management in the prähospitalen emergency medicine
Compartment for anaesthesiology, smarting therapy and rescue medicine Ospidal, health center, bottom engadin 7550 Scuol Switzerland enamel .... A. Neumayr et al. (Hrsg.), risk management in the prähospitalen emergency medicine © vaulter-publisher Berlin Heidelberg 2016, DOI 10.1007/978-3-662-48071-7_1. .... Equally, all the Rega helicopters have an IFR approval.
-
A structural gene-complex for the Pyruvat dehydrogenase-complex vonEscherichia coli K 12
I- Ifr C, Met-Tryp-Ac- (= Ae29):) became Met-(Tabelle 1 In 11 fr C Tryp- (Indole .... A. Ac-features as mutation-locations in a structural gene-complex. .... 7550 .
Indicates content that may require registration and/or purchase.