-
Supplier: Pepperl+Fuchs SE
Description: Analog output 0 ... 10 V Measuring range 0 ... 14 mm Scaleable measurement range programmable via cable
-
Supplier: Pepperl+Fuchs SE
Description: Analog output 0 V ... 10 V/4 mA ... 20 mA Measuring range 0 ... 960 mm
-
Supplier: Pepperl+Fuchs SE
Description: Analog output 0 V ... 10 V/4 mA ... 20 mA Measuring range 0 ... 360 mm
-
-
Supplier: Pepperl+Fuchs SE
Description: Parameterization and diagnosis via IO-Link Analog output 0 ... 10 V Measuring range 0 ... 14 mm Screened lead 2 m
-
Supplier: Reid Supply
Description: Power Clamp Toggle Lock Clamp Switches send signals from the power clamp to a programmable controller or electronic device. The switch is activated by a magnetic ring that closes the contact and sends a signal as it moves under the switch. . Inductive sensing system with in-line M12x1
- Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Reid Supply
Description: Power Clamp Toggle Lock Clamp Switches send signals from the power clamp to a programmable controller or electronic device. The switch is activated by a magnetic ring that closes the contact and sends a signal as it moves under the switch. . Inductive sensing system with in-line M12x1
- Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Reid Supply
Description: Power Clamp Toggle Lock Clamp Switches send signals from the power clamp to a programmable controller or electronic device. The switch is activated by a magnetic ring that closes the contact and sends a signal as it moves under the switch. . Inductive sensing system with in-line M12x1
- Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Reid Supply
Description: Power Clamp Toggle Lock Clamp Switches send signals from the power clamp to a programmable controller or electronic device. The switch is activated by a magnetic ring that closes the contact and sends a signal as it moves under the switch. . Inductive sensing system with in-line M8x1
- Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Kaman Precision Measuring Systems
Description: Flexible, high-resolution position/displacemen tt systems for OEM applications > 1, 2 and 3 channel configurations > Nanometer to sub-nanometer resolution > Easy, cost-effective performance customization > CE and RoHS compliant > Small package size > Thirteen standard sensor options
- Body: Cylindrical
- Measurement Range: 0.0 to 0.0750 inch
- Operating Temperature: -67 to 220 F
- Output: Voltage
-
Supplier: ifm electronic gmbh
Description: For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system High shock and vibration resistance
- Body: Rectangular
- Measurement Range: 0.0787 inch
- Operating Temperature: -13 to 158 F
- Output: Switched / Alarm
-
Supplier: ifm electronic gmbh
Description: For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system High shock and vibration resistance Quick and secure mounting with only three screws
- Body: Rectangular
- Measurement Range: 0.1575 inch
- Operating Temperature: -13 to 176 F
- Output: Switched / Alarm
-
Supplier: ifm electronic gmbh
Description: For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system High shock and vibration resistance Quick and secure mounting with only three screws
- Body: Rectangular
- Measurement Range: 0.1575 inch
- Operating Temperature: -13 to 176 F
- Output: Switched / Alarm
-
Supplier: ifm electronic gmbh
Description: For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system High shock and vibration resistance Quick and secure mounting with only three screws
- Body: Rectangular
- Measurement Range: 0.1575 inch
- Operating Temperature: -13 to 176 F
- Output: Switched / Alarm
-
Supplier: Micro-Epsilon Group
Description: The specific sensor configuration of the linear displacement sensors in the LDR series is characterized by a short, compact design with small diameter. The compact design and the small sensor diameter facilitate the installation of the measurement systems in locations where space is
- Linearity: 0.3000 ±% Full Scale
- Measurement Range: 0.9800 inch
- Operating Temperature: 5 to 176 F
- Output: Voltage
-
Supplier: Monarch Instrument
Description: The new GE200 HP is a non-contact electromagnetic inductive sensor designed for making RPM measurements on gasoline engines. The sensor will detect the high voltage flux field being induced from ignition coils or magnetos on 2 or 4 cycle gasoline engines. The GE200 HP includes an integral 15
- Body: Cylindrical
- Operating Distance: 1 to 12 inch
- Operating Temperature: -65 to 225 F
- Power Requirements: DC Powered
-
Supplier: AMO Corporation
Description: developed further, to create a new and powerful generation of measuring systems.The AMOSIN® length measuring systems are supplied in 2 principal versions: an open, non-contacting system, or as a guided, encapsulated system.Operating entirely on an inductive basis,
- Body: Rectangular
- Interface: Serial
- Operating Temperature: 32 to 158 F
- Output: Voltage, Switched / Alarm
-
Supplier: Kaman Precision Measuring Systems
Description: Modular rack-mounted multi-channel position sensing system >Modularized rack format >Standard 3U by 7T Eurocard modules >Resolution to 10 micro inches or better >Multiple channels, rack mounted or bench-top enclosures >21 standard temperature sensors and10 moderate temperature sensors.
- Measurement Range: 0.0 to 1 inch
- Operating Temperature: 32 to 132 F
- Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Fargo Controls, Inc.
Description: through the ring. They are ideal for sensing, counting and checking of small metal parts such as: screws, washers, nuts etc. and the control, detection, position, inspection and automation of machine tools & manufacturing systems. They operate on a 10-30 Vdc supply and offer NPN or
- Body: Ring
- DC Load: 4-Wire NPN
- Load: DC Load
- Operating Distance: 0.1969 inch
-
Supplier: Eaton Corporation
Description: TEMPERATURE NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION 0.94 INCH SENSING DISTANCE TOP SENSING POSITION UNSHIELDED SHIELDING TYPE ALTERNATE, 50 HZ SWITCHING FREQUENCY APPLICATION MACHINE TOOL, PUNCH PRESSES, AUTOMOTIVE, CONVEYOR SYSTEMS
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
- Switch Type: Normally Open, Normally Closed
-
Supplier: Eaton Corporation
Description: TEMPERATURE NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION 0.51 INCH SENSING DISTANCE TOP SENSING POSITION SHIELDED SHIELDING TYPE STANDARD, 50 HZ SWITCHING FREQUENCY APPLICATION MACHINE TOOL, PUNCH PRESSES, AUTOMOTIVE, CONVEYOR SYSTEMS
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
- Switch Type: Normally Open, Normally Closed
-
Supplier: Eaton Corporation
Description: TEMPERATURE NO-NC COMPLEMENTARY, NPN OUTPUT CONFIGURATION 0.94 INCH SENSING DISTANCE TOP SENSING POSITION UNSHIELDED SHIELDING TYPE ALTERNATE, 50 HZ SWITCHING FREQUENCY APPLICATION MACHINE TOOL, PUNCH PRESSES, AUTOMOTIVE, CONVEYOR SYSTEMS
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
- Switch Type: Normally Open, Normally Closed
-
Supplier: Eaton Corporation
Description: TEMPERATURE NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION 0.51 INCH SENSING DISTANCE TOP SENSING POSITION SHIELDED SHIELDING TYPE ALTERNATE, 50 HZ SWITCHING FREQUENCY APPLICATION MACHINE TOOL, PUNCH PRESSES, AUTOMOTIVE, CONVEYOR SYSTEMS
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
- Switch Type: Normally Open, Normally Closed
-
Supplier: Burkert Fluid Control Systems
Description: -pressure. The process valve switching positions are detected by an inductive, analogue position sensor and reported to the PLC system. Up to 3 switching points can be adjusted automatically by a Teach-In function. Additionally a fourth switching position can be
- Position Indication Options: ON-OFF (Two-way)
- Switching Options: Non-Contact Switch or Proximity Sensor
- Type of Position Indicator: LED Indicator
-
Supplier: Kaman Precision Measuring Systems
Description: . The KD-5100+ retains the performance of the KD-5100 system. Two precisely matched sensors of a measuring channel are positioned opposite each other on the back of a Fast Steering Mirror (FSM) in two coordinate axes. As the FSM actuators drive the mirror about the center flexure, the
- Body: Cylindrical, Ring
- Operating Distance: 0.0 to 0.0750 inch
- Operating Temperature: -62 to 220 F
- Output: Voltage
-
Description: is waterproof, acid-proof, alkali-proof, oil-proof and solvent-proof. High-pressure inductive sensors can withstand pressures up to 500 bar, which makes them widely used in hydraulic cylinder position control and high-pressure system applications. Product Features > Integrated
- Body: Cylindrical
- Operating Distance: 0.0591 inch
- Power Requirements: DC Powered
- Switch Type: Normally Open, Normally Closed
-
Supplier: Lion Precision
Description: ECA100 is a high-precision eddy-current or inductive proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. User adjustable offset and
- Body: Cylindrical
- DC Load: 2-Wire
- Load: DC Load
- Operating Distance: 0.0020 to 0.6800 inch
-
Supplier: AMO Corporation
Description: The AMOSIN® angle measuring systems are open hollow-shaft measuring systems, and generally therefore do not have their own bearings, nor do they require any couplings for mechanical connection.Operating entirely on an inductive basis, the AMOSIN® systems achieve high
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage, Other Digital
- Maximum Angular Measurement: 360 degrees
- Mechanical Range: 360 degrees
-
Supplier: CARLO GAVAZZI Automation Components
Description: Carlo Gavazzi is excited to introduce the new IRC40 Series Inductive Proximity Sensors. Specifically designed as a durable solution for daily indoor and outdoor applications, it ensures accurate detection of actuating parts, such as skid conveyor positioning, step detection on
- Body: Rectangular
- Operating Distance: 0.8661 to 1.57 inch
-
Supplier: SMS Elotherm North America
Description: Leading engine manufacturers worldwide rely on our technologies and experience for the inductive surface hardening of large crankshafts for various applications. Our system and process is considered the benchmark for reliable, consistently reproducible quality. The crankshaft hardening
-
Supplier: Euchner-U.S.A., Inc.
Description: The EUCHNER Electronic Key System (EKS) allows only authorized personnel to access machine controls and process parameters. The uniquely coded inductive key tags, can providing various levels of authorization. For example, different levels of access can be established for programming
- Access Type: Physical Access
- Industry: Automation and Robotics
- Technology Type: Security Token
-
Supplier: Allegro MicroSystems Inc.
Description: as an angle sensor, provided the system includes an electronic control unit (ECU) capable of performing CORDIC calculations on the two outputs. The A33230 is ideally suited for high-speed, low-latency motor position applications including brushless DC motors, and is an excellent choice
- Operating Temperature: -40 to 302 F
- Technology: Hall Effect Position Sensor
-
Supplier: Automation24, Inc.
Description: The full-metal magnetic sensor MGT201 - MGK3100-BPKG/M/V4A/U S-104-DPS from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor MGT201 - MGK3100
- Measurement Range: 3.94 inch
- Operating Temperature: 32 to 212 F
- Output: Switched / Alarm
- Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: TelephoneStuff.com
Description: The 5.8GHz Corded/Cordless System has a digital answering machine and gives you the ability to make and receive calls even during a power outage given its corded base. Features: - 5.8GHz extended range - Speakerphone - at base - 50 Number caller ID memory - stores 50 names and
- Phone Type: Telephone
-
Supplier: RS Components, Ltd.
Description: Damping elements adapted perfectly for the inductive sensors within the linear position measurement system range. Body Style = Ring Output Type = NO Length = 35mm Mounting Type = Chassis Mount Housing Material = PBT Dimensions = 39.5 (Dia.) x 35 mm
- Body: Ring
- Output: Switched / Alarm
- Switch Type: Normally Open
-
Supplier: Staubli Corporation
Description: the hydraulic supply possible on both sides corrosion-resistant housing easily exchangeable, inductive proximity switches (for detecting the piston position taut / slack) mounting the proximity switches on the left or right side of the clamping element is possible
Find Suppliers by Category Top
Featured Products Top
-
produce customized sensors efficiently, which results in considerable cost reductions. Micro-Epsilon offers custom manufacturing for a wide range of sensor types: Customized Inductive Displacement and Position Sensors: Inductive displacement sensors from Micro (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
The eddyNCDT 3060 inductive measurement system is based on eddy currents and enables fast, precise displacement measurements. The sensors are resistant to harsh industrial (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
The eddyNCDT 3060 inductive measurement system is based on eddy currents and enables fast, precise displacement measurements in industrial environments. Based on ease of use and smart signal processing, this non-contact system defines a new performance class in inductive displacement (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
and measuring arrangement. mainSENSOR is based on an innovative measuring principle, which has been developed by Micro-Epsilon in order to combine the advantages of both inductive and magnetic sensors. As different strength magnets are applied, measuring ranges of up to 55mm can be achieved (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
Altech is an authorized distributor for Bernstein products, which focus on position sensors that convert non-electrical physical quantities into electrical ones. Bernstein offers inductive, capacitive, and magnetic proximity switches, each with its own unique features. Inductive proximity (read more)
Browse Proximity Sensors Datasheets for Altech Corp. -
For new mainSENSOR a completely new measurement technology has been incorporated in this product group by MICRO EPSILON. These magnetic field sensors offer a very flexibly design. The standard industrial version, the MDS-45 M30, has a 45mm measuring range and comes in a cylindrical M30 stainless steel housing; a even more compact slim M18...
(read more)
Browse Inductive Proximity Sensors Datasheets for Micro-Epsilon Group -
Inductive measuring systems from Micro-Epsilon are designed for industrial purposes. The systems are used in positioning tasks, shape and geometry (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
disposal sites. A single container may weigh upwards of 20 tons when filled to capacity. When a container is lifted onto one of these trucks, the operator must first manually position the lifting hook so that it can be attached to the container. Then, the semi-automated hydraulic system (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Eddy current displacement sensors belong to the group of inductive displacement sensors and are ideal for industrial applications. In contrast to conventional inductive sensors, the measuring principle of eddy current sensors enables measurements on non-ferromagnetic materials (e.g. aluminium (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
manufacturing for a wide range of sensor types: Customized Magneto Inductive Displacement Sensors: mainSENSOR is based on an innovative measuring principle, which has been developed by Micro-Epsilon in (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group
Conduct Research Top
-
Kaman Inductive Technology Applications Guide
Kaman Precision Products / Measuring is a division of Kaman Aerospace Corporation. Kaman Corporation has over 60 years experience as a leader in aerospace, industrial, military, and consumer products. Kaman Precision Products / Measuring draws on over 40 years of experience with inductive position
-
Technology and Benefits of Advanced Inductive Technology for Linear Position Sensors
This white paper describes new and improved technology that offers engineers specific advantages in speed, accuracy and reliability over previous linear position measurement technologies including magnetostrictive and prior inductive technologies
-
Learn Why Eddy Current Sensors Are Now Replacing Inductive Sensors and Switches
Both eddy-current sensors as well as inductive switches and displacement sensors have been used for many years, each having their respective advantages when it comes to measuring position and displacement of objects in harsh environments.
-
All From One Mold - Optical, Ultra Sound, Inductive and Capacitive Sensors
, especially where different sensor technologies are required. The proven and time-tested sensor series 20 from Baumer Electric offers all sensor technologies currently on the market in a compact plastic casing with small installation depth: The range of products consists of optical, inductive
-
Sensor Technologies to Detect Pneumatic Cylinder Position - White Paper
Over the years, many users have abandoned the use of reed switches due to their failure rate and have utilized mechanical or inductive sensors to detect pneumatic cylinder position. AMR and GMR sensors are smaller, faster, and easy to integrate and are much more reliable however; they must overcome
-
Electronic Dimensional Gauging in Hostile Environments
in.). They incorporate a non-contact inductive position sensor, either LVDT or half-bridge, which uses a spring-loaded movable...
-
A New Twist on Sensor Technologies
Sensors that detect motion, position, rotation, and the presence of objects are essential in hundreds of applications, from aircraft to elevators, garage doors to vehicles, and in the equipment used on every production line. However, as they're small and unassuming and their actions are taken
-
Robust Eddy Current Displacement Sensors Resistant to Oil and Dirt
Eddy current displacement sensors from Micro-Epsilon occupy a special position amongst inductive displacement sensors. Insensitive to environmental influences such as temperature, pressure and dirt, they measure displacement, distance and position with high accuracy. The compact eddyNCDT 3001 model
-
Tips for Reducing Error When Using Eddy Current Measuring Techniques
Inductive eddy current technology is an extremely versatile non-contact method for measuring an object's position, distance, or vibration. Unaffected by environmental contaminants or target finish characteristics, these sensors can operate in a vacuum or in fluids, so they work well for dirty
-
Sensor Gradually Replace the use of Mechanical and Electrical Switches
intelligent. An increasing number of sensing technologies are emerging, and the presence, level, and position sensors are rapidly replacing the old electromechanical switches. Colleagues, because based on microprocessor control technology in a variety of applications in a wide range of, capacitive
-
RFID Battles the Elements
Services (Lyonville, Pa.) have skirted this issue by placing small (8.9 mm in diameter) HF tags within plastic vial caps. The RF readers can then be positioned atop the conveyor. In tests, the West Spectra caps have achieved Six Sigma-level read rates, claims Ken Reich, marketing director for Tagsys
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Splashpower replaces CEO, prepares product launch Splashpower Ltd., a startup that has developed a wireless inductive electrical charging system for portable electronic equipment, is preparing to launch a second wave of products and has appointed Bill Campbell, formerly of Microemissive Displays
-
TECH TIPS on Implementing the IIOT via IO-Link
, inductive proximity sensors work in tight spaces to detect metallic objects for motion control tasks like tool selection,. robotic position-sensing, and control of micro-mechanisms. The most up-to-date version of IO-Link lets inductive proximity sensors. double as RPM detectors as they provide an output