Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DISPLACEMENT SENSOR, INDUCTIVE, 22 X 35 MM CYLINDRICAL, THREADED, 0 TO 10 MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Alliance Sensors Group
Description: AC-LVDT Signal Conditioner with 2 Point Calibration Specifically Designed and Engineered for Automation Measurement Systems and General Industrial Applications Smart setup with 2 front panel push buttons --- NO POTS TWO (2) YEAR warranty Use with 3-, 4-, 5-, or 6-wire LVDTs and
-
Supplier: LORD MicroStrain Sensing Systems
Description: best suit the application requirements.A wide selection of inductive contact, non- contact, slide, and spring-actuated sensors are available in various stroke lengths. All have a very high linear stroke to body length ratio and fit in spaces where traditional LVDT's are too large. The
- Number of Input Channels: 1 #
- Operating Temperature: -4 to 140 F
- Signal Inputs: Current
- Features: Other
-
-
Supplier: Automation24, Inc.
Description: The Smartec CLD18 inductive conductivity sensor combines a signal conditioner and sensor and is suitable, for example, for concentration control in CIP processes, product monitoring, or phase separation. The measurement is performed within a measuring range of 200
-
Supplier: LORD MicroStrain Sensing Systems
Description: Carrier Amplifier-Oscillator/Demodulator for DVRTs®; Inductive, Capacitive and Resistive Bridge Circuits. Overview The DEMOD-DC® in-line signal conditioner makes DVRT® sensors as easy to use as a potentiometer. With integral signal conditioning electronics, the
- Low Pass Cutoff Frequency: 0.01 to 20 kHz
- Operating Temperature: -40 to 185 F
- Signal Conditioning: Bridge Conditioner
- Features: DC Voltage Input
-
Supplier: Honeywell Sensing & IoT
Description: front of the sensing face. Once a target metal is detected, a trigger signal is produced which is then passed through the output conditioning circuitry to give a high or low output, depending on the sensor application.
- Operating Distance: 0.0393701 to 0.078346499 inch
- Operating Temperature: -31 to 145.4 F
- Body Shape: Cylindrical
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: TE Connectivity
Description: Product Type Features Position Sensor Product Type : Rotary Variable Differential Transformer (RVDT), Rotary Variable Inductive Transducer (RVIT)
-
Supplier: Electro-Sensors, Inc.
Description: 600 Series Proximity Sensors Features • Non-contact sensing • Solid-state - no moving parts • Durable corrosion resistant metal housings • High speed repeatability • Short-circuit and reverse polarity protection • Outputs CMOS compatible • Full output signal down to zero Hz • LED
- Operating Distance: 0.2 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: 600 Series Proximity Sensors Features • Non-contact sensing • Solid-state - no moving parts • Durable corrosion resistant metal housings • High speed repeatability • Short-circuit and reverse polarity protection • Outputs CMOS compatible • Full output signal down to zero Hz • LED
- Operating Distance: 0.08 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: 600 Series Proximity Sensors Features • Non-contact sensing • Solid-state - no moving parts • Durable corrosion resistant metal housings • High speed repeatability • Short-circuit and reverse polarity protection • Outputs CMOS compatible • Full output signal down to zero Hz • LED
- Operating Distance: 0.71 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: 600 Series Proximity Sensors Features • Non-contact sensing • Solid-state - no moving parts • Durable corrosion resistant metal housings • High speed repeatability • Short-circuit and reverse polarity protection • Outputs CMOS compatible • Full output signal down to zero Hz • LED
- Operating Distance: 0.39 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: front of the sensing face. Once a target metal is detected, a trigger signal is produced which is then passed through the output conditioning circuitry to give a high or low output, depending on the sensor application.
- Operating Distance: 0.1968505 to 0.393701 inch
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Other
-
Supplier: 4B Components, Ltd.
Description: Stopped Motion Monitor Sensor Signals “stopped condition” on conveyors, fans and all rotating machinery Inductive proximity sensor which detects rotating metal target Single trip set-point signal if no pulse is received within 4 seconds Non-contacting & fail-safe.
- Sensor Technology: Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: Smith Systems, Inc.
Description: Sensors The standard digital sensors are passive sensors with integrated signal conditioning for operation in the 5 to 30 KHz range. Zero speed sensors utilize a special sensing element for operation in the 0 to 20 KHz range and for wide air gaps. Proximity
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: Automation24, Inc.
Description: The Proline Promag P 10 from Endress+Hauser is a magnetic-inductive flow meter for chemical and process applications. It performs bi-directional measurements, regardless of pressure, density, temperature, and viscosity. The sensor can be fitted with various linings and is also suitable
- Media Temperature Range: -40 to 302 F
- Operating Temperature: -22 to 140 F
- Media Temperature: -40 to 302 F
- Meter Technology: Electromagnetic Meter
-
Supplier: Automation24, Inc.
Description: The Proline Promag H 10 from Endress+Hauser is a magnetic-inductive flow meter for hygienic applications in the beverages, foor, and life science industries. It performs bi-directional measurements, regardless of pressure, density, temperature, and viscosity. The sensor can be fitted
- Media Temperature Range: -4 to 302 F
- Operating Temperature: -22 to 140 F
- Media Temperature: -4 to 302 F
- Meter Technology: Electromagnetic Meter
-
Supplier: Honeywell Sensing & IoT
Description: to detect metal objects passing in front of the sensing face. Once a target metal is detected, a trigger signal is produced which is then passed through the output conditioning circuitry to give a high or low output, depending on the sensor application.
- Operating Distance: 0.1968505 to 0.393701 inch
- Operating Temperature: -31 to 145.4 F
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Other
-
Supplier: Honeywell Sensing & IoT
Description: front of the sensing face. Once a target metal is detected, a trigger signal is produced which is then passed through the output conditioning circuitry to give a high or low output, depending on the sensor application.
- Operating Distance: 0.0393701 to 0.078346499 inch
- Operating Temperature: -31 to 145.4 F
- Body Shape: Cylindrical
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR7616-C series current sensor IC operate on the principle of electromagnetic induction with high sensitivity, high signal-to-noise ratio tunneling magnetoresistance (TMR) sensors. With an internal conditioning circuit and electrical isolation between the
- Measuring Range: 20 to 65 amps
- Input Voltage: 3.3 to 5 volts
- Response Time: 0.8 µs
- Accuracy: 1 to 3 %FS
-
Supplier: LORD MicroStrain Sensing Systems
Description: best suit the application requirements.A wide selection of inductive contact, non- contact, slide, and spring-actuated sensors are available in various stroke lengths. All have a very high linear stroke to body length ratio and fit in spaces where traditional LVDT's are too large. The
- Low Pass Cutoff Frequency: 0.01 to 20 kHz
- Operating Temperature: -4 to 140 F
- Signal Conditioning: Bridge Conditioner
- Type: Butterworth
-
Supplier: steute
Description: Features/Options Input from Ex zone 0 (Ex zone 20), installation in Ex zone 2 24 VDC SIL 2 Input potential-free contact or Ex inductive sensor according to NAMUR Input 8-channel Transistor output 1/channel
- Analog Input Channels: 8 #
- Form Factor: DIN Rail
-
Supplier: Exsenco, LLC
Description: Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the
- Operating Temperature: -4 to 176 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Features: DC Powered
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 4-channel high-dynamic digital module of the SomatXR family Supports the following transducer technologies: - Digital high resolution frequency input (i.e. HBM torque flange*) - Pulse counter, encoder - Passive inductive rotational speed sensor (AC coupled) - Pulse width modulated
- Inputs: Encoder Input
- Features: Other, Other Input
-
Supplier: PR electronics
Description: Advanced features The user programmable version has a multifunction user interface consisting of three pushbuttons and a 3-digit LED displays. Application Typical signalling devices may be pulse generators, for instance flow meters, tacho-generators or inductive sensors. The f/I
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Frequency Output, Relay Output, Voltage Output
-
Supplier: Hottinger Brüel & Kjær A/S
Description: signals receiving) Each channel offers: - Data rate: max. 40 kS/s - Adjustable low pass filter (Bessel, Butterworth, Linear Phase) - TEDS support: Automatic sensor identification - Electrically isolated - Socket: ODU 14-pin General: - IP65/IP67 protection class - Very high vibration
- Features: Other, Other Input
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 4 channel highly dynamic universal Amplifier of the SomatXR family Support of: - Current fed piezos: IEPE (CCLD / ICP) - SG half or full bridge (DC or Carrier Frequency with 4.8 kHz) - Inductive half or full bridge - Piezoresistive full bridge - Voltage (10 V) - Current (20 mA) Each channel
- Features: Other, Other Input
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Bessel, Butterworth; - TEDS support: automatic sensor identification; - Sensor supply: 5...24 V, 0.7 W (Module: 2 W); - All inputs galvanically isolated; - Socket: DSubHD-15; General connections: - 1 x Ethernet with PTP support; - 2 x FireWire; - Voltage supply: 10...30 V DC, max. 10
-
Supplier: Radwell International
Description: 1590910, ROTARY INDUCTIVE SENSOR, INCREMENTAL OUTPUT, 0-360 DEGREE MEASURING RANGE, 1-5000 PPR RESOLUTION, 24MM SIZE, 10-30 VDC, PUSH-PULL / HTL, 2 LED INDICATORS, 8-PIN M12 EUROFAST CONNECTOR, (1590910). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Gantner Instruments, Inc.
Description: filtering, galvanic isolation & signal/sensor conditioning per channel Key Features 2 galvanic isolated Analog input channels: strain gauge and inductive half and full bridges, LVDT, RVDT quarter bridge with completion terminal DC and carrier frequency (CF) principle: 2.5 and 5
- Analog Input Channels: 2 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 20 kHz
- Resolution: 24 bits
-
Supplier: Infineon Technologies AG
Description: Applications Suitable for driving resistive, inductive and capacitive loads with currents up to 2 Suitable for future power distribution architectures Protection of system supply, load supply and wires Main switch for ECU power supply Suitable for driving ADAS & AD modules, e.g. cameras,
- tON: 210,000 ns
- tOFF: 220,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Applications Suitable for driving resistive, inductive and capacitive loads with currents up to 2 A Suitable for future power distribution architectures Protection of system supply, load supply and wires Main switch for ECU power supply Suitable for driving ADAS & AD modules, e.g. cameras,
- tON: 210,000 ns
- tOFF: 220,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: resistive, inductive and capacitive loads with currents up to 2 A Suitable for future power distribution architectures Protection of system supply, load supply and wires Main switch for ECU power supply Suitable for driving ADAS & AD modules, e.g. cameras, radar, ultrasonic, and LIDAR modules
- tON: 210,000 ns
- tOFF: 220,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Applications Suitable for driving resistive, inductive and capacitive loads with currents up to 3 A Suitable for future power distribution architectures Protection of system supply, load supply and wires Main switch for ECU power supply Suitable for driving ADAS & AD modules, e.g. cameras,
- tON: 210,000 ns
- tOFF: 220,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Position sensors with signal processor TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Use this tutorial to plan your next sensing project. It covers all the classic concerns and environmental considerations; and offers a special section dedicated to sensing applications. Read the tutorial!
(read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
torque sensors and signal conditioners. Focused solely on torque since 1960, Himmelstein boasts an expansive product line and a highly accurate knowledge base. Located in Hoffman Estates, Illinois, Himmelstein continues to enhance and improve our torque sensors to provide advances in technology. Contact (read more)
Browse Signal Conditioners Datasheets for S. Himmelstein & Company -
Signal conditioning is essential for reliable industrial measurement and control systems. It focuses on preserving the integrity of sensor signals by filtering noise, isolating interference and amplifying inputs so they can be (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
SensorLex® 8B Series: Isolated Analog Signal Conditioners. 8B MODULES Dataforth's SensorLex® 8B line of isolated analog signal conditioners provides 19 family groups with a total of 123 models that (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
When standard off the shelf signal conditioning solutions will not do the job, Dataforth design and engineering team is ready to help with customized signal conditioning products meeting your needs. Dataforth can utilize a large portfolio of over 1000 different signal conditioning (read more)
Browse Datasheets for Dataforth Corporation -
Position sensors with signal processor TE1 Series of linear position sensors measure 25 to 150 mm with integrated processor for robust voltage or current output signal. Can be used without calibration. Key Features (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense
Conduct Research Top
-
Kaman Inductive Technology Applications Guide
measurement techniques to bring you the best in advanced sensor technology and signal conditioning electronics.
-
Designing And Evaluating An NFC-enabled Bio-patch For Medical, Health and Fitness Applications
temperature measurements and galvanic skin response (GSR) monitoring. The bio-patch design consists of a single-chip solution based on the RF430FRL152H NFC sensor transponder from Texas Instruments. The device handles the sensor signal conditioning, processes the sensor data, enables data-logging
More Information Top
-
Electronic Devices for Analog Signal Processing
Inductive Sensor Signal Conditioner .................................
-
An integrated signal conditioner for high-frequency inductive position sensors
Keywords: analogue, CMOS integrated circuits, capacitive coupling, differential mixer, inductive position sensor , signal conditioner , synchronous detection .
-
A signal conditioner for high-frequency inductive position sensors
We have presented a signal conditioner for an inductive sensor system that includes an ASIC solution.
-
A signal conditioner IC for inductive proximity sensors
In this paper, a monolithic signal conditioner for inductive proximity sensors (IPSs) is presented.
-
Technical session index
A Signal Conditioner IC for Inductive Proximity Sensors .
-
Design optimization of an ironless inductive position sensor for the
LHC collimators
[34] M. Rahal and A. Demosthenous, An integrated signal conditioner for high-frequency inductive position sensor , Meas.
-
Author index with titles
…Humphreys W M Jr: A novel design of a feedback-controlled optical microphone for aeroacoustics research 105208 Ragneau E: see Zidane I 055701 Rahal M and Demosthenous A: An integrated signal conditioner for high-frequency inductive position sensors 015203 Raj B: see…
-
Design and Analysis of a Novel Surface Acoustic
Wave Micro Position Sensor
[1] M. Rahal and A. Demosthenous, “An Integrated Signal Conditioner for High-Frequency Inductive Position Sen- sors ,” Measurement Science Technology, Vol. 21, No. 1, 2010, p. 015203. doi:10.1088/0957-0233/21/1/015203 .
-
Design and Analysis of a Dual-Slope Inductance-to-Digital Converter for Differential Reluctance Sensors
[10] M. Rahal, A. Demosthenous, D. Jiang, and D. Pal, “A signal conditioner for high-frequency inductive position sensors ,” in Proc. ICM, Dec. 2008, pp. 118–122.
-
Heater integrated sensor system
For his paper inductive sensors arc used along with auxiliary sensor signal conditioners .
Indicates content that may require registration and/or purchase.