-
Supplier: Reid Supply
Description: Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency
- Maximum Load Capacity (Per mount): 1,000.188 lbs
- Height or Thickness (Before loading): 1.56 inch
- Application: Vibration Isolation
-
Supplier: Vlier
Description: Vlier LMS anti-vibration levelers are swivel leveling devices that provide shock attenuation and low frequency vibration isolation. The steel base, molded to a .5″ black neoprene elastomer, provides maximum shock, vibration and noise control. The stud style base swivels
- Maximum Load Capacity (Per mount): 100 to 400 lbs
- Height or Thickness (Before loading): 1.63 inch
- Application: Leveling
- Features: Swivel Head
-
Supplier: BEI Sensors
Description: Controller seeing too many counts? Losing position in your control system? High vibration environment causing false counts? BEI's DIN rail mountable Anti- Dither module can help. By comparing the quadrature outputs on your encoder, the Anti-Dither Module can remove the unwanted
- Analog Input Channels: 3 #
- Input Channels: 3 #
- Features: DC Current Input, DC Voltage Input, Encoder and Resolver Signal Conditioners, Frequency Input, Other Input
- Form Factor: DIN Rail
-
-
Supplier: Instrumented Sensor Technology
Description: remote, stand-alone shock and vibration measurement and recording over extended time periods ranging from several hours to several weeks. The EDR-4 shock & vibration data monitor, logger and recorder is a precision field measurement instrument offering major improvements in recording
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial grade wall mount panel computer AMG-17PPC02T3 made by Amongo comes with the following advantages: Branded industrial grade LCD panels with perfect image quality and wide viewing angles; Powered by reliable Intel processor and other industrial-grade
- RAM: 2 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
- General Features: Panel Mount
-
Supplier: Amongo Technology Co., Ltd.
Description: stable function in long time workload; Touchscreen be optional like PCAP, Resistive, IR etc.; Robust housing for IP rating compliance to withstand water, dust, and dirt intrusion; anti-shock, anti-vibration; Easy installation for panel mount or embedded mount;
- Display Size: 15.6 inch
- Computer Type: Desktop / Tower
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial grade wall mount panel computer AMG-07PPC01T1 made by Amongo comes with the following advantages: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components adopted for a reliable 24/7 long time running; Wide range of
- Display Size: 7 inch
- Computer Type: Desktop / Tower
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
-
Supplier: Computer Express L.L.C.
Description: • Intel P4 low voltage Celeron Mobile 1.2GHz CPU with 512K L2 cache • Rugged steel housing • Anti-shock and anti-vibration resistance • VESA-75, 100 wall-mount standard • OSD buttons • 6 x COM ports • 6 x USB 2.0
- Display Size: 20 inch
- IDE Disks Capacity: 40 to 80 GB
- Features: Handheld / Portable, Other, Panel Mount
- Processor: Intel®
-
Supplier: Smartmore Corporation Limited
Description: - suitable for 2.74μm pixel camera up to 25MP; - 0 distortion at 215 mm WD; - focal range form 200mm to infinity without extension loops; - Can be quickly customized anti-vibration lens.
- Lens Mount: C-Mount
- Iris Control: Manual
- Features: Other
-
Supplier: Smartmore Corporation Limited
Description: - suitable for 2.74 um pixel camera,up to 10MP; - 0 distortion at 330mm WD; - focal range form 200mm to infinity without extension loops; - Can be quickly customized anti-vibration lens.
- Optical Format: 2/3"
- Lens Mount: C-Mount
- Iris Control: Manual
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial grade wall mount LCD monitor AMG-15IPAL01T1 made by Amongo features a full metal enclosure and mount using VESA holes in the rear of the design with below benefits: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade
- Diagonal Screen Size: 15.6 inch
- Environmental Temperature: 32 to 122 F
- Color: Color
- Input Types: DVI, VGA
-
Supplier: AAEON Electronics, Inc.
Description: 4-slot Industrial Wallmount IPC System Half-size CPU Cards Support Main Feature High Performance Half-size CPU Cards and 4-slot PISA/ISA Bus Passive Backplanes Anti-vibration 3.5" HDD Bay x 1 and Front Access 3.5" FDD x 1 (or Slim CD-ROM / FDD) 12cm Ball Bearing Cooling Fan and
- Cooling Fans: 1
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: Ziehl-Abegg Inc.
Description: motor cooling and a compact construction achieved through integrating the voltage controllable external rotor motor into the impeller. Vertical mounting position with anti-vibration mounts. Horizontal mounting position without anti-vibration mounts.
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Ziehl-Abegg Inc.
Description: motor cooling and a compact construction achieved through integrating the voltage controllable external rotor motor into the impeller. Vertical mounting position with anti-vibration mounts. Horizontal mounting position without anti-vibration mounts.
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Ziehl-Abegg Inc.
Description: cooling and a compact construction achieved through integrating the voltage controllable external rotor motor into the impeller. Low rotational noise impeller for noise-critical applications.Vertical mounting position with anti-vibration mounts. Horizontal mounting position
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Ant Computer, Inc.
Description: ULV Celeron M Embedded PC FEATURES > Intel® Celeron® M ULV CPU up to 1 GHz > Intel® 852GM + ICH4 > Low power consumption > Anti-vibration hard drive mount > Compact and rugged chassis design > Industrial grade M/B for harsh environment applications > PCMCIA slot for
- RAM: 1 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: Allied Electronics, Inc.
Description: Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered
-
Supplier: Beckhoff Automation LLC
Description: With its robust and easy-to-mount design, the VOS2000 C-mount lens is ideal for use in harsh industrial automation environments. In addition to being straightforward to adjust, the focus and fixed aperture can be locked easily and precisely using compact screws. The broadband
-
Supplier: Beckhoff Automation LLC
Description: With its robust and easy-to-mount design, the VOS3000 C-mount lens is ideal for use in harsh industrial automation environments. In addition to being straightforward to adjust, the focus and fixed aperture can be locked easily and precisely using compact screws. The broadband
-
Supplier: Beckhoff Automation LLC
Description: With its robust and easy-to-mount design, the VOS2000 C-mount lens is ideal for use in harsh industrial automation environments. In addition to being straightforward to adjust, the focus and fixed aperture can be locked easily and precisely using compact screws. The broadband
-
Supplier: Beckhoff Automation LLC
Description: With its robust and easy-to-mount design, the VOS2000 C-mount lens is ideal for use in harsh industrial automation environments. In addition to being straightforward to adjust, the focus and fixed aperture can be locked easily and precisely using compact screws. The broadband
-
Supplier: Advantech
Description: abundant cooling and streamlined ventilation Shockproof and anti-vibration drive bay design for industrial applications Two front-accessible USB ports
- Cooling Fans: 1
- Controls & Indicators: HDD Indicator, Power On/Off Indicator
-
Supplier: Allied Electronics, Inc.
Description: Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered
-
Supplier: ELMA Electronic Inc.
Description: These rugged Transit Rack Cases comply with MIL-STD 810F, are rated to IP65 and are stable in temperatures from —40°F to +158°F. The cases combine the tough resilience of a rotomolded case with a stainless steel 19” rack frame supported on anti-vibration mounts. These rugged
- Mounting Style: Rack Mounted
-
Supplier: Acnodes Corporation
Description: Full IP66 rated anti-corrosion stainless steel housing 12.1 inch 1024 x 768 450-nit industrial LCD monitor Option for 1000-nit high brightness display & optical bonding VGA video input, option for DVI or HDMI input P-cap multi-touch screen with USB Option for Resistive touch screen
- Features: Flat Panel Monitor, LCD Display, Other Input Types
- Other Type/Technology: Other Display Type
- Mounting: VESA Mount
- Input Types: VGA
-
Supplier: VersaLogic Corporation
Description: PC/104 systems during operation or transport. The VersaTainer features anti-vibration and shock mounting systems both internally and externally. Internally, all PC/104 modules are isolated using corner supports on compression-mounted rubber rails. Externally the entire enclosure is
- Length / Height: 8 inch
- Width/Diameter: 7.1 inch
- Depth: 5.7 inch
- Material: Aluminum
-
Supplier: Xoxide
Description: The Zalman ZM-SF3 120mm Fan is the perfect fan for any 120mm mount. The ZM-SF3 comes with anti-vibration mounting pins for silent operation. The ELQ bearings and Shark Fin Blade design make this fan a great choice for anyone concerned with sound levels. The high-tech ELQ Bearing
-
Supplier: Xoxide
Description: flow separation from the suction side of the blades is significantly suppressed, which results in reduced blade passing noise and improved airflow and pressure efficiency. Integrated Anti-Vibration Pads Integrated Anti-Vibration Pads made from extra-soft silicone minimise
-
Supplier: NorPix, Inc.
Description: For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Cleveland Vibrator Company (The)
Description: compound which is non-hardening and has high adhesion to protect the motor leads. The lead cable is an anti-vibration, butyl rubber insulated, chloroprene cab tire cable which guarantees long life. Long service life is insured through careful selection of the highest quality,
- Motor / Rotary Speed: 900 to 3,600 rpm
- Force: 30 to 40,000 lbs
- Power: Electric
- Features: Explosion Proof
-
Supplier: Xoxide
Description: ATX, M-ATX Power Supply: Optional Features: Multi-Heat Zones (Allowing Better Thermal Solution & Tidier Internal Space) Solid Side Panel (Latch Released) Silent Performance Hard Disk Mounted w/ Latest Anti-Vibration System Fitted Anti-Vibration Rubber Rings on Fan Holder
-
Supplier: Xoxide
Description: ATX, M-ATX Power Supply: Optional Features: Multi-Heat Zones (Allowing Better Thermal Solution & Tidier Internal Space) Solid Side Panel (Latch Released) Silent Performance Hard Disk Mounted w/ Latest Anti-Vibration System Fitted Anti-Vibration Rubber Rings on Fan Holder
-
Supplier: Westerbeke Corporation
Description: overspeed, low oil pressure, hight exhuast temperature A.C circuit breaker Water injected exhaust elbow Vibration mounts Belt guards EPA, CARB & CE compliant Meets U.S.C.G. regulation 33CFR-183 Optional Equipment Remote start/stop panel Hydro-hush muffler and fittings
- Wattage: 3,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: silencer Anti-vibration mounts - fail safe rubber type Lube oil drain hose and drip tray Oil fill - top Belt guard Operator's manual and parts list 5-year limited warranty EPA, CARB & CE compliant Optional Equipment ..
- Wattage: 28,500 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: silencer Anti-vibration mounts - fail safe rubber type Lube oil drain hose and drip tray Oil fill - top Belt guard Operator's manual and parts list 5-year limited warranty EPA, CARB & CE compliant Optional Equipment NMEA ..
- Wattage: 26,000 watts
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Designed alongside Barry Controls in the late 1990s under a new product development initiative program, the level mount swivel (LMS) anti-vibration leveler is a precision frequency tuned (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Vlier -
An Anti-Vibration Material That Outperforms Conventional Rubber Vibration can be a serious challenge for machines, precision equipment, and industrial systems. Traditionally, machines and structures have often been made heavier and more rigid to help reduce vibration. However, as (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Layered Type Designed for Anti-Vibration Use with Large Equipment "NonBuren Anti-Vibration Mount" is a layered type designed for anti-vibration use with large equipment. It is suitable for machines such as looms and large compressors. Made to order (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
The best anti-vibration leveling devices for data storage and sensitive electronic manufacturing equipment, large medical equipment, industrial workstations and more. Discover the benefits of Vlier’s LMS Anti-Vibration Levelers. (read more)
Browse Leveling Feet, Pads, and Glides Datasheets for Vlier -
Isotech's comprehensive line of pad-type mountings offers the perfect solution for industrial professionals seeking convenient and economical mounting options. Our mountings eliminate the need for bolting or lagging to the floor, streamlining your installation process and saving you valuable (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Dramatic noise reduction and vibration isolation is achieved with Enidine's Elastomeric Isolation Mounts. In addition to its standard product line, Enidine develops custom elastomerics using the most advanced tools and techniques for material development, testing and rapid prototyping. These (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
safeguard large motors and industrial machines from the damaging effects of powerful vibrations and excessive noise. By acting as a stable buffer, our mounts prevent equipment damage, create safer working conditions, and ensure uninterrupted production. Features and Benefits (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Layered Type Designed for Anti-Vibration Use with Large Equipment "NonBuren Anti-Vibration Mount" is a layered type designed for anti-vibration use with large equipment. It is suitable for machines such as looms and large compressors. Made to order (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Layered Type Designed for Anti-Vibration Use with Large Equipment "NonBuren Anti-Vibration Mount" is a layered type designed for anti-vibration use with large equipment. It is suitable for machines such as looms and large compressors. Made to order (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Enidine's Wire Rope Isolators are comprised of stainless steel stranded cable, threaded through aluminum alloy retaining bars, crimped and mounted for effective vibration isolation. With their corrosion resistant, all-metal construction, ITT Enidine Inc. Wire (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc.
More Information Top
-
Servicing and maintenance of electrical instruments. Measurements Section discussion meeting, 4th December, 1951
Vibration and shock were two of the principal dangers to instruments in industrial plant; anti - vibration mountings should be properly designed and could not make up for lack of intrinsic robustness in the instrument.
-
Success Stories: Sub-Contracting - Being Competitive Without Sacrificing Added Value
… Villanova near Turin, began in 1990because its founders Roberto Bruneri and Venanzio Peinetti believed that there was a healthy demand for the production of quality bushes for shock absorbers, anti vibration mountings and spacing collars for … … sector, earthmoving equipment and industrial vehicles.
-
Success Stories: Sub-Contracting - Being Competitive Without Sacrificing Added Value
… Villanova near Turin, began in 1990because its founders Roberto Bruneri and Venanzio Peinetti believed that there was a healthy demand for the production of quality bushes for shock absorbers, anti vibration mountings and spacing collars for … … sector, earthmoving equipment and industrial vehicles.
-
Conformal and embedded IDT microsensors for health monitoring of structures
The microsystem will revolutionize the MEMS industry, particularly, GPS, guidance system, industrial platform stabilization, tilt & shock sensing, motion sensing in robotics, vibration monitoring, automotive vehicle navigation, ABS, anti -skid control, active suspension … … dynamics, 3D- mouse, head mounted display, gaming, and medical …
-
Microsensors, microelectromechanical systems (MEMS), and
electronics for smart structures and systems
… industry, particularly as regards GPS (global positioning system) guidance systems, industrial platform stabilization, tilt and … … motion sensing in robotics, vibration monitoring, automotive vehicle navigation … … brakes, from the German anti blockier system) anti-skid … … the 3D mouse, head- mounted displays, gaming, and medical …
-
Federal Register > Wednesday, December 4, 2013 > [78 FR 72861] Foreign-Trade Zone (FTZ) 20-Suffolk, Virginia, Notification of Proposed Production Activity, Gra...
The components sourced from abroad include: Diesel engines; base frames; anti - vibration mounts ; fuel tank baffles; batteries; battery wire and boxes; plastic fuel tanks; metal … … ‡output socket shrouds; printed circuit boards (motherboards); bottom/door boards; fenders; end plates; industrial gas turbines; turbine bases …
-
Sweep Tests on Vibrating Systems with Power-Law Damping
It is known that commercially available anti - vibration mounts , orifice dampers, pneumatic springs, exhibit non-linear damping characteristics [17]. In fact, the current work is motivated by a specific industrial problem, dealing with the nature of …
-
Rubbers and Elastomers - Applications
Virtually all industrial applications utilise rubbers in shear, compression or a combination of these whilst taking advantage … Typical applications are bridge bearings, suspension bearings for rail vehicles and anti vibration mountings .
Indicates content that may require registration and/or purchase.