-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters 600 Degrees Celsius
- Maximum Operating (Sheath) Temperature: 1,112 F
- Thickness of Heated Area: 0.015 to 3 inch
- Strip Thickness: 0.015 to 3 inch
- Maximum Operating Temperature: 1,112 F
-
Supplier: Tempco Electric Heater Corporation
Description: The heating element is a Series CRT Edison Screw-In Bulb radiant heater. This enclosure heater comes standard with a perforated stainless steel guard attached to a standard NEMA 1 electrical box. Typical Applications Traffic Signal Control Boxes Automatic Teller Machines (ATMs) Outdoor
- Features: Electric
- Heater Type: Enclosure Heater
-
Supplier: Backer Hotwatt Inc.
Description: Features The Backer Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide. The heaters are terminated with flexible insulated lead wires. Temperatures to 1300F (705C)
- Maximum Operating (Sheath) Temperature: 1,300 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.09 to 0.26 kW
- Watt Density: 40 W/in²
-
-
Supplier: Backer Hotwatt Inc.
Description: Features The Backer Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide. The heaters are terminated with flexible insulated lead wires. Temperatures to 1300F (705C)
- Maximum Operating (Sheath) Temperature: 1,300 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.04 to 0.24 kW
- Watt Density: 40 W/in²
-
Supplier: Watlow®
Description: Ceramic fiber heaters integrate a high temperature iron-chrome-aluminum (ICA) heating element wire with ceramic fiber insulation. Numerous stock, standard and/or custom shapes can be provided, achieving the "heated insulation" concept for your high temperature, non-contact
-
Supplier: Acrolab Ltd.
Description: Acrolab ceramic heaters are medium-to-high temperature heaters that have 1200°F as a maximum working temperature. These durable heaters have built-in ceramic fiber jackets that make them energy efficient. Ceramic heaters are available with different
- Maximum Operating (Sheath) Temperature: 932 F
- AC Voltage Required: 120 to 480 volts
- Watt Density: 45 W/in²
- Maximum Operating Temperature: 932 F
-
Supplier: Lasko Products, Inc.
Description: Adjustable Thermostat Control for Personalized Comfort Built-In Safety Features 1500 Watts of Comforting Warmth 3 Quiet Settings High Heat Low Heat Fan Only Convenient Carry Handle Fully Assembled 3-Year Limited Warranty E.T.L. listed 6"L x 7"W x 9.2"H
- Heater Type: Air Heater, Space Heater
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® CRFC and CRWS Series radiant heaters are produced using high quality and purity vacuum formed ceramic fiber, with low sodium inorganic bond. Helically wound iron-chrome-aluminum wire elements assure top quality in this extra-efficient, low watt density series. The helically
- Maximum Operating (Sheath) Temperature: 1,800 F
- AC Voltage Required: 60 to 240 volts
- kWatts: 0.22 to 4 kW
- Width of Heated Area: 2.4 inch
-
Supplier: Tempco Electric Heater Corporation
Description: A helically wound resistance coil made from nickel-chrome wire is precisely strung through specially designed ceramic insulating bricks, forming a flexible heating mat. These heaters transmit heat through both conduction & radiation. The element winding is designed to heat the
- Maximum Operating (Sheath) Temperature: 1,400 F
- Watt Density: 50 W/in²
- Maximum Operating Temperature: 1,400 F
- Heater Type: Band Heater
-
Supplier: Acrolab Ltd.
Description: A Ceramic Strip Heater provides the ability to withstand higher temperatures (typically limited to 40 to 45 watts per square inch, depending on the application). The heater consists of a stainless steel sheath containing a high-temperature ceramic insulating a nickel
- AC Voltage Required: 480 volts
- Features: Electric
- Heater Type: Strip Heater
-
Supplier: Backer Hotwatt Inc.
Description: Features: The Ceramic Plate Heater is made of the highest quality refractory ceramic with heating coils of nickel chrome resistance wire. These heaters are supplied with leads. Available in various wattages and voltages. Heaters may be supplied with exposed
- Heating Capacity: 100 to 300 kW
- Features: Electric, Other
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® ceramic heater plates provide surface temperatures of up to 980°C (1800°F). The large, 16 mm (5/8") ID grooves permit the use of exceptionally heavy gauge heating wire for low element watt densities and high wattage per square inch of radiating surface. The elements can be
- Maximum Operating (Sheath) Temperature: 1,800 F
- AC Voltage Required: 230 to 460 volts
- kWatts: 2.7 to 14.4 kW
- Width of Heated Area: 11 to 25 inch
-
Supplier: Lasko Products, Inc.
Description: Multi-Function Remote Control Elongated Ceramic Element and Penetrating Air Velocity push Warmth throughout the Room Digital Controls Programmable Thermostat 8-Hour Timer Widespread Oscillation Built-In Safety Features 1500 Watts of Comforting Warmth 2 Quiet Settings High Heat Low Heat PLUS
- Heater Type: Air Heater, Space Heater
-
Supplier: CoorsTek
Description: HEATERS & HEATING COMPONENTS CoorsTek assembles a variety of semiconductor-grade, ceramic heaters and components including: Tecorundum SiC components Aluminum nitride (AlN) heaters Quartz & Quartz-carbon heaters Silicon nitride (Si3N4) heaters Semiconductor
- Features: Ceramic Fiber Heater, Other
-
Supplier: DBK USA, Inc.
Description: The ceramic flex foil uses a unique heating technology with strong ceramic characteristic. That means that the heating power varies depending on the ambient temperature. The warmer the object gets the less he-ating power is produced by the heater. This selfregulation leads to a
- Maximum Operating (Sheath) Temperature: -76 to 158 F
- AC Voltage Required: 12 to 48 volts
- kWatts: 0.0005 to 0.6 kW
- Length: 2.755907 to 5.511814 inch
-
Supplier: Lasko Products, Inc.
Description: Logic Center Digital Remote Control Elongated Ceramic Heating Element Extends Your Comfort Zone Comfort Air Technology Propels Warmth into the Room Easy-to-Read Digital Thermostat 8-Hour Timer Widespread Oscillation Built-In Safety Features Easy-Grip Carry Handle 1500 Watts of Comforting
- Heater Type: Air Heater, Space Heater
-
Supplier: Lasko Products, Inc.
Description: Cyclonic Heat Penetration for Immediate Comfort Circulates Warmth Evenly throughout the Room Multi-Function Remote Control Save-Smart™ Technology Precision Digital Controls Adjustable Thermostat 7-Hour Timer Glide-System Pivot allows Warm Air Flow to be directed as Needed Space-Saving Design can be
- Heater Type: Air Heater, Space Heater
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: assembly. This construction makes ceramic heaters flexible and highly energy efficient. An energized ceramic heater that operates at 1200°F internally will have around 400°F on its outside shell. Ceramic heaters consume 20 % less energy than band
-
Supplier: OMEGA Engineering, Inc.
Description: • Helically Wound Ribbon Iron-Chrome-Aluminum • Rated to 1800°F (900°C) • Low Mass Vacuum Formed Ceramic Fiber • Use Two Semi- Cylindrical Units to Form a Full Cylinder
- Maximum Operating (Sheath) Temperature: 1,800 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.3 to 6.2 kW
- Width of Heated Area: 3 to 10 inch
-
Supplier: Tempco Electric Heater Corporation
Description: The heat source combined with a high temperature insulation allow for high operating temperatures up to 2012°F/1100°C. Higher temperature ratings up to 2192°F/1200°C are available in limited designs. Common Applications Annealing of Glass Crystal Growth, R & D Heat Treatment and Tempering Paint
- Maximum Operating (Sheath) Temperature: 1,100 to 1,200 F
- AC Voltage Required: 60 to 480 volts
- Maximum Operating Temperature: 1,100 to 1,200 F
- Features: Annealing / Heat Treating, Ceramic Fiber Heater, Curing / Tempering, Electric
-
Supplier: Trent, Inc.
Description: TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee urns, among others. The heat source for
- Maximum Operating (Sheath) Temperature: 1,800 F
- AC Voltage Required: 230 volts
- kWatts: 0.275 kW
- Width of Heated Area: 4 inch
-
Supplier: Chromalox
Description: 3-1/2" Barrel Dia. 1-1/2 - 6" Widths 500 - 5,000 Watts 120 to 600 Volts 18 - 40 W/In² Ceramic Fiber Insulated Up to 1600°f Band Operating Temp. Corrosion-Resistant Alloy Shell
- Maximum Operating (Sheath) Temperature: 1,600 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 0.5 to 5 kW
- Watt Density: 18 to 40 W/in²
-
Supplier: Newark, An Avnet Company
Description: CERAMIC HEATER
-
Supplier: Durex Industries
Description: Durex Industries offers a line of ceramic long wave infrared heaters, in wattages up to 1500W and all popular international voltages. The high emissivity of these heaters ensures optimum radiant efficiency in a wide range of applications, including plastics, coatings,
- Maximum Operating Temperature: 1,346 F
- Heating Capacity: 1 kW
- Maximum Operating (Sheath) Temperature: 1,346 F
- Features: Electric
-
Supplier: DBK USA, Inc.
Description: Self-regulating heating element in an aluminium profile in flat design. Features: Compact and flat shape Easy installation through the external profile lugs (e.g. screwing, riveting, etc.) Optimum heat conduction through the profile Available in different power ranges
- Heater Type: Cartridge Heater
- Features: Electric
-
Supplier: DBK USA, Inc.
Description: Self-regulating heating element in an aluminium profile in flat design. Features: Easy installation through the external profile lugs (e.g. screwing, riveting, etc.) Optimum heat conduction through the profile Available in different power ranges
- Maximum Operating (Sheath) Temperature: 464 F
- AC Voltage Required: 110 to 240 volts
- kWatts: 0.1 kW
- Nominal Diameter: 1.38 inch
-
Supplier: Taiwan King Lung Chin PTC Co., Ltd.
Description: Stable Surface Temperature Durable for high temperature Long wavelength and strong intensity of radial thermal energy Oxidation and corrosion resistance High efficiency Long service life
- Maximum Operating (Sheath) Temperature: 1,040 F
- AC Voltage Required: 100 to 120 volts
- kWatts: 0.5 kW
- Maximum Operating Temperature: 1,040 F
-
Description: Innovacera Ceramic Oxygen Sensor Heater is suitable for use in Bosch, Denso, Delphi, NTK & NGK Oxygen Lambda Sensor, Oxygen sensors are designed to monitor the amount of oxygen that's in the car's exhaust stream, while ceramic heater plays an important role in the O2
- Features: Specialty Ceramic
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon ceramic strip heaters offer high temperature performance in a rugged, contamination resistant stainless steel sheath. They are bolt-in replacements for Chromalox, GE, Watlow, and other channel strip heaters. They are available with a stainless steel sheath (for
- AC Voltage Required: 240 volts
- kWatts: 0.75 kW
- Strip Length: 21 inch
- Strip Width: 0.37 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon ceramic strip heaters offer high temperature performance in a rugged, contamination resistant stainless steel sheath. They are bolt-in replacements for Chromalox, GE, Watlow, and other channel strip heaters. They are available with a stainless steel sheath (for
- AC Voltage Required: 240 volts
- kWatts: 0.35 kW
- Strip Length: 12 inch
- Strip Width: 0.37 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon ceramic strip heaters offer high temperature performance in a rugged, contamination resistant stainless steel sheath. They are bolt-in replacements for Chromalox, GE, Watlow, and other channel strip heaters. They are available with a stainless steel sheath (for
- AC Voltage Required: 120 volts
- kWatts: 0.3 kW
- Strip Length: 14 inch
- Strip Width: 0.37 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon ceramic strip heaters offer high temperature performance in a rugged, contamination resistant stainless steel sheath. They are bolt-in replacements for Chromalox, GE, Watlow, and other channel strip heaters. They are available with a stainless steel sheath (for
- AC Voltage Required: 120 volts
- kWatts: 0.5 kW
- Strip Length: 12 inch
- Strip Width: 0.37 inch
-
Supplier: Backer Hotwatt Inc.
Description: sheath, Hotwatt Ceramic Insulated Strip Heaters are dimensionally stable in milled slots. Made in U.S.A.
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.04 to 4.32 kW
- Watt Density: 4 to 50 W/in²
Find Suppliers by Category Top
Featured Products Top
-
-pressed aluminum nitride ceramic part application: Semiconductor heaters Magnetic resonance imaging equipment Etching machine Integrated circuit part Structural packaging materials High-power heat dissipation insulating substrates (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
structure, which leads to anisotropic thermal conductivity, making it an ideal material to make crucibles for crystal growing. Pyrolytic Boron Nitride Ceramics Applications: Crystal growth (VGF, LEC Crucible) Molecular Beam Epitaxy (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Analytical and laboratory instruments Precision industrial heating applications By combining advanced ceramic materials with precision manufacturing technology, our AlN ceramic heaters help customers achieve improved process consistency, reduced cycle times, and enhanced product quality. (read more)
Browse Industrial Heaters Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
The AIN ceramic heater, made from high-purity aluminum nitride, offers exceptional thermal performance and precision control for advanced heating systems. With rapid thermal response, even heat distribution, and built-in electrical insulation, it is perfect for (read more)
Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Backer Hotwatt Incorporated manufactures custom and stock electric heating elements. Heaters include cartridge, air process, immersion, strip and finned strip, tubular and finned tubular, band, foil, flexible glasrope®, crankcase and ceramic heaters. Backer Hotwatt is a quality supplier to (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
. 800~1100°C at steady-state temperature. Impervious to oxidation and corrosion. Ignite kerosene, wood chips, split logs, coal briquettes or other biomass, corn, etc. Applications: Kerosene fan heater Wood pellet, wood chips stove or boiler Small scale biomass industrial furnace ignition Incense burner (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
PTI manufactures "Specialty Fan PTC Heaters" to match customer specifications. Configurations come in various sizes, voltages, and power factors. Honeycomb PTC heaters are compact, safe, powerful, energy efficient, and have a long operating life. Single disc PTC (read more)
Browse Industrial Heaters Datasheets for Pelonis Technologies, Inc. -
, Silicon Nitride (Si3N4) industrial ceramics deliver high performance where other materials fail. Typically, Heavy-duty diesel engines. Jet engine igniters. Oil wells thousands of feet underground. Applications for silicon nitride include: Foundries Electronics (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
possible by providing a wide range of highly customizable Thick Film Heaters (TFH) that are ideal for heating applications and can be the game changer to solve the problem! Heatron offers four major categories of a variety of unique TFH products: Ceramic Core Alumina (read more)
Browse Industrial Heaters Datasheets for Heatron, Inc. -
by providing a wide range of highly customizable Thick Film Heaters (TFH) ideal for heating applications which are a game changer in obtaining these desires! Heatron offers four major categories of a variety of unique TFH products: Ceramic Core Alumina (Al2O3 (read more)
Browse Flexible Heaters Datasheets for Heatron, Inc.
More Information Top
-
ceramic heater,China ceramic heater Manufacturers, Suppliers - ECOL
They are widely used in electrical household appliances and industrial appliances. ceramic heater .
-
CR4 - Thread: Electrical Heater
You might be interested in: Radiant Heater Elements, Industrial Heaters , Flat Ceramic Fiber Heaters .
-
CR4 - Thread: Ceramic Heaters
You might be interested in: Industrial Heaters , Cylindrical Ceramic Fiber Heaters, Inline Heaters .
-
CR4 - Thread: Compact Ceramic Heaters
You might be interested in: Industrial Heaters , Cylindrical Ceramic Fiber Heaters, Inline Heaters .
-
SEPARATION OF HYDROGEN AND CARBON DIOXIDE USING A NOVEL MEMBRANE REACTOR IN ADVANCED FOSSIL ENERGY CONVERSION PROCESS
A 2 inch IDx15 inch wide ceramic band heater from Industrial Heater Corporation was used by the previous students to maintain the reactor temperature at some desired level.
-
ZJTST1503P329
… result of the intimate contact between the heating element and the substrate as well as the good thermal properties of the constituents, especially of the substrate Immunity from thermal shocks, which notably affects heaters on ceramic substrates Industrial reliability over long time …
-
industrial ceramic tube - offers from industrial ceramic tube manufacturers, suppliers, exporters & wholesalers
2-24KW Ceramic Bobbin Rdiant Tube Heater for Industrial Furance .
-
Advanced Ceramic Technologies & Products
Because of these reasons, far-infrared ceramic heaters are used widely in the industrial and consumer products as the heat source in many heating and drying devices.
-
Modeling of polymeric film‐blowing processes
Except for a small, high temperature glass window, it was entirely covered by a ceramic insulated band heater manufactured by the Industrial Heater Company.
-
Research and Design of a Sample Heater for Beam Line 6-2c Transmission X-ray Microscope
Ceramic infrared heaters are often used in industrial .
Indicates content that may require registration and/or purchase.