-
Supplier: Accuris
Description: LP Gas mobile industrial direct fired air heaters
-
Supplier: Mobile Air, Inc.
Description: The Direct Fired 1800 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, and a 20 amp recommended fuse size. The 1800 is an ideal portable heating unit for small office environments.
- Maximum Air Flow: 4,200 SCFM
- Heater Type: Air Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
- Phase: Single Phase
-
Supplier: Wacker Neuson SE
Description: Infrared radiant heaters direct heat exactly where you need it without relying on warming the surrounding air, unlike convective heat, making it unaffected by the wind or weather. Perfect for heating open workspaces, personnel, equipment, concrete formwork, or jobsite structures,
- Heating Capacity: 33.7065 to 45.4305 kW
- AC Voltage Required: 120 volts
- Watts: 33.7065 to 45.4305 kW
- Heater Type: Air Heater, Radiant Flat Panel Heater, Radiant Heater, Space Heater
-
-
Supplier: Heat Wagon
Description: Air flow switch Ductable Flame safeguard control Fused disconnect switch Hi limit switch Manifold pressure gauge Motor overload - manual reset Panel mounted voltage meter Remote thermostat Weather sealed control box
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Berner International Corporation
Description: Heating loss has always been a problem when shipping and receiving doors are frequently opened and closed. The infiltration of cold air makes it difficult to maintain a comfortable working environment. Berner Direct Gas Fired Door Heater's are the economical solution to this
- AC Voltage Required: 208 to 480 volts
- Maximum Air Flow: 6,500 to 7,900 SCFM
- Heater Type: Air Heater
- Fuel / Energy Source: Electric, Natural Gas / Propane
-
Supplier: Accuris
Description: Direct Gas-Fired Industrial Air Heaters
-
Supplier: Accuris
Description: Recirculating Direct Gas-Fired Industrial Air Heaters
-
Supplier: Accuris
Description: Recirculating direct gas-fired industrial air heaters
-
Supplier: CSA Group
Description: Scope 1.1 This Standard applies to portable industrial oil-fired heaters irrespective of the heating capacity, the type of burner or the motive power. 1.2 The requirements given herein apply to units which may be indirect-fired or direct-fired, vented or
-
Supplier: Weil-McLain
Description: direct fired gas water heater; three times as much as an electric unit Unique self-cleaning design resists liming
- Heater Type: Water Heater
-
Supplier: Armstrong International
Description: Armstrong Flo-Direct Complete Thermal Exchange Gas-Fired Water Heaters offer a complete range of high efficiency, compact, all-stainless steel water heaters which are remarkably dependable, simple in design and operation, and suitable for a wide variety of hot-water
- Maximum Operating Temperature: 185 F
- Heating Capacity: 1,465.5 kW
- Maximum Operating (Sheath) Temperature: 185 F
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: CSA Group
Description: Preface This is the third edition of ANSI Z83.25 / CSA 3.19, Standard for Direct gas-fired process air heaters. It supersedes the previous edition published in 2015. Scope 1.1 This Standard applies to newly produced, direct gas-fired process air heaters of
-
Supplier: Reznor
Description: The Reznor Model DFCV Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCV is a vertical cabinet. Units can be configured for floor mount, outdoor pad mount, rooftop or suspended installation. Maximum heating capacity in the
- Heating Capacity: 2,052 kW
- AC Voltage Required: 208 to 575 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 50,000 SCFM
-
Supplier: Reznor
Description: The Reznor Model DFCH Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCH is horizontally arranged. Units can be configured for floor mount, outdoor pad mount, rooftop or suspended installation. Maximum heating capacity is
- Heating Capacity: 3,760 kW
- AC Voltage Required: 208 to 575 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 90,000 SCFM
-
Supplier: Reznor
Description: Reznor® series model UDBS gas-fired separated combustion unit heaters are available in 14 sizes ranging from 30,000 to 400,000 BTUH gas input. Model UDBS heaters are designed for 82-83% thermal efficiency and are approved for commercial/industrial installations in the
- Heating Capacity: 85.14555 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 5,977 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: CSA Group
Description: produced, recirculating direct gas-fired heating and forced ventilation appliances, hereinafter referred to as heaters, whose purpose is to offset building heat loss and provide outside air ventilation to address the ventilation requirements of the building. Ventilation air to
-
Supplier: Reznor
Description: Orifices for natural gas Centrifugal blower Burner rack with in shot burners Direct ignition with 100% lockout Single-stage combination gas valve 230/1/60 supply voltage 230 volt, open/dripproof, direct-drive blower motor with internal overload protection Tubular aluminized steel heat
- Cooling Capacity: 150,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Glenro Inc.
Description: Proven Performance Uniform Heat Energy Output Rapid Response Ceramic Fiber Matrix Natural Gas or Propane Direct Fired High Watt Density = More Work in Less Space Horizontal or Vertical Orientation Insulated & Air Cooled Constructions Available Output Power & Temperature Controllable
- Maximum Operating Temperature: 1,600 F
- Heating Capacity: 16.4136 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Operating (Sheath) Temperature: 1,600 F
-
Supplier: Hartzell Air Movement
Description: install. These heaters are designed for roof curb mounting and ready for connection to a gas line and power source. Designed to be economical and energy efficient, the Make Up Air Heaters are also low-noise units that operate at 83 dBA or less at 5′. The Gas Fired Make Up Air
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: ASME Standards and Certification
Description: equipment. This Code applies to all air heaters used in industrial application, e.g., air heaters servicing steam generators and industrial furnaces. This specifically includes: combustion gas-to-air heat exchanger including air heaters with multi-section air
-
Supplier: ASME
Description: equipment. This Code applies to all air heaters used in industrial application, e.g., air heaters servicing steam generators and industrial furnaces. This specifically includes: combustion gas-to-air heat exchanger including air heaters with multi-section air
-
Supplier: Air Control Industries Inc.
Description: Low to medium pressure high volume blower; reverse blade with 2 or 4 pole direct or belt driven options. Typical Applications: Cooling, Cremators, Dust Extraction, Exhausting, Filters, Fired Heaters, Flotation Beds, Fume Extraction, Incinerators, Air Handling, Test Chambers,
- Air Flow Rate: 3,000 to 9,000 SCFM
- Static Pressure: 410.5871674924572 to 413.3871674924572 in H2O
- Media Temperature: 176 F
- Material of Construction: Aluminum
-
Supplier: Howden
Description: fuel pipework and the coal burner. In coal fired boilers there are two air supplies : Secondary Air (SA) which is supplied direct to the burners and is the bulk of the combustion air supply. Primary Air (PA) which is used to dry the coal and transport the pulverized coal from the coal
- Heater Type: Air Heater
-
Supplier: Trent, Inc.
Description: chamber access through the open bottom which sits on an insulated hearth. TRENT Folded and Formed® heating elements are mounted to two of the side walls in alloy steel heater racks and use direct drive motors with a recirculating fan. The oven lift framework is constructed with steel
- Temperature Range: 850 F
- Capacity: 63.99993155556031 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Industrial, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Lydall Performance Materials
Description: requirements. Features/Advantages: Inorganic coating engineered to withstand direct flame impingement for short periods of time. Made from non-respirable, electrical grade glass fibers. Withstand humidity and continuous operating temperature up to 1200°F without shrinkage Achieves UL's
- Overall Thickness: 0.035 to 0.255 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 176 to 780 gsm
- Use Temperature: 1,200 F
-
Supplier: Enervex, Inc.
Description: The RSV Boiler Fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed at the chimney termination point where it ensures a mechanical draft (negative pressure) in the entire chimney or stack
- Air Flow Rate: 450 to 4,000 SCFM
- Media Temperature: 482 F
- Maximum Diameter (Fan or Blower Wheel): 15.37 inch
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Nautilair variable speed brushless DC blowers have been engineered to deliver a measured air/fuel mixture in gas-fired burner systems for optimized combustion and reduced nitrous oxide and carbon monoxide emissions. These pre-mix blowers offer practical solutions for a wide range of
- Air Flow Rate: 121.42 to 1,040 SCFM
- Static Pressure: 9.098 to 46.57 in H2O
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Caterpillar Oil & Gas
Description: Continuous electric prelube Redundant prelube with continuous electric prelube and intermittent air prelube backup Oil pan drain valves Electric continuous prelube pump Lube oil heater Protection System Wiring meets MCS requirements Upgrade PLC monitor to industrial PC Upgrades AC/OC,
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Continuous electric prelube Redundant prelube with continuous electric prelube and intermittent air prelube backup Oil pan drain valves Electric continuous prelube pump Lube oil heater Protection System Wiring meets MCS requirements Upgrade PLC monitor to industrial PC Upgrades AC/OC,
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Chromalox
Description: The C4-IR Series Multiple Zone SCR Power Controller manages both single phase and 3-phase industrial heating load applications which require zero cross, burst firing, half single cycle, and phase angle firing modes. Load options include up to 4 independently controlled single phase loads or
- Maximum Current: 16 to 40 amps
- Operating Temperature: 32 to 122 F
- Features: 400-499 VAC, Diagnostic Indicators
- Command Signal: Analog Current (e.g. 4-20 mA), Analog Voltage (e.g. 0-5V)
-
Supplier: Caterpillar Oil & Gas
Description: electronic engine control modules), direct rack control Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Front-mounted water connections: JW and AC/OC, 6" ANSI Jacket Water Thermostat Options: AC/OC Thermostat Options:
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Direct Gas Fired Door Heater Series 79 Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement -
Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in through open doors, tempering the air and making indoor (read more)
Browse Air Heaters Datasheets for Hartzell Air Movement -
explosion might occur. This blower may be used in areas where the possibility or risk of fire or explosion might occur due to an explosive atmosphere and/or mixture is often called a hazardous (or classified) location/area. They are commonly installed in industrial equipment such as Aerating (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
capable of resisting water, UV light, abrasion, and even fire. These coatings extend service life, improve reliability in extreme conditions, and allow fabrics to meet demanding industry standards. Two of the most widely used options are liquid silicone and polyurethane (PU). Each has distinct strengths (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
materials capable of resisting water, UV light, abrasion, and even fire. These coatings extend service life, improve reliability in extreme conditions, and allow fabrics to meet demanding industry standards. Two of the most widely used options are liquid silicone and polyurethane (PU). Each has (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
High-Temperature Seals for Industrial Process Optimization A manufacturer is only as good as its industrial processes. If you are in the manufacturing industry (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
process industry where companies need fast heating up time. Industrial immersion heaters are also helpful in keeping liquid below freezing temperature, especially in winter where, fluids freeze faster and maintaining their condition becomes difficult (read more)
Browse Industrial Heaters Datasheets for WATTCO -
Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired (read more)
Browse Immersion Heaters Datasheets for WATTCO -
CHEV-P500E 500A High Voltage Direct Current Relay Features: Ceramic brazing sealed technology guarantees no risk of arc leaking and ensures no (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is (read more)
Browse Immersion Heaters Datasheets for Gaumer Process