Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bijur Delimon International
Description: Application Industry’s most versatile pressurized dispensing system for fluids, lubricants or coolants, FluidFlex® pressurized dispensing system is designed for maximum efficiency, accuracy and control when dispensing virtually any fluid used in manufacturing or
- Capacity: 1 to 5 gallons
- Operating Pressure: 15 to 40 psi
- Features: Adjustable Volume, Integral Filter, Low Level Safety Switch, Other, Pressure Gauge
- Media: Air / Oil, Grease, Oil
-
Supplier: Accuris
Description: Dispensing systems and components for fueling hydrogen powered industrial trucks
-
Supplier: Nordson EFD
Description: in-line transfer systems, rotary tables and pallet assembly lines. The SCARA in-line robots systems extend our offering of precision robot fluid dispensing systems. With similar ease of programming and quick set-up, these industrial dispensing robots are
- Application: Adhesive / Silicone, Lubricants
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
-
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA HPIT 2, Dispensing systems and components for fueling hydrogen powered industrial trucks. Scope 1.1 This Standard applies to: a) the mechanical and electrical features of dispensers, which includes the control system and any
-
Supplier: Scheugenpflug, Inc.
Description: unit Numerous options for quality assurance and process monitoring Wide range of applications Important functions Precise contour encapsulation thanks to high-performance axis system Modular design enables demand-oriented system planning Can be additionally equipped with handling
- Application: Adhesive / Silicone
- Dispensing Type: Bead, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Eaton Hydraulics Group
Description: Ice tea and fruit juice dispensing equipment Frozen carbonated drink systems Coffee and espresso machines Dairy product dispensing equipment Carbonated and non-carbonated water lines Condiment dispensing equipment Hot cheese dispensing equipment Carbon dioxide,
- Media: Air
- Application: Food and Beverage Processing
- Product Form: Hose (including Duct)
-
Supplier: Dymax
Description: precise control over material flow, ensuring accurate and repeatable dispensing. In addition, its use of disposable fluid paths prevents the dispensed material from contacting the valve's inner components, facilitating easy material changeover with minimal cleanup. This system is
-
Supplier: Scape Technologies A/S
Description: The SCAPE Dispensing Solution is a turnkey automation system designed to deliver precise, consistent, and efficient dispensing for a wide range of industrial applications. With powerful algorithms, advanced 3D vision technology, intelligent path planning, and seamless
- Robot Type: Robot System
-
Supplier: Lee Co. (The)
Description: sterilization. Typical applications include electrolyte and wax dispensing, electron microscopes, precision propulsion systems, and cryogenic surgery devices. Each valve is customizable and 100% tested to ensure performance. Features Operating Temperature: Up to 275°F (135°C) High
- Pressure Rating: 800 psi
- Media Temperature: 275 F
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® SC 870 A/B is a thixotropic, additioncuring, two-part silicone rubber, forming a mainly closed cell foam. Special features two-component system thixotropic fast foaming and cure medium foam density no ozone damaging blowing agents high compressibility low compression set primerless
- Viscosity: 25,000 to 50,000 cP
- Elongation: 100 %
- Industry: OEM / Industrial
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Brady Corporation
Description: The MRO Plus™ Heavy Pad absorbs all industrial liquids (water, petroleum-based and chemical-based fluids). 3-ply construction makes it stronger, more durable and reduces lint. Gray color masks drips and spills, dimpled, perfed so you can take only what you need and reduce waste, full sized,
-
Supplier: Accuris
Description: Thermal insulating products for building equipment and industrial installations - In-situ formed dispensed rigid polyurethane (PUR) and polyisocyanurate foam (PIR) products - Part 1: Specification for the rigid foam dispensed system before installation
-
Description: Aron Alpha 200TX Series Aron Alpha 200TX Series a thixotropic, no-run, no glue string formulation. Highly cohesive and designed for high speed dispensing/automatic assembly applications. Greatest gap-fill ability.
- Applied Thickness / Gap Fill: 0.008 inch
- Viscosity: 1,500 cP
- Use Temperature: -65 to 180 F
- Tensile Strength (Break): 4,600 psi
-
Supplier: Accuris
Description: Thermal insulating products for building equipment and industrial installations - In-situ formed dispensed rigid polyurethane (PUR) and polyisocyanurate (PIR) foam products - Part 1: Specification for the rigid foam dispensed system before installation
-
Description: Aron Alpha 200TX Series Aron Alpha 200TX Series a thixotropic, no-run, no glue string formulation. Highly cohesive and designed for high speed dispensing/automatic assembly applications. Greatest gap-fill ability.
- Applied Thickness / Gap Fill: 0.008 inch
- Viscosity: 5,000 cP
- Use Temperature: -65 to 180 F
- Tensile Strength (Break): 4,600 psi
-
Description: Aron Alpha 200TX Series Aron Alpha 200TX Series a thixotropic, no-run, no glue string formulation. Highly cohesive and designed for high speed dispensing/automatic assembly applications. Greatest gap-fill ability.
- Applied Thickness / Gap Fill: 0.01 inch
- Viscosity: 170,000 cP
- Use Temperature: -65 to 180 F
- Tensile Strength (Break): 4,600 psi
-
Description: Aron Alpha 200TX Series Aron Alpha 200TX Series a thixotropic, no-run, no glue string formulation. Highly cohesive and designed for high speed dispensing/automatic assembly applications. Greatest gap-fill ability.
- Applied Thickness / Gap Fill: 0.01 inch
- Viscosity: 170,000 cP
- Use Temperature: -65 to 180 F
- Tensile Strength (Break): 4,600 psi
-
Supplier: Georgia-Pacific Corporation
Description: This Brawny Industrial® dispenser bucket combines our premium all-purpose Brawny Industrial® medium weight Double Recreped (DRC) wiper technology with a durable, easy to carry bucket dispenser that keeps your wipers clean and dry until you need them. This portable wiper
-
Supplier: Accuris
Description: Thermal insulating products for building equipment and industrial installations \x96 In-situ formed dispensed rigid polyurethane (PUR) and polyisocyanurate foam (PIR) products \x96 Part 1: Specification for the rigid foam dispensed system before installation
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Automated Bulk Chemical Delivery System with Ultra High Purity CDU for Precise Industrial Fluid Control An Automated Bulk Chemical Delivery System (BCDS) combined with an Ultra-High Purity (UHP) Chemical Dispense Unit (CDU) represents the gold standard for precise
- Body Material: Stainless Steel
-
Supplier: IBT Industrial Solutions
Description: Lubrication systems provide peace of mind to plant managers by minimizing downtime and critical equipment failure. IBT Industrial Solutions offers a wide range of lubrication systems, components, and installation for all types of industrial applications. We also offer
- Application: Adhesive / Silicone, Fuel / Oil, Lubricants
- Features: Other
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: System Fluid Chemical Delivery Module And Chemical Delivery System chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) Shenzhen Jewellok Technology Co., Ltd. provides advanced ultra-high
- Body Material: Stainless Steel
-
Supplier: Clear Automation, LLC
Description: Clear Automation is a systems integrator specializing in flexible and fixed automation equipment. Our core strengths include industrial robotics, machine vision, PLCs, line tracking and custom PC applications. We deploy these technologies to assemble, inspect, label, laser mark,
- Industries Served: Aerospace / Aeronautics, Automotive, Biotech, Chemical, Computer, Defense / Military, Electrical, Electronics, Fiber Optics, Food / Beverage, General Industry / Manufacturing, Government, Medical, Microelectronics / Semiconductor, Paper, Pharmaceutical, Plastics, Telecommunications
- Services: Automated Testing / Inspection, CAD / CAM Support, Control System Design / Programming, Data Acquisition, Equipment Design, Factory Automation, In-house Production, In-house Prototyping / Testing, Laboratory Automation, Manufacturing Cells, On-site Support / Training, Process Development, Systems
- Automated Assembly Equipment: Cleanroom Application, Custom Equipment Design, Powder / Bulk Handling
- Automation Equipment: Marking Equipment, Part Fabrication Equipment, Pick and Place Equipment, Robotics, Testing Equipment, Tooling Systems, Vision Inspection
-
Supplier: Nordson EFD
Description: 2 ms. The dispensing tappet remains open until the trigger signal ends. The valve was designed to dispense in industrial environments and features a low cost of ownership. Even the most demanding or delicate processes — whether due to product complexity or positional tolerances — are
- Material Inlet Pressure Range: 1,450 psi
- Container / Syringe Volume: 29.5735296 cc
- Maximum Operating Frequency: 280 (Cycles/Min)
- Metering Accuracy: 97 %
-
Supplier: Kuriyama of America, Inc.
Description: Used to convey the high-purity, aqueous urea solution, DEF (Diesel Exhaust Fluid), in dispensing equipment systems such as transfer carts, DEF (Diesel Exhaust Fluid) station pumps, drum filling, portable dispensers, mobile filling trailers, and DEF (Diesel Exhaust Fluid) fuel trailers.
- Inside Diameter: 1 inch
- Outside Diameter: 1.38 inch
- Working Pressure: 300 psi
- Temperature Range: 212 F
-
Supplier: U.S. Plastic Corporation
Description: Save money and prevent spills! Increase safety and productivity when you add the Poly-Shelf to your Poly-Rack System. It easily attaches to a Poly-Stacker and allows simultaneous dispensing from all drums. Spills? A hole in the bottom of the Poly-Shelf drains into the dispensing
- Type: Racking
-
Supplier: Kuriyama of America, Inc.
Description: Used to convey the high-purity, aqueous urea solution, DEF (Diesel Exhaust Fluid), in dispensing equipment systems such as transfer carts, DEF (Diesel Exhaust Fluid) station pumps, drum filling, portable dispensers, mobile filling trailers, and DEF (Diesel Exhaust Fluid) fuel trailers.
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.14 inch
- Working Pressure: 300 psi
- Temperature Range: 212 F
-
Supplier: McClellan Automation Systems
Description: without unwelcome surprises. Our expert automation engineers can design and build any of the following systems: Pumping Systems Rotary Tables Linear Conveyor Systems Pick and Place Systems Dispensing Systems Web Handling Systems O-Ring Installation
- Discipline: Biomedical Engineering, Chemical Engineering, Electrical Engineering, Industrial Engineering, Mechanical Engineering, Systems Engineering
- Management Services: Business Consulting, Project Management, Systems Integration
- R&D Services: CAD Design, Industrial Design, Machine Design, Materials Research, Other R&D, Packaging Design, Process Design, Product Design, Systems Design
- Industry Served: Manufacturing, Medical, Pharmaceutical, Utilities and Energy
-
Supplier: IBT Industrial Solutions
Description: Lubrication systems provide peace of mind to plant managers by minimizing downtime and critical equipment failure. IBT Industrial Solutions offers a wide range of lubrication systems, components, and installation for all types of industrial applications. We also offer
-
Supplier: Techsil Limited
Description: dispensing with no operator fatigue and total control 500 w heater system provides fast warm up (10 minutes), even melt rate and a fast smooth molten glue flowFast reload system ensures minimum downtime and maximum output. Melt rate 4.2kg per hour. Weight 1.4kg. Area coverage
- Application: Adhesive / Silicone
- Dispensed From: Glue Stick
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Nordson EFD
Description: interchangeable components allow for quick, easy maintenance and adaptability for exacting application requirements Deposit volumes ranging from 3 nL to 200 nL at dispensing frequencies up to 150Hz Compatible Fluids Adhesives Lacquers Oils/greases Silicones Fluxes The complete system
- Material Inlet Pressure Range: 1,450 psi
- Container / Syringe Volume: 29.5735296 to 201.10000128 cc
- Maximum Operating Frequency: 150 (Cycles/Min)
- Metering Accuracy: 99 %
Find Suppliers by Category Top
Featured Products Top
-
-free, smooth operation, ideal for electrolyte injection, micro-dispensing, precision spraying, and laboratory dosing systems. Integrating Fountyl’s premium ceramic piston enables engineers to achieve reliable (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Dispensing positioning Industrial robot positioning (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
The core of the automatic calibration of the laser cross beam sensor is the center search algorithm. A two-dimensional Cartesian coordinate system is formed by two opposite beam paths. It is widely used in scenarios such as dispensing tip positioning, CNC tool positioning, etc (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
& Lawn Equipment Air Conditioning Appliances Automotives Dispensing Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical Transfer More (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
presenter machine takes over the counting and manipulation of screws for manufacturers. The screws are dispensed to a pre-determined count or presented one at a time for use by an operator. The VPS presenter systems can be configured to handle extremely difficult fastener geometry. Screws are (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Taking a towel is always smooth and easy with a patented system that is 99% tab free Lower consumption?and waste?thanks to one-at-a-time dispensing? (read more)
Browse Napkin, Tissue, and Towel Dispensers Datasheets for Tork -
Dispensing positioning Industrial robot positioning (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Applications Agriculture & Lawn Equipment Air Conditioning Appliances Automotives Dispensing Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical Transfer More (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
coils, transformers and other inductors Medical/hospital equipment Semiconductors/related devices Computer systems design Search, detection, navigation, guidance, aeronautical and nautical systems and instruments General industrial machinery (read more)
Browse Cable Assemblies Datasheets for DigiKey -
When prevention of reverse flow is required in small and miniature industrial applications, O'Keefe Controls Co. Ball Type Check Valves have become an industry standard. Known to be extremely reliable, they offer many advantageous features (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co.
Conduct Research Top
-
Industrial Applications and Safety
These days, robotic cells can be found throughout production facilities. Robotic cells are used for automated material handling, warehouse or logistics automation, robotic welding, robotic assembly, robotic dispensing, and material processing. With so many applications, there are key safety
-
Gas Flow Measurement - Different Types of Flow Meters
Flow sensors can be found across various industrial, medical and aerospace applications. Flow is defined as the mass or volume of a fluid that passes per unit of time. In practice, flow sensors (or flow meters) are essential in every operation that requires measuring the mass or volume of fluids
-
Understanding Chilled Water Pipe Insulation
Chilled water pipes play a vital role in climate control for industrial, commercial, and institutional facilities, particularly if they provide individual cooling for each room, like schools, hotels, hospitals, etc., or large structures like airports. Chilled water pipes typically help cool
-
Adhesives and Sealants: What's the Difference?
Industries that use both sealants and adhesives have created a list of vernacular associated with each term, which are often interchangeable or similar. Most often, these materials are applied using meter/mix dispensing solutions offered for industrial projects. Sealants are "substance capable
-
Products & Services 2
a full-scale test. The results are virtually identical to what they will experience in full production, so the testing can prove conclusively that our system will meet their requirements, " comments Joe Smith, head of Sweco's Industrial Treatment Services division. In addition to the centrifuge, the trailer
-
Using Permeation Tubes to Create Trace Concentration Moisture Standards (.pdf)
suited for field use. Additionally, the method cannot be used with condensable gases frequently of industrial interest. Permeation tubes can be used to dispense precisely known quantities of moisture. Using permeation tubes to make standard additions of moisture to a flowing gas stream offers
-
The History of the Rotary Solenoid
will default to "locked" or "off" if the power goes out. Rotary solenoids are used in some locks, to dispense things from vending machines, as well as in many industrial automation and medical applications. The "solenoid" part refers to the coil and comes from the French solénoïde, which in turn comes
More Information Top
-
Handbook of Industrial Engineering: Technology and Operations Management 3rd Edition Complete Document
Several dispensing methods are realized in industrial dispensing systems .
-
The characterisation and the application of modified pigmented systems
…concentration measure ments, Electrophoretic mobility carried out on compo- nents dissolved in non aqueous media are usefhl only when an'appropriate' solvent is used, The results emanat- ing from this study have been successf%tlly applied in industrial dispensing systems , across a range of…
-
Keynote Speakers
…his research such as fiber Bragg grating device with MPB Inc. (Montreal); process controller for board manufacturing with Hinz Automation Inc. (Saskatoon); load cell system with Massload Inc. (Saskatoon); thermal control systems with Intel (US), industrial dispensing systems with ASM Inc. (Hong…
-
Sociology & communication
In turn subsystem and finally individual companies, compartments then again individual in that give it in the industrial system and form teams partial systems.
-
Transrapid and Rad-Schiene- high speed web
The system industry gives for the determination of the air resistance the Transrapid following context: .
-
Transfer printing of fully formed thin‐film microscale GaAs lasers on silicon with a thermally conductive interface material
( Industrial au- tomated dispensing systems are available for automated application of such pastes [26]).
-
States > Missouri > State > Proposed Regulations > 2011 Documents > March 1‚ 2011 > [2011 MO Proposed mo-20110301-0025-0002440] 2 CSR 90-10 - Liquefied P...
[(12) Each commercial and industrial LPG dispensing system , except those filled by weight only, shall incorporate into the dispensing system an approved pullaway device to stop the uncontrolled discharge of LPG.
-
States > Missouri > State > Proposed Regulations > 2011 Documents > July 15‚ 2011 > [2011 MO Proposed mo-20110715-0025-0002440] 2 CSR 90-10 - Liquefied P...
[(12) Each commercial and industrial LPG dispensing system , except those filled by weight only, shall incorporate into the dispensing system an approved pullaway device to stop the uncontrolled discharge of LPG.
-
The infrastructure of the postindustriellen welfare state
Also the for Germany (long time) typical gives the compact sozialpolitische cooperation of dressings in the system of industrial relationships .
Indicates content that may require registration and/or purchase.