Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: INDECK Power Equipment Company
Description: processes can be recovered to reduce energy consumption. Capacities from 5,000 to 600,000 Ib/hr steam are possible utilizing high pressures and temperatures. Waste heat recovery from combustion turbines below 19MW Waste heat recovery from a variety of processes including
- Application: Industrial
- System: Process Gas Recovery, Wastewater Heat Recovery
-
Supplier: Dresser-Rand
Description: plant operations. The Multi-MW EPS100 heat recovery system drives value through its unique combination of a lower cost per unit of electricity produced, compact footprint, higher energy recovery from the waste heat stream, and ability to generate power from a wide range
- System: Heat Energy Recovery
- Application: Industrial
-
Supplier: Cleaver-Brooks
Description: boiler efficiency. The blowdown heat recovery systems will usually result in a payback in a few short months from fuel savings alone. Features: Recovers 90% of heat normally lost Automatically controls surface blowdown flow to maintain desired concentration of dissolved solids
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
-
Supplier: Cleaver-Brooks
Description: number of standard models provide height and diameter combinations that work in applications with space constraints, while still achieving maximum heat recovery. Features: Cylindrical model Compact and lightweight High performance BTU recovery Hinged, stainless steel access
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Cleaver-Brooks
Description: Cleaver-Brooks' energy recovery international Modular HRSGs are designed to accommodate exhaust flows greater than 400,000 lb/hr. The Modular HRSG is designed for maximum shop assembly which minimizes field erection time and costs. We offer natural circulation designs for minimal parasitic
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Cleaver-Brooks
Description: The CRE has individual fin tubes compression-fitted to the liquid manifold for ease of tube replacement requiring no welding. The large number of standard models provide combinations that work in applications with space constraints while still achieving maximum heat recovery. Features:
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: The R2-Series simultaneously cools and heats different zones within a building to provide energy-saving heat-recovery operation through the use of the BC Controller. Supports up to 50 indoor units Available in both 208/230V and 460V up to 30 tons for various applications Cool
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: INTEC Energy Systems
Description: In order to use energy rationally, we manufacture waste heat recovery boilers for industrial processes in which waste gases accrue at very high temperatures. These waste heat recovery boilers are delivered as steam or hot-water generators. They are installed
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover nonducted, stationary or fixed heat recovery ventilators for household, commercial, or industrial use and intended to be employed in accordance with the National Electrical Code, ANSI/NFPA 70. 1.2 These requirements cover heat recovery
-
Supplier: Dry Coolers, Inc.
Description: temperature industrial gas streams, the RepoTherm will extract heat from the gas and create hot water or steam as needed to improve the efficiency of your boiler system. Pumps, heat exchangers and temperature controls are optionally available to complete the system. Dry Coolers
-
Supplier: Greenheck
Description: Energy Recovery Ventilators Greenheck energy recovery products provide fresh outdoor air to meet ASHRAE 62 ventilation rates, while recovering energy from the exhaust air stream. The benefits include improved indoor humidity levels, reduced energy costs and lower first cost for air
- Application: Commercial, Industrial
- System: Heat Recovery Ventilator (ERV)
-
Supplier: Spirax-Sarco
Description: Spirax FREME (Flash Recovery Energy Management Equipment) is an innovative heat recovery system that delivers major energy savings by recovering waste heat from a condensate return system and using it to pre-heat boiler feedwater. Heat and water previously
- System: Heat Energy Recovery
- Application: Industrial
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco M series is a compact packaged condensate recovery unit designed for relatively small loads. It comprises a vertical receiver with single close-coupled motor pump and control gear pre-wired and ready for use
- System: Heat Energy Recovery
- Application: Industrial
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Lossnay® energy recovery ventilators provide outdoor air solutions for indoor environmental quality. Improved sound attenuation makes Lossnay® units quiet enough for places where silence is a must, such as meeting rooms and libraries. Full enthalpy heat exchange with minimal moving
- System: Air to Air Heat Exchanger, Heat Energy Recovery
- Application: Commercial, Industrial
-
Supplier: SAE International
Description: for a better fuel economy which is also of interest for the end user, specifically for the owners of heavy duty diesel vehicles with high mileages. To meet these future legislation objectives, a waste heat recovery system is a beneficial solution of recovering wasted energies from
-
Supplier: Spirax-Sarco
Description: If you need low pressure steam in your plant then investing in a Flash Steam Recovery System could pay for itself in weeks. Our engineers will advise you on the best system for your plant.
- Application: Industrial
- System: Steam Recovery
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco series of SPM condensate recovery units are designed to handle hot condensate, which is commonly returned for use as boiler feedwater. The standard SPM series can handle quantities up to 2 000 kg / h at 98 ° C with pump delivery heads up to 30 meters. For higher duties please
- System: Heat Energy Recovery
- Application: Industrial
-
Supplier: Loren Cook Company
Description: The ERV offers a wide performance range, high pressure capabilities, and high energy recovery efficiencies. This product delivers where it counts most - first cost savings, performance efficiencies, durability, and easy maintenance. The Cook ERV is available in two direct drive sizes and
- System: Air to Air Heat Exchanger
- Application: Commercial, Industrial
-
Supplier: Munters DH
Description: The Thermo-T™ tubular heat-exchanger is designed to recover heat from energy-consuming processes up to 2000°F. Energy can be recovered and returned as process make-up air, used to preheat combustion air, or used for plant or office heating. Thermo-T™ offers fully adjustable tube-size
- System: Air to Air Heat Exchanger, Heat Energy Recovery
- Application: Industrial
-
Supplier: Munters DH
Description: plate-spacing and multiple flow patterns. The Thermo-Z™ heat-exchanger is designed for industrial environments. High quality materials and construction provide superior performance in high-temperature or corrosive environments. The heat-transfer plates are completely seam-welded
- System: Air to Air Heat Exchanger, Heat Energy Recovery
- Application: Industrial
-
Supplier: Sullair Corporation
Description: With a Sullair EES, you can recover anywhere from 50% to 90% of this available thermal energy and save thousands of dollars on your fuel heating bills. The Sullair EES recovers energy that is expended while producing compressed air and converts it into a usable source of heat. The heat
- System: Air to Air Heat Exchanger, Heat Energy Recovery
- Application: Industrial
-
Supplier: Thermal Fluid Systems, Inc.
Description: Applications Heated Rolls Calendar Rolls Press Platens Process Skids Wood Presses Reactors Heat Exchangers Dryers Evaporators Mixers Laminating Presses Printing Machines Coatings Molding Presses Edible Oils Sludge Drying Rubber PressesAdhesives Tank Heating Dryers Reactors Fuel Heating
- System: Fluid to Fluid Heat Exchanger
- Application: Industrial
-
Supplier: XeteX, Inc.
Description: The benefits of energy recovery are not limited to air conditioning applications. Industrial processes often use air as a heat transfer fluid to heat or cool manufactured components, materials, or equipment. Energy recovery can be used to cut the costs of heating
- System: Heat Recovery Ventilator (ERV)
- Application: Residential
-
Supplier: Munters DH
Description: Z-Duct™ plate heat exchangers offer multiple flow configurations, are extremely low-leakage and have extremely high energy-transfer. Pressure drop is minimized and heat-transfer maximized by dimples in the plates which separate the plates. The continuous fold construction of Z-Duct™
- System: Air to Air Heat Exchanger
- Application: Commercial, Industrial
-
Description: What is Flue Gas Heat Exchanger? This compact brazed plate heat exchanger is specifically designed for flue gas heat recovery. It efficiently transfers thermal energy from high-temperature exhaust gases to a liquid medium, enabling significant energy savings in
- Maximum Working Pressure: 217.55655 to 290.0754 psi
- Primary Material: Copper, Stainless Steel
- Application / Industry: Electronics / Power Supply Cooling, Steam
- Features: Other
-
Supplier: INTEC Energy Systems
Description: Heat recovery is an effective way to improve the efficiency of the plant and reduce operating costs. In order to recover the heat contained in the waste gas coming from solid fuel firing systems, combustion engines, gas turbines, or other industrial processes, INTEC
-
Supplier: Munters DH
Description: industrial processes with moderate temperature rises. The counterflow configuration, four-pass design and optimized, secondary, tubular heat-exchanger result in efficiencies up to 88%. The heater uses a Maxon® industrial gas burner for clean, reliable combustion. The OTH can
- System: Air to Air Heat Exchanger, Exhaust /Flue Heat Recovery
- Application: Industrial
-
Supplier: International Thermal Systems LLC.
Description: delivery and field start up. 24/7 factory direct technical service and spare parts group. Available Options Inert atmosphere ovens and furnaces. Can construction oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers. Industrial
- Process Temperature: 648.8888888888889 C
- Atmosphere: Air / Oxidizing, Inert, Salt Bath
- Heat Source: Combustion, Electric / Resistance, Natural Gas
- Features: Other
-
Supplier: APV, An SPX Brand
Description: recovery (up to 72%) Reduced maintenance costs Efficient deaeration prior to heating Non-aseptic flavour dosing of the vacuum chamber possible Destruction of heat resistant spores (HRS) Operator-friendly Pre-assembled and factory-tested As option designed according to ASME, PMO, 3A
- Temperature Range: 41 to 302 F
- Application: Industrial
- External: Top Load (Crucible, Melting)
-
Supplier: XeteX, Inc.
Description: double-pass heat exchanger removes 76.9 kW of heat even under the worst hot summer conditions while consuming only 6.67 kW of fan power. The fully sealed, epoxy coated heat exchangers withstand the corrosive industrial environment and maintain the required clean-room
- System: Heat Recovery Ventilator (ERV)
- Application: Residential
-
Supplier: Dresser-Rand
Description: steam heat recovery package. With a range of steam pressure configurations available, this system can be matched to almost any process need. Building applications such as: Hospitals Colleges and universities Data centers Commercial complexes Research and development laboratories
- Applications: Industrial, Power
- Fuel Type: Natural Gas
- Portability: Permanent
-
Supplier: Titus Company (The)
Description: electronic expansion valves and high efficiency heat exchangers with integrated heat recovery systems, contributes to obtain high performance both at full load and at partial load with exceptional seasonal efficiency value.
- Cooling Capacity: 355 to 1,497 kW
- Application: HVAC, Industrial
- Power Source: Other Power
- Condenser Cooling: Water-Cooled
-
Supplier: Dresser-Rand
Description: Dresser-Rand SMARTCAES® is a comprehensive CAES solution including complete power island equipment supply, other associated above ground equipment, engineering, procurement, and construction (EPC) services including front end engineering design (FEED), installation / start-up services and service
- Application: Industrial
- System: Pressure Energy Recovery
-
Supplier: Duratherm Extended Life Fluids
Description: INTERCOOL P-300 is a propylene glycol based industrially inhibited heat transfer fluid with an operating range of -60°F to 320°F engineered for applications that demand a low-toxicity fluid to satisfy environmental concerns and where propylene glycol use is demanded by law. Industrial
-
Protective Sleeving - Tubing, Heat Shrink; 3/64 in. ID; 2:1 Shrink; 48 in. length; Clear -- 70100822Supplier: Allied Electronics, Inc.
Description: That Meets or Exceeds Military and Industrial Standards Protection from Most Industrial Solvents, Fuels and Chemicals UL Recognized, CSA Certified Minimum Shrink Temperature: 155°C Minimum Full Recovery Temp.: 175°C Operating Temperature Range: –55°C to 175°C Recommended Maximum
Find Suppliers by Category Top
Featured Products Top
-
turbulent flow path, improving heat transfer efficiency while minimizing fouling and scaling. The robust construction makes it suitable for demanding industrial environments. Key Features: • Laser welded double plate structure for durability and leak resistance • Excellent (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
heating substations • Industrial heat recovery HEXNOVAS provides custom thermal selection based on flow rate, temperature, pressure and installation requirements. (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
STW70N60DM2 is designed for professional applications including high-efficiency converters, power-factor correction, inverters, and industrial power supplies, bringing the essential capabilities of a power MOSFET into one clearly defined orderable device. Engineers can use its device (N (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for ERSAELECTRONICS PTE. LTD. -
• Compact design with high thermal efficiency • Suitable for liquid-to-liquid and condensing applications Typical Applications: • Wastewater and sludge heat recovery • Industrial effluent cooling and heating • Pulp and paper industry • Chemical and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
(evaporation and condensation) • Reduced footprint compared to shell-and-tube heat exchangers Typical Applications: • Ammonia (NH3) refrigeration systems • CO2 (R744) refrigeration and heat recovery • Industrial refrigeration and cold storage (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
. Applications Transcritical CO2 refrigeration CO2 gas cooling High-pressure air conditioning Industrial refrigeration and heat recovery Manufacturing Capability HEXNOVAS Heat Exchanger Technology (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
management; as part of the ELR 10000 Series from EA Elektro-Automatik, it delivers a power rating of 10.5kW, voltage range of 0-1000V DC, current capacity up to 500A, and energy recovery efficiency exceeding 90%, minimizing energy consumption and heat dissipation; it supports programmable settings for (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Stabilizing Temperature in Lasing Mediums Lasers work on the principle of heat generation. Temperature control of solid-state lasers is fundamental to them: Functionating optimally Providing (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc.
Conduct Research Top
-
Turning Air Compressors into an Energy Source
competitive. This paper discusses heat recovery: an important way operational efficiencies can be increased by harnessing heat from compressed air systems, which are a major component of industrial energy consumption.
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
of the electrical energy used by an industrial air compressor is converted into heat. In many cases, a heat recovery unit can recover 50-90% of the available thermal energy. It has been estimated that approximately 50,000 btu/hour of energy is available for each 100 cfm of compressor capacity [19]. Payback periods
-
Measuring Instruments and Solutions in Pulp and Paper
The paper industry is the basic raw material industry of the national economy and an important industry closely related to social civilization and economic development. The paper-making process is a complex industrial process of mass and heat transfer, which is mainly divided into two parts
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
of the. past. Higher oil temperatures can allow heat recovery. for underfloor glycol warming systems or reduce. penalties associated with liquid injection oil cooling,. but only if the lubricants are designed to operate at. the higher temperatures while maintaining proper. viscosity. * Quality base stocks
More Information Top
-
Thermophotovoltaics
… bandgap,, 64 dark saturation current density, 57 epitaxial growth, 62 history, 39 tandem cells, 70 In-band radiation, 36, 64 definition Indium gallium arsenide (InGaAs) PV cell, 68 history, 39 Indium gallium arsenide antimonide (InGa- AsSb) PV cell, 69 Industrial heat recovery .
-
Survey of state regulatory activities on least cost planning for gas utilities
1 0 SoCal's resource programs include residential appliance incentives and wcatherization and high efficiency commercial/industrial equipment replacement, and industrial heat recovery .
-
Sustainable Energy Systems and Applications
industrial heat recovery are fluctuating in nature or intermittent.
-
Development of a zirconia-mullite based ceramic for recuperator applications
" shown to offer potential during a previous contract effort, ("Ceramic Heat Recuperators for Industrial Heat Recovery ") _.
-
A target‐oriented solid‐gas thermochemical sorption heat transformer for integrated energy storage and energy upgrade
Heat transformer plays a crucial role in the industrial heat recovery of low-grade energy resources to improve energy efficiency, and it is effective for upgrading the temperature of low-grade heat to a higher useful temperature level.
-
Assessment of Recuperator Materials for Microturbines
♦ Ceramic Heat Recuperators for Industrial Heat Recovery ,16 which states that cordierite was selected for its “ease of fabrication, relatively low thermal expansion, good thermal shock resistance and good corrosion resistance”; ♦ Technology Assessment of Ceramic Joining Applicable to Heat Exchangers …
-
Heat pipe applications workshop report
This was felt to be rather meager for the task at hand, since it would allow only minimal studies to be performed rather than a comprehensive and detailed survey of all industrial heat recovery applications.
-
Review of current status of high flux heat transfer techniques. Volume I. Text + Appendix A
Other heat recovery applications will be stagnate over the next two years, until energy policy dictates the industrial heat recovery market.
-
Renewable‐energy‐based multigeneration systems
This heat may be sourced from one of the following: concentrated solar radi- ation, combustion of biomass-derived products, geother- mal heat, and industrial heat recovery .
-
Industrial demand-side management programs: What`s happened, what works, what`s needed
Replacement and Industrial Heat Recovery programs.
Indicates content that may require registration and/or purchase.