-
Supplier: Dart Controls, Inc.
Description: A microprocessor based digital speed potentiometer that can directly replace a conventional 3-wire analog speedpot or motorized speedpot for most AC and DC drives. The desired set speed is entered into the large 1/2 inch LED display through the convenient front-panel
- Resistance Range: 1,000 to 10,000,000 ohms
- Operating AC Voltage: 85 to 250 volts
- Operating Temperature: -10 to 45 C
- Potentiometer Type: Digital Potentiometer
-
Supplier: Progressive Automations
Description: you see in our drop down menu is available and ready to ship out today. CONTROLS & BRACKETS: The PA-17 industrial linear actuator is compatible with all of our control boxes except for the PA-20, PA-22 and PA-24 models. With each control box comes a wide range of
- Stroke or X-Axis Travel: 1 to 24 inch
- Rated Speed: 0.24 to 0.59 in/sec
- Rated Force: 850 to 2,000 lbs
- Mounting Type: Double-end Mount
-
Supplier: Rosenberg USA
Description: Rosenberg EC backward curved impeller, GKHR 315-CIB.100.4EC IE, input voltage 100-130 volt (390 watts), 1-phase, 50-60 hz. includes: IP54 and UL-R motor Class F with soft start, 1840 rpm maximum, speed control possible with open or closed loop (0-10v, PWM, MODBUS, potentiometer
- Air Flow Rate: 1,000 SCFM
- Media Temperature: -13 to 104 F
- Maximum Diameter (Fan or Blower Wheel): 12.4015815 inch
- Applications / Use: Air Handling Units / HVAC
-
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and enhanced accuracy
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Gefran
Description: function (16 programmable speeds) 4 independent ramps with jerk settings Potentiometer function Motor auto-capture function Dual PID control with self-tuning Dedicated water treatment functions Dedicated HVAC functions Integrated timers with Real Time Clock Macros for specific
- Rated Power: 1,500 to 1,199,999.999999997 watts
- Supply Voltage (AC): 400 to 690 volts
- Frequency: 50 Hz, 60 Hz
- Motor / System: AC Vector / Feedback Drive
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and enhanced accuracy
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and enhanced accuracy
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and enhanced accuracy
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: BEI Sensors
Description: The Model LT25 linear cable transducer provides digital position and speed information in a durable, easy-to-install package. The LT25 cable transducer utilizes a flexible cable, a spring-loaded spool, and an incremental optical encoder to precisely measure linear position. Cable transducers
- Measurement Range: 125 inch
- Operating Temperature: 32 to 158 F
- Features: Optical Encoder
- Sensor Technology: String Potentiometer
-
Supplier: Allied Electronics, Inc.
Description: Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog
-
Supplier: Allied Electronics, Inc.
Description: Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog
-
Supplier: Allied Electronics, Inc.
Description: Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog
-
Supplier: Allied Electronics, Inc.
Description: Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog
-
Supplier: Gefran
Description: a 5A/250VAC relay version or in a logic signal version to drive solid state relays. The input signal read speed (120msec) and the tested PID control algorithm with selftuning and autotuning parameter functions guarantee accurate and stable control even for rapid and
- Control Signal: Analog Voltage, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: DC Voltage Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
-
Supplier: Ametek Dynamic Fluid Solutions
Description: including commercial and residential boilers, hot water heaters, furnaces, food service equipment, kilns, and fuel cells, among others. They serve as ideal alternatives to conventional speed or two-speed blowers, intake damper systems on fixed speed blowers, or inverter-driven
- Air Flow Rate: 121.42 to 1,040 SCFM
- Static Pressure: 9.098 to 46.57 in H2O
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Envirco
Description: replaceable filters, motor blower, and now controls are available. Roomside Replaceable Controls (RSRC) Roomside replaceable filter, motor assembly, and control card are now available for the MAC 10 LEDC. With the RSRC, the control card is replaceable through the top and
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Replaceable Filter Media
-
Supplier: Envirco
Description: are used worldwide for a variety of critical clean air applications. Standard Features New Universal Control Card -Network Speed Control, MODBUS RTU -Manual Speed Control, On-Board Potentiometer -Analog Speed Control, Remote 0-10V
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Piezosystem Jena, Inc.
Description: well suited for controlling low voltage piezo elements in highly dynamic industrial applications. Different types of casings, with and without screw slots, and a 19" rack mount version are available. The amplifiers only require a 10 V DC to 30 V DC power supply. The amplifiers can be
- Input Voltage: 10 to 30 volts
- Voltage Range: -20 to 130 volts
- Number of Channels: 1
-
Supplier: Epsilon Technology Corp.
Description: These conditioners are ideal for cyclic and high speed testing where no display is needed. They are available in single channel versions, as well as 2, 3, and 4 channels versions. They provide all the signal conditioning electronics needed for a strain gage based extensometer. The ASC has
- Analog Input Channels: 4 #
- Gain Range: 2 to 5,000 #
- Common Mode Rejection Ratio: 110 dB
- Operating Temperature: -13 to 158 F
-
Supplier: Envirco
Description: to supply reduced airflow for critical applications requiring low flow and low sound. A Universal Control Card with three different control modes, provides installation versatility by allowing the FFU to be controlled via a MODBUS RTU network, an analog 0-10 VDC control signal,
- Construction: Fan Filter
-
Supplier: Assured Automation
Description: feedback, and speed control Optional Features • 4-20mA modulating positioner. Specifications Temperature Range: -4 to +131°F Enclosure: Nema 4/4X, weatherproof Electrical Connection: Internal wire terminals Duty Cycle: 75 to 100%
- Actuator Torque: 608 to 5,208 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 115 volts
- Operating Temperature: -4 to 131 F
-
Supplier: Envirco
Description: Universal Control Card with three different control modes, provides installation versatility by allowing the FFU to be controlled via a MODBUS RTU network, an analog 0-10 VDC control signal, or by adjusting the onboard potentiometer. The MAC 10® IQ FFU uses a combination
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Progressive Automations
Description: shipped out today. CONTROLS AND BRACKETS: The PA-14P model is compatible with every control system that Progressive Automations offers. Each control system provides various automation options, giving you complete control over your actuators. The BRK-14 is the bracket used
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Speed: 0.59 to 2 in/sec
- Rated Force: 35 to 150 lbs
- Material: Aluminum
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3-Contactor Bypass Input Fuses Space Heater (UL Type 3R only) 50 °C Ambient (UL Type 3R only) Pre-engineered Package Control Options Ethernet I/P DeviceNet Profibus LonWorks Modbus TCP/IP Digital Output Expansion Card Analog Output Expansion Card Control Transformer +200 VA Keypad
- Rated Power: 55,960.94556153038 watts
- Continuous Output Current: 211 amps
- Supply Voltage (AC): 208 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3-Contactor Bypass Input Fuses Space Heater (UL Type 3R only) 50 °C Ambient (UL Type 3R only) Pre-engineered Package Control Options Ethernet I/P DeviceNet Profibus LonWorks Modbus TCP/IP Digital Output Expansion Card Analog Output Expansion Card Control Transformer +200 VA Keypad
- Rated Power: 44,768.756449224304 watts
- Continuous Output Current: 169 amps
- Supply Voltage (AC): 208 volts
- Operating Temperature: -10 to 60 C
-
Supplier: ValueTronics International, Inc.
Description: optional ISO AMP CARD to prevent earth loops Ethernet, IEEE488 or RS232 programming with optional internal interface cards Very low HF-emission, OK for light industrial environment, immunity OK for industrial environment Very low output ripple and spikes Very stable output voltage or
- DC Output Power: 1,500 watts
- Type: DC Power Supply
-
Supplier: Infineon Technologies AG
Description: interface on output pin 2 x 16 bit user-configurable ID in EEPROM Potential Applications Robust replacement of potentiometers: No mechanical abrasion, resistant to humidity, temperature, pollution, and vibration Linear and angular position sensing in automotive and industrial
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Wire Enameling Drawing Speed Control This customer manufactures wire-enameling machines. Novotechnik's IP 6500 rotary potentiometer is mounted on a dancer arm. The dancer controls the speed of the main (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
MicroMatch connector. The MPE19 has been specifically tested for industrial environments and works with a supply voltage of up to 5 V DC at a maximum current of 20 mA. With the MPE19 panel potentiometer EBE offers a future-proof, wear-free and precise solution that can be used in a wide range of industrial HMI applications. Thanks to magnetic sensor technology, the potentiometer remains functional even after many years of use. (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
Motor speed can be controlled by an external potentiometer, the onboard speed trim potentiometer, or a 0-5 VDC analog input signal. The controls have continuous output rating of up to 20 Amps, and are capable of peak output current of up to 30 Amps. Trim pots allow the user to adjust max speed, torque (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
including medical, industrial control, test and measurement, audio-video and telecommunications. LEMO has been designing precision connectors for seven decades. Offering more than 75,000 combinations of product that continue to grow through custom specific designs, LEMO and its affiliated (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Pelonis Technologies develops advanced motion control robotics systems for precision machinery and industrial automation. With over 25 years of engineering expertise, our team solves (read more)
Browse DC Motor Drives Datasheets for Pelonis Technologies, Inc. -
rated voltage of 1000V AC/DC. The series is designed to provide controlled interruption performance under fault conditions, helping protect sensitive semiconductor devices from damage caused by high fault currents (read more)
Browse Fuses Datasheets for VICFUSE -
Industrial engineers often face challenges with unstable motor speeds, high energy loss, and electromagnetic (read more)
Browse Motor Controllers Datasheets for Constar Motion Co., Ltd -
Compact equipment requires efficient motor solutions that deliver high speed, stable operation, and flexible integration options. Engineers need brushless motors with reliable performance, optimized control, and customizable configurations to meet different application (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
scanning, and sequential point deflection. With scan rates exceeding 200 MHz and nRad-level position control, these devices provide exceptional speed and accuracy for advanced photonics and semiconductor applications (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
industrial manipulators, ensuring precise motion control and real-time data feedback. 2.Material Handling Systems: Supports high-speed conveyor systems, rotating cranes, and automated sorting equipment, maintaining uninterrupted communication for sensor data and control commands (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
:: New Materials Zone ::
The new Vishay Sfernice P9S and P9A potentiometers are intended for use in audio, general industrial , aerospace, and professional applications in end products including mixing desks, cash dispensers, lighting controls , fusion pumps, and volume and speed controls for automotive and consumer audio/video …
-
Multi-micro-controller-based implementation of 3-phase inverters on industrial scale
… ofthe inverter offers varieties offunctions such as: - Soft start and soft stop with controllable times - Jogging at selected … … logic controllers - Four different speeds pre programming - Over-current … … for frequency setting (keypad, potentiometer , and auxiliary terminal inputs … … 2 illustrates the implemented industrial prototype.
-
Applied Scientific Research and Engineering Developments for Industry
Through the industrial PC PID regulating, speed closed-loop system was consists of control instruction set and target speed of encoder feedback value. When the wheel turned, linear resistor potentiometer installing in steering wheel, generated feedback voltage U0, and industrial …
-
Introduction to Electrical Engineering: Book and CD-ROM
The actual armature resistance is then controlled by the position of the potentiometer arm, which in turn may be controlled by a sampled-data version of the position-control system. The speed and power of the digital computer (in predicting the response to a wide range of changes that affect the system) are the main reasons for the use of adaptive systems in industrial control.
-
Author Index
… detector type, principles and applications of, 3304 basic operating principles of, 332 classification of, 2911 comparison of methods of analysis of, 2910 control of, 3507 dynamic characteristics … … input impedance, 33 high- speed , 3512 low-input-power, 33 'Magamp', and industrial applications, 945 … for, 334 and saturable reactors, bibliographyon, 1887 to noid-1951, 8506 self-balancing potentiometer type, 3511 self …
-
Subject Index
… detector type, principles and applications of, 3304 basic operating principles of, 332 classification of, 2911 comparison of methods of analysis of, 2910 control of, 3507 dynamic characteristics … … input impedance, 33 high- speed , 3512 low-input-power, 33 'Magamp', and industrial applications, 945 … for, 334 and saturable reactors, bibliographyon, 1887 to noid-1951, 8506 self-balancing potentiometer type, 3511 self …
-
Automatic control of the glass ribbon speed on vertical drawing machines
In vertical-drawing units one multicurrent potentiometer can be used as a secondary apparatus for measuring several speeds . The control circuit for the correction readings is supplied from the industrial frequency.
-
Tractor Platooning System on Sloping Terrain at Low Speed
… assembly personal computer (PC, 1.0 GHz Pentium) as the sensor-signal processor and steering control unit. It was also equipped with an 82 W direct current (DC) motor (SS60E3-L4-25, Sawamura Electric Industrial Co., Ltd., Kanagawa, Japan) as the steering actuator, a potentiometer (DTP-05MDS, Kyowa Electronic … … other words, the vehicle speed ), an inclinometer (TCM-2X …
-
Vishay Intertechnology Products Listed Among Electronic Design’s Top 101 Components
The P16S is the industry’s first panel potentiometer to include a variable resistor and switch incorporated into … Featuring a compact, fully sealed, and panel-sealed construction, the device is designed for military, professional audio, and industrial applications that require volume, speed , intensity, and voltage controls in a compact design.
-
Features :: NASA Tech Briefs
… directly replace pneumatic and hydraulic cylinders in packaging, material handling, machine tool, and general industrial automation applications. Force and speed control are adjustable via potentiometer .
Indicates content that may require registration and/or purchase.