Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Industrial Air Filtration, Inc.
Description: Delfin is a well-known manufacturer of industrial vacuum cleaners, and their products are generally regarded as reliable and of high quality. They offer a wide range of vacuum solutions tailored to various industries and cleaning requirements. Delfin vacuums are
- Vacuum Type: Central Vacuum System, Portable / Pedestrian Unit, Stationary Unit, Vehicle Transport
- Media Vacuumed: Dry
- Features: HEPA / ULPA Filter
-
Supplier: Nilfisk Industrial Vacuums
Description: The Nilfisk GM 810 Industrial Vacuum Cleaner is a variation of the GM 80 – the vacuum cleaner that has become a vacuum icon in a variety of industries. Similar to the GM 80, the Nilfisk GM 810 has an increased collection capacity of 4 gallons.
- Airflow: 87 SCFM
- Vacuum Pressure: 102 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Nilfisk Industrial Vacuums
Description: The Nilfisk SS Mercury Industrial Vacuum recovers liquid mercury spills and granular mercury compounds effectively, while adsorbing mercury vapors in the process. The 31lb. special carbon charge, in a handy cartridge, typically has a 5-year service life before requiring replacement.
- Airflow: 87 SCFM
- Vacuum Pressure: 102 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
-
Supplier: Nilfisk Industrial Vacuums
Description: Reliable and easy to use, the CFM 3997 Industrial Vacuum is ideal for heavy-duty continuous use. A three-phase regenerative blower motor, oversized filter area and large collection capacity guarantee long periods of uninterrupted operation.
- Airflow: 736 SCFM
- Vacuum Pressure: 249.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Nilfisk Industrial Vacuums
Description: Featuring a 15-gallon tank capacity, the VT 60 Industrial Vacuum's filtration system enables simultaneous collection of wet and dry debris while protecting the filters from water and moisture damage. An internal HEPA filter ensures that 99.999% of all particles are retained down to 0.3
- Airflow: 99 SCFM
- Vacuum Pressure: 116.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Durovac Industrial Vacuums
Description: The legendary Lifetime LT 110 portable industrial vacuum comes with a 4000-hour, brushless “reluctance”-type vacuum producer for smooth, continuous power. Regular vacuums last 800 hours at most. The LT 110 disposes ultra-fine powders, such as concrete and compounding
- Ultimate Operating Vacuum: -1,018 torr
- Pumping Speed: 320 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: Accuris
Description: Industrial vacuum cleaners for particulates hazardous to health
-
Supplier: Accuris
Description: CLEANERS, VACUUM, ELECTRIC (COMMERCIAL/INDUSTRIAL)
-
Supplier: Accuris
Description: CLEANER, BLOWER AND VACUUM, PORTABLE, INDUSTRIAL
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard applies to motor-operated vacuum cleaners and blower cleaners, floor sweepers, and to household use floor finishing machines to be employed in accordance with C22.1, C22.2 No. 0, and ANSI/NFPA 70. 1.2 These requirements cover: a) Household, commercial, and
-
Standards and Technical Documents - CLEANER, VACUUM INDUSTRIAL, EXTERNAL FILTER TYPE -- MIL-C-21100CSupplier: Accuris
Description: CLEANER, VACUUM INDUSTRIAL, EXTERNAL FILTER TYPE
-
Supplier: VAC-CON, Inc.
Description: Roots PD Blower (1021DVJ or RASJ1024) Transfer case driven 3/16" Corten steel 16 cubic yard debris tank with ladder Twin cyclone baghouses with 13 cartridge filters each (total 26) Automatic vacuum breaker Hydraulic rear door locks and door opener 8" butterfly valve at bottom of baghouses 8"
- Number of Inlets: 1 #
- Technology: Centrifugal
- Features: Continuous Duty
- Media Vacuumed: Dry, Wet
-
Supplier: Novaflex Group
Description: Novaflex 5020 Rubber Industrial Vacuum Hose Designed for light duty commercial vacuum cleaners used in foundries, factories and similar applications where a flexible and lightweight construction is preferred. Construction: Tube: 1/16” abrasion resistant Reinforcement:
- Inside Diameter: 1 to 4 inch
- Outside Diameter: 1.38 to 4.38 inch
- Temperature Range: -40 to 160 F
- Specialized Construction: Corrugated
-
Supplier: Ivie Enterprises, Inc.
Description: It is a simple principle; the higher the c.f.m. a vacuum generates, the better suited it is for recovering dry debris and bulk material. Tornado's Electric JUMBO vacuum systems are appropriate for use in recovering heavy solid debris such as metal shavings and chips, sawdust, powders
- Capacity: 55 gallons
- Applications: General Cleaning
-
Description: Deals with the safety of electric vacuum cleaners and water-suction cleaning appliances for household and similar purposes, including vacuum cleaners for animal grooming, their rated voltage being not more than 250 V. Also applies to centrally-sited vacuum
-
Description: additional requirements are under consideration. This document does not apply to: - back-pack vacuum cleaners; - vacuum cleaners with a traction drive; - vacuum cleaners and water-suction cleaning appliances for household use (IEC 60335-2-2); - floor
-
Supplier: CSA Group
Description: additional requirements are under consideration. This document does not apply to: - back-pack vacuum cleaners; - vacuum cleaners with a traction drive; - vacuum cleaners and water-suction cleaning appliances for household use (IEC 60335-2-2); - floor
-
Description: Applicable to the safety of electrical motor-operated vacuum cleaners,including appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and dry suction for industrial and commercial use. The rated voltage being not more than 250 V for
-
Supplier: Inductotherm Group
Description: vacuum brazed aluminum heat exchangers, vacuum deoiling furnaces can be integrated with new or existing brazing furnaces as a combined production operation. Features Temperature operation to 249oC under vacuum to remove volatile oil contaminants on the surfaces of the component
- Process Temperature: 249 C
- Features: Industrial
- Atmosphere: Vacuum
-
Description: Applies to electrical motor-operated vacuum cleaners for wet suction, dry suction or wet and dry suction for industrial and commercial use with or without attachments, for example for suction to withdraw dust or the like from work benches and production machines. Also applies to
-
Supplier: CSA Group
Description: and modifications for vacuum cleaners operating in wet conditions are under consideration. How to test robotic vacuum cleaners is under consideration for a future edition. This part of IEC 60704 does not apply to vacuum cleaners for industrial or
-
Supplier: Durovac Industrial Vacuums
Description: a positive displacement vacuum pump. The PowerLift Propane (PL-P) is available as a 25 or 40 horsepower vacuum with a powerful positive displacement vacuum pump to move up to 6 tons per hour. Our diesel vacuums are ideal for a wide range of industrial applications
- Ultimate Operating Vacuum: 353.6 to 150.4 torr
- Pumping Speed: 525 to 1,550 CFM
- Motor Power: 131 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: CSA Group
Description: following. This International Standard deals with the safety of electric vacuum cleaners and water-suction cleaning appliances for household and similar purposes, including vacuum cleaners for animal grooming, their rated voltage being not more than 250 V. It also applies
-
Supplier: CSA Group
Description: vacuum cleaners, excluding the installation of the system. Requirements on the safe installation of centrally-sited vacuum cleaners are not addressed by this standard but need to be taken into account. This standard applies to machines for commercial use. The following
-
Supplier: UL Standards & Engagement
Description: This clause of Part 1 is replaced by the following. This part of IEC 60335 deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners , and dust extractors , for wet suction, dry suction, or wet and dry suction, intended for
-
Supplier: EXAIR
Description: for small jobs. It comes complete with a 5 gallon drum and all the tools. Electrically operated "all purpose" vacuums aren't designed for use in industrial environments. As a result, motors wear out quickly and impellers clog. The Reversible Drum Vac does not use electricity and has no
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
-
Supplier: Thomas An Ingersoll Rand Business
Description: for maximum heat transfer Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 1.0 cfm / 28.33 l/min Vacuum to 27.2 in.Hg / -922 mbar Possible Applications Oxygen Concentrators (portable DC) Business Machines, Copiers Air Suspension Air Doors Air Horns Air
- Ultimate Operating Vacuum: 155.48 to 135.16 torr
- Pumping Speed: 0.7 to 1.1 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power
-
Supplier: Airflow Systems, Inc.
Description: Features & Benefits Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates
- Air Flow Volume: 1,274.794758043955 to 1,699.7263440586064 m³/hr
- Voltage: 115 volts
- Application: Industrial
-
Supplier: Mi-T-M Corporation
Description: impact poly construction canister · Industrial-grade caster wheels with plates Miscellaneous: Quiet operation · Stackable design for easy storage · CSA certified · Wet and dry filter (no conversion necessary) Accessories (each unit includes): 10-foot x 1 1/4-inch hose with inlet cuff · 14
- Airflow: 101 SCFM
- Capacity: 9 gallons
- Technology: Centrifugal
- Media Vacuumed: Dry, Wet
-
Supplier: Mi-T-M Corporation
Description: efficiency 99.5% to 1.0-micron (optional HEPA filter 99.7% to 0.3-micron) · Drain outlet · High impact poly construction canister with lifetime canister warranty · Industrial-grade polyolefin wheels with stainless-steel shafts Miscellaneous: Quiet operation · Stackable design for easy storage
- Airflow: 108 SCFM
- Capacity: 13 to 18 gallons
- Technology: Centrifugal
- Media Vacuumed: Dry, Wet
-
Supplier: CECOR
Description: Helps reduce, reuse, recycle industrial fluids The CECOR CE10 Series size 250/250 can help manage coolant in a recycling program. Two tanks of 250 gallons each, means this unit can tackle larger sumps. High suction lift sucks coolant, chips and sludge out of machine tool sump and into sump
-
Supplier: Cole-Parmer
Description: • High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability • Sweep frequency provides uniform cleaning by creating overlapping sound waves • Can also be used for cell separation, sample preparation and degassing of liquids These cleaners transform
- Wash Tank Capacity: 0.5 gallons
- Internal Length: 6 inch
- Internal Width: 5.5 inch
- Internal Depth / Height: 4 inch
-
Supplier: Cole-Parmer
Description: • High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability • Sweep frequency provides uniform cleaning by creating overlapping sound waves • Can also be used for cell separation, sample preparation and degassing of liquids These cleaners transform
- Wash Tank Capacity: 0.75 gallons
- Internal Length: 9.5 inch
- Internal Width: 5.5 inch
- Internal Depth / Height: 4 inch
-
Supplier: Cole-Parmer
Description: • High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability • Sweep frequency provides uniform cleaning by creating overlapping sound waves • Can also be used for cell separation, sample preparation and degassing of liquids These cleaners transform
- Wash Tank Capacity: 0.5 gallons
- Internal Length: 6 inch
- Internal Width: 5.5 inch
- Internal Depth / Height: 4 inch
-
Supplier: Cole-Parmer
Description: • High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability • Sweep frequency provides uniform cleaning by creating overlapping sound waves • Can also be used for cell separation, sample preparation and degassing of liquids These cleaners transform
- Wash Tank Capacity: 0.75 gallons
- Internal Length: 9.5 inch
- Internal Width: 5.5 inch
- Internal Depth / Height: 4 inch
Find Suppliers by Category Top
Featured Products Top
-
EXAIR’s Chip Vac offers a fast, effective way to clean chips or other dry materials from fixtures, floors and work surfaces of machining centers, lathes, saws, mills and other industrial equipment. It can easily be moved from drum to drum to keep different materials separate for recycling (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
Cleaner processes. Stronger performance. ? Industrial vacuum systems can silently contribute to pollution through leaks, emissions, or inefficiencies. What if you could pinpoint where your system could reduce its environmental impact without (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
now recognized as a patented EXAIR product which not only confirms it’s been intelligently engineered, but assures users they’re getting one of the most efficient and effective industrial vacuums on the market. The fast and tool-less conversion to vacuuming liquids is done by (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
EXAIR’s Heavy Duty HEPA Vac attaches to an ordinary open top drum to turn it into a powerful, HEPA quality, industrial vacuum cleaner. The Heavy Duty HEPA Vac is designed to move more material with less wear. In addition, this vacuum has been engineered to filter contaminants to HEPA (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
Industrial cleanup is rarely simple. Material builds up under conveyors, inside pits, and across multi-level facilities, where traditional methods like shoveling or compressed air are inefficient and can increase dust hazards (read more)
Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums -
Product Overview The YHD-545 is a DC motor for vacuum cleaners with CW/CCW operation, precious metal brushes, a steel shaft, a cooling fan, and ball bearings. Electrical performance and accessories can be customized after evaluation. Highlight (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Fine powders like silica dust, concrete dust and cement can quickly overwhelm standard shop vacuums and create unnecessary downtime in demanding work environments. DuroVac Lifetime Series HEPA industrial vacuums are designed (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
At DuroVac, we work hard to ensure our industrial construction vacuums are strong, versatile and user-friendly enough to support you in your manufacturing efforts. Using our vacuums for construction dust helps keep jobsites cleaner and safer. DuroVac supports all types (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
Power Motor presents a high-speed BLDC motor engineered for next-generation vacuum cleaner robots. Achieving an impressive 100,000rpm, this motor combines (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
confirm the drive configuration and thermal requirements. This is a customized controller reference, not a universal replacement board; confirm the motor, operating conditions, and final specification with Power Motor. Applications Cordless vacuum cleaners (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
Conduct Research Top
-
Vacuum Cleaner Motor
Power Motor introduce our two new series of BLDC Motor Fan.They are specialized to be developed for floor care, commercial and industrial applications.
-
Interphex Preview, Part Deux
This quick, one-time registration gives you access to members-only site benefits. Industrial Vacuum Cleaners and HEPA/ULPA Filters offers industrial vacuum cleaners: intermittent duty, continuous duty, central systems, wet/dry, explosion-proof, air-operated, stainless steel, separators and hoppers
-
Speed Control of AC and DC Motors
There is a wide range of appliances that are part of our lives, from household electrical appliances used in the home like vacuum cleaners and hair dryers to pumps, conveyor belts, and machine tools in large industrial plants. Wherever any machines use electric motors some type of motor speed
More Information Top
-
Vacuum Cleaner Motor - Vacuum Cleaner Motor Manufacturers, Suppliers
2 X 1000W Concrete Dust Industrial Vacuum Cleaner 26 Kpa With Brushless Motor .
-
Particle emission characteristics of filter-equipped vacuum cleaners.
Industrial vacuum cleaners with final high-efficiency particulate air (HEPA) filters traditionally have been used for cleanup operations in which all of the nozzle-entrained dust must be collected with high efficiency, for example, after lead-based paint abatement in homes.
-
Survey Says: Clean for Safety and Profitability (.pdf)
continuous-duty vacuums for process- integrated applications to central vacuum systems, industrial vacuum cleaners are now increasingly viewed as capital equipment.
-
Results of the radiological survey at the Granite City Steel facility, Granite City, Illinois
9 Industrial vacuum cleaner having elevated radiation levels .
-
Nilfisk Announces The Next Generation Of Industrial Vacuum Cleaners
Nilfisk Announces The Next Generation Of Industrial Vacuum Cleaners .
Indicates content that may require registration and/or purchase.