Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: WSERIES WIRELESS TRANSMITTER - EOL
-
Supplier: Newark, An Avnet Company
Description: WIRELESS TRANSMITTER (IP68)
-
Supplier: Newark, An Avnet Company
Description: WIRELESS RTD TRANSMITTER
-
-
Supplier: Newark, An Avnet Company
Description: WIRELESS TRANSMITTER FOR US/CA
-
Supplier: Holykell Technology Company Limited
Description: platform supported, it offers an ideal solution for wireless pressure monitoring in various industrial and environmental applications.
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -22 to 158 F
- Display Type: Digital
-
Supplier: Acme Engineering Products
Description: The Acme WS GasPost Series toxic or combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and transmits this value to the control panel via a 900MHz or 2.4 GHz wireless medium. The WS Wireless GasPost Sensor / Transmitter
- Operating Temperature: -4 to 104 F
- Operating Humidity: 15 to 95 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Oxygen (O2), Toxic Gas
-
Supplier: Define Instruments
Description: Link uses wireless technology to communicate to and control devices over distances of up to 2.5 miles with Line Of Sight (*requires 12db aerial). Reach can be extended beyond this distance with the addition of a repeater unit. Repeater units can also be used to transmit around RF obstacles
- Operating Frequency: 2,405 to 2,475 MHz
- Sensitivity: -110 dBm
- Output Power: 20 dBm
- Operating Temperature: -20 to 55 C
-
Supplier: ODG (Origin Data Global)
Description: INDUSTRIAL 802.11B/G/N WIRELESS
- Data Rate: 150,000 kbps
- Device Type: Transceiver, Transmitter
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INDUSTRIAL CRANE WIRELESS REMOTE CONTROL (6 SINGLE-SPEED ACTION POINTS), OPERATING TEMPERATURE -45C ~ +80C, 12-24VDC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
-
Description: IEC 60770-3:2014 specifies methods for: - assessment of the functionality of intelligent transmitters; - testing the operational behaviour, as well as the static and dynamic performance of an intelligent transmitter and methodologies for determining the reliability and diagnostic
-
Supplier: Columbus McKinnon Corporation
Description: applications. COMFORTABLE & PRACTICAL DESIGN Ergonomically designed contoured case is more comfortable for the user. One of the lightest bellybox transmitters available today—50% lighter than other bellybox transmitters. Easy to use, angled lever or joystick controls enhance operator
- Operating Frequency: 400,000,000 to 2,400,000,000 Hz
- Number of Channels: 32
- Features: Approval Ratings, Battery Powered, Computer Programmable, Extreme Environment, Other, Weatherproof
- Application: Automation / PLC, Crane / Materials Handling
-
Supplier: CSA Group
Description: IEC 60770-3:2014 specifies methods for: - assessment of the functionality of intelligent transmitters; - testing the operational behaviour, as well as the static and dynamic performance of an intelligent transmitter and methodologies for determining the reliability and diagnostic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wireless Audio Link IC Product overview: BH1414K from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,
-
Supplier: DigiKey
Description: WIRELESS ULTRASONIC SENSOR, LEVE
- Instrument Technology: Ultrasonic
-
Supplier: ACCES I/O Products, Inc.
Description: Features Wireless serial data transfer to any equipment with a serial port NEMA4 enclosure for harsh atmospheric, industrial, or marine environments Seamlessly and transparently integrate ACCES Wireless Modem into existing interfaces RS-232 or RS-422/485 interface options on the
- Operating Frequency: 902 to 2.4835 MHz
- Maximum Transmission Distance: 11,265.401916682964 m
- Sensitivity: -110 to -101 dBm
- Output Power: 16.989700043360187 to 20 dBm
-
Supplier: Chromalox
Description: Testing Flexibility Industry Leading Components 360° Pipe or Structure Mounting Wireless is rapidly becoming the preferred sensing technology of choice in many commercial and industrial systems. Wireless sensing can greatly reduce installation costs and more easily solve
- Secondary Applications: Industrial
- Features: Other
- Control Output: Transmitters
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. Artist Elite® transmitter bag holds four handheld and four UniPak™ transmitters. Included with 5000 Series wireless systems.
- Container Type: Bag / Sack
-
Supplier: Keller America, Inc.
Description: This series is a unique combination of an extremely sturdy, tried-and-tested industrial pressure transmitter and RFID (radio frequency identification) wireless technology. The D line piezoresistive transmitters used to measure pressure are based on KELLER’s own
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.15 to 0.7 ±% FS
- Operating Temperature: -40 to 230 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Highly integrated multichannel wireless transmitter designed for low-power wireless applications 16-VQFN -40 to 85 Product overview: CC1150RGVR from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM
- Features: RoHS
-
Supplier: Richardson RFPD
Description: MEAS M5600 Wireless Pressure Transducer The modular M5600 wireless pressure transducer from our Microfusedline is enclosed in a stainless steel and polycarbonate housing. Thishigh accuracy, 24-bit ADC digital output wireless transducer eliminateshard wiring and provides remote
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC RF REMOTE WIRELESS 20-TSSOP / RF Transmitter Antenna Product overview: PCF7922ATTM1AE0700 from NXP Semiconductors is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers
- Features: Other
-
Supplier: Demag Cranes & Components
Description: infinitely-variable pushbutton transmitter or infinitely-variable joystick elements, convenient operation, for precise and gentle travel Simple and fast commissioning by means of wireless transmitter logon Rechargeable battery-powered transmitter with high level of
- Number of Transmitters: 6
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 158 F
- Features: Battery Powered
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC RF REMOTE WIRELESS 20-SSOP Product overview: PCF7921ATSM2AB1200 from NXP Semiconductors is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Features: Other, RoHS
-
Supplier: Remote Control Technology
Description: Applications for the WMSC include: Wireless Pump Control Wireless Valve Actuation Wireless Conveyor Control Grain Augers Wireless Light Control Stackers PLC Activation Engine Control Wireless Automation The WMSC consists of a 15-key, handheld transmitter and
- Number of Inputs / Outputs: 16
- Operating Frequency: 26,995,000 Hz
- Operating Distance: 10,560 ft
- Form Factor: Handheld
-
Supplier: Chromalox
Description: Wireless is rapidly becoming the preferred sensing technology of choice in many commercial and industrial systems. Wireless sensing can greatly reduce installation costs and more easily solve geographically and structurally challenging sensing applications. Chromalox now
- Reference Resistance: 100 Ohms
- Features: Other
-
Supplier: Demag Cranes & Components
Description: to 10 transmitters in an enclosed area Multiple transmitter operation with monitored transmitter switchover No interference or influence on radio systems Reliable communication thanks to state-of-the-art, high-performance IR LEDs The transmitter often does not need to be
- Number of Transmitters: 6 to 10
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 158 F
- Features: Battery Powered
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's patented wireless thermocouple and RTD connectors, pH, infrared temperature, relative humidity, process input transmitters and our NB9 Series of industrial wireless probe/transmitter assemblies. Both models are packaged into a miniature housing for easy
- Transmitter Inputs: 1
- Receiver Inputs: 1
- Operating Frequency: 868 to 915 MHz
- Operating Temperature: -10 to 70 C
-
Supplier: Remote Control Technology
Description: Control Wireless Valve Actuation Wireless Conveyor Control Grain Augers Wireless Light Control Stackers PLC Activation Engine Control Wireless Automation The MRWSS consists of a two-input transmitter and a two-output (12 VDC) receiver. The MRWSS comes complete with
- Number of Inputs / Outputs: 2
- Operating Frequency: 26,995,000 Hz
- Operating Distance: 10,560 ft
- Operating Temperature: -40 to 140 F
-
Supplier: Visual Sound, Inc.
Description: Porta-Brace WIRELESS MICROPHONE CASES protect sensitive transmitters and help route cables to mixer and audio recorder. The new RM-MULTI and RM MULTI DELUXE CASES hold up to four of the most popular receivers and transmitters (Lectrosonics, Micron, Vega, Sony, etc.) The case is
- Container Type: Bag / Sack
-
Supplier: LORD MicroStrain Sensing Systems
Description: Overview The TC-Link®-OEM Wireless Thermocouple Node provides a low cost way to embed wireless temperature sensing in industrial systems. TC-Link®-OEM features six standard thermocouple input connectors with an embedded cold junction temperature compensation sensor. On-board
- Sensed Temperature: -346 to 3,308 F
- Operating Temperature: -40 to 185 F
- Thermocouple: B, E, J, K, N, R, S, T
- Local Interface: Computer Interface
-
Supplier: Anaren, Inc.
Description: benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table:
- Operating Frequency: 433.1 to 434.8 MHz
- Operating Temperature: -40 to 85 C
- Features: Adjustable Output Power, Other, RoHS, Transmitter Only
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Remote Control Technology
Description: Control Wireless Valve Actuation Wireless Conveyor Control Grain Augers Wireless Light Control Stackers PLC Activation Engine Control Wireless Automation The LRWSS consists of a six-input transmitter and a six-output (12 VDC) receiver. It comes complete with power
- Number of Inputs / Outputs: 6
- Operating Frequency: 26,995,000 to 27,255,000 Hz
- Operating Distance: 10,560 ft
- Operating Temperature: -40 to 140 F
-
Supplier: steute
Description: Features/Options Thermoplastic enclosure sWave® wireless technology Keypad with four function keys Surrounding sealing (shock protection) Technical data Standards EN 60947-5-1; EN 61000-6-2, -6-3, EN 61000-4-2, -4-20; EN 301 489-1; EN 301 489-3; EN 300 220-1; EN 300 220-2 Enclosure ABS
- Operating Frequency: 915,000,000 Hz
- Operating Temperature: -4 to 149 F
- Features: Battery Powered
- Form Factor: Handheld
-
Supplier: Vaisala
Description: temperature, and humidity (relative humidity and relative saturation). The HPP272 probe includes other calculated parameters such as dew point and vapor pressure measurements. Typical applications include industrial and compressed air drying, life science incubators, hatchers and setters,
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -40 to 140 F
- RH/aw Range: 0 to 100 %
- Electrical Outputs: Analog Voltage, Switch or Relay
Find Suppliers by Category Top
Featured Products Top
-
-ARM) Applications Bluetooth LE prototyping Industrial IoT devices Wearable electronics Smart home systems Wireless sensor networks Health and fitness monitors Asset tracking (read more)
Browse Sensor Transmitters Datasheets for DigiKey -
The AII Trace Oxygen Analyzer is designed to measure low levels of oxygen in industrial gases and process streams. It provides accurate and stable oxygen measurement to support applications where maintaining low oxygen concentration is essential for product (read more)
Browse Gas Transmitters Datasheets for Analytical Industries Inc. -
XLTX™ transmitter and associated receivers can now operate on (read more)
Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
. Widely used in industrial gas, medical, and specialty gas environments, Palm O? RD delivers dependable performance with simple operation. It is a practical tool for users requiring reliable oxygen analysis in portable form. (read more)
Browse Gas Transmitters Datasheets for Analytical Industries Inc. -
. Ideal for single or multiple sensor systems. Load pin or Shackle Bolt with attached wireless transmitter. Transmitter is made to fit either custom or standard clevis pins. Software tools included. Applications Aerospace Industrial Weighing Automotive Construction Energy (read more)
Browse Load Cells Datasheets for Strainsert -
transmitter devices without alarm function per the IEC/EN 60079-29-1 inspection certificate. UE provides a User Integration Guide to assist users in safe installation of Vanguard WirelessHart gas detectors per the standard. Vanguard WirelessHART gas detectors can monitor gas emissions in (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
Engineers, Discover Pyromation's Refined Temperature Transmitters! Pyromation introduces an upgraded series of temperature transmitters, tailored for enhanced precision and compatibility in diverse industrial settings. Updated Model Highlights: (read more)
Browse RTD Temperature Transmitters Datasheets for Pyromation -
problem made worse in times of drought, and affects high-income countries as much as it does low-income ones. Its effects can have severe health, agricultural, industrial, environmental, and social impacts. The water gap (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Nordic Semiconductor ASA -
effort while improving measurement stability. Available with analog and digital communication options, the board supports straightforward integration into industrial equipment, laboratory instruments, and medical devices. Internal processing maintains stable (read more)
Browse Gas Transmitters Datasheets for Sensore Electronic GmbH -
maintaining control over their final system design. Typical applications include oxygen monitoring instruments, laboratory equipment, medical devices, industrial process monitoring systems, and customized analytical solutions requiring dependable sensor (read more)
Browse Gas Transmitters Datasheets for Sensore Electronic GmbH
Conduct Research Top
-
Wireless Antennas
Antenna has become one of the essential parts in multimedia accessories. It is in the top priority list among many industrial and residential sectors. The system of Wireless Antenna takes upper hand in the diversity effect at the transmitter, receiver or both. The diversity effect includes
-
ISA100.11a Multi-Vendor Industrial Wireless Products in Sction (.pdf)
Within days of approval of the ISA100.11a standard by the ISA Standards and Practices Board, the ISA100 Wireless Compliance Institute installed a multi-vendor User Test of the technology at an Arkema plant in Crosby, Texas. This User Test demonstrates interoperability among multiple vendor devices
-
Factors Influencing RF Module Communication
than any other mode because of their ability to cover long distances, making it suitable for many industrial applications. RF signals can travel even when there is obstruction between the transmitter and receiver. But what makes it such an able transmission mode?
More Information Top
-
Waste-Heat thermoelectric power source for industrial wireless transmitters
Waste-Heat thermoelectric power source for industrial wireless transmitters .
-
Requirements and considerations of energy harvesting for industrial wireless transmitter
Requirements and considerations of energy harvesting for industrial wireless transmitter .
-
LabX Search Results for: Data Logger
UWXL Long Distance Industrial Wireless Transmitters And Receivers Omega’s new industrial wi...
-
LabX Search Results for: Tuttnauer EZ10 EZ10K Automatic Autoclave NEW
UWXL Long Distance Industrial Wireless Transmitters And Receivers Omega’s new industrial wi...
-
CR4 - Thread: Switch gear development
Next in Forum: Great Manufacturer of Custom Industrial Wireless Transmitters and Receivers .
-
CR4 - Thread: That SHOCK from a piece of plastic? Might be ELECTRIPLAST!
Previous in Forum: Great Manufacturer of Custom Industrial Wireless Transmitters and Receivers .
-
A hybrid input charge-pump using micropower thermoelectric generators
For industrial wireless transmitters , a hybrid input charge-pump utilizing thermoelectric energy from waste heat is proposed in this paper.
-
LabX Search Results for: Tuttnauer EZ10 EZ10K Automatic Autoclave NEW
UWXL Long Distance Industrial Wireless Transmitter ...
-
Process Controls | New | Used Process Equipment | LabX
UWXL Long Distance Industrial Wireless Transmitters And Receivers Omega’s new industrial wireless transmitters offer unparalleled flexibility for process measurement applications.
-
LabX Search Results for: Data Logger
UWXL Long Distance Industrial Wireless Transmitters And Receivers Omega’s new industrial wi...
Indicates content that may require registration and/or purchase.