Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Silicon Labs
Description: Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board
- Internal RAM Size: 1.536 KB
- Internal ROM Size: 16 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of Timers: 2
-
Supplier: Process Sensing Technologies USA
Description: PST offers a range of hydrocarbon infrared sensors that measure methane or propane gas over a range from 0-100% volume. The sensors are designed with non-dispersive infrared technology and respond to many hydrocarbon gases, including methane and propane. The Standard series sensors provide a
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 %
-
Supplier: Microchip Technology, Inc.
Description: EEC1005 is a generic, easily configurable, True Universal Backplane Management (UBM) device that can be used on hard drive backplanes to provide complete storage enclosure management and reporting to computing host systems using industry standard communication protocols. EEC1005
- Clock Speed: 48 MHz
- Internal RAM Size: 250 KB
- Number of Timers: 5
- Number of A/D Converters: 5
-
-
Supplier: Process Sensing Technologies USA
Description: The Standard series sensors provide a 'raw' signal output which require the user to provide their own drive electronics and software to derive the gas concentration, apply linearisation and temperature compensation. This can be achieved using the application notes on the downloads tab. The
- Operating Humidity: 0 %
-
Supplier: ARM Inc.
Description: The MDK-ARM (Microcontroller Development Kit) is perfect for the developer who requires industry-standard compilation tools and sophisticated debugging and analysis support. Features Complete support for Cortex-M, Cortex-R, ARM7, and ARM9 devices µVision4 IDE, debugger, and
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC4800-F144K2048 AASupplier: Infineon Technologies AG
Description: three-digit down to low two-digit nanoseconds. The XMC4300 and XMC4800 series are the industry's first-ever microcontrollers with EtherCAT® integrated on a standard ARM® Cortex®-M controller with integrated flash memory and analog/mixed signal IP. This provides the most compact
- Internal RAM Size: 352 KB
- Serial Port Channels: 6
- Pin Count: 119
- Operating Temperature: -40 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: peripherals like the Universal Timer (UTMR) with customization capability; context switching added to the 12-bit ADC with Computation for automating analog signal analysis for real-time system response. Additionally, it includes industry standard options, JTAG Boundary Scan, 32-bit
- Internal RAM Size: 13 KB
- Internal ROM Size: 128 KB
- Number of Timers: 3
- Number of A/D Converters: 24
-
Supplier: Microchip Technology, Inc.
Description: new features and peripherals like the Universal Timer (UTMR) with customization capability; context switching added to the 12-bit ADC with Computation for automating analog signal analysis for real-time system response. Additionally, it includes industry standard options, JTAG Boundary
- Internal RAM Size: 8.192 KB
- Internal ROM Size: 64 KB
- Number of Timers: 3
- Number of A/D Converters: 24
-
Supplier: Microchip Technology, Inc.
Description: new features and peripherals like the Universal Timer (UTMR) with customization capability; context switching added to the 12-bit ADC with Computation for automating analog signal analysis for real-time system response. Additionally, it includes industry standard options, JTAG Boundary
- Internal RAM Size: 8.192 KB
- Internal ROM Size: 64 KB
- Number of Timers: 3
- Number of A/D Converters: 35
-
Supplier: Process Sensing Technologies USA
Description: PST offers a range of hydrocarbon infrared sensors that measure carbon dioxide gas over a range from 0-100% volume. The sensors are designed with non-dispersive infrared technology and respond to carbon dioxide. The Standard series sensors provide a 'raw' signal output which require the user
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 %
- Measurement Type: %Volume, Trace
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Silicon Labs
Description: The Precision32™ family offers a full lineup of footprint compatible ARM® Cortex™-M3 based 32-bit microcontroller devices ranging in Flash size from 32–256 kB with industry-leading benefits in terms of low power, analog capabilities, configurability, rapid development and integration.
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Infineon Technologies AG
Description: to JEDEC standard Silicon optimized for applications switching below <100kHz Industry standard surface mount package Benefits Increased ruggedness Wide availability from distribution partners Industry standard qualification level High performance in low frequency
- rDS(on): 0.48 ohms
- TJ: 150 C
- VGS(off): -4 to -2 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: SAE International
Description: program is prepared and embedded in a microcontroller, so that it responds repetitively to various input parameters. To widen the range of control, it is necessary that a huge database of input-output information has to be provided to the microcontroller. In this paper, different
-
Supplier: InspectorTools
Description: *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: J-Lite meter Carrying case Instructions Features: Microcontroller circuit for increased reliability and accuracy 12 bright LEDs -- great for reading in direct sunlight or dark areas and
-
Supplier: QUALCOMM, Incorporated
Description: The Qualcomm® Snapdragon™ 602A processor, specifically designed to meet stringent automotive industry standards, is an integrated chipset solution that supports advanced smartphone-level multimedia, navigation, connectivity and voice quality and control features in cars. Snapdragon
- Clock Speed: 1,500 MHz
- Bits: 32 Bit
- Serial Interface: USB
-
Supplier: Infineon Technologies AG
Description: combination of Ready-to-use motor and PFC controller with Industry standard microcontroller iMOTION™ Motion Control Engine (MCE 2.0) Field proven computation engine for high efficiency sinusoidal motor control Single or leg shunt Sensorless or optional hall support Integrated
- Product: PWM Drive
-
Supplier: Littelfuse, Inc.
Description: The HRPS and HRIS Series combine an electromechanical relay output with microcontroller timing circuitry. It is a factory programmed module available in any 1 of 13 standard functions. It offers 12 to 240V operation in two universal ranges and factory fixed, onboard, or external
- Minimum Time Interval: 360 to 36,000 seconds
- Operating Temperature: -40 to 140 F
- Switch Type: Electromechanical
- Timer Type: Interval
-
Supplier: Littelfuse, Inc.
Description: The HRPS and HRIS Series combine an electromechanical relay output with microcontroller timing circuitry. It is a factory programmed module available in any 1 of 13 standard functions. It offers 12 to 240V operation in two universal ranges and factory fixed, onboard, or external
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The HRPS and HRIS Series combine an electromechanical relay output with microcontroller timing circuitry. It is a factory programmed module available in any 1 of 13 standard functions. It offers 12 to 240V operation in two universal ranges and factory fixed, onboard, or external
- Minimum Time Interval: 0.1 to 10 seconds
- Operating Temperature: -40 to 140 F
- Switch Type: Electromechanical
- Features: Other
-
Supplier: Sensore Electronic GmbH
Description: integrated microcontroller, the board provides precise regulation of sensor operating temperature, ensuring consistent and stable sensor performance. The GSB delivers a linearised output signal in multiple industry-standard formats, including 0–5 V voltage, 4–20 mA current loop,
-
Supplier: Infineon Technologies AG
Description: powered by Cortex ARM M4F microcontrollers. They also offer up to six standard CAN and ETHERCAT connectivity, for IoT gateway applications, plus many other peripherals. The kit include the WiFi is based on the WiFi ESP click module from MikroElektronika connected to the mikroBUS™. As a
- Category: Development Board
- Features: Other
-
Supplier: SAE International
Description: the existing bus systems or completely new solutions are needed. Looking outside of automotive business, Internet Protocol over Ethernet (IPoE) is the current standard technology for consumer and industry applications. IPoE has, compared to the currently used systems in powertrain
-
Supplier: Renesas Electronics Corporation
Description: purpose portable applications to extend battery life at lower cost. The ISL21080 is provided in the industry standard 3 Ld SOT-23 pinout. The ISL21080 output voltages can be used as precision voltage sources for voltage monitors, control loops, standby voltages for low power states for
- Reference Voltage (VREF): 3 volts
- Initial Accuracy: 0.2 %
- Temperature Coefficient (TC): 50 ppm/C
- Supply Current (IQ): 0.0015 mA
-
Supervisory Circuits and Battery Monitor Chips - CPU Supervisor with 32Kb SPI EEPROM -- X5323S8Z-2.7Supplier: Renesas Electronics Corporation
Description: microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decoration: overline"RESET/span/RESET signal. The user selects the interval from three preset values. Once selected, the interval does
- Supply Voltage (Vi): 2.7 to 5.5 volts
- Output Options: Active Low
- Type: SOIC
-
Supplier: Renesas Electronics Corporation
Description: microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decoration: overline"RESET/span signal. The user selects the interval from three preset values. Once selected, the interval does not
- Supply Voltage (Vi): 2.7 to 5.5 volts
- Output Options: Active Low
- Type: SOIC
-
Supplier: Richardson RFPD
Description: synchronous modes suitable for interfacing to shift registers or the serial ports of industry standard microcontrollers.CMOS construction ensures low power dissipation, and a power down mode reduces the idle power consumption to only 10µW.
- Resolution: 20 bits
- Sample Rate: 4 kSamples/Sec
- Package Type: DIP
-
Supplier: Renesas Electronics Corporation
Description: ISL267817 an excellent solution for remote industrial sensors and battery-powered instruments. It is available in the compact, industry-standard 8 Lead SOIC and MSOP packages and is specified for operation over the industrial temperature range (-40°C to +85°C).
- Resolution: 12 bits
- DNL: 1 LSB
- INL: 1 LSB
- Power Dissipation: 2.15 milliwatts
-
Supplier: Linx Technologies
Description: The HT Keyfob transmitter is ideal for general-purpose remote control and command applications requiring a small form factor transmitter. The small transmitter has a line of sight range of up to 750 feet (230m). It is available in 418 (standard) and 433.92MHz. It has been pre-certified for
- Number of Transmitters: 1 to 5
- Number of Inputs / Outputs: 1
- Operating Frequency: 433,000,000 Hz
- Number of Channels: 1 to 5
-
Supplier: Richardson RFPD
Description: AD5421 can be used with standard HART® FSK protocol communication circuitry without any degradation in specified performance. The high speed serial interface is capable of opera-ting at 30 MHz and allows for simple connection to commonly used microprocessors and microcontrollers via a
- Resolution: 16 bits
- Features: Other
-
Supplier: ProPhotonix, Ltd.
Description: mechanism which preserves factory set alignment & bore sight settings when adjusting the focus without the use of complex tools. A modular design approach offers high thermal performance and an optional thermo-electric cooler and microcontroller, for optimal output stability. Various optical
- Wavelength Range: 635 to 850 nm
- Laser Power: 0.9 milliwatts
- Operating Voltage: 5 to 30 volts
- Operating Current Range: 40 to 200 milliamps
-
Supplier: Linx Technologies
Description: The HT Keyfob transmitter is ideal for general-purpose remote control and command applications requiring a small form factor transmitter. The small transmitter has a line of sight range of up to 750 feet (230m). It is available in 418 (standard) and 433.92MHz. It has been pre-certified for
- Number of Transmitters: 1 to 5
- Number of Inputs / Outputs: 1
- Operating Frequency: 418,000,000 Hz
- Number of Channels: 1 to 5
Find Suppliers by Category Top
Featured Products Top
-
NXP's MCX W enables wireless connectivity for multiple standards such as Matter®, Thread®, Zigbee®, and Bluetooth® LE. The MCX W serves as the go-to for wireless applications in the MCX portfolio. The MCX W series supports both standalone or hosted architectures (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
-Conscious Manufacturing: RoHS compliance requires verification, reflecting potential alignment with environmental standards. The SSD1963QL9 is a trusted solution for professional buyers seeking a dependable LCD controller for demanding display projects. (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
FS32K148UJT0VLQT is designed for professional applications including automotive body control, motor control, gateway modules, and industrial embedded control, bringing the essential capabilities of a embedded microcontroller into one clearly defined orderable device. Engineers can use its core (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Product Overview At its core, the ESP32 is a powerful microcontroller with integrated WiFi and Bluetooth capabilities. Its dual-core architecture, comprising two Xtensa LX6 CPUs, allows for efficient multitasking and optimal performance. The module is equipped with (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
in micro-controller No bearings or rotating motors Shorter membrane stroke distance For smaller pumps there are: Xavitech (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
of 90k Ω and a standard frequency tolerance of ±20 ppm at 25ºC with a tight ±7 ppm option available. The ECX-16 tuning forks are suitable for mobile devices, wearables, industrial and wireless applications. Furthermore, because of the low ESR, they are recommended by STMicroelectronics for the STM32 Microcontrollers via the AN2867. (read more)
Browse Crystals Datasheets for ECS Inc. International -
One time diagnostic or continuous vibration monitoring of rotative equipment mainly rely on analogic IEPE accelerometers which ask for dedicated convertor and cable to connect with Operational Technology network. Leveraging standard CAN or MODBUS protocol, digital based MEMS accelerometers (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
and a representative network that spans all of North America, our mission is to provide superior resistive solutions into the automotive, industrial and aerospace industries. Isotek strives to remain at the ready with samples of standard products and unmatched application support for technically demanding custom product development. (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA
Conduct Research Top
-
Connecting a PICmicro (R) Microcontroller to a Standard Analog Telephone Line
This application note describes how to connect a PICmicro microcontroller device to a standard analog telephone line in order to send and receive single and multiple frequency signals through modulation and demodulation (i.e., MODEM). Although there are many different elements within a modem system
-
Using PIC16C5x Microcontrollers as LCD Drivers
This application note describes an LCD controller implementation using a PIC16C55 microcontroller. This technique offers display capabilities for applications that require a small display at a low cost, together with the capabilities of the standard PIC16C55 microcontroller. We start by an overview
-
AVR Microcontroller and C Compiler Co-Design
High Level Languages (HLLs) are rapidly becoming the standard methodology for embedded microcontrollers due to improved time-to-market and simplified maintenance support. In order to ensure that the new ATMEL AVR family of microcontrollers was well suited as a target for C compiler, the external C
-
Communicating With The MCP3221 Using PICmicro (R) Microcontrollers
The MCP3221 12-bit A/D Converter (ADC) communicates using a standard 2-wire I2C compatible interface. This application note will cover communications between this device and a PICmicro microcontroller. Hardware and software implementations of I2C will be covered. The code supplied
-
Communicating With The MCP3221 Using PICmicro (R) Microcontrollers
The MCP3221 12-bit A/D Converter (ADC) communicates using a standard 2-wire I2C compatible interface. This application note will cover communications between this device and a PICmicro microcontroller. Hardware and software implementations of I2C will be covered. The code supplied
-
Interfacing MCP6S2X PGAs to PICmicro (R) Microcontroller
The MCP6S21/2/6/8 family of one, two, six or eight channel Programmable Gain Amplifiers (PGA) communicate using a standard 3-wire Serial Peripheral Interface (SPI TM) protocol. This application note shows how to program the six channel MCP6S26 PGA gains, channels and shutdown registers using
-
Interfacing I2C Serial EEPROMs to PICmicro Microcontrollers
The 24LCXXB Serial EEPROMs from Microchip Technology are I2C compatible and support both the standard 100 kHz and the 400 kHz Fast mode. Many times when designing an application which utilizes a serial EEPROM device, it may be beneficial to use a microcontroller which does not feature a dedicated
-
Using a PIC (R) Microcontroller for DMX512 Communication
more cost effective, application note presents a solution to transmit and new digital consoles came to the market and with them receive the DMX512 communication protocol that can (R) the need for a new standard that would allow microcontroller offer-be implemented using any PIC equipment from
More Information Top
-
Architectural-Level Power Optimization of Microcontroller Cores in Embedded Systems
[1] M. Schutti, M. Pfaff, and R. Hagelaer, “VHDL design of embed- ded processor cores: The industry standard microcontroller 8051 and 68HC11,” in Proc. IEEE ASIC Conf., Sep. 1998, pp. 265–269.
-
Range Of Industry Standard Programmers Support Goal Semi MCUs
Goal Semiconductor announced that its industry standard microcontrollers are now supported by a variety of third party parallel programmers.
-
Range Of Industry Standard Programmers Support Goal Semi MCUs
Goal Semiconductor announced that its industry standard microcontrollers are now supported by a variety of third party parallel programmers.
-
Atmel - Flexible Architecture for Low-Cost Custom Defined SoC Development
Many existing designs based on an industry standard microcontroller and an FPGA may be directly migrated to a SiliconCity Flexible ASIC in as little as 20 weeks from final gate-level netlist with minimal re-engineering and low initial NRE mask…
-
Atmel Announces SiliconCity Flexible Architecture for Low-Cost Custom Defined SoC Development
Many existing designs based on an industry standard microcontroller and an FPGA may be directly migrated to a SiliconCity Flexible ASIC in as little as 20 weeks from final gate-level netlist with minimal re-engineering and low initial NRE mask…
-
Wireless sensor system for overhead line ampacity monitoring
width modulation to fully digital parts that provide the temperature information in digital form over one of the industry standard microcontroller peripheral buses.
-
Design of stepping motor driving module for automatic microscope system
Digital control of the TLC5615 is over a three-wire serial bus that is CMOS compatible and easily interfaced to industry standard Microcontroller .
-
8051 CPU core optimization for low power at register transfer level
VHDL design of embedded processor cores: the industry standard microcontrol- ler 8051 and 68HC11, Proc. IEEE ASIC Conf., Sep.1998 pp.265-269 [2] L. Benini et al., Designing low-power circuits: prac- tical recipes, IEEE Circuits and Systems Magazine, 1…
Indicates content that may require registration and/or purchase.