-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The infrared camera was designed for taking non-contact temperature measurements. To get accurate readings, the emissivity of the infrared camera can be adjusted, depending on the operation purpose. Besides taking infrared images, the infrared camera
- Monochrome / Color: Color
-
Supplier: Fiberscope.net by MEDIT
Description: Introducing Medit’s Auto-Cam: Under vehicle inspection cam. The Auto-Cam is great for a wide range of inspections which require the ability to see under a vehicle or trailer. Inspections such as border security, road side safety inspections, even to inspect the body work
- Imaging Technology: CCD
- Monochrome / Color: Color
- Features: Digital, Industrial, Security / Law Enforcement, Video
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: evidence collection; The inspection camera uses high density tungsten braided material and with 360 degree articulation to improve detection efficiency, can be used for investigation, security, firefighting, customs inspection and other related situation; Advantage: 60° full way
- Tube or Sheath Diameter: 3.9000000000000004 to 6 mm
- Working Length: 1 to 6 m
- Field of View: 75 degrees
- Minimum Focus Distance: 50 mm
-
-
Supplier: Fiberscope.net by MEDIT
Description: for inspections further away from the camera head. The LookSee system features a sensetive black and white sensor with built-in super bright infrared LEDs, unlike most units which use white LEDs, the IR lights illuminate a large inspection area a lot further away from the
- Working Length: 25 m
- Field of View: 52 degrees
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: OX Creek Energy Associates, Inc.
Description: The CoroCAM 8 is a combination of a radiometric FLIR® thermal LWIR camera, a solar blind UV camera and a high specification Sony visible camera. It can be used to inspect High Voltage infrastructure operating at 3.3kV and above. The CoroCAM 8 is intended for use by professional
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Format / Output: Ethernet, NTSC, PAL, USB
- Application / Industry: Scientific / Research
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Format / Output: Ethernet, NTSC, PAL, USB
- Application / Industry: Scientific / Research
-
Supplier: Fluke
Description: Easy to use, point and shoot entry level infrared camera with 80x60 resolution -- ideal for quick scans and inspections. Fixed focus for point and shoot simplicity Affordable quality images - 80x60 resolution (4,800 pixels) D:S of 128:1 3.5 inch, 320x240 LCD 5 megapixel digital
- Measurement Range: -20 to 250 C
- Portable: Battery Powered
- Features & Options: Built-in Color / Visual Camera
- Detector Type: Flying Spot
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Application / Industry: Scientific / Research
- Imaging Technology: Smart Camera, UV
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Form Factor: Hand-Held
- Features: Other
- Phase: Single Phase, Three Phase
-
Supplier: InspectorTools
Description: remediation, inspection and roofing applications. IR-Fusion Technology See things both ways - infrared and visual (visible light) images fused together communicating critical information faster and easier - traditional infrared images are no longer enough. IR-Fusion, a
-
Supplier: InspectorTools
Description: building professional. The Fluke TiS Thermal Imaging Scanner is the top-performing imager in its price class and the most affordable thermal camera to meet the proposed RESNET infrared inspection standards Features The most affordable thermal imager on the market that meets the
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: Whether visualizing or measuring heat distribution charts, the new uncooled OEM IR camera module IR-TCM 640 outputs infrared images of 640 × 480 pixel resolution with a sharpness and distinctness so far unknown at commercial level. What’s more, it does so in real-time! Scope of
- Spectral Range: 7.5 to 14 microns
- Accuracy: 2 ±% Full Scale
- Maximum Frame Rate: 50 to 60 frames per second
- Horizontal: 640 lines
-
Supplier: CableOrganizer.com, Inc.
Description: EIC IRC40 Extech / Flir i5 Thermal Imaging Infrared Camera The Perfect Thermal Imager for Entry Level Users and General Purpose Troubleshooting What's special about this digital thermal imaging camera? Compact, fits in your hand, and lightweight (just 12 oz) so it is easy to
-
Supplier: InspectorTools
Description: remediation, inspection and roofing applications. IR-Fusion® Technology See things both ways—infrared and visual (visible light) images fused together communicating critical information faster and easier—traditional infrared images are no longer enough. IR-Fusion, a
-
Supplier: InfraTec GmbH
Description: sharpness. For the first time an infrared camera for civil use with a cooled photon detector permits Full HD images. In combination with the small pitch dimension of 10µm, this ensures that measurement, inspection and surveillance tasks can be solved even more efficiently than
- Measurement Range: -40 to 1,200 C
- Spectral Range: 3.6 to 4.9 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.022000000000000002 to 0.034999999999999996 C
-
Supplier: Fluke
Description: between gas imaging and infrared mode 320 x 240 resolution for gas and infrared images; SuperResolution increases to 640 x 480, only in infrared mode Get in-focus images in both infrared and gas modes with a touch of a button with LaserSharp® Auto Focus Wirelessly connect
- Measurement Range: -20 to 1,200 C
- Portable: Battery Powered
- Features & Options: Built-in Color / Visual Camera
- Detector Type: Flying Spot
-
Supplier: CableOrganizer.com, Inc.
Description: What’s special about this IR inspection camera? Allows you to detect hot spots, areas of energy loss, and problems caused by friction or overheating parts without knocking down walls or disassembling components Compact and lightweight, so it can be transported easily in your tool bag
-
Supplier: IRISS, Inc.
Description: The FlexIR CAP-F Series for isophase bus systems is a large format combination infrared, visual and ultraviolet inspection window specifically designed for the power generation and large power user market. The bolted window design also acts as an access port for repairs as it can be
- Temperature Rating: -40 to 617 F
- Features: Other
- Optical / Window: Plastic
-
Supplier: Larson Electronics LLC
Description: camera on and off from the controller. The remote controlled, pan/tilt thermal imaging camera also comes equipped with an internal core heater that prevents the lens of the camera from icing up. Due to it's high resolution camera, this thermal imaging camera can
-
Supplier: Atlas Inspection Technologies, Inc.
Description: Infrared Windows For Inspection Safety and Certainty Call Atlas Inspection Today for IRISS Brand VPFR50 IR viewing panes - Available in 2", 3", & 4" View Diameters and backed by a 25 Year Manufacturer's Warranty Complies with impact and load requirements of IEEE C.37.20.2
-
Supplier: Hamamatsu Photonics Europe
Description: The InGaAs camera C16741-40U is a camera with sensitivity in the visible to near-infrared range of 400 nm to 1700 nm. With a high resolution of 1280 pixels x 1024 pixels, it can capture more detailed images compared to conventional InGaAs cameras. Among the applications
-
Supplier: IRISS, Inc.
Description: Poly-View System™ Technology An evolutionary step in infrared (IR) windows, the VPT Series utilizes our exclusive Poly-View System™ technology enabling visual inspections, traditional IR inspections utilizing cameras across the entire IR spectrum. Industrial-Grade with
- Circular Diameter, Oblong Length: 2 to 4 inch
- Temperature Rating: -40 to 617 F
- Window Shape: Circular
- Optical / Window: Plastic
-
Supplier: Sofradir - EC, Inc.
Description: RouteIR is a PC-based suite of software productivity tools for infrared inspection. These tools facilitate the management of infrared inspection data, the preparation of detailed inspection reports and permits integration with asset databases. RouteIR tools include
-
Supplier: Danatronics Corporation
Description: camera options. Displays are offered in both 3.5" and 5.1" options and include the ability to adjust exposure and white balance in addition to 8x zoom and the ability to display the image in negative film mode or black and white. With available UV and Infrared light options and video
- Tube or Sheath Diameter: 2 to 6 mm
- Working Length: 1 to 10 m
- Features: Integral Video Capability
-
Supplier: Uni-Trend US
Description: The UNI-T UTi722M is a professional-grade thermal imaging camera designed for industrial maintenance, electrical inspections, and building diagnostics. Featuring advanced thermal resolution and temperature measurement capabilities, this high-performance infrared camera
- Ambient Temperature Range: -4 to 1,022 F
- Features & Options: Built-in Color / Visual Camera
- Portable: Portable
-
Supplier: Toshiba Imaging Systems Division
Description: Toshiba introduces the latest 3-CMOS camera innovation, a progressive-scan full-HD 1080p/1080i video camera featuring 3G-SDI/HD-SDI and DVI-D or USB3.0 and DVI-D outputs and removable optical low pass filter (OLPF) for dual-mode imaging applications switchable between visible light and
- Features: C-Mount, Digital, Electronic Shutter, External Trigger Input, RS232, Video
- Imaging Technology: CMOS
- Monochrome / Color: Color
-
Supplier: OMEGA Engineering, Inc.
Description: images taken with an infrared camera, and create inspection reports based on these images. FLIR Reporter Ver. 8.5 is a powerful software for creating compelling and professional, fully customized, easy-to-interpret reports in a standard MS Word document. You can create a report
- Measurement Range: -20 to 650 C
- Spectral Range: 7.8 to 14 microns
- Accuracy: 2 ±% Full Scale
- Horizontal: 640 lines
-
Supplier: UE Systems, Inc.
Description: technology with each and every known plant inspection requirement (as indicated by our clients) - in order to create an entire ultrasonic condition monitoring laboratory - to fit in the palm of your hand.Touch Screen TechnologyPlan/Review Routes, Images and Sounds On-boardMultiple Data
- Monitored Properties: Acoustic / Sound, Camera, Corona, Electrical Properties, Pressure, Speed / Velocity, Temperature
-
Supplier: OFIL Systems
Description: solution has 5 sensors, including an exclusive bi-Spectral UV-HD camera with optical zoom, a photo camera with extended megapixels and zoom lens, remote 3rd generation Geo recorder, provides high-resolution color video and infrared imaging, Laser range finders etc., It is easily
- Application / Industry: Industrial
- Features: Other
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA’s short-wave infrared (SWIR) GigE line scan camera features a cutting-edge InGaAs sensor in a compact package for a wide variety of machine vision applications. This high speed, high resolution camera is the first product in DALSA’s SWIR family. The uncooled sensor
- Horizontal Resolution: 1,024 lines
- Features: 12 bits, 8 bits, Industrial, Other, Still
- Imaging Technology: CMOS
- Monochrome / Color: Monochrome
-
Supplier: Foctek Photonics, Inc.
Description: equipment, Automotive, automatic optical inspection, security, road monitoring and so on. Lens Component Foctek focuses on optical fabricating for more than ten years. Foctek owns most advanced fabricating and metrology equipment, which guarantees the high precision of lens components. In
- Focal Length: 20.000000000000004 to 100 mm
- Aperture Range (F-Number): 1.2
- Diameter: 150.00000000000003 mm
- Length: 230 mm
-
Supplier: SPIE - Education
Description: cover a wide range of IR and UV applications, including: CCDs and CMOS detectors Infrared focal plane arrays Cooled and uncooled infrared sensors Infrared Radiometry Thermography Industrial inspection Research and Development applications Corona detection and shortwave UV
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: OFIL Systems
Description: solution has 5 sensors, including an exclusive bi-Spectral UV-HD camera with optical zoom, a photo camera with extended megapixels and zoom lens, remote 3rd generation Geo recorder, provides high-resolution color video and infrared imaging, Laser range finders etc., It is easily
- Features: Industrial
- Physical: Outdoor Rated
-
Description: assets after maintenance to identify risk for infant mortality or faults Continuous monitoring without personnel constraints Replace error prone manual inspection process with more rigorous and continuous automated monitoring Identify transient thermal events not detectable with manual
- Measurement Range: -40 to 500 C
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 2 C
- Horizontal: 640 lines
-
Supplier: ASTM International
Description: 1.1 Laser profiling is a non-contact inspection method used to create a pipe wall profile and internal measurement using a standard CCTV pipe inspection system, 360 degree laser light projector, a measurement by means of infrared sensors and geometrical profiling software. This
Find Suppliers by Category Top
Featured Products Top
-
The use of Specim FX Hyperspectral Cameras on your production line allows you to reduce the need for manual inspection processes, this will lead to reduce labor costs and allow your experienced staff to effectively use their time on other tasks. Operating in the near-infrared region, the (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
The ImageIR® 6300, as an extension of the ImageIR® series, offers entry into the class of infrared cameras with cooled photon detectors and provides users with enormous performance advantages at a very good price/performance ratio. Due to the latest SWaP detector technology and a robust (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
MicroCalibir™ Long Wave Infrared (LWIR) compact camera platform that delivers accurate temperature measurements of +/-2°C or +/-2%. Developed and manufactured in Canada, the small and lightweight MicroCalibir platform is the result of the latest advances made by Teledyne (read more)
Browse Datasheets for Teledyne DALSA -
Teledyne FLIR IIS, a Teledyne Technologies [NYSE:TDY] company, is pleased to introduce the Forge®1GigE SWIR (Short Wave Infrared) 1.3 MP camera. The first camera in the Forge 1GigE SWIR series is equipped (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
application. Applications Imaging & Machine Vision Systems Industrial inspection and automation vision systems Camera modules and microscopy equipment Full specification sheets are available on the Ce (read more)
Browse Optical Windows Datasheets for CeNing Optics Co., Ltd. -
and efficiency in various monitoring and inspection tasks. The Xi 05M infrared camera is specially designed and manufactured in Germany for these challenging industrial applications and outperforms long-wavelength infrared cameras in precision, accuracy, and repeatability. The Xi 05M infrared (read more)
Browse Thermal Imagers Datasheets for Optris Infrared Sensing, LLC -
an important place in sorting, surveillance, inspection, quality control, and night vision. At Avantier, we offer both in stock Short-Wave Infrared Lenses and specialize in custom SWIR lens solutions that precisely match our customers’ specifications. Applications of (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
of passing ladles as they move through the inspection field of view, transferring steel to the next production stage. Each measurement station can comprise from one to typically five cameras, mounted in industrial protection enclosures, to give full coverage of the exterior of a ladle, the bottom (read more)
Browse Thermal Imagers Datasheets for LAND -
objective and eyepiece or camera planes Endoscopy — transferring images along long, narrow optical paths inside the instrument Machine Vision — maintaining image fidelity over extended working distances in inspection systems Laser (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
LAND’s borescopes can be used in a wide range of industrial settings, from routine inspections to high-temperature processes, while maintaining accurate and reliable performance. For example (read more)
Browse Thermal Imagers Datasheets for LAND
Conduct Research Top
-
Infrared Inspection on Electrical Installations at Hospitals
, to sophisticated imagers with built-in color cameras complete with reporting software. With an infrared camera, it only takes minutes to look at systems and equipment to evaluate their current condition based on thermal patterns. Infrared thermography provides a non-contact, online or real-time evaluation
-
5 Things to Know Before Buying an Infrared Camera (.pdf)
Buying an infrared camera - also called a thermal imager - to use in building inspections, energy audits, and weatherization programs is just plain smart. Why? Because infrared allows the operator to "see" through walls and ceilings to check for missing insulation, air infiltration, water
-
Infrared On-orbit RCC Inspection with the EVA IR Camera: Development of Flight Hardware from a COTS System
In November 2004, NASA's Space Shuttle Program approved the development of the Extravehicular (EVA) Infrared (IR) Camera to test the application of infrared thermography to on-orbit reinforced carboncarbon (RCC) damage detection. A multi-center team composed of members from NASA's Johnson Space
-
Infrared Inspections on Electric Panels without Removing Covers: Can the Inspection be Completed Correctly?
this paper is to complete several electrical component inspections using infrared diagnosis with breaker cabinet covers on and off to determine if the scans can be successful by leaving the covers in place. Before and after images were collected on several different cabinet locations to determine
-
Using NIR for Inspection Applications
the camera can help differentiate organic vs inorganic matter in inspection applications. The detail and sensitivity at this wavelength is a result of our superior camera design that does not contain infrared filters, anti-aliasing filters or data altering firmware commonly found consumer camera systems
-
Infrared Window Installation Hints and Tips
Once the infrared windows are installed, we will use infrared inspections to inspect the switchgear and the results from these inspections are then put into reports. Many infrared cameras do not have a digital camera and the windows do not normally allow for clear visual images due to issues
-
Sensor-based Food Inspection and Sorting
Food inspection based on sensors for the visual, shortwave infrared, UV and X-ray realms in connection with automated sorting and classification methods has become a major field of application for advanced image capture systems and infrared cameras such as those made by Xenics.
-
Tips, Tools, and Trends in the Infrared Industry
The hardest part of starting an internal infrared program is justifying the cost of the camera, software and training to do the infrared inspections. The manager's standard question is, "What is the Return on Investment (ROI) for implementing an infrared program?" Justifying the ROI for a new
-
Marketing & Building a Thermal Inspection Business......The WOW!! Factor
I use the WOW Factor! So what is the WOW Factor? Remember the first time you saw an Infrared Camera in action? Your first reaction was probably WOW!!! How does the camera do that? That's what I call the WOW Factor. By capturing and embracing the power of the WOW Factor you can building and expand
-
Applying Infrared Imaging Techniques to Marine Surveying ... continued
my FLIR Systems ThermaCAM (R) E4 infrared camera and scanned the hull exterior. What I saw was both dramatic and very informative. Now I had thermal images that supported what I found using UT. The basis of this study lent itself to more of a qualitative versus a quantitative inspection. The purpose
-
Detection of Volatile Organic Compounds (VOC's) with a Spectrally Filtered Cooled Mid-Wave Infrared Camera
of such emissions with statistics showing that 84% of the leaks are coming from only 0.13% of the equipment. Current technology consists of hand held toxic vapor analyzers (TVA's), or "sniffers" which are accurate but labor intensive in that inspections must conducted as point-to-point surveys in close
-
Hidden Structures Made Visible: Non-invasive Art Inspection in the SWIR to Terahertz Realm (EN)
Among the investigative techniques applied to art inspection and restoration, infrared imaging plays an important - and rapidly growing - role. By deploying appropriate sensors and cameras with high resolution art restorers and conservators can effectively engage in the examination of valuable art
-
Applying Infrared Imaging Techniques to Marine Surveying ... Identifying Moisture Intrusion in a Wood Cored FRP Yacht.
illustrates how the advances made in FLIR's ThermaCAM (R) FirstMate E4 infrared camera, including the ability to perform post processing of radiometric JPEG images, enhance the inspection of structural, mechanical, and electrical systems on boats. It will review common deficiencies found in vessels
-
InGaAs SWIR Cameras Open New Opportunities
Shortwave infrared imaging is finding new applications by improving spectroscopy, inspection, and more.
-
MW-IR Reflectance Inspection Through Organic Coatings
without cause. By employing nondestructive techniques to inspect the aircraft exterior/interior skin and structure without removing coatings, the amount of stripping and reapplication of coatings that occurs at the military rework facilities can be substantially reduced. An advanced infrared (IR
-
Enhancing Electrical Maintenance Surveillance Systems
but are not limited to: infrared thermography, airborne ultrasound, motor current analysis, power quality monitoring, corona cameras and visual inspections.