-
Supplier: Evident Scientific
Description: Our LMPLN-IR and LCPLN-IR long working distance Plan Achromat lenses, are specifically designed for optimal transmission in the near infrared (700-1300nm wavelengths). Near-IR Long Working Distance Plan Achromat - LMPLN-IR/LCPLN-IR Objective lenses exclusive for the
- Magnification: 5 to 100 X
- Numerical Aperture: 0.1 to 0.85 NA
- Working Distance: 1.2000000000000002 to 23.000000000000004 mm
- Field of View: 22 mm
-
Supplier: Navitar, Inc.
Description: below, custom designed lens orders are welcomed. We specialize in the design and manufacture of custom microscope objective lenses for researchers and OEMs who require a solution to a complex application that cannot be solved by off-the-shelf microscope objective lenses.
- Lens Type: Objective Lens
-
Description: whilst zoom lenses for microscope IR imaging are also stored in our inventories. The zooming mechanisms of these lenses include manual zooming and motorized zooming. Besides the off-the-shelf zoom lenses, Shalom EO’s engineering team is capable of designing and
- Wavelength: 7,999.999999999999 to 12,000 nm
- Magnification: 34 X
- Focal Length: 0.016 m
- Type: Specialty / Other
-
-
Supplier: Newport MKS
Description: Designed as a reverse Casegrain, Newport Reflective Microscope Objectives focus light using reflective surfaces that are broadband coated with a usable wavelength range from 200 nm to 20 µm. Wide spectral band Long working distances High numerical apertures Zero chromatic aberration
- Magnification: 15 to 36 X
- Numerical Aperture: 0.4 to 0.52 NA
- Lens Type: Objective Lens
-
Supplier: WDI Wise Device Inc.
Description: This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the
- Application: Biological / Life Science, Measuring / Toolmaker, Metallurgical
- Remote Interface: Computer Interface
- Features: Digital Display, Other
-
Supplier: Evident Scientific
Description: wafer inspection microscopes that provide exceptional image resolution and clarity through a wide range of observation methods including brightfield, darkfield, differential interference contrast (DIC), near-IR (near-infrared) and DUV (deep ultraviolet). The motorized objective turret
- Grade: Benchtop
- Eyepiece Style: Binocular
- Microscope Type: Compound
- Features: Digital Display, Mechanical Stage
-
Supplier: Electro Optical Components, Inc.
Description: higher numerical apertures. With resolution from 5 to 0.34 microns, these objectives can be used for wide applications such as repairing touch panel and solar cell. Features: Used for near infrared laser system Co-Axial vision for real time monitoring Infinity optical system, tube lens focal
- Magnification: 2 to 50 X
- Numerical Aperture: 0.055 to 0.8 NA
- Working Distance: 4.04 to 34.6 mm
- Field of View: 0.48000000000000004 to 12 mm
-
Supplier: Optris Infrared Sensing, LLC
Description: The PI 640i microscope lenses offer resolutions down to 28 μm, ideal for electronic board inspection and small component analysis. They allow hands-free operation for simultaneous testing and radiometric measurement, with an adjustable distance from 80 to 100 mm. The optris PI 640i
- Applications: Electronics or Semiconductor Inspection
- Image Source: Thermal or Infrared
-
Supplier: Navitar, Inc.
Description: Compact and Lightweight HDR Wide Angle Lenses * Production-ready designs Navitar has developed a family of high resolution lenses for demanding imaging applications such as unmanned aerial vehicles (UAV) and autonomous vehicle (AV) forward-facing camera systems. Multiple fields of view
-
Supplier: Shanghai Optics
Description: standards and uses state-of-the-art metrology equipment to ensure that each achromatic lens performs well and meets our clients’ specifications. Custom Achromatic Lenses From S.O. Achromatic lenses have many applications. Customers with specialized needs may need to order custom
- Lens Type: Achromats
- Features: Doublet, Triplet
- Lens Application: Ultraviolet
-
Description: whilst zoom lenses for microscope IR imaging are also stored in our inventories. The zooming mechanisms of these lenses include manual zooming and motorized zooming. Besides the off-the-shelf zoom lenses, Shalom EO’s engineering team is capable of designing and
- Focal Length: 0.39999999999999997 m
- Type: Zoom Lens
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: visible to near-infrared wavelength (350 nm to 2500 nm). What are the applications of cylindrical lenses? 1. Optical instruments: in optical instruments such as telescopes and microscopes, cylindrical lenses are used for correcting parallax, adjusting the optical path,
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Lens Type: Cylindrical Lens
- Materials: SF11 Glass
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: systems. 8. Transport: plano convex lenses can be used to make traffic signals and vehicle lighting systems. 9. Medical: plano convex lenses can be used to make endoscopes and microscopes to help doctors in diagnosis and surgery. 10. Arts: plano convex lenses can be used
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Optris Infrared Sensing, LLC
Description: The Optris microscope optics kit is an accessory for customers with the PI 640i infrared camera, who have another interchangeable optic. Designed for the PI 640i thermal imager, this optimized microscope lens helps analyze thermals of electronic boards and small chip-level
-
Description: lenses. N-BK7 glass is known for its low cost, high optical transmission across the visible < and into the near-infrared region (350-2200nm), low dispersion, high hardness and resistance to scratches and abrasions, and the ability to withstand changes in temperature without significant
- Diameter / Length: 6 to 50.800000000000004 mm
- Surface Flatness: λ/4
- Materials: BK7 Glass
- Features: Other
-
Description: whilst zoom lenses for microscope IR imaging are also stored in our inventories. The zooming mechanisms of these lenses include manual zooming and motorized zooming. Besides the off-the-shelf zoom lenses, Shalom EO’s engineering team is capable of designing and
- Wavelength: 7,999.999999999999 to 12,000 nm
- Magnification: 34 X
- Focal Length: 0.016 m
- Type: Zoom Lens
-
Supplier: Edmund Optics Inc.
Description: with Mitutoyo FS70L4 Microscope or MT-L4 Tube Lens Not Typically Stock Items, Substantial Lead Times May Exist Please contact us for more information. Accessory Tube Lenses Accessory Tube Lenses and C-Mount Thread Adapters can be used to adapt the Mitotoyo objectives to
- Magnification: 100 X
- Numerical Aperture: 0.5 NA
- Working Distance: 11 mm
- Field of View: 0.18000000000000002 to 0.24000000000000002 mm
-
Supplier: Edmund Optics Inc.
Description: with Mitutoyo FS70L4 Microscope or MT-L4 Tube Lens Not Typically Stock Items, Substantial Lead Times May Exist Please contact us for more information. Accessory Tube Lenses Accessory Tube Lenses and C-Mount Thread Adapters can be used to adapt the Mitotoyo objectives to
- Magnification: 50 X
- Numerical Aperture: 0.42 NA
- Working Distance: 15 mm
- Field of View: 0.36000000000000004 to 0.48000000000000004 mm
-
Supplier: Edmund Optics Inc.
Description: with Mitutoyo FS70L4 Microscope or MT-L4 Tube Lens Not Typically Stock Items, Substantial Lead Times May Exist Please contact us for more information. Accessory Tube Lenses Accessory Tube Lenses and C-Mount Thread Adapters can be used to adapt the Mitotoyo objectives to
- Magnification: 10 X
- Numerical Aperture: 0.26 NA
- Working Distance: 30.500000000000004 mm
- Field of View: 1.8 to 2.4000000000000004 mm
-
Supplier: Edmund Optics Inc.
Description: with Mitutoyo FS70L4 Microscope or MT-L4 Tube Lens Not Typically Stock Items, Substantial Lead Times May Exist Please contact us for more information. Accessory Tube Lenses Accessory Tube Lenses and C-Mount Thread Adapters can be used to adapt the Mitotoyo objectives to
- Magnification: 100 X
- Numerical Aperture: 0.5 NA
- Working Distance: 12 mm
- Field of View: 0.18000000000000002 to 0.24000000000000002 mm
-
Supplier: Navitar, Inc.
Description: Special Optics high resolution (small spot size) F-Theta Scan lenses achieve ultra-fine resolution laser cutting and etching. Our standard and custom laser scan lenses are developed for the most demanding laser micro-machining customers around the world. According to our customers, we
-
Supplier: Hitachi High-Tech America
Description: switched. Multiple detectors are installed in the integrating sphere to perform measurement over a wide range of wavelengths, from ultraviolet to visible to near infrared regions. The changes in photometric values at detector switching (from signal level differences) are minimized due to a
- Spectral / Wavelength Range: 240 to 2,600 nm
- Features: Microscope
- Optical System: Monochromator
- IR Range: Near
-
Supplier: Indium Corporation
Description: Germanium dioxide (GeO2) is a white powder that is manufactured in both crystalline and amorphous forms. Germanium dioxide's refractive index (1.7) and its optical dispersion properties make it a useful material for wide-angle lenses and optical microscope lenses. GeO2 is
- Purity: 99.99 to 99.999 %
- Features: All Non-Metals, Metalloids (B, Si, Ge, etc.), Oxides
- State of Matter: Powder
-
Description: (PIRT1280A1-12) on board is a product of Princeton Infrared's decades of experience in InGaAs processing. This advanced digital focal plane array (PIRT1280A1-12) offers 14-bit digital output with a low read noise of <90e- with no image lag. This combined with low dark current InGaAs and 4
- Horizontal Pixels: 1,280
- Vertical Pixels: 1,024
- Pixel Size: 12 µm
- Maximum Frame Rate: 0.000093 to 0.000385 MHz
-
Supplier: e-con Systems™ Inc
Description: connectors (CN7 to CN10) of the Renesas® RZ/V2H development kit. e-CAM22_CURZH stands out in its superior near-infrared performance. The high sensitivity of this camera helps to capture images in extremely low lighting conditions as 0 lux, which makes it suitable for night vision applications
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Knight Optical (UK) Ltd
Description: applications for Germanium include thermal imaging where the material can be used as a front optic while its index of refraction makes Germanium useful for wide-angle lenses and microscopes. Additionally, Germanium components can be used for FLIR (Forward Looking Infrared) and
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
- Window Material: Germanium
-
Supplier: Knight Optical (UK) Ltd
Description: applications for Germanium include thermal imaging where the material can be used as a front optic while its index of refraction makes Germanium useful for wide-angle lenses and microscopes. Additionally, Germanium components can be used for FLIR (Forward Looking Infrared) and
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
- Window Material: Germanium
-
Supplier: Knight Optical (UK) Ltd
Description: applications for Germanium include thermal imaging where the material can be used as a front optic while its index of refraction makes Germanium useful for wide-angle lenses and microscopes. Additionally, Germanium components can be used for FLIR (Forward Looking Infrared) and
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Thickness: 1.5 mm
- Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: applications for Germanium include thermal imaging where the material can be used as a front optic while its index of refraction makes Germanium useful for wide-angle lenses and microscopes. Additionally, Germanium components can be used for FLIR (Forward Looking Infrared) and
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
- Window Material: Germanium
-
Supplier: e-con Systems™ Inc
Description: CN1 connector of the Renesas RZ/V2L development kit. e-CAM21_CURZ stands out in its superior near-infrared performance. The high sensitivity of this camera helps to capture images in as extreme low lighting conditions as 0 lux, which makes it suitable for night vision applications and medical
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light sourceKey parameter for CBI FOI module:
- Color Temperature: 5,000 to 6,000 K
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: laser than calcium fluoride material.Magnesium fluoride is the preferred material for fluorination environment because of its chemical composition. Application: MgF2 used in wave plate, laser system, coating crystal, vacuum window plate, PBS light source, microscope, optical instrument,
- Surface Quality: 10-5 Scratch / Dig
- Mirror Types: Laser Mirror
- Features: Other Mirror Material
-
Supplier: CASTECH, Inc.
Description: tightly quality control. We set up a complete ISO 9001:2000 certified quality system and invested in advanced metrology instruments including Zygo Interferometers, Perkin-Elmer Lambda 950 spectrometer, Nikon Microscope, Photo-Thermal Common-Path Interferometer, Prism Master C200, High
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
- Optic Type: Beamsplitters, Crystals, Lenses, Mirrors, Polarizing Optics, Prisms, Waveplates, Windows
- Capabilities: Coatings, Grinding and Polishing, High Volume Production
-
Supplier: Shanghai Optics
Description: Objective lens is the most important part of a microscope and plays a central role in imaging an object onto the human eye or an image sensor for discerning the object’s detail. Microscope objectives are ideal for a range of science research, industrial, and general lab applications.
- Magnification: 50 X
- Numerical Aperture: 0.5 NA
- Working Distance: 20.16 mm
- Optical Type / Correction Factor: Apochromat, Plan
Find Suppliers by Category Top
Featured Products Top
-
Microscope objectives are designed to magnify an object by a specific factor, ranging from 4x (a scanning objective) to 40x (a high-power objective), and even up to 100x for an oil immersion lens. To maximize flexibility, microscopes are often equipped with up to four objectives mounted on a (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
Relay Lenses – High-Precision Optical Relay Lens Systems Avantier designs and manufactures relay lenses that transfer an image plane and/or pupil plane from one point to another with high resolution and minimal distortion. Unlike conventional imaging lenses, relay (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
in multiple locations. ” With highly accurate Through-The-Lens sighting, a fully focusable lens, and a narrow optical field of view, the (read more)
Browse Infrared Thermometers Datasheets for LAND -
This is your best deal in a basic infrared gun. Designed for broad general purpose use in research, industrial applications, HVAC, construction, repair or maintenance services, and even around the house if you’re technically inclined. Read temperature instantly from a distance. The quality (read more)
Browse Infrared Thermometers Datasheets for HydraCheck Inc. -
infrared thermometer, making the pyrometer particularly suitable for integration into machines across various applications, including dryers, furnaces, heat-treating processes, plastics and textiles processing, and semiconductor production. The Optris CTi LThot series offers temperature (read more)
Browse Infrared Thermometers Datasheets for Optris Infrared Sensing, LLC -
NEW Non-Contact Infrared Thermometer for Accurate Temperature Measurements in Optical Fibre Manufacture Released by LAND LAND has developed a new non-contact infrared thermometer for (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
optical systems: such as UV microscopes and UV laser systems. High precision optical instruments: such as astronomical telescopes and high resolution camera lenses. (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
of 350nm-2000nm (especially >90% in 400nm-1000nm), suitable for visible and near infrared applications (e.g. cameras, microscopes, laser systems). Low bubbles and impurities: BK7 glass has high purity and few internal defects, reducing light scattering and energy loss. (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
interchangeable lenses (12 mm, 25 mm, 50 mm with optional 300 mm close-up, 1x microscope, 50 mm close-up) is available for the ImageIR® 6300. This allows the camera to be optimally configured for different applications, from inline inspection to laboratory testing. (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
, surface form as well as the transmitted wavefront of optical components and assemblies. Our Trioptics MTF test stations enable us to take a full range of infrared wavelength MTF measurements, both off-axis and on-axis, for our high precision lenses. Some measurements taken with this precision (read more)
Browse Optical Design Services Datasheets for Avantier Inc.
More Information Top
-
Springer Handbook of Experimental Solid Mechanics
This is chiefly due to the lack of requirement for a surface coating or grating as a strain witness, and is also helped by the commercial availability of large-aperture infrared microscope lenses .
-
Transient thermographic technique for NDI of aerospace composite structures
The heart of the system is a powerful infrared microscope lens that allows the observation of a field of view roughly 1 mm by 1 mm and the computer controlled deposition of laser energy in a spot size of 25 microns anywhere …
-
The Use of Microscopes and Telescopes in IR Imaging
Infrared microscope lenses are typically listed as 1X, 3X, 4X or 5X objective lenses.
-
Multimode WDM optical data links with monolithically integrated multiple-channel VCSEL and photodetector arrays
This measurement was performed by using an 80 infrared microscope lens and a high-sensitivity infrared camera.
-
HTHP abstract
Microscope infrared lenses permit localisation of material defects with a resolution of 10 μm.
-
Hydroxyl stretching in phyllosilicates at high pressures and temperatures: an infrared spectroscopic study
The DAC was water cooled to protect the infrared spectrometer microscope lens from damage during high-temperature operation.
-
An Optical “Janus” Device for Integrated Photonics
For all optical experiments the light from an optical parametric oscillator (OPAL SpectraPhysics) is focused with a 50 Â /NA 0.4 near- infrared microscope objective lens .
-
Thermographic assessment of tumor growth in mouse xenografts
The MCF7 mice were also imaged using an infrared transmitting microscope lens for a closer view of the tumors.
-
Thermal microscope imaging system for semiconductor device and IC invalidation analysis
system was used, And the object aperture size is 0.24, the focal length is 66mm, and the field of view isφ9 and Figure 3 is the photo of the infrared microscope object lens .
-
Heterogeneous integration of microdisk lasers on silicon strip waveguides for optical interconnects
infrared (IR) microscope objective lens .
Indicates content that may require registration and/or purchase.