-
Supplier: Tempco Electric Heater Corporation
Description: There are two types of InLine Forced Air Heaters: LDA – outlet temperature of 1000°F (538°C) and Inlet air or gas temperature up to 250°F (121°C) HAC – Exit air or gas temperature up to 1400°F (760°C) and Inlet air or gas temperature up to 250°F (121°C
- Maximum Operating (Sheath) Temperature: 1,000 F
- Nominal Diameter: 0.375 to 0.75 inch
- Heated Length: 5.5 inch
- Maximum Operating Temperature: 1,000 F
-
Supplier: Infinity Fluids Corp.
Description: Infinity's Air and Gas heaters were designed for economy in the most demanding applications. Our patented heater design allows you to decrease the size, weight and cost of your equipment or process. From Ultra-Pure Teflon heaters to industrial process heaters,
- AC Voltage Required: 12 to 600 volts
- kWatts: 0.1 to 250 kW
- Heating Capacity: 0.1 to 250 kW
- Features: Air Heater, Circulation Heater, Gases / Vapors, Inline Heater, Stainless Steel
-
Supplier: Infinity Fluids Corp.
Description: All stainless construction unit with full 304-316L S contact surfaces. Teflon and Titanium available. Applications in: Bio pharm Food processing industry Coating applications All clean biograde applications
- AC Voltage Required: 12 to 600 volts
- kWatts: 0.1 to 250 kW
- Heating Capacity: 0.1 to 250 kW
- Features: Air Heater, Circulation Heater, Gases / Vapors, Inline Heater, Stainless Steel
-
-
Supplier: OMEGA Engineering, Inc.
Description: The AHP series in-line air heaters are used to heat clean, dry air or gas for baking, drying, laminating, metal working, packaging, plastic welding, preheating, sealing, soldering, shrink fitting and synthetic fabric sewing. AHP series air process heaters provide
- AC Voltage Required: 120 to 240 volts
- Maximum Air Temperature: 1,000 F
- Features: Air Heater, Curing / Tempering, Drying, Inline Heater, Other, Stainless Steel
- Fuel / Energy Source: Electric
-
Supplier: Process Technology
Description: bacterial contamination. Patented cooling system significantly extends heater element life versus conventional designs. With cooling air directed only where it is needed (the lamp sockets), the heater uses minimal purge gas and heater efficiencies are maximized. The
- Maximum Operating Temperature: 365 F
- Heating Capacity: 0.75 to 12 kW
- AC Voltage Required: 208 to 480 volts
- Maximum Operating (Sheath) Temperature: 365 F
-
Supplier: Infinity Fluids Corp.
Description: compared with all other conventional and non conventional heaters on the market. This patented product was developed around the CRES electric heater design and placed into a flow housing designed specifically to accommodate your process pressure and temperature requirements. A wide
- AC Voltage Required: 208 to 480 volts
- kWatts: 10 to 72 kW
- Flange or Thread Diameter: 1 to 2 inch
- Inlet and Outlet Separation: 20.5 to 36.5 inch
-
Supplier: Process Technology
Description: wet chemistry application. Thick walled chamber provides long service life in the harshest high temperature applications. Long heater life for reduced cost of ownership (COO): Patented heater gas purge system continuously removes any chemical permeation and ensures long element life.
- Maximum Operating Temperature: 410 F
- Heating Capacity: 1 to 18 kW
- AC Voltage Required: 200 to 600 volts
- Watt Density: 10 W/in²
-
Supplier: Infinity Fluids Corp.
Description: ULTRA CENTAX Process Heaters - Power, Form, Function and Economy Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.1 to 250 kW
- Flange or Thread Diameter: 0.25 to 0.75 inch
- Heated Length: 18 inch
-
Supplier: Sames North American Corporation
Description: Fluid heater is an optional device used for material preparation and air heating. Magma heater range is available up to 500 bar (7250 psi) to supply for heated anti-corrosion applications. Warm up productivity High pressure for heavy duty applications Excellent performance even
- Maximum Operating Temperature: 185 F
- Maximum Operating (Sheath) Temperature: 185 F
- Features: Air Heater, Inline Heater, Other
- Fuel / Energy Source: Electric
-
Supplier: Chromalox
Description: Medium Voltage Process Heaters Chromalox DirectConnect Process Heaters utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large process heating demands. Medium voltage systems are engineered to provide precise process temperature
- Features: Electric
- Heater Type: Inline Heater
-
Supplier: Aggreko
Description: 400,000 Ground Thaw Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Groundthaws – fully self-contained unit Large hose reel capacity The hose reel is capable of carrying a
- Heating Capacity: 101.9988 kW
- AC Voltage Required: 115 to 230 volts
- Features: Air Heater, Curing / Tempering, Inline Heater, Medium Weight Oils, Other, Single Phase
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene, Electric
-
Supplier: DigiKey
Description: AIR PROCESS HEATER FOR IN-LINE A
- AC Voltage Required: 120 volts
-
Supplier: Heat Wagon
Description: 100% clean, dry heat. Approved for indoor/outdoor applications. Ductable to 50ft. (VF400) and 200ft. (VF1000) Remote thermostat with 15' cord. Compact design fits through standard doorway. Large capacity fuel tanks (optional). In-line fuel circulation heater ensures smooth start-up. (Tested
- Features: Air Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
-
Supplier: Armstrong International
Description: Special dampers, controlled by a pneumatic actuator connected to a temperature sensor, adjust the leaving-air temperature by channeling the appropriate volume of entering air across the heating coils and allowing the remaining air to pass through by-pass channels. As entering
- Maximum Operating Temperature: 400 F
- Maximum Operating (Sheath) Temperature: 400 F
- Features: Air Heater, Inline Heater, Other, Steel
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: ProSonix Corporation
Description: J-Series also offers a pipe mount design for inline heating Operation: Open/Close double acting air cylinder controls the flow of steam through the Jet Sparger. Optional Modulating steam flow design also available. Control: Plant air signal of 60 psig required for operation.
- Features: Clean Water Heating, Other, Process Waters
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Reznor
Description: Reznor® Model HRPD Series Rooftop Dual Duct Furnaces are designed to be used in series as the heating component in a heating, heating/cooling, or makeup air system. Each of the dual furnaces is certified for 80% thermal efficiency for use with either natural or propane gas, as specified.
- Heating Capacity: 117.24 kW
- AC Voltage Required: 115 to 460 volts
- Maximum Air Flow: 7,405 SCFM
- Features: Air Heater, Fiberglass Insulation, Inline Heater, Other, Single Phase
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as
- AC Voltage Required: 240 to 480 volts
- kWatts: 20 kW
- Watt Density: 10 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Enervex, Inc.
Description: The IPVB inline boiler exhaust fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed in the chimney flue system where it ensures a mechanical draft (negative pressure) in the entire chimney or
- Air Flow Rate: 500 to 6,000 SCFM
- Media Temperature: 575 F
- Maximum Diameter (Fan or Blower Wheel): 14 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Pressure / Pressurization Blower
-
Supplier: Schutte & Koerting
Description: used if air and other non-condensables are present. Direct Contact, High Capacity, Continuous Heaters are inline and therefore, require no containment vessels. These heaters can supply hot water at low levels requiring no barometric legs when the steam is below
- Fuel / Energy Source: Hot Water / Steam
-
Description: The N Series Valves feature high cycle life and a small footprint in right-angle and in-line body styles. Constructed of Stainless Steel with NW16, 25, 40 and 50 flanges. All N-series valves are pneumatically actuated and are available with optional air solenoids and three types of open/close
- Port Size / OD: 0.75 to 1.5 inch
- Operating / Bake-out Temperature: 302 F
- Type: Angle Valve
- Port Flange & Seal Type: Conflat®, ISO
-
Supplier: Littelfuse, Inc.
Description: The MAXI® MAH Series 32V In-Line Blade Fuse Holder with 6 Gauge Leads is an easy-to-install bulkhead fuse holder that's ideal for protecting air conditioner, high-amp audio, heater blower motor, and air compressor circuits.The tethered fuse holder cover protects an installed
- Normal Operating Current: 60 amps
- Rated Operating Voltage: 32 volts
- Mounting: In-Line Mount
-
Supplier: Stoelting Cleaning Equipment
Description: for quick availability CE compliant Stainless steel construction Exclusive spray tube design for unsurpassed cleaning Adjustable air knives for unsurpassed drying Rugged, long-lasting washer
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor, Return-to-Operator
- Operation: Critical / Pharmaceutical Cleaning, General Cleaning / Surface Prep
- Machine Mounting: Floor / Skid
-
Supplier: TSI Incorporated
Description: Simultaneously measure PM1, PM2.5, Respirable, PM10, and total PM size fractions. DustTrak Environmental Monitor 8543 is a data-logging, light-scattering laser photometer that enables simultaneous real-time aerosol mass readings of particulate matter. DustTrak air monitors use a sheath
- Instrument Type: Monitor
-
Supplier: Stoelting Cleaning Equipment
Description: knives that product high velocity water strip action. Standard Features All stainless steel construction for longer service life, lower maintenance, chemical compatibility and high heat capability (up to 160°F - solution, 250°F - air). Ergonomic monitor operator interface. 18” wide stainless
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Operation: Critical / Pharmaceutical Cleaning, General Cleaning / Surface Prep
- Machine Mounting: Floor / Skid
-
Supplier: TSI Incorporated
Description: The DustTrak Environmental Air Monitor System can house DustTrak photometer models 8540 or 8543. DustTrak's early detection features allow quick response to exposure concerns. This system is built upon proven DustTrak technology that thousands of people use every day. The DustTrak
- Instrument Type: Monitor
-
Supplier: CSA Group
Description: the base of the appliance placed on the floor; (b) intended to be used with pipes or ducts for the distribution of the heated air; and (c) employing forced circulation of the heated air. 1.3 This Standard also applies to (a) downflow furnaces; (b) duct furnaces; (c) horizontal
-
Supplier: SAE International
Description: mass flow rate and temperature of the liquid were maintained at a constant level by using a gear pump and an inline circulation heater respectively. The inlet air velocities through microchannel heat exchanger were varied at different temperature levels. The air side
-
Supplier: Oil-Rite Corp.
Description: PSI. The TEFC, 935 RPM, 1 HP motor is operated by 3 phase power at 400V/50Hz. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features a 3000 watt screw plug immersion type heater that operates with the same voltage as
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Inductotherm Group
Description: contact. Housing for the air-cooler is constructed from heavy gauge galvanized steel, designed to provide maximum casing rigidity as well as high corrosion protection. Vibratory Bowl Feeder Designed and manufactured for M6, M8, M10 & M12 bolts, the feed rate is up to 600 parts per minute. An
- Heating Capacity: 100 kW
- AC Voltage Required: 440 to 480 volts
- Output Power: 100 kW
- Output Frequency: 200 to 400 kHz
-
Supplier: Watson McDaniel Company
Description: float, which is attached to a valve, opens when condensate enters the trap. Air is discharged through the thermostatic air vent to the outlet side of the trap. The thermostatic air vent closes when steam enters the trap.
- Maximum Operating Pressure: 65 psi
- Maximum Capacity: 61,300.000000000204 lbs/hr
- Size of Connection: 2 inch
- Steam Trap Type: F&T Trap
-
Supplier: Armstrong International
Description: Armstrong Series TS radiator traps are offered in both angle and straight patterns. The TS-2 has a balanced pressure thermostatic element with a high quality multiple-convolution bellows. It’s ideal for draining equipment such as steam radiators and convectors, small heat exchangers, unit
- Maximum Operating Pressure: 50 psi
- Maximum Capacity: 1,600.000000000002 lbs/hr
- Operating Temperature: 300 F
- Size of Connection: 0.5 inch
-
Supplier: ThermOmegaTech®
Description: valve Dual port seals No power or air required when used without heater Inline serviceable
- Valve Size: 1 inch
- Pressure Rating: 120 psi
- Number of Ports/Ways: 3
- Flow (Cv): 6.3
-
Supplier: Watts
Description: seamless copper float and rust preventive enamel finish. Series G, MG steam traps are water hammer resistant, and in-line serviceable. They are ideal for use in steam coils, unit heaters, drip points, heat exchangers, water heaters, absorption machines, unit ventilators, air
- Maximum Operating Pressure: 50 psi
- Size of Connection: 2 inch
- Steam Trap Type: F&T Trap
- Material: Iron - Cast, Steel - Stainless
-
Supplier: Totani America, Inc.
Description: This is a back-seal, central press-seal machine, capable of high speed bag making at up to 240 CPM. With the film roll air shaft, film roll changes are made easily and quickly. An 840 mm long back-seal heat sealer enables long film feeds and zoned heaters allow two separate locations
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover: a) Fans and blowers that circulate air, such as desk, ceiling-suspended, and hassock fans; b) Fans and blowers that ventilate air, such as attic, whole-house window, through wall, and direct discharge fans; c) Ducted fans and blowers that exhaust
Find Suppliers by Category Top
Featured Products Top
-
electrical or air connections Minimal maintenance required High flow design for rapid draining NSF 61/372 certified by a third party Shock & Vibration tested by a third party Design Features Low lead brass/bronze Self-operating valve Dual port seals No power or air required when used without heater Inline serviceable (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Pelonis Technologies is a leading innovator of air movement technologies, cooling products, induction motors, and specialty PTC heaters for commercial and industrial use. We offer high quality products at competitive costs and employ flexible manufacturing techniques that (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
1″ valves monitor ambient temperatures and will automatically drain the water tanks if the air temperature falls to the valve’s set-point, 35°F, preventing burst piping and frozen tanks. Completely mechanical, with no outside power required, its high flow (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
protects system from thermal volume increases Design Features: Large inlet improves response Inlet screen protects bladder with minimal flow obstruction Dual seal channels protect against air and system leaks (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
according to power specifications if the appliance. B.) Any of the Listed subcomponents (lights, blowers , pumps, heaters, sanitizers , etc.) involved with a spa/hot tub that is a Listed product (encompassing an integral GFCI in its construction) does not need additional ground fault protection. C (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Thermoelectrics as elements of hybrid-electric vehicle thermal energy systems
The air source is compressed air which passes through a flowmeter and regulator before entering the inline air heater .
-
TDLAS-based NH3 mole fraction measurement for exhaust diagnostics during selective catalytic reduction using a fiber-coupled 2.2-µm DFB diode laser
A 4-kW inline air heater is used to provide a hot air stream of 330 standard liters per minute (SLPM) at a temperature of 820 K and up to 1400 SLPM at lower temperatures.
-
Journal of Thermophysics and Heat Transfer > Impingement Heat Transfer on a Target Plate with Film Cooling Holes
The mainstream ow rateis controlledand heatedto a presettemperatureusingan in- line air heater .
-
Journal of Thermophysics and Heat Transfer > Impingement Heat Transfer on Dimpled Surfaces Using a Transient Liquid Crystal Technique
The inline air heater controls the required air ow rate and heats up the air to a preset temperature.
-
Journal of Thermophysics and Heat Transfer > Impingement Heat Transfer Part I: Linearly Stretched Arrays of Holes
The flow is then heated through an inline air heater , where the exit temperature is controlled through a solid-state relay-based temperature controller.
-
A Comprehensive Shear-Testing Facility for Joint-Scale Solder Samples
An inline air heater model with 220 VAC and 750 W is used to heat up air supplied by a radial fan.
-
Scalar dissipation rate measurements in a starting jet
The co-flowing air, provided by a compressor, is heated using inline air process heaters , settles in a manifold, and feeds the flow chamber through eight inlets.
-
Inline pneumatically assisted atmospheric pressure matrix‐assisted laser desorption/ionization ion trap mass spectrometry
The optimum ion transfer capillary and tube lens offset voltages were 13 and 55 V, respectively, with an inlet capillary temperature of 300 ◦ C. Nitrogen gas was heated using an inline air circulation heater and a temperature controller (Omega, Stamford, CT).
-
CR4 - Thread: Bank of Tubular Heaters Shuts Down
You might be interested in: Industrial Heaters, Inline Heaters , Air Heaters .
-
http://eprints.whiterose.ac.uk/42689/2/Parnell_42689.pdf
an inline air process heater (750 W) fed from a compressed air line.
Indicates content that may require registration and/or purchase.