Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KROHNE Messtechnik
Description: The OPTIMASS 6000 is a Coriolis mass flow sensor. Combined with the MFC 400 signal converter it forms the OPTIMASS 6400 high performance Coriolis mass flowmeter for all process applications including cryogenic or high temperature media as well as high pressure fluids.
- Pipe Diameter: 0.5 to 12 inch
- Mass Flow Rate: 22 to 36,743 lbs/min
- Operating Temperature: -40 to 149 F
- Operating Pressure: 2,900 psi
-
Supplier: Panametrics
Description: designs. Applications PanaFlow gas flow meters can be used in applications such as: Biogas Natural gas production Vent gas Waste gas Shale gas Coal-seam gas wellhead Vapor recovery Fuel gas
- Pipe Diameter: 2 to 16 inch
- Velocity Flow Rate: 0.4921259842519685 to 249.34383202099738 ft/sec
- Operating Temperature: -40 to 140 F
- Media Temperature: -40 to 302 F
-
Supplier: Daniel Measurement and Control Inc.
Description: Important real-time, advanced meter diagnostics are readily viewed, such as flow profile, speed of sound, signal-to- noise ratio, transducer gain, digital waveforms and much more. The JuniorSonic Flow Meter provides an economical advantage to ultrasonic measurement and
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -40 to 149 F
- Operating Pressure: 150 to 4,000 psi
- Media Temperature: 24.8 to 212 F
-
-
Supplier: Fluid Components Intl. (FCI)
Description: for operating in transitional flow ranges. Applications Burner and boiler fuel and air feed lines Industrial furnaces, kilns and oven fuel/air controls Natural gas sub-metering Chiller air flow measurements Dosing and gas injection rate controls Heat treating
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Panametrics
Description: The PanaFlow HT is a SIL-rated flow meter that offers the ability to take accurate measurements at the bottom of a refinery. The PanaFlow HT is ideal for delayed coker units, fluidic catalytic cracking, vacuum distillation, crackers, hydrotreaters, visbreakers, crude oil and LNG, and
- Pipe Diameter: 3 to 16 inch
- Media Temperature Range: -328 to 1,112 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -40 to 140 F
-
Supplier: Panametrics
Description: supports multiple paths for more accurate measurement. Liquid Flow Measurements for a Wide Range of Applications Hydrocarbon liquids Water & wastewater Crude oil Distilled water Lubricating oil Hot/chilled water Diesel fuel oil Chemicals Solvents Beverages Liquified natural gas
- Pipe Diameter: 1 to 76 inch
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
- Operating Temperature: -40 to 140 F
- Electrical Output: Analog Current, Frequency
-
Supplier: Fluid Components Intl. (FCI)
Description: for operating in transitional flow ranges. Applications Burner and boiler fuel and air feed lines Industrial furnaces, kilns and oven fuel/air controls Natural gas sub-metering Chiller air flow measurements Dosing and gas injection rate controls Heat treating
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Kurz Instruments, Inc.
Description: control using ammonia Aeration air and Digester Gas for waste water treatment facilities Compressed Air Natural Gas Combustion Air Metering semi-conductor gases Chlorine metering in the paper industry Solvent and VOC recovery Air Sampling General purpose mass flow, R&D
-
Supplier: Siargo Ltd.
Description: These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The
- Pipe Diameter: 3.149608 inch
- Operating Temperature: -4 to 149 F
- Operating Pressure: 362.5920983929925 psi
- End Fittings: Flanged
-
Supplier: Bronkhorst USA
Description: LOW-ΔP-FLOW Mass Flow Meters/Controllers for low pressure drop or corrosive gas service For applications with only little differential pressure, Bronkhorst High-Tech developed the LOW-ΔP-FLOW series mass flow meters and controllers. In these
- Gas Volumetric Flow Rate: 0.000007062 to 0.00077682 SCFM
- Mass Flow Rate: 0.0000005506 to 0.000060566 lbs/min
- Operating Temperature: 14 to 158 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco Flowin 2 flowmeter provides accurate flow measurement of dry natural gas. It can also be used on a variety of other industrial gases. Consult Spirax Sarco for further details.
- Operating Temperature: 32 to 140 F
- Operating Pressure: 7.25184196785985 to 101.525787550038 psi
- Media Temperature: 32 to 140 F
- Media Temperature Range: 32 to 140 F
-
Supplier: Panametrics
Description: The Sentinel LNG ultrasonic custody transfer liquid flow meter extends cryogenic applications to -200 C. Like other Sentinel meters it is reliable, robust and cost effective. With no moving parts, a robust path configuration and bundled waveguide technology, the signals can
- Pipe Diameter: 4 to 24 inch
- Media Temperature Range: -328 to 248 F
- Velocity Flow Rate: 1.6404199475065617 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 140 F
-
Supplier: Siargo Ltd.
Description: These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The
- Pipe Diameter: 3.93701 inch
- Operating Pressure: 232.0589429715152 psi
- End Fittings: Flanged
- Electrical Output: Frequency
-
Supplier: Central Marine Diesel
Description: This brawny, 1800 RPM LP/Natural Gas set has plenty of power to run your house, business or off-the-grid hunting cabin. This unit includes a V-10 Ford WSG1068 6.8L 10 cylinder inline engine, electronic governor (0.5% frequency control), electronic ignition control module, cast
- Wattage: 80,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Natural Gas
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockage testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from barometric to 100 psig.
- Gas Volumetric Flow Rate: 0.882768361581921 to 353.1073446327684 SCFM
- Operating Temperature: 50 to 113 F
- Operating Pressure: 100 psi
- Electrical Output: Analog Voltage
-
Supplier: Macnaught USA, Inc.
Description: only. The MX Hazard Meter offering provides inline .5% Volumetric Accuracy with .03% Repeatability. In Stock Sizes ¼” thru 4” .13 GPH to 320+ GPM No Flow Conditioning - put the meter where you want it Large in-stock inventory of Hazard Meters and Displays Quick
- Liquid Volumetric Flow Rate: 0.00216666666666667 to 320 GPM
- Operating Pressure: 175 to 2,000 psi
- Operating Temperature: 158 to 284 F
- End Fittings: Flanged, Threaded
-
Description: are considered that are suitable for field operation under the conditions of natural gas transmission and distribution, installed either in-line or on-line, and that do not involve the determination of the gas composition. ISO 15970:2008 gives examples for currently used
-
Supplier: CSA Group
Description: are considered that are suitable for field operation under the conditions of natural gas transmission and distribution, installed either in-line or on-line, and that do not involve the determination of the gas composition. ISO 15970:2008 gives examples for currently used
-
Supplier: Orange Research, Inc.
Description: horizontal mounting; vertical is offered at no charge. Air & Gas Flowmeters For air and gas applications, our meters are calibrated on air at 100 psig at 70 F. For non-standard fluids or conditions, a conversion procedure is required. Because gas is compressible, please
- Gas Volumetric Flow Rate: 1.5 to 5 SCFM
- Operating Temperature: 32 to 200 F
- Operating Pressure: 3,000 psi
- Media Temperature: 200 F
-
Supplier: Orange Research, Inc.
Description: selected fluids and a conversion procedure. Standard calibration is for horizontal mounting; vertical is offered at no charge. Air and Gas Flowmeters For air and gas applications, our meters are calibrated on air at 100 psig at 70 F. For non-standard fluids or conditions, a
- Gas Volumetric Flow Rate: 2 to 15 SCFM
- Operating Temperature: 32 to 200 F
- Operating Pressure: 3,000 psi
- Media Temperature: 200 F
-
Supplier: Technic, Inc.
Description: motors are equipped with a closed loop electronic flow control system using an in-line flow sensor coupled to a VFD pump motor controller. This provides a programmable, constant cell flow value & minimizes air entrapment. Process Cell Drain Control Drains are equipped with
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: ABB Measurement & Analytics
Description: The FPD470F wedge restriction has no critical surface dimensions, or sharp edges, that will affect measurement accuracy as the result of normally expected wear.
- Pipe Diameter: 1.5 to 24 inch
- Features: Differential Pressure Meter, Gas, Liquid, Steam
- End Fittings: Flanged
- Mounting: In-line
-
Supplier: Sierra Instruments, Inc.
Description: The RedyCompact mass flow meters and regulators offers users a valuable digital upgrade to mechanical rotameters. A true thermal mass flow meter, RedyCompact is for those that want the highest accuracy and repeatability and need a drop-in replacement for a Rotameter.
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: Sierra Instruments, Inc.
Description: Smart-Trak® 50 low cost flow meters are designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality, application flexibility, and performance. 50 series low cost flow meters build on the same core sensor, LFE and valve technology
- Pipe Diameter: 0.375 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 7.062146892655368 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 145 psi
-
Supplier: ABB Measurement & Analytics
Description: The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP300 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with base functionality, short delivery and a simple
- Pipe Diameter: 1 to 16 inch
- Operating Pressure: 2,500 psi
- Media Temperature: -25 to 130 F
- Media Temperature Range: -25 to 130 F
-
Supplier: Sierra Instruments, Inc.
Description: RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas
- Pipe Diameter: 0.125 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Sierra Instruments, Inc.
Description: Smart-Trak® 50 low cost flow meters are designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality, application flexibility, and performance. 50 series low cost flow meters build on the same core sensor, LFE and valve technology
- Pipe Diameter: 0.125 to 0.25 inch
- Gas Volumetric Flow Rate: 0 to 1.765536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 145 psi
-
Supplier: ABB Measurement & Analytics
Description: VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow
- Pipe Diameter: 0.5 to 12 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 4,351.131 psi
- Media Temperature: -67 to 536 F
-
Supplier: EXAIR
Description: SCFM or m3/hr volume of airflow through that pipe (other flow meters require the reading to be multiplied by a specific conversion factor to be accurate). Models are available for sizes 1/2" - 6" in iron or copper pipe. Models from 1/2" to 4" iron pipe are in stock. Each Digital
- Pipe Diameter: 0.5 to 4 inch
- Gas Volumetric Flow Rate: 1 to 2,000 SCFM
- Operating Pressure: 30 to 140 psi
- Media Temperature: 40 to 120 F
-
Supplier: EXAIR
Description: equally short amount of installation time as the standard meters. The digital display shows the exact amount of compressed air being used, making it easy to identify costly leaks or inefficient air products. No cutting, welding, adjustments or calibration are ever required. Available on 2"
- Pipe Diameter: 2 to 8 inch
- End Fittings: Clamp
- Features: Gas, Recorder / Totalizer Functions
- Mounting: In-line
-
Supplier: Aalborg Instruments
Description: Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.59098347 SCFM
- Operating Temperature: 250 F
- Operating Pressure: 0 to 200 psi
-
Supplier: E+E Elektronik
Description: The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the consumption of
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 1.64041994750656 to 656.167979002625 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 232 psi
-
Supplier: Axetris AG
Description: immediate setting of the gas flow to the fully open or closed position or any value in-between. Compared to conventional mass flow controllers it offers a smaller size, higher accuracy, a faster response time, along with multi-range and multi-gas capability
- Gas Volumetric Flow Rate: 0 to 0.105944000175 SCFM
- Mass Flow Rate: 0 to 0.008259 lbs/min
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
Find Suppliers by Category Top
Featured Products Top
-
The TransPort PT878GC portable gas flowmeter is a complete ultrasonic flow metering system for measuring most gases including: Natural gas, compressed air, fuel gases, erosive and corrosive gases, toxic gases, high-purity gases and air separation gases. (read more)
Browse Gas Flow Meters Datasheets for Panametrics -
Gas all require accurate, repeatable flow measurement. Click here to read a case study on how McCrometer's V-Cone Flow meter is a part of the solution. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
good accuracy, versatility and low maintenance in the smaller line sizes utilized for natural gas wells. Measurement of wellhead gas flow can pose a challenge for process engineers. To ensure accuracy, the flow meter needs to be installed as closely as possible to the wellhead. This presents (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
DFT® Check Valves: Engineered for Natural Gas Reliability DFT’s spring-assisted, non-slam check valves are engineered to support the unique challenges of natural gas systems. Their axial-flow design helps minimize turbulence and vibration, while corrosion (read more)
Browse Check Valves Datasheets for DFT Inc. -
Effective and reliable natural gas transmission requires a complex network of interconnected metering and compressor stations, processing plants, storage facilities, pipelines, valves, and other equipment. These systems rely on many types of (read more)
Browse Check Valves Datasheets for DFT Inc. -
simplifies wiring and signal processing Mass flow equations - real gas, ideal gas, and AGA-8 algorithms for natural gas Optional BTU measurement for steam and water Fully field configurable Rangeable down to Reynold's number of 5000 Precision platinum RTD (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Shaw Moisture Meters manufacture sample systems for the extraction and analysis of representative samples of gas or general compressed air, which is then either vented off to atmosphere or returned to the process. The (read more)
Browse Gas and Liquid Samplers Datasheets for Shaw Moisture Meters -
-Cone's highly compact, no-moving parts design keeps operating costs down for key applications such as oil production, natural gas production, raw material refining and petrochemical production. McCrometer's versatile V-Cone Flow Meter is compatible with the demanding standards set by the oil/gas (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
More Information Top
-
Field comparison of conventional HVAC systems with a residential gas-engine-driven heat pump
Contact closures from a reed switch on an inline gas meter are counted to record volumetric flow of natural gas to the furnace.
-
Field monitoring and evaluation of a residential gas-engine-driven heat pump: Volume 1, Cooling season
Contact closures from a reed switch on an inline gas meter are counted to record volumetric flow of natural gas to the furnace.
-
Heavy-Duty Waste Hauler with Chemically Correct Natural Gas Engine Diluted with EGR and Using a Three-Way Catalyst: Final Report, 24 February 2004 -- 23 Februa...
The original diesel EGR system used an inline flow meter , which was removed for the natural gas engine.
-
Towards ontology construction for an industrial domain
It was assumed the BHP requirement would not exceed 2000 cubic metres under normal conditions. … in the pipeline system at St. Louis East system is high, low, or enough are: (1) obtain data on pressure, gas temperature, ambient temperature, and flows from the natural gas pipeline system, (2 … … of pressure, and total inline flow, (3) based on …
-
FCI Thermal Mass Flow Switches And Flow Meters Receive IEC Approval
It is ideal for a wide range air/gas flow measurement applications, including natural gas or methane monitoring, compressed air metering , industrial HVAC systems, nitrogen blanketing and combustion air. IEC approved models include the ST98, ST98B Basic and ST98L Inline .
-
FCI Thermal Mass Flow Switches And Flow Meters Receive IEC Approval
It is ideal for a wide range air/gas flow measurement applications, including natural gas or methane monitoring, compressed air metering , industrial HVAC systems, nitrogen blanketing and combustion air. IEC approved models include the ST98, ST98B Basic and ST98L Inline .
-
FCI Thermal Mass Flow Switches And Flow Meters Receive IEC Approval
It is ideal for a wide range air/gas flow measurement applications, including natural gas or methane monitoring, compressed air metering , industrial HVAC systems, nitrogen blanketing and combustion air. IEC approved models include the ST98, ST98B Basic and ST98L Inline .
-
An Experimental Study of Combustion Initiation and development in an Optical HCCI Engine
The charge is fed to a standard inlet port through an air filter, rotary gas volumetric flow meter , manual throttle, intake heater and plenum. The intake heater, required for enabling HCCI combustion of natural gas with the low CR of 12.9:1, consists of a 3kW inline and 2kW band heaters capable of supplying a sustained heated intake temperature in excess of 250°C at 1000 …
-
Optical Study of Flow and Combustion in an HCCI Engine with Negative Valve Overlap
The charge was fed to a standard inlet port through an air filter, rotary gas volumetric flow meter , manual throttle, intake heater and plenum. The intake heater, required for enabling HCCI combustion of natural gas with the low CR of 12.9:1, consisted of a 3kW inline and 2kW band heaters capable of supplying a sustained heated intake temperature in excess of 250ºC at 1000 …
-
Handbook of Measurement in Science and Engineering, 2 Volume Set
Multipath ultrasonic flowmeters, which are always inline , are used for to measure the flow of natural gas in large pipelines at custody transfer points. Until ultrasonic meters received AGA approval in 1998, turbine and DP flowmeters were mainly used for custody …
Indicates content that may require registration and/or purchase.