Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Cereals - Determination of bulk density, called mass per hectolitre - Part 2: Method of traceability for measuring instruments through reference to the international standard instrument
-
Supplier: Accuris
Description: Cereals - Determination of bulk density, called mass per hectolitre Part 2: Method of traceability for measuring instruments through reference to the international standard instrument
-
Description: ISO 7971-2:2009 specifies a test method for ensuring the traceability of mass per hectolitre measuring instruments through reference to standard measurement instruments. The mass per hectolitre or bulk density is of commercial importance for grain cereals. Several types
-
-
Supplier: CSA Group
Description: ISO 7971-2:2009 specifies a test method for ensuring the traceability of mass per hectolitre measuring instruments through reference to standard measurement instruments. The mass per hectolitre or bulk density is of commercial importance for grain cereals. Several types
-
Supplier: Accuris
Description: Cereals \x96 Determination of bulk density, called mass per hectolitre \x96 Part 2: Method of traceability for measuring instruments through reference to the international standard instrument
-
Supplier: Accuris
Description: Cereals - Determination of bulk density, called mass per hectolitre - Part 2: Method of traceability for measuring instruments through reference to the international standard instrument (ISO 7971-2:2009)
-
Supplier: AMETEK Programmable Power
Description: (thermocouple, RTD and thermistor) measurements With the EX1200-2365 installed, EX1208A mainframes become a cost-effective, high-density, scanning measurement and control instrument capable of acquiring data from thermocouples, RTDs, thermistors, and voltage/current sensors at rates up
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Key Features Measures density of small samples of solid materials Simple set-up, operation and maintenance Complies with BS2782 part 6 Method 620D, ASTM D1505-68, ISO 1183 and other international standards Accuracy to 0.0001g/ml Constant temperature control via heating and
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Management:No (only password protection)User Management:No (only password protection)Norms and Standards:ASTM D 1250Norms and Standards:ASTM D 1250Product Type:Portable Density MeterProduct Type:Portable Density Meter Fast and accurate Obtain quick measurement results with an accuracy
- Temperature Range: 14 to 122 F
- Instrument Type: Density Instruments
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Management:No (only password protection)Product Type:Portable Density MeterProduct Type:Portable Density MeterBuilt-in Measurement Scales:Density / Specific Gravity;Brix / Sugar tables;Acids / bases and chemical tables;Alcohol tables;User programmable tables / functionsBuilt-in
- Temperature Range: 32 to 122 F
- Instrument Type: Density Instruments
-
Supplier: Haida International Equipment Co., Ltd.
Description: Density Meter Application: Density Meter can test plastic material density and volume, easy to operate and fast measuring, putting sample into the water, 10 seconds will get the value.
- Density Range: 0.001 g/cm³
- Instrument Type: Density Instruments
- Technology Type: Digital Instrument
- Display & Special Features: Laboratory Style (Benchtop or Handheld)
-
Supplier: Micromeritics
Description: The GeoPyc 1360 Envelope Density Analyzer is a revolutionary instrument for rapidly measuring the envelope density of porous objects of irregular size and shape. Particle Size should exceed 2 mm for best results. Envelope density, or bulk density as it is sometimes
- Instrument Type: Density Instruments
- Technology Type: Digital Instrument, Other
- Display & Special Features: Laboratory Style (Benchtop or Handheld)
- Media Type: Solid
-
Supplier: CANNON Instrument Company
Description: For Measuring Density, Specific Gravity and API Degrees ASTM D1250, ASTM D1298, ASTM D4052, ASTM D7777 The automated CANNON D155 offers a low-cost, affordable alternative to manual hydrometer methods for measuring density and specific gravity with easy, one button operation.
- Temperature Range: 59 to 77 F
- Density Range: 0 to 2 g/cm³
- Specific Gravity (Relative Density): 0.0001 #
- Display & Special Features: Computer Interface / Networkable, Laboratory Style (Benchtop or Handheld)
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The SG-Pro digital hydrometer/density meter offers 99.999% accurate, temperature compensated specific gravity, density, and density-related values. Select from multiple units of measure to suit your measurement needs or create custom user-defined requirements.
- Temperature Range: 104 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Laboratory Style (Benchtop or Handheld), Temperature Compensated, Temperature Measurement
- Instrument Type: Density Instruments, Hydrometer
-
Supplier: Automation Products, Inc.
Description: Dynatrol® Density Systems are designed for the measurement of density in familiar units such as specific gravity, API gravity, Baumé, BRIX°, as well as being able to measure the percent solids or percent concentration of a liquid or slurry. Dynatrol Density Systems
- Pressure Range: 1,480 psi
- Temperature Range: -400 to 500 F
- Density Range: 0 to 5 g/cm³
- Specific Gravity (Relative Density): 0 to 5 #
-
Supplier: Eagle Eye Power Solutions, LLC
Description: and connect to an electronics module to provide digital readouts of user defined values such as density, specific gravity, baume, brix, and alcohol %. Pressure is irrelevant for the SG-100M, it can measure in any depth or density of liquids or slurries. The
- Pressure Range: 0 to 73.478 psi
- Temperature Range: -40 to 220 F
- Density Range: 0.55 to 2 g/cm³
- Specific Gravity (Relative Density): 0.55 to 2 #
-
Supplier: Eagle Eye Power Solutions, LLC
Description: safe operation and continuous testing. The DM-Series is highly accurate and repeatable and is calibrated for long-term operation. Installation of the density meter is simple and quick with minimal downtime or disturbance. The ability to measure density,
- Temperature Range: 32 to 212 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
Supplier: Eagle Eye Power Solutions, LLC
Description: safe operation and continuous testing. The DM-Series is highly accurate and repeatable and is calibrated for long-term operation. Installation of the density meter is simple and quick with minimal downtime or disturbance. The ability to measure density,
- Temperature Range: 32 to 302 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
Supplier: AMETEK Programmable Power
Description: test instruments need to be connected to common test points. The one-wire architecture allows for any of the 128 row inputs to be connected to any of the 4 column outputs. The four output columns can be routed to the EX1200 series internal analog backplane
-
Supplier: AMETEK Programmable Power
Description: instrument on the market with the ability to mix low-level, power, and RF switch modules in a single mainframe. This scalable family of products is designed to leverage capital investments in one common hardware and software platform that can be used in development,
-
Supplier: Quantachrome Instruments
Description: The Pentapyc 5200e and the Ultrapyc 1200e are the ultimate gas pycnometers for measuring the true density and volume of powders, catalysts, pharmaceuticals, ceramics, carbons, building materials, rock core plugs, etc. The Pentapyc 5200e gas pycnometer permits up to five samples
- Specimen Cell Volume Range: 10 to 135 cc
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Laboratory Style (Benchtop or Handheld)
- Instrument Type: Density Instruments, Pycnometer
- Technology Type: Digital Instrument
-
Supplier: Precision Measurement Engineering, Inc.
Description: The Model 125MicroScale Conductivity and Temperature Instrument is designed to measure the electrical conductivity and temperature of solutions containing conductive ions. This instrument provides two analog voltage outputs, one linearly proportional to the
- Conductivity / Dissolved Solids Range: 500,000,000,000 to 800,000,000,000,000 µS/cm
- Process Media Temperature: 32 to 104 F
- Operating Temperature: 32 to 104 F
- Electrical Output: Analog Voltage Output
-
Supplier: Anton Paar
Description: eliminates the influence of particle size on the turbidity value Highly accurate Peltier-thermostatted cell Combinations for up to 7 parameters possible Up to 7 parameters in one measuring cycle if used in combination with PBA-B (density, alcohol, beer color, pH, CO2, O2,
- Turbidity Range: 0 to 400 NTU (Nephelometric Turbidity Units)
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field, Lab / Benchtop
-
Supplier: Biochrom, Ltd.
Description: of instrument, so differences in readings between types of instruments are to be expected. To use this instrument with cells other than yeast or E.coli known concentrations / cell counts (with replicates to gauge error limits) should be plotted against
-
Supplier: Edmund Optics Inc.
Description: example, stacking filters with OD values of 0.6 and 0.9 yields a resultant density of 1.5. The optical density is related to the transmission by the following equation: T = 10^-OD x 100 = percent transmission. Absorptive Neutral Density Filter Kits #55-222 includes 6
- Thickness: 2.5000000000000004 mm
- Optical Density: 0.15
- Transmission (%): 70 (%)
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: example, stacking filters with OD values of 0.6 and 0.9 yields a resultant density of 1.5. The optical density is related to the transmission by the following equation: T = 10^-OD x 100 = percent transmission. Absorptive Neutral Density Filter Kits #55-222 includes 6
- Thickness: 2 mm
- Optical Density: 2
- Transmission (%): 1 (%)
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: example, stacking filters with OD values of 0.6 and 0.9 yields a resultant density of 1.5. The optical density is related to the transmission by the following equation: T = 10^-OD x 100 = percent transmission. Absorptive Neutral Density Filter Kits #55-222 includes 6
- Thickness: 1.5 mm
- Optical Density: 0.2
- Transmission (%): 63 (%)
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: example, stacking filters with OD values of 0.6 and 0.9 yields a resultant density of 1.5. The optical density is related to the transmission by the following equation: T = 10^-OD x 100 = percent transmission. Absorptive Neutral Density Filter Kits #55-222 includes 6
- Thickness: 2.5000000000000004 mm
- Optical Density: 0.6
- Transmission (%): 25 (%)
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the density, relative density, or API gravity of liquid petroleum products using portable digital density meters at test temperatures between 0 and 40°C (32 to 104°F). Its application is restricted to samples with a
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Features of the 8400 Series Ideal for variable temperature measurement and mobilities from 1 to 106 cm2/V s Optional AC field extends mobility measurement range down to 10-3 cm2/V s Maximum DC fields to 1.67 T (8404) and 2.25 T (8407) Optional AC fields to 1.18 T (8404)
- Form Factor: Desktop / Module
- Output: Digital
- Measurement: Direction Measurement
- Technology: Hall Effect
-
Supplier: AMETEK Programmable Power
Description: of the VMIP™ family of instruments and can be combined with up to two other modules to form a high-density VXIbus instrument that fully utilizes the capabilities of the VMIP™. For example, when combined with the VM2716A Scanning Voltmeter, current measurements can
- Card Format: 6U x 340 mm (Size C)
- Features: Bus Interfaces / Adapters
- Interface to: VME / VXI
- Technology: VXITM Compliant
-
Supplier: Parco Scientific Company
Description: This desktop hygrometer has a large two-tier LCD display, measuring 54mm x 68mm. Displays date and time and has an alarm function. strong>Features: ul> Temperature Range: -50°C to 70°C (-58°F to 158°F) Maximum/minimum temperature and moisture display Temperature sampling period of 10
- Instrument Type: Density Instruments, Hydrometer
- Technology Type: Digital Instrument
-
Supplier: Gantner Instruments, Inc.
Description: modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and
- Analog Input Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Accuracy: 0.05 % FS
Find Suppliers by Category Top
Featured Products Top
-
solid, without cumbersome sampling or the stopping of flow. Continuous bulk density measurement allows you the option of measuring the bulk density of the entire flow of a product while in process which can lead to tighter control of the density by accepting and rejecting material based on the near (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
hold voltage drive to achieve an extended flow and pressure range (19-39 SLPM @ 50 psid). Available in our plug-in and face mount configurations, this new valve measures just over 1.25" long and weighs only 4.5 grams. Product Data Sheet (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
the Dencyteeoptical sensor for total cell density measurement. The two sensors deliver real-time insight into cellular health during a process – data that can be used to (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
MicroLEDs continue to demonstrate performance advantages for displays, ushering in a new generation of backlit and direct-view illumination technology. These inorganic emissive elements offer many benefits over other display technologies including high brightness and contrast, wide (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
The QVT is a loop powered microprocessor based multivariable smart transmitter, which will simultaneously measure the differential pressure, absolute pressure, and temperature of air within your duct. It provides a live density computation and mass flow rate computation, which is compensated for (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
measured is partially dried fish meal, comprised of fish that have been pressed and ground in order to extract fish oil from them. Although these materials are irregular in size, shape and density, Eastern Instruments can measure them, enabling your process to continue running smoothly, accurately and efficiently. http://www.youtube.c om/watch?v=YmJKsRTV_ AQ (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
CentriFlow® Meter that is designed to measure very low density materials. The meter can accurately measure a wide variety of materials and is typically used for products with bulk densities of under 10 lb/ft3. In order to accommodate the size of bulkier materials without the worry of clogging (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
measurement time according to the brightness of the target. When measuring light sources that are particularly bright a neutral density eyepiece filter makes the job safe and comfortable. In all measuring tasks, our uniquely designed pistol-type grip provides for a secure hold on the instrument (read more)
Browse Illuminators Datasheets for Konica Minolta Sensing Americas, Inc. -
the flow of aluminum cans. The CentriFlow Low Density Meter, or LDM, is a specialized version of the CentriFlow® Type I Meter designed to measure low density materials with densities typically lower than 10 (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
CentriFlow® Meter The CentriFlow® Meter, from Eastern Instruments, is a mass flow meter for measuring bulk solid materials continuously in a process. With an accuracy of 0.25% full scale and repeatability of 0.1%, it handles bulk densities from (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments
Conduct Research Top
-
The Challenges of Measuring Flare Gas
and to allocate taxes, fines and other fees. Measuring the flow rate of flare gas is challenging because a flare is not a pure gas, but a mixture of many different gases. In order to correctly measure the flow rate of the constituent gases, the composition of the flare must be known. This is typically
-
Single In-line Sensor for Viscosity, Density, and Temperature
Cambridge Viscosity Announces ViscoDense. The new ViscoDense (R) is a breakthrough 3-in-1 instrument providing instantaneous in-line measurement of viscosity, density, and temperature in one single device. This device capitalizes on Cambridge's patented driven-piston technology for measuring
-
LVDTs to Measure Liquid Level with a Float
Typically, liquid level measuring devices use the column height times the liquid density, which is pressure, to measure relatively large liquid levels.
- Promass Measures Ingredients with Wide Range of Viscosity and Density
-
Why Watt Density Matters When Choosing Heating Elements
Watt density refers to the measure of power from a heating element divided by the heated surface area of the element itself. Of course, that 's just the surface (excuse the pun) of this concept. It has major implications when choosing a heater and its components (i.e., flanged elements). This post
-
How Do You Measure Magnetic Fields In Gauss?
The traditional CGS units for measuring magnetic fields are Gauss and Oersted. Magnetic flux density is measured in Gauss, while magnetic field intensity is measured in Oersted.
-
Application Note - Measuring High Output Voltage Regulator Noise
degradation of the performance of the end load circuitry. Since many of these application circuits modulate input power supply noise into the output of phase noise or clock jitter, it is most useful to measure the power supply noise using a spectral noise density plot.
-
Ask the Expert: Measuring the Viscosity of an Oil
on gravity. The two techniques are differentiated by fluid density.
More Information Top
-
http://www.ann-geophys.net/27/781/2009/angeo-27-781-2009.pdf
By having a full set of complementary instruments measuring densities of electrons, ions, and charged aerosol particles separately, the payload is designed to keep track of all charge carriers.
-
Comparative testing of slurry monitors
The Argonne ultrasonic flow instrument measured density quite well.
-
Saturn from Cassini-Huygens
The MAPS instruments measure densities or field gradi- ents over time.
-
Geotechnical Engineering: Soil and Foundation Principles and Practice, Fifth Edition > Soil Density and Unit Weight
Nuclear instruments measure density that is converted to unit weight based on gravitational pull at the Earth’s surface through .
-
http://www.anton-paar.com/corp-en/products/details/density-sensors-for-a-wide-range-of-applications-dprn-407-dprn-417-dprn-427s-dprn-427-dtr-407/density-sensor...
The two instruments measure density , specific gravity or % concentration within seconds, at an accuracy of 0.001 g/cm³.
-
Intensities of the Venusian N 2 electron‐impact excited dayglow emissions
In addition to N2, the latter instrument measured density profiles of CO2, O, CO, He, and N in the thermosphere.
-
Rapid automatic method for alcohol and original gravity determination in beer.
Known as SCABA, the instrument measures density with a special densitometer module (Anton Paar) and alcohol by catalytic oxidation of ethanol vapour.
-
Preliminary gravity inversion model of basins east of Yucca Flat, Nevada Test Site, Nevada.
This could be due to a difference in the way instruments measure density (instruments that measure borehole gravity average density over a much larger range than gamma-gamma measurement devices), spatial heterogeneity within the units, or a combination of both.
Indicates content that may require registration and/or purchase.