-
Supplier: Newark, An Avnet Company
Description: INSULATED T/C WIRE TIN COPPER BRAID
-
Supplier: Newark, An Avnet Company
Description: INSULATED T/C WIRE, TIN COPPER BRAID
-
Supplier: Newark, An Avnet Company
Description: INSULATED T/C WIRE W/TIN COPPER BRAID
-
-
Supplier: Newark, An Avnet Company
Description: INSULATED T/C WIRE W/ TIN COPPER BRAID
-
Supplier: Accuris
Description: WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, NORMAL WEIGHT, SILVER COATED, COPPER CONDUCTOR, 200 DEG. C, 600 VOLT
-
Supplier: Accuris
Description: WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, NORMAL WEIGHT, NICKEL COATED, COPPER CONDUCTOR, 260 DEG. C, 600 VOLT
-
Supplier: Accuris
Description: WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, NORMAL WEIGHT, TIN COATED, COPPER CONDUCTOR, 150 DEG. C, 600 VOLT
-
Supplier: Cooner Wire Company
Description: Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high
- North American (AWG): 23 AWG
- Number of Strands: 48
- Width: 0.035 inch
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Accuris
Description: WIRE, ELECTRICAL, COMPOSITE, POLYAMIDE BRAID, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, NORMAL WEIGHT, TIN COATED, COPPER CONDUCTOR, 150 DEGREE C, 600 VOLT
-
Supplier: Multi/Cable Corporation
Description: color coded 100% Aluminum/Polyester foil shield with stranded tinned copper drain wire Extruded FEP jacket OPERATING TEMPERATURE: -80ºC to 200ºC VOLTAGE RATING: 600 volt APPROVALS / REGULATORY: Passes 210,000 BTU Flame Test Passes Steiner Tunnel Test (Low Smoke & Flame Propagation)
-
Supplier: Block USA, Inc.
Description: Current loading 0.42 - 3.36 A Long-term thermal resistance 130°C (class B) May be tinned >350 °C Wire diameter 15 x 0.1 - 120 x 0.1 mm Effective Cross-section 0.118 - 0.943 mm2 Varnish insulated radio frequency copper braid for the production of coils and windings in the radio
-
Supplier: SAB North America
Description: FEP insulated connection cable with enlarged temperature range and colored conductors, UL, CE
- Number of Conductors: 28 #
- Rated Voltage: 0.9 kilovolts
- Operating Temperature: 180 C
- North American (AWG): 16 AWG
-
Supplier: SAB North America
Description: SC 123 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended
- Rated Voltage: 500 volts
- Nominal Outer Diameter: 0.094 inch
- Operating Temperature: 250 C
- North American (AWG): 20 AWG
-
Supplier: Daburn Electronics & Cable
Description: Stranded Tinned Copper conductors, color coded and insulated with .010" PVC. Flexible, Braided TC shield overall. Suitable where small diameter, limpness and extreme flexibility is necessary as for phono pickups, stereo, etc.
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.075 to 0.08 inch
- Operating Temperature: -20 to 60 C
- North American (AWG): 22 to 24 AWG
-
Supplier: BRIM Electronics, Inc.
Description: Stranded tinned copper conductor, insulated with Rulan--a flame retarding Polyethylene, with or without an overall braided tinned copper shield. Flame retardent hi-voltage cable, used as a hi-voltage lead-in wire for electronic equipment to reduce RF radiation.
- Rated Voltage: 40,000 volts
- Nominal Outer Diameter: 0.25 to 0.293 inch
- Operating Temperature: 105 C
- North American (AWG): 20 to 14 AWG
-
Description: to IEC 60317-0-5 to clarify that its application is normative. Keywords: glass-fibre braided impregnated, bare, grade 1 or grade 2 enamelled rectangular copper winding wire, temperature index 200, insulated wires used for windings
-
Supplier: CSA Group
Description: to IEC 60317-0-5 to clarify that its application is normative. Keywords: glass-fibre braided impregnated, bare, grade 1 or grade 2 enamelled rectangular copper winding wire, temperature index 200, insulated wires used for windings
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: Single Conductor 22 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethylene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper braid shield 36 AWG 95% coverage Jacket:
- Number of Conductors: 1 #
- North American (AWG): 22 AWG
- Cable Shielding: Braid
- Product Category: Bulk Cable
-
Supplier: CSA Group
Description: IEC 60317-39:2015 specifies the requirements of glass-fibre braided impregnated, bare, or grade 1 or grade 2 enamelled rectangular copper winding wire, temperature index 180. This second edition cancels and replaces the first edition published in 1992, Amendment 1:1997 and
-
Description: IEC 60317-39:2015 specifies the requirements of glass-fibre braided impregnated, bare, or grade 1 or grade 2 enamelled rectangular copper winding wire, temperature index 180. This second edition cancels and replaces the first edition published in 1992, Amendment 1:1997 and
-
Supplier: OMEGA Engineering, Inc.
Description: Braided silicone rubber insulated high-temperature lead wires are well suited for use as the exposed leads in appliances and lighting fixtures. HTRG Series wire is also used for range top burners and back panels, steam irons, toasters, broiler ovens, gas dryers, kilns,
- North American (AWG): 10 to 18 AWG
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 200 C
- Number of Conductors: 1 #
-
Supplier: BRIM Electronics, Inc.
Description: Stranded tinned copper conductor, insulated with Rulan--a flame retarding Polyethylene, with or without an overall braided tinned copper shield. Flame retardent hi-voltage cable, used as a hi-voltage lead-in wire for electronic equipment to reduce RF radiation.
- Rated Voltage: 10,000 to 60,000 volts
- Nominal Outer Diameter: 0.12 to 0.309 inch
- Operating Temperature: 105 C
- North American (AWG): 22 to 16 AWG
-
Description: Braided tin-plated copper conductor insulated with extruded PVC, TPE or fluoropolymer providing a cable that is resistant to water, oil, acids and solvents. USE: Insulated bonds, grounds, leads, flexible connectors.
- Rated Voltage: 300 volts
- Operating Temperature: 105 C
- North American (AWG): 1 to 18 AWG
- Features: AWG 2/0, 3/0, 4/0 or Larger
-
Supplier: Allied Electronics, Inc.
Description: PVC Insulated Tinned Copper Jumper Wire, 22 AWG Wire Size, 1⁄4 " Stripping Length Adjustable coax wire strippers allow blade adjustment for 2 or 3-step stripping of RG-58, RG-59/62, RG-8281, Twinax, RG-6 or RG-8/11 coaxial cable. Specific adjustments needed for
-
Supplier: BRIM Electronics, Inc.
Description: Stranded tinned copper conductor, insulated with Rulan--a flame retarding Polyethylene, with or without an overall braided tinned copper shield. Flame retardent hi-voltage cable, used as a hi-voltage lead-in wire for electronic equipment to reduce RF radiation.
- North American (AWG): 20 to 14 AWG
- Cable Length: 100 to 1,000 ft
- Rated Voltage: 16 to 40 kilovolts
- Operating Temperature: 105 C
-
Description: New England Wire Technologies is well known as a manufacturer of high-quality braided wire products. We product braids for diverse applications such as ground strap, motor brush leads, circuit breaker shunts as well as for mechanical and electrical protection of single and
- North American (AWG): 2 to 22 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Daburn Electronics & Cable
Description: Description: One or more conductors, each conducter silver plated, concentrically stranded copper wire. Conductors are insulated with type E per MIL-W-16878E/4 with .010" of extruded PTFE insulation and twisted. Then they are covered with a PTFE impreganted fiberglass braid
- Number of Conductors: 1 to 5 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -65 to 200 C
- North American (AWG): 16 to 26 AWG
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Cable for Resistance Thermometer - The PFA insulated connection cable for resistance thermometers has fibre-glass braiding and stainless steel wire armouring. The conductor is made out of nickel-plated copper strands. Finally, this connection cable has a round shape and a
- Operating Temperature: 250 C
- Cable Shielding: Braid
- Features: Other
-
Description: Braided tin-plated copper conductor insulated with extruded PVC, TPE or fluoropolymer providing a cable that is resistant to water, oil, acids and solvents. USE: Insulated bonds, grounds, leads, flexible connectors. Typically constructed with tinned or bare copper
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 105 C
- North American (AWG): 1 to 18 AWG
- Product Category: Bulk Cable
-
Description: Conductors are stainless steel insulated with 3.5 mil wall of FEP. Braided stainless steel shields of 44 AWG wire can be applied over the cabled conductors prior to jacketing with FEP. USE: For use in flow probes and pressure measuring instruments where extreme flexibility and
- Rated Voltage: 0.15 kilovolts
- Operating Temperature: 150 C
- North American (AWG): 28 to 44 AWG
- Cable Shielding: Braid
-
Supplier: Allied Electronics, Inc.
Description: Tinned copper conductors, PVC insulated, except Type 8208, which is rubber insulated, twisted pair. Tinned copper braid shield. Black PVC jacket except Type 8208, which is chrome. Types 8437 and 8441 have tinned copper drain wire; Type 8437 is polyester
-
Supplier: Allied Electronics, Inc.
Description: Datalene® FPE Insulated Beldfoil® Tape⁄Braid Shielded Cables, 24 AWG, 7 x 32 Stranding, 300 Vrms Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket.
-
Supplier: Allied Electronics, Inc.
Description: Datalene® FPE Insulated Beldfoil® Tape⁄Braid Shielded Cables, 24 AWG, 7 x 32 Stranding, 300 Vrms Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket.
-
Supplier: BRIM Electronics, Inc.
Description: Stranded tinned copper conductor, insulated with Rulan--a flame retarding Polyethylene, with or without an overall braided tinned copper shield. Flame retardent hi-voltage cable, used as a hi-voltage lead-in wire for electronic equipment to reduce RF radiation.
- North American (AWG): 22 to 16 AWG
- Cable Length: 100 to 1,000 ft
- Rated Voltage: 5 to 60 kilovolts
- Operating Temperature: 105 C
-
Supplier: Daburn Electronics & Cable
Description: Single conductor stranded Tinned Copper, insulated with .017" (MW) or .045" (HW), 105°C white PVC and covered with white braided fiberglass overall.
- Nominal Outer Diameter: 0.079 to 0.149 inch
- Operating Temperature: -40 to 80 C
- North American (AWG): 12 to 22 AWG
- Wire Conductor: Copper and Copper Alloys
Find Suppliers by Category Top
Featured Products Top
-
BRIM Electronics' Tinned Copper Tubular Shielded Braiding, round, per MIL Spec. QQ-B-575R, A-A-59569C is used in military or critical commercial applications where maximum shielding coverage is required against electrostatic interference. Also useful as (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlastic Rubber) insulation. Suitable as a test lead wire, power, grounding, portable, or car lead wire. Flexible over a wide temperature range. Superior to Rubber or (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
specifications or designing to a unique requirement, New England Wire Technologies' design teams develop innovative, one-of-a-kind wire and cable solutions. On-site manufacturing processes include wire drawing, plating, braiding, cabling, insulating, and extrusion services. And, since all of our proprietary (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
-site manufacturing processes include wire drawing, plating, braiding, cabling, insulating, and extrusion services. And, since all of our proprietary equipment and tooling is designed and built in-house, we have complete control while also offering quick modifications when needed. Through true vertical integration of manufacturing processes our customers' design-to-market curve is the shortest in the industry. (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Rating - Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: a double Fiberglass braid impregnated with Silicone varnish over a stranded Nickel plated copper conductor. Type 2: 1500°F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
). Whether working with customer supplied specifications or designing to a unique requirement, New England Wire Technologies' design teams develop innovative, one-of-a-kind wire and cable solutions. On-site manufacturing processes include wire drawing, plating, braiding, cabling, insulating, and (read more)
Browse Coiled Cords and Cables Datasheets for New England Wire Technologies Corporation -
stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry. (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
qualities that each and every product requires. Pieces can also be cut to length or delivered in bulk depending on your needs. Braid Reinforced Materials Round Wire (Small as 0.001” [0.025 mm]) Flat Wire (Small as (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company -
consists of a number of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
Practical Pathology Informatics
It consists of two or more insulated braided copper wires wrapped around each other in an insulated, but not shielded casing.
-
Void Detection in Post-Tensioning Ducts Using Time-Domain Reflectometry
For new construction, tl¡e opportunity exists to install, at the time of construotion, a simple, inexpensive run of insulated braided copper wire , about 14 gauge, along the length ofthe PT cable strand br¡ndle before grouting.
-
HTS current lead using a composite heat pipe
The upper stage consists of an insulated copper wire braid .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/11991/AlexanderJones2011.pdf?sequence=1
side of the electrical connector, while the four insulated copper braided wires were connected to .
-
HTS current lead using a composite heat pipe
The upper stage consists of an insulated copper wire braid .
-
Bio-Medical CMOS ICs
Early versions of these electrodes consisted of silver-plated braided copper wires insulated with polyethylene or Teflon [96, 122].
-
Equalized Delay Lines
This applies, for example, to lines manufactured3 by the General Electric Company in which a grounded braid of insulated copper wires fits closely around the coiled conductor, thereby suppressing all capacitances other than those between neighboring turns.
-
Dissipation in Superconductor/Ferromagnet Multilayers for AC Magnetic Cloaking
The AC magnetic field Bac = Bmax cos(ωt) with amplitude Bmax and frequency f = ω/2π is gener- ated in two identical race-track coils wound from a copper braid from insulated wires and energized by the same cur- rent Iac = Imax cos …
Indicates content that may require registration and/or purchase.