Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: FCC, RoHS Payment Terms: L/C,D/A,D/P,T/T Inner package: Anti-collision foam plus waterproof film Outer package: Carton box Port: Shenzhen,Chengdu,Shanghai Lead Time: 10-30 days upon full payment Series: Motion Controller Type: Motion Control Integrated Driver
- Features: Motor Speed Controller
- Product: Multi-axis Controller, Robotic Motion Controller
-
Supplier: PI (Physik Instrumente) L.P.
Description: The A-81x series of motion controllers from PI offers a completely integrated electronics solution, with controller, drives, and power supplies packaged together in a compact 19-inch rack-mount enclosure. These controllers are designed and optimized to work with
- Number of Axes / Motors: 1 to 4
- Maximum Output Voltage: 60 volts
- Rated Power: 500.00000000000006 watts
- Continuous Output Current: 5 amps
-
Supplier: PI (Physik Instrumente) L.P.
Description: Digital servo controller for BIX piezo inertia drives E-881 n For two-phase inertia drives n Position-controlled operation n Open-loop step operation n Emulator available Integrated power amplifier and voltage generator for two-phase piezo inertia drives. Position-controlled operation
- Number of Axes / Motors: 1
- Maximum Output Voltage: -30 to 30 volts
- Continuous Output Current: 0.3 amps
- Supply Voltage (DC): -10 to 10 volts
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: Integrated power amplifier with dynamic frequency control PID servo control with dynamic parameter switching Data recorder Powerful macro programming language, e.g., for stand-alone operation Extensive software support, e. g., for LabVIEW, shared libraries for Windows and Linux Servo
- Number of Axes / Motors: 1 to 2
- Maximum Output Voltage: 200 volts
- Rated Power: 15.000000000000002 to 24 watts
- Supply Voltage (DC): 24 volts
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The Q170MCPU motion controller completely fills the need for a stand-alone unit with built in motion and logic control. The development concept is based on a compact unit with built in power supply, motion and logic control, Ethernet network, external encoder interface
- Number of Axes / Motors: 1 to 16
- Operating Temperature: -10 to 60 C
- Setup: Computer Interface
- Configuration: DIN Rail
-
Supplier: PI (Physik Instrumente) L.P.
Description: Recommended Controller Configuration for Drives with Incremental Sensors, 1 to 3 Axes For PiezoWalk® NEXLINE® drives Up to 3 axes Highly stable 20-bit D/A converters Control frequency 50 kHz Extensive software package Coordination of motion The E-713 motion controller
- Number of Axes / Motors: 3
- Maximum Output Voltage: -250 to 250 volts
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: 5 to 40 C
-
Description: PLC for logic, data, communication, Motion Control, Visualisation Motion Control with function modules Easy to implement a Drive with the integrated Drive-Interface. PLC functionality: 4 real time tasks types, debugging, single step,watch function, log, simulation, online trace,
- Number of Axes / Motors: 1
- Setup: Computer Interface
- Configuration: Stand Alone
-
Supplier: Newport MKS
Description: Picomotor controllers. This allows you to connect one master controller to your PC and be able to communicate with the entire stack. Note that one power supply is required for every three controllers. USB and Ethernet Connectivity The model 8742 controller/driver has two
- Number of Axes / Motors: 4
- Rated Power: 11 watts
- Supply Voltage (DC): 10.5 to 14.5 volts
- Operating Temperature: 0 to 65 C
-
Supplier: Newport MKS
Description: RS-485 network cable which can be used to daisy chain one controller to another. Daisy-chain up to 31 Controllers Example of a multi-axis system configuration The SMC Motion Controllers are single axis motion controllers/drivers for DC servo motors
- Number of Axes / Motors: 1
- Motor / System: DC Servomotor
- Communication: RS232, RS485, USB
-
Supplier: Newport MKS
Description: cable which can be used to daisy chain one controller to another. Daisy-chain up to 31 Controllers Example of a multi-axis system configuration The SMC Motion Controllers are single axis motion controllers/drivers for DC servo motors (SMC100CC) and 2-phase
- Number of Axes / Motors: 1
- Motor / System: Full Step Motor
- Communication: RS232, RS485, USB
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: he Sigma-7Siec offers single axis motion in a compact package: - IEC61131-3 and PLCopen programming standards - Controller and SERVOPACK integrated in one unit - Single axis of motion control Overview Communication Protocols: Open standards EtherNet/IP and Modbus/TCP for
- Number of Axes / Motors: 1
- Setup: Computer Interface
- Communication: Ethernet
- Configuration: Panel Mount
-
Supplier: Newport MKS
Description: The ESP302-1N Single Axis Motion Controller and Driver is the successor of the popular ESP301 motion controller providing the same functionality as the ESP301 with an Ethernet interface, web base GUI, and enhanced front panel functions through LCD Touch Screen. For
- Number of Axes / Motors: 1
- Supply Voltage (AC): 115 to 230 volts
- Motor / System: DC Brushed Motor
- Communication: Ethernet, RS232
-
Supplier: Portescap
Description: PCR 56/06 EC SD Advanced Motion Controller PCR 56/06 EC SD The new PCR 56/06 EC SD is an integrated hardware and software package for single-axis control of Brushless DC motors. It integrates seamlessly with Portescap’s Ultra EC™ BLDC motors, featuring a user-friendly
- Rated Power: 379.00000000000006 watts
- Continuous Output Current: 5.5 amps
- Peak Output Current: 12 amps
- Supply Voltage (DC): 12 to 56 volts
-
Supplier: Aerotech, Inc.
Description: Design Features Continuous rotation of both axes Smooth motion from non-cogging brushless, slotless motors Power and signal slip rings Two rotating gas/liquid ports Machine base includes motion controller, linear digital amps, and ESTOP safety controls ESTOP remote for flexible
- Type: Two-axis
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers Series: iMOTION™ Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Motor Type - Stepper:
-
Supplier: Win Source Electronics
Description: Manufacturer: Trinamic Motion Control GmbH Category: Integrated Circuits (ICs)- Power Management (PMIC) -Motor Drivers, Controllers Series: stallGuard™ Package: Tape & Reel (TR)、 Cut Tape (CT) Function: Driver - Fully Integrated, Control and Power Stage Voltage - Supply:
- Supply Voltage (AC): 3 to 5.5 volts
- Supply Voltage (DC): 3 to 5.5 volts
-
Supplier: Infineon Technologies AG
Description: PMSM/BLDC motor controller with additional 8-bit microcontroller iMOTION™ IRMC motor controller with Motion Control Engine (MCE 1.0) and 8051 MCU in QFN-32 package. The IRMCF183 is a flexible control solution for variable speed drives based on a dual core device. The motor
- Product: PWM Drive
-
Supplier: Enfield Technologies
Description: Enfield’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing
- Number of Axes / Motors: 1
- Operating Temperature: -40 to 93.33333333333333 C
- Features: Alarm / Status Monitoring, Auxiliary I/O, Self-Configuration / Auto-tuning, Self-Diagnostics
- Operating Mode: Analog Feedback, Current (Torque) Mode, Digital Position Feedback, Encoder Following / Slave, Voltage (BEMF / Open Loop) Mode
-
Description: Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
- Operating Temperature: -40 to 125 C
-
Supplier: Infineon Technologies AG
Description: PMSM/BLDC motor controller with additional 8-bit microcontroller iMOTION™ IRMC motor controller with Motion Control Engine (MCE 1.0) and 8051 MCU in QFP-48 package. The IRMCF171 is a flexible control solution for variable speed drives based on a dual core device. The motor
- Product: PWM Drive
-
Supplier: H2W Technologies
Description: The MCSA-30012-1 is a fully integrated single-axis programmable motion controller with built in servo amplifier, separate DC power supply, and cables. Assembly will be mounted to a chassis panel and completely wired. It uses a 32-bit RISC processor to provide high processing
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Maximum Output Voltage: -10 to 10 volts
- Continuous Output Current: 10 amps
-
Supplier: CEF Industries LLC
Description: applications. CEF electronics feature: Stand alone or integrated assemblies Full system design, development and qualification Velocity, position and load control Reduced or no standby current draw designs Wide temperature range analog, digital, or mixed electronics Fault-tolerant, high noise
-
Supplier: Husky Technologies™
Description: all this control is integrated into a single unit and combined on one screen, providing unprecedented access and ease of use. The Matrix5 controller is the only controller you need for your entire mold.
- Interface: Digital Front Panel
- Controller Type: Hot Runner Controller
- Features: Multi-Function Controller
-
Supplier: Performance Motion Devices
Description: Our Magellan® MC58113 Motion Control IC provides high-performance motion control with an integrated digital current loop for medical, scientific, robotics, and automation applications. Available as a single, one-axis IC, the MC58113 IC is a programmable device that provides
- Number of Axes / Motors: 1
- D/A Resolution: 16 bits
- Rated Power: 74.99999999999963 to 500.00000000000006 watts
- Supply Voltage (DC): 12 to 56 volts
-
Supplier: Yamaha Motor- Robot Division
Description: YAMAHA's Advanced Robotics Automation Platform realizes cooperative motions and synchronized control among all the robots, peripheral units and devices that make up an automated line. Capable of integrated control between robots and peripheral devices Control peripheral devices such as
- Number of Axes / Motors: 16
- Rated Power: 1,000.0000000000001 to 3,000 watts
- Product: Robotic Motion Controller
- Phase: Single Phase, Three Phase
-
Supplier: Infineon Technologies AG
Description: PMSM/BLDC motor controller with integrated script engine iMOTION™ motor controller with Motion Control Engine (MCE 2.0) and support for customer scripts in QFP-48 package. The IMC101T-F048 is a flexible control solution for variable speed drives. It performs sensor less
- Product: PWM Drive
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1093791-SM325QX020000-BB Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 1 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Silicon Motion,
- Device Type: Sensor Interface
-
Supplier: Infineon Technologies AG
Description: PMSM/BLDC motor & PFC controller with integrated script engine iMOTION™ motor & PFC controller with Motion Control Engine (MCE 2.0) and support for customer scripts in QFP-48 package. The IMC102T-F048 is a flexible control solution for variable speed drives including
- Product: PWM Drive
-
Supplier: Acme Chip Technology Co., Limited
Description: IPM - HIGH VOLTAGE 3 PHASE MOTOR
- Continuous Output Current: 15 amps
- Operating Temperature: -30 to 100 C
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MOTOR CONTROLLER PAR 24SSOP
-
Supplier: ETEL S.A.
Description: Signal-to-noise ratio up to 105 dB Integrated user programming engine Native EnDat3 support including HEIDENHAIN Multi-DOF encoders Advanced metrology support and over-sensed axes control capability Multi-layer mapping capability Integrated user programming (4 concurrent threads per
- Number of Axes / Motors: 4
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 24 to 100 volts
- Setup: Computer Interface
-
Supplier: Automation Ware
Description: other automation components such as motion controllers and programmable logic controllers (PLCs). They can be customized to meet the specific requirements of different applications, with options for different motor types, belt materials, and load capacity. In addition to their
- Drive Type: Belt Drive
-
Supplier: Performance Motion Devices
Description: Prodigy Board Developer Kits are integrated hardware and software packages for exercising Prodigy/CME Machine Controller, Prodigy/CME Stand-Alone, Prodigy PC/104, and Prodigy/CME PC/104 motion control boards. Included in the developer kit are the selected Prodigy board and
- Category: Development Suite / Kit
-
Supplier: Aerotech, Inc.
Description: Aerotech’s HEX RC is a high-performance, 6-axis motion controller ideal for controlling robotic systems like hexapods. The HEX RC is 4U high, rack-mountable, and compatible with the Automation 3200 (A3200) motion platform. A high-performance processor provides the intense
- Number of Axes / Motors: 6
- Rated Power: 600 watts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Hymark/Kentucky Gauge
Description: 2 Axis Controller with integrated servo drives Easy to use 5.7" Touchscreen Display Windows based PC software for programming
- Number of Axes / Motors: 2
- Setup: Computer Interface
Find Suppliers by Category Top
Featured Products Top
-
EtherCAT Networking with integrated network safety (FSoE) Ensure the safety of your machines with Yaskawa’s safety SERVOPACKs utilizing integrated network safety on the EtherCAT network. Reduce electrical design complexity and simplify panel wiring procedures with the elimination (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
We are recognized as a world leader in direct drive technology by delivering state-of-the-art, highly reliable and unique products dedicated to motion control. Utilising our diverse expertise in magnetic design, bearing technology, metrology, motion control architecture, simulation and (read more)
Browse Motion Controllers Datasheets for ETEL S.A. -
generation of position controllers designed to support another decade of ever demanding advanced motion control applications. The first two members of the portfolio are the ACCURET+100 and the ACCURET+300. These controllers (read more)
Browse Motion Controllers Datasheets for ETEL S.A. -
variants cover different application areas. The Motion Controller MC 5005 and MC 5010 with housing and plug connectors are designed for use in switch cabinets or in devices. Motion control systems, such as servo motors with integrated Motion Controllers, are already pre-configured and make it possible (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
Advantages of Intelligent Integrated Controller: Forces up to 10,000N Stroke: 50-750mm (others on request) Very compact design with integrated controller Programmable controller for easy setup Internal stroke limitation (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
PCR 56/06 EC SD Advanced Motion Controller The new PCR 56/06 EC SD is an integrated hardware and software package for single-axis control of Brushless DC motors. It integrates seamlessly with Portescap’s Ultra EC™ BLDC motors, featuring a user (read more)
Browse Brushless Motors Datasheets for Portescap -
flexibility and performance for semiconductor, photonics and SR-Microscopy applications PI (Physik Instrumente), a global leader in nanopositioning and precision motion and positioning systems, has introduced the E-713 series, its newest motion controller generation engineered for (read more)
Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P. -
, known as an integrated actuator. You can start up the system quickly and easily – without an external servo controller. The actuators are ideal for simple movements between two mechanical end positions, including an intermediate position, without sacrificing optimized motion characteristics, gently cushioned travel into the end position, or simplified press-fitting and clamping functions. (read more)
Browse Linear Actuators Datasheets for Festo Corporation -
Oriental Motor USA is pleased to announce the launch of the newly redesigned MRCU Series Integrated Robot Controller and Drivers. This updated series combines the robot controller and AZ Series drivers into a single compact package, capable of controlling up (read more)
Browse DC Motor Drives Datasheets for Oriental Motor USA -
BX4 series is now available with an integrated Speed Controller (SC) version, a typical +/- terminal (SCDC) version and an integrated Motion Controller (CS) version. All products with integrated electronics are equipped with current limiting capabilities (peak and continuous) to (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Integrated Sensor and Controller
Today's engineers that are developing motion control systems have less time to spend on optimizing individual servoactuator axes to enhance process performance. In fact, they have barely enough time to select the proper system components. As a result, more are relying upon products that directly
-
What You Should Know about Motion Controller Applications
A motion controller is an application that is integrated in a soft PLC for managing industrial processes. Through the PC-based software, you can fully transform your industrial PC into a PLC, consolidating automated processes and machinery for efficiency in management.
-
Motion Control
The FAULHABER Group offers a complete line of programmable motion controllers with various communication and performance features to fit your application. We offer controllers with multiple interfaces like RS-485, DeviceNet, or RS-232, CANopen interface. All controllers come complete
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
verification solution to fully support revision 2.1 of the OCP protocol and comply with the OCP 2.0/2.1 compliant checks document Court denies Synopsys motion to block patent re-exam U.S. District Court Judge Maxine Chesney has denied a motion by Synopsys seeking to enjoin the U.S. Patent and Trademark
-
Interphex Preview, Part Deux
by utilizing a swinging motion instead of the customary rotating motion. It provides a hermetically sealed environment no rotating shaft seal and is ideal for low-shear, high-purity mixing applications. Components for High Purity Fluid Handling Process Flow Technologies (CPFT) specializes
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
many axes the stage system includes. The 5 electrical leads are easy to handle in one moving cable carrier. Each axis carries its own motion controller independently. All leads to motor, sensors and encoder systems have a length of typically less than 20 cm. More important, all the electrical
-
Construction Equipment
With the increasing need for improved safety systems, on-board diagnostic systems, control-by-wire and GPS-based excavation and grading control, more precise, predictable, reliable control of actuator motion is imperative. MTS position sensors can form the basis of a sound closed-loop control
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
More Information Top
-
Cross-coupled controller design for triaxial motion systems based on second-order contour error estimation
In Section 3, the design scheme for the integrated motion controller is presented.
-
The integrated linear and nonlinear motion control design for precise CNC machine tools
The experimental setup is a personal computer and an ITRI PMC6000 DSP-based motion control card to implement the integrated motion controller .
-
The design of precise motion systems by applying both the advanced controllers and the interpolators
In this paper, two advanced motion controllers were adopted: (1) the integrated motion controllers [l], and (2) the task coordinate frame (TCF) controllers [2].
-
Motion Controls Report - 2015
This is a servo drive with an integrated motion controller that is capable of performing the position-control function on its own.
-
Motion Controls Report - 2015
This is a servo drive with an integrated motion controller that is capable of performing the position-control function on its own.
-
Advanced Manufacturing Focusing on Multi-Disciplinary Technologies
[6] S.S. Yeh, Z.H. Tsai, P.L. Hsu, Applications of integrated motion controllers for precise CNC machines, Int. J. Adv.
-
SIMATIC Technology
The integrated motion controller provides additional computing power with which comprehensive motion control tasks can be solved with high performance.
-
Industrial Automation Supplier Landscape Report - China - 2015
Networking Devices PLCs offered include PC-based motion control cards, computer integrated motion controllers , motion laser control, integrated control system, and network motion controllers.
Indicates content that may require registration and/or purchase.