Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Jet Edge
Description: ECO-JET Direct Drive Waterjet Pump - 30HP, 60KSI Energy efficient and economical, Jet Edge's ECO-JET direct drive waterjet pump produces up to 1 GPM of 55,000 psi ultra-high pressure water for precision waterjet cutting and surface preparation applications. Like all Jet Edge products,
- Maximum Output Pressure: 55,000 psi
- Maximum Outlet Flow: 231.00023100023097 in³/min
- Bore Size - HP Outlet: 0.015 inch
- Technology Type: Electric Motor
-
Supplier: Jet Edge
Description: Designed for ease of portability, the 36KSI (2500 bar), 50hp iP36-50 Modular Waterjet Intensifier Pump features a modular design that makes it easy to move into tight spaces, such as small passageways, ship engine rooms and ballast tanks. The Jet Edge iP36-50 Modular Waterjet
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: Jet Edge
Description: The 50-horsepower iP3650 Jet Edge Mobile Waterjet Intensifier Pump is capable of producing of 36,000 psi (2,800 bar) of ultra-high pressure (UHP) water for mobile water jet cutting, surface preparation, water blasting and cleaning applications. The waterjet pump utilizes a
- Blast / Jet Pressure: 36,000 psi
- Power: 50 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Portable Machine
-
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and services. To date,
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Jet Edge
Description: Edge iP60-80DS waterjet intensifier pump is made in the U.S.A.
- Blast / Jet Pressure: 55,000 psi
- Water Flow: 81 GPH
- Power: 80 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pressure Intensifiers: The compact high-pressure intensifier has been specially designed for use in aqua-jet cutting systems. The high-pressure intensifier is easy-to-service and consists of: Hydraulic unit Sound insulated enclosure High-pressure intensifier pump
- Pump Type: Hydraulic Pumps
-
Supplier: Hypertherm, Inc.
Description: Incorporating proprietary Advanced Intensifier Technology™ (AIT), Hypertherm DynaMAX™ 5100/5150 waterjet pumps (HyPrecision D series) are the hardest-working, most cost-effective waterjet pumps in the world. The 5-series dual intensifier pumps are our highest
- Jet Pressure: 60,000 psi
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Abrasive Feed & Carrier Fluid: Wet / Water
-
Supplier: Harwood Engineering Company
Description: Harwood's double-acting intensifiers provide increased efficiency in pumping by utilizing two separate high pressure pistons powered by opposite strokes of a single low pressure piston. Each traverse of the piston assembly acts as a filling stroke for one end of the intensifier while
- Technology Type: Hydraulic
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Intensifiers are designed to be used on any machine tool with its hydraulic system where higher pressures are needed. Hydraulic Intensifiers will pre-fill your circuit at approximately 200 PSI maximum. Once the Hydraulic Intensifier sequences over to its
- Technology Type: Hydraulic
-
Supplier: Harwood Engineering Company
Description: The Harwood Series 2.5 Intensifier is a compact trouble-free, manually operated unit, of exceptional versatility and utility for operations on the laboratory scale. Designed for simplicity of operation and maintenance, the series 2.5 intensifier may be completely disassembled and
- Maximum Output Pressure: 200,000 psi
- Features: Other
-
Supplier: KMT Waterjet Systems
Description: The new hydraulic-driven pump, with a 10- minute seal change design, is much easier to maintain and is significantly better than any direct-drive or triplex pump for continuous production of high pressure water. The operating cost of the SRP pump is far lower than other types of
- Maximum Output Pressure: 35,000 psi
- Maximum Inlet Flow: 2,541.002541002541 in³/min
- Maximum Outlet Flow: 646.8006468006467 in³/min
- Technology Type: Hydraulic
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Hydraulic Intensifiers convert a given hydraulic pressure on the input side to a higher pressure on the output side. This allows using the comparatively low pressure of machine-tool hydraulics to pressurize a clamping fixture with several times that pressure. These pump units
- Maximum Output Pressure: 7,500 psi
- Pressure Intensification Factor: 4.8
- Maximum Inlet Flow: 489.99999999999994 in³/min
- Maximum Outlet Flow: 24.999999999999996 in³/min
-
Supplier: Interface Devices, Inc.
Description: The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate
- Maximum Discharge Pressure: 1,500 psi
- Horsepower: 1.35 HP
- Power Source: Air / Pneumatic, Hydraulic
- Pump Type: Booster Pumps, Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Testing / Calibration Pumps
-
Supplier: jbj Techniques Limited
Description: These hydraulic pressure intensifiers are reciprocating and automatically increase a supplied pressure to a higher end pressure. Pilot operated check valves can be built in to allow high pressure side to be relieved through the intensifier. The supplied flow and pressure to the MP-T
- Maximum Output Pressure: 5,221.3572 to 11,603.016 psi
- Pressure Intensification Factor: 1.8 to 7
- Maximum Inlet Flow: 1,524.6015246015245 to 2,134.442134442134 in³/min
- Maximum Outlet Flow: 79.27927927927927 to 304.9203049203049 in³/min
-
Supplier: Interface Devices, Inc.
Description: The TASQ Line air driven liquid pumps are a single ratio, single acting air driven liquid pump. All ratios are rated at 0.60 peak hydraulic horsepower at a maximum air consumption of 9 SCFM. TASQ air driven liquid pumps are furnished with either an integral, self-contained
- Maximum Output Pressure: 2,400 psi
- Pressure Intensification Factor: 30
- Maximum Inlet Flow: 150.15015015015013 in³/min
- Fluid Compatibility: Oil-based Hydraulic Fluid
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Plunger for Waterjet Cutter Pump Waterjet intensifier ceramic plunger for water jet pump with code 010253-1, it is used on 60k ultra high pressure intensifier waterject pump 50HP, 60HP,100HP, 40KPSI, 60KPSI . The max pressure it undertake can be 60
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
- Applications: Wear Parts / Tooling
-
Supplier: AccuStream, Inc.
Description: Intensifier Pumps The fully featured AS-Series intensifier pumps are the most popular in the AccuStream family of pumps. Recognized for cost-efficiency and unmatched reliability, the AS-Series have proven themselves many time over in a variety of industries and
- Maximum Output Pressure: 60,000 psi
- Maximum Outlet Flow: 231.00023100023097 to 254.10025410025406 in³/min
- Bore Size - HP Outlet: 0.014 to 0.015 inch
- Technology Type: Hydraulic
-
Supplier: AccuStream, Inc.
Description: Intensifier Pumps The AccuStream A-Series was developed from an economical standpoint. Designed with all the essential functions of our larger pumps, the A-Series brings a more streamlined approach to waterjet cutting applications without compromising on performance. The
- Maximum Output Pressure: 60,000 psi
- Maximum Outlet Flow: 55.44005544005544 in³/min
- Bore Size - HP Outlet: 0.007 inch
- Technology Type: Hydraulic
-
Supplier: KMT Waterjet Systems
Description: Complete Redundancy – Because a single intensifier produces all of the needed pressure, adding an optional redundant system for continuous production of 60,000 psi is a simple operation. More Ergonomic Design – From the see-through top cover, which opens on both sides, to the high pressure
- Maximum Discharge Flow: 0.88 GPM
- Maximum Discharge Pressure: 60,000 psi
- Horsepower: 50 HP
- Power Source: DC Powered
-
Supplier: AccuStream, Inc.
Description: Options include a wide selection of intensifier pumps, cutting heads, abrasive delivery systems and abrasive reclamation systems.
- Jet Pressure: 100,000 psi
- Power: 150 HP
- Blast / Jet Pressure: 100,000 psi
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
-
Supplier: Dellner Brakes AB
Description: Compactus is a pneumatically operated hydraulic pump system that multiples pneumatic line pressure into hydraulic pressure that is sufficient to operate pressure applied disc brakes at rated capacity. The intensification ratio is 1:44. Compactus is supplied in an enclosed cabinet, that
- Maximum Output Pressure: 2,900.754 psi
- Fluid Compatibility: Oil-based Hydraulic Fluid
- Technology Type: Pneumatic
-
Supplier: Progressive Surface
Description: Ultra high pressure water jet cleaning system for large surface area descaling of specialized sheet materials. To cover such large areas efficiently, the waterjet cleaning machine interfaced four ultra high pressure water jet intensifier pumps, a water filtration system, and 20 high
-
Supplier: AccuStream, Inc.
Description: Advance Cutting Systems’ Jet-Series meets the needs of the Job Shop market with the versatility offered by an abrasive waterjet at an incredible price! The Jet-Series are designed and built in the USA and utilizes a color graphic control and an intensifier pumps from AccuStream
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Workpiece Material: Concrete / Masonry, Glass, Metal, Wood
- Operation: Cutting / Sectioning
- Machine Mounting: Floor / Skid
-
Supplier: Vortec
Description: ejection, with a focused air flow targeted directly on the parts being moved or ejected. Vortec Jets meet OSHA specification for noise and dead-end pressure. BENEFITS Convey small parts without motors or pumps Save time with better blow off capability Up to 25 times blow off power compared to
- Fluid Compatibility: Air
- Technology Type: Pneumatic
-
Supplier: Progressive Surface
Description: The Dirty Water Filtration System is the first of two process effluent filtration steps used to recover the process water and re-introducing it back into the intensifier pump. The waste water generated during the water jet cleaning process is automatically filtered to remove solid
-
Supplier: Progressive Surface
Description: a water intensifier pump manufactured by Jet Edge or Flow International in a variety of horsepower ranges.
-
Supplier: Progressive Surface
Description: The Clean Water Filtration System is the second of two process effluent filtration steps used to recover water jet cleaning process water and re-introducing it back into the intensifier pump. Water transferred from the Dirty Water Filtration Cartridge System is filtered to 0.45 micron
-
Supplier: Rotork plc
Description: Valves, Pilot Valves, Interface Valves, Quick Exhaust Valves, Check Valves, Relief Valves, Pumps, Pressure Intensifiers, Pressure Transmitters, Fittings, Adaptors and Nipples Up to 1"" actuated solutions available
- Pressure Rating: 20,000 psi
- Valve Type: Needle Valves
- Actuation: Pilot Operated
-
Supplier: IMI Life Science
Description: A series of components or devices characterized by their reliability and efficiency, designed to meet the demands of various industrial and scientific applications. Mass spectrometers, nuclear instrumentation, ion pumps, CRTs, image intensifiers. 2.5kV, 5kV and 10kV versions Positive
- DC Input Voltage: 24 volts
- DC Output Voltage: -5,000 volts
- DC Output Current: 0.0005 to 0.002 amps
- DC Output Power: 5 watts
-
Supplier: Rotork plc
Description: Valves, Pilot Valves, Interface Valves, Quick Exhaust Valves, Check Valves, Relief Valves, Pumps, Pressure Intensifiers, Pressure Transmitters, Fittings, Adaptors and Nipples Up to 1"" actuated solutions available
- Pressure Rating: 20,000 psi
- Valve Type: Ball Valves
- Actuation: Pilot Operated
-
Supplier: Advance Cutting Systems, Inc.
Description: Advance Cutting Systems’ Jet-Master 510 meets the needs of the Job Shop market with the versatility offered by an abrasive waterjet at an incredible price! The JM-510 is designed and built in the USA and utilizes a color graphic control and an intensifier pump by H20 or Accustream. Cut
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Features: Automatic / CNC Controlled
- Workpiece Material: Ceramic / Carbide, Concrete / Masonry, Glass, Metal, Plastic, Wood
- Operation: Cutting / Sectioning
-
Supplier: Koike Aronson/Ransome, Inc.
Description: cutting motion. And the KMT intensifier pumps delivers stateof- the-art performance. System are available in cutting width of 6ft. and lengths of 6, 10, and 12 ft (Custom sizes are available upon request). Its precision cutting eliminates secondary operations on metals from gauge
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
-
Supplier: Transcat, Inc.
Description: NPT female adaptors Size and weight: 350 mm x 170 mm x 170 mm ( 13.7 in x 6.7 in x 6.7 in) excluding accessories 4.7 kg (10.4 lb) including battery and pressure module Priming pump, pressure intensifier/fine adjuster, non-return valve, precision release valve Each Unit Includes PM 620
- Environmental Properties: Pressure / Vacuum
-
Supplier: Greene, Tweed & Co.
Description: spiral failure Low pressure sealing The G-T Ring is a static or dynamic seal in “rod” or “piston” config-urations for demanding oilfield applications, e.g., cylinders, jacks, intensifiers, tensioners, BOPs, logging equipment, jars, shock subs, bumper subs, pumps, valves and well head
- Maximum Operating Pressure: 43,500 psi
- Seal Type: Composite Seals
- Action: Double Acting
- Orientation / Direction: External / Piston Seal, Internal / Rod Seal
-
Supplier: Transcat, Inc.
Description: female adaptors Size and weight: 350 mm x 170 mm x 170 mm ( 13.7 in x 6.7 in x 6.7 in) excluding accessories 4.7 kg (10.4 lb) including battery and pressure module Priming pump, pressure intensifier/fine adjuster, non-return valve, precision release valve Each Unit Includes PM 620
- Environmental Properties: Pressure / Vacuum
Find Suppliers by Category Top
Featured Products Top
-
from Locon Sensor Systems include a manufacturer of water jet cutting machines and a manufacturer of concrete pumps. With the water jet cutting machines, the manufacturer uses high-pressure sensors to regulate the action of opposed, reciprocating pistons in the pressure intensifier. As for the concrete (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
Conduct Research Top
-
Plasti-Fab Cuts Massive 8,000-Pound Fiberglass Parts with Jet Edge Water Jet
is powered by Jet Edge's 50-horsepower iP60-50 intensifier pump, rated for 60,000 psi.
-
Metfab Engineering, Inc. - Attleboro Falls, Massachusetts
Metfab operates a 6-foot by 10-foot Jet Edge High Rail Gantry System. The system is powered by a 50-horsepower Jet Edge 55-50B intensifier pump rated for 60,000 psi. Photo courtesy Metfab, Inc. Located in Attleboro Falls, Mass., Metfab Engineering is a large full-service job shop that provides
-
Waterjet 101
Waterjets cut with a supersonic stream of water that is so powerful it can cut through materials in one pass without shredding or crushing them. The Jet Edge water jet is created by pressurizing water up to 90,000 psi (6,200 bar) with a Jet Edge waterjet intensifier pump. The waterjet cutting
-
SKL Fabricators, Inc. - Malden, Massachusetts
by a 50-horsepower 55-50C intensifier pump capable of pressurizing water to 55,000 pounds per square inch (psi). The system is controlled by Jet Edge's PC-based AquaVision interface featuring SigmaNest software. These two components have put them light years ahead with simple, automated features such as:Â
-
QteC Automation and Waterjet Technology Leading Supplier of Waterjet Technology in Europe
waterjet cutting solutions, QteC also distributes and services Jet Edge ultra-high pressure waterjet intensifier pumps. It also distributes vacuum holding and measuring equipment as well as 2D and line lasers, CNC-machines, and stop-pusher and cross-cutting machinery. The company also keeps a ready
More Information Top
-
The material and energy flow through the abrasive waterjet machining and recycling processes
Figure 2: Intensifier pump , courtesy of www.flowcorp.com------------------------------------------27 .
-
Evaluation of high-pressure drilling fluid supply systems
Intensifier Pumps 2.1.4 .
-
High Pressure Processing of Food
electro-hydraulically driven high-pressure intensifier pumps , typically cycling .
-
Development and testing of a high-pressure downhole pump for jet-assist drilling. Final report
In the case of the down hole intensifier pump , the drive fluid and the high-pressure output fluid are both derived from the same source, the abrasive drilling mud pumped down hole through the drill string.
-
Industrial High Pressure Applications
At the end of the 1960s, the first high-pressure intensifier pump was built for a maximum water pressure of 4000 bar [35].
-
Waterjet 101
The Jet Edge water jet is created by pressurizing water up to 90,000 psi (6,200 bar) with a Jet Edge waterjet intensifier pump .
-
Review of surface-equipment requirements for geothermal-well stimulation. Geothermal-reservoir well-stimulation program
Higher pressures are achieved with intensifier pumps (discussed below).
-
Development and testing of a high-pressure downhole pump for jet-assist drilling. Topical report, Phase II
Intensifier Pump Principle...................................................................................
-
Active variable buoyancy control system for MBARI's ROV
The heart of the VB Pump assembly is the seawater in- tensifier pump .
-
Manufacturing Engineering Handbook, Second Edition > Abrasive Jet Machining
In general, crank drive pumps have a higher operating efficiency than intensifier pumps (85% vs. 65% comparing electric energy consumed to water kinetic energy at the nozzle) and have lower energy costs.
Indicates content that may require registration and/or purchase.