Products & Services

See also: Categories | Featured Products | More Information
Supplier Catalog
Go To Website
  • Description: Precision current source for xenon arc lamps from 50 to 150W of power. FEATURES The XPS150 is power regulated and power limited to simplify operation. A single front panel knob determines the powerr setting for the lamp. A front panel connector supports the PMA DCS option

    • AC Input Voltage: 90 to 260 volts
    • Input Frequency: 50 to 60 Hz
    • DC Output Voltage: 15 to 29 volts
    • DC Output Current: 2.5 amps

  • Description: by the corresponding coupler’s power supply unit. In configurations with a large number of ELX terminals it is possible to use the ELX9410 in order to increase the E-bus power supply to 1 A. The ELX9410 has a diagnostics function, which is indicated by LEDs and on the process image. In

  • Description: For supply of intrinsically safe 2-wire transmitters and SMART transmitters. Affordable Good price due to omission of integrated power supply No mains supply required Cost savings due to lower wiring effort, no mains influences Low power losses No unnecessary heating in

    • Operating Temperature: 14 to 122 F
    • Features: Application Software Included, DC Current Input, Other, Other Output
    • Outputs: Current Output
    • Application: General Lab and Industrial

  • Description: For supply of intrinsically safe 2-wire transmitters and SMART transmitters SMART transmission (Optional): Bidirectional point-to-point transmission of digital data according to the HART specification High supply voltage and good hazardous area ratings: Universal use Broad-range

    • Operating Temperature: 14 to 140 F
    • Features: Application Software Included, DC Current Input, Other Output
    • Outputs: Current Output
    • Application: General Lab and Industrial

  • Description: user's choice of 19 engineering units Pt100 RTD input for temperature measurement, (probe optional) Measures 4 to 20 mA signals Internal 24 V loop power supply can power a transmitter under test (721 models only) Measure up to 30 V dc, check 24 V loop power

    • Environmental Properties: Pressure / Vacuum

  • Description: user's choice of 19 engineering units Pt100 RTD input for temperature measurement, (probe optional) Measures 4 to 20 mA signals Internal 24 V loop power supply can power a transmitter under test (721 models only) Measure up to 30 V dc, check 24 V loop power

    • Environmental Properties: Pressure / Vacuum

  • Description: user's choice of 19 engineering units Pt100 RTD input for temperature measurement, (probe optional) Measures 4 to 20 mA signals Internal 24 V loop power supply can power a transmitter under test (721 models only) Measure up to 30 V dc, check 24 V loop power

    • Environmental Properties: Pressure / Vacuum

  • Description: user's choice of 19 engineering units Pt100 RTD input for temperature measurement, (probe optional) Measures 4 to 20 mA signals Internal 24 V loop power supply can power a transmitter under test (721 models only) Measure up to 30 V dc, check 24 V loop power

    • Environmental Properties: Pressure / Vacuum

  • Description: 1-channel signal conditioner 24 V DC supply (loop powered) Logic input 19 V DC ... 26.5 V DC, non-polarized Fail-safe relay contact output for energized to safe function Test pulse immunity Up to SIL3 acc. to IEC 61508

  • Description: engineering range is programmed by using easily accessible push buttons. The design of the product means no external power supply is needed and it requires less than 5VDC from the current loop.

    • Number of Digits: 4
    • Width: 48.006 mm
    • Height: 24.003 mm
    • Depth: 39.878 mm

  • Description: Available in models for ac or dc supply voltages (standard and high-power SM30 Series) Certified as intrinsically safe for use in hazardous atmospheres (SMI30 Series) Uses positive sealing to eliminate even capillary leakage; lens is quad-ring sealed Exceeds IEC IP67

    • Operating Distance: 5,905.515 inch
    • Operating Temperature: -40 to 158 F
    • Electrical Output: Current
    • Body Shape: Cylindrical, Threaded Barrel

  • Description: System board for Yokogawa ProSafe-RS For 8-channel DO card SDV531 24 V DC supply (loop powered) Field side: spring terminals, green Control side: Yokogawa system connector, 50-pin

  • Description: maintain a SIL2 level of functional safety, even when mounted in the backplane solution.oop. Technical characteristics Robust, compact high-end design that holds 16 system 9000 units. Digital output indicates status of the 9000 devices and primary/back-up power supplies. Flexible 24

    • Maximum Open Circuit Voltage (VOC): 42 volts
    • Maximum Short Circuit Current (ISC): 100 milliamps
    • Operating Temperature: -4 to 140 F
    • Features: ATEX, FM Approval, LED Indicators, Other, UL Listed

  • Description: ATEX approved (intrinsically safe) panel mount MK08 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional internal switch, cable, length, and termination. Oil resistant wire, operate -40°C to +130°C. KEMA 00ATEX1112 X, IECEx KEM09.0006 X

    • Operating Temperature: -40 to 140 F
    • Body Shape: Cylindrical
    • Output Load: DC Load
    • Power Requirements: DC Powered

  • Description: The ELX2002 digital output terminal enables the direct connection of intrinsically safe actuators located in hazardous areas classified zone 0/20 or 1/21. The ELX2002 supplies an output voltage of 24 V DC and a maximum output current of 45 mA per channel, sum current is

    • Data Acquisition: I/O Module

  • Description: The ELX2008 digital output terminal enables the direct connection of intrinsically safe actuators located in hazardous areas classified zone 0/20 or 1/21. The ELX2008 supplies an output voltage of 24 V DC and a maximum output current of 30 mA per channel. The signal state

    • Data Acquisition: I/O Module

  • Description: Model PBOC-10 is a compact push button control station normally located at the actuator, however there are many applications requiring that the control be in a distant location. It is available with momentary contact or mechanical interlocking switches to meet the specific requirements of the

    • Length: 6 to 12 inch
    • Width: 6 to 12 inch
    • Current: 1.2 to 10 amps
    • Voltage: 12 to 230 volts

  • Description: °F) Electrical Power supply (FF models and PA models) Supply voltage: – 9 to 32 V DC (General purpose installations) – 9 to 24V DC (Intrinsically safe Ex ia installations) Power supply (HART models) Supply voltage: – 14 to 42 V DC (General purpose

    • pH Range: 0 to 14 pH
    • ORP / Redox Range: -1,500 to 1,500 millivolts
    • Operating Temperature: -4 to 140 F
    • Conductivity Accuracy: 1 ±% Full Scale

  • Description: The ELX4154 analog output terminal is used for the direct connection of intrinsically safe field devices located in hazardous areas classified zone 0/20 or 1/21. It can be used, for example, to control intrinsically safe controllers for control valves. The output current

    • Data Acquisition: I/O Module

  • Description: Application area The double channel VEGATRENN 142 is used for galvanic separation, intrinsically safe power supply as well as signal transmission of Ex-approved 4 ~ 20 mA sensors in hazardous areas. The separate power supply ensures a reliable measured value transmission.

    • Operating Temperature: -4 to 140 F
    • Form Factor: DIN Rail
    • Differential Channels: Differential Channels

  • Description: basic voltage divider output the regulated DC voltage input equals the maximum voltage output. The LVR20 has a nominal 1,200 resistance; thus, with a 10 Vdc supply, 8.3 mA of current are required. The OMEGA DPF52 or DP24-E panel meters can be used to power and display the resistance

    • Maximum Operating Pressure: 300 psi
    • Material Temperature Range: -40 to 230 F
    • Output Options: Analog Current Signal (e.g., 4-20 mA)
    • Level Measurement Type: Continuous Level

  • Description: The 725EX is a process calibrator from Fluke. Features: Intrinsically safe multifunction process calibrator Features ATEX II 1 G Ex ia IIB 171°C KEMA 04ATEX 1303X compliant Meets I.S. Class I, Division 1 Groups B-D, 171°C compliance standards Measures volts DC, mA, RTDs,

    • Features: Other Specific Calibration
    • Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple

  • Find Suppliers by Category Top

    DC Power Supplies (1,240 Companies)
    Search by Specification | Learn More about DC Power Supplies
    DC Motors (1,248 Companies)
    Search by Specification | Learn More about DC Motors
    Power Tools (841 Companies)
    Learn More about Power Tools
    Power Supplies (3,080 Companies)
    Search by Specification | Learn More about Power Supplies
    Computer Power Supplies (300 Companies)
    Search by Specification | Learn More about Computer Power Supplies

    More Information Top

    Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire