-
Supplier: Accuris
Description: s-Diphenylcarbazone
-
Supplier: Accuris
Description: Clarinets
-
-
-
Supplier: Accuris
Description: Xylophones
-
Supplier: UNICABLE, Inc.
Description: 0.75mm2 (7A/125V): VFF, HVFF, VCTF, HVCTF, VCTFK, HVCTFK 1.25mm2 (12A/125V): VFF, HVFF, VCTF, HVCTF, VCTFK, HVCTFK 2.00mm2 (15A/125V): VFF, HVFF, VCTF, HVCTF, VCTFK, HVCTFK
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Power Type: AC Power Connector
- Standards / Certifications: International Rated
-
Supplier: Qualtek Electronics Corp.
Description: Japan Power Cord 397002-01 JIS 8303 to IEC 60320 C13 Features: Cordage: VCTF, 3 x 1.25, Unshielded Temperature Rating: 60C Rating: 125VAC, 12A Jacket Color: Black Plug: JIS 8303 Other End: IEC 60320 C13 Approvals: PSE Length: 2500 mm
- Cord Length: 98 inch
- Maximum Cable Temperature: 60 C
- Rated Current: 12 amps
- Rated Voltage: 125 volts
-
Supplier: Qualtek Electronics Corp.
Description: Japan Power Cord 397003-01 JIS 8303 to IEC 60320 C13 Features: Cordage: VCTF, 3 x 1.25, Unshielded Temperature Rating: 60C Rating: 125VAC, 12A Jacket Color: Black Plug: JIS 8303 Other End: IEC 60320 C13 Approvals: PSE Length: 1800 mm
- Cord Length: 71 inch
- Maximum Cable Temperature: 60 C
- Rated Current: 12 amps
- Rated Voltage: 125 volts
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500
- Cord Length: 98.42525 inch
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Description: safety standards;•Accuracy: JIS First Class5.Contact:Ms. MindyMindy@goanwin.com6.Accessories:Standard accessories:H.O.L.D.Die height indicatorCounterbalanceRotary cam controllerOverrun protectionCounterMis-feed sensorAir ejectorAir receptacleLight socketsMaintenance toolsOptional
- Capacity / Operating Force: 45 tons
- Stroke: 3.149608 inch
- Rate: 110 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Supplier: Qualtek Electronics Corp.
Description: Japan Power Cord 397004-01 JIS 8303 to ROJ 50mm, Strip 5mm Features: Cordage: VCTF, 3 x 1.25, Unshielded Temperature Rating: 60C Rating: 125VAC, 12A Jacket Color: Black Plug: JIS 8303 Other End: ROJ 50mm, Strip 5mm Approvals: PSE Length: 1800 mm
- Cord Length: 71 inch
- Maximum Cable Temperature: 60 C
- Rated Current: 12 amps
- Rated Voltage: 125 volts
-
Supplier: Quail Electronics
Description: The 0535.B adapts the standard, 2-prong, Japanese 2 Plug (JIS 8303) into the IEC-60320-C13 Connector. This adapter is rated at 15A and 125V and carries the PSE approval.
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Male End Type: JIS 8303 (Japan)
- Approvals: RoHS Compliant
-
Supplier: SFCable.com
Description: Japan to C19 power cord. JIS C 8303 standard Japan 3 pin plug to IEC C19 with VCTF 2.0mm² black wire. 10 feet and PSE approved.
- Cord Length: 120 inch
- Number of Conductors: 3 Conductors
- Approvals: DENAN / DENTORI (PSE Mark)
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: Newark, An Avnet Company
Description: 110 FASTON,TAB,22-17 AWG, JIS C260
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. flareless bite type tube fittings are specifically designed for medium to heavy wall tubing that is difficult to flare. Precision machined under strict quality control, JIS bite type fittings feature a visible, sharpened ferrule that “bites” the tube when compressed, ensuring
- English Size: 0.125 to 2 inch
- Fitting Type: Adapter, Cross / 4-Way, Elbow, Hydraulic Fitting, Reducer, Tee, Union
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting
-
Supplier: Quail Electronics
Description: Our 2008 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the IEC-60320-C7 Connector. These 2-conductor Japanese power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any
- Cord Length: 78.7402 inch
- Rated Current: 7 amps
- Rated Voltage: 125 volts
- Number of Conductors: 2 Conductors
-
Supplier: Quail Electronics
Description: Our 2000 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This
- Cord Length: 78.7402 inch
- Rated Current: 12 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Black Box
Description: Power cords for use in Japan, Columbia, and Taiwan.
- Rated Current: 7 amps
- Rated Voltage: 100 to 125 volts
- Number of Conductors: 3 Conductors
- Female End Type: EN 60320-C13 (IEC-320-C13)
-
Supplier: Newark, An Avnet Company
Description: CABLE ASSY, JIS 8303-IEC 320 C13, 2M; Connector to Connector:JIS 8303 to IEC 320 C13; Cable Length - Metric:2m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft
-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1425223-LENOVO 23R6982 - Line cord - 2.8m, 100V, C13 to JIS C-8303 (Japan) Manufacturer: Lenovo
-
Supplier: NBS Corp.
Description: Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade alloy,
- Length: 1.7716545 inch
- Fastener Standards: JIS
- Metric: M8
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, JIS 8303-IEC C13, 8.2FT; Connector Type A:JIS 8303; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:12A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, IEC C13-JIS8303, 2M, BLACK; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:IL13 Series; Cable Length - Imperial:6.6ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C13; Connector Type B:JI RoHS Compliant: Yes
-
Description: various automation equipments; •Comfortable operation environment according with ergonomics; •Utility-type motorized grease lubrication system to ensure smooth operation; •Multiple operator-machine protective methods to reach national safety standards; •Accuracy: JIS First Class 5.Contact:
- Capacity / Operating Force: 45 tons
- Stroke: 3.149608 inch
- Rate: 40 to 100 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Supplier: Edmund Optics Inc.
Description: 160mm tube length, and JIS microscopes for a 170mm tube length. DIN and JIS objectives can be interchanged, although the powers will not be equivalent (approximately 10% difference). All 20X to 100X objectives have spring-loaded (retractable) front ends in order to prevent slide
- Magnification: 100 X
- Numerical Aperture: 1.25 NA
- Working Distance: 0.13 mm
- Field of View: 0.18000000000000002 mm
-
Supplier: NBK America LLC
Description: Special keys for hexalobular socket head screws allow you to tighten at higher torques more safely.⇒Features of the Hexalobular Socket *The hexalobular shape is prescribed by JIS B 1015:2008(ISO 10664:2005)“Hexalobular internal driving feature for bolts and screws”.
- Drive Type: Hex
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Elbow 45 Degree, BW, A234 WPB, LR Model Number:LD 012-PFE Key Specifications/Special Features: Types: elbow, tee, reducer, cap Manufacturing standards: ANSI, ISO, JIS, and DIN Size range: from 1/2 to 56in (DN 15 to DN 1,400mm) Pressure: from SCH5 to SCH160, class 3,000, 6,000, and 9,000
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Elbow, Reducer, Tee
- Features: English
-
Supplier: Interpower
Description: Current Rating: 12A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -10°C to 60°C Plug Type: JIS 8303 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.25mm² Number of Conductors: 3 Cond. Color Code:
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -10 to 60 C
- Rated Current: 12 amps
- Rated Voltage: 125 volts
-
Supplier: Interpower
Description: Current Rating: 3A Voltage Rating: 125VAC Length: 1.80m/6.0ft Temperature Rating: 60ºC Plug Type: JIS 8303 Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: VCTF Cable Color: Black Cable
- Cord Length: 70.86618 inch
- Maximum Cable Temperature: 60 C
- Rated Current: 3 amps
- Rated Voltage: 125 volts
-
Supplier: RS Components, Ltd.
Description: JIS JS-J-SSPFQ panel with S/S bracket
-
Supplier: SFCable.com
Description: Japan 3 pin (JIS C 8303) to C13 with VCTF 0.75mm², 6 feet . Category:Japan 3 Prong. Item Number: P-06B-J. Standard: JIS C 8303 to IEC 60320-C13.
- Cable Length: 6 ft
- Application: Cordage
- Standards / Certifications: IEC
-
Supplier: SFCable.com
Description: Japan 2 pin (JIS C 8303) to C7 with VFF 0.75mm², 6 feet . Category: Japan 2 Prong . Item Number: P-ZIP-06B-J . Standard: JIS 8303 to IEC 60320-C7.
- Cable Length: 6 ft
- Standards / Certifications: IEC
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: Max. Amb. 40ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: JIS C8303 Plug/Socket Standard: JIS C8303 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 2.00mm
- Voltage Rating: 125/250 V
- Current Rating: 15 amps
- Operating Temperature: 40 C
- Wires: 3-Wire
-
Supplier: DigiKey
Description: JIS ADAPTER, CATEGORY 6 JACK MOD
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11, RJ-45
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: 60ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: JIS C8303 Plug/Socket Standard: JIS 8303 Plug/Socket Color: Black Cable Selection: 3 wire General
- Voltage Rating: 125/250 V
- Current Rating: 15 amps
- Operating Temperature: 60 C
- Wires: 3-Wire
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Gate Valves, API, ANSI, BS, DIN and JIS Standards Approved, Measures 1/2 to 36 Inches. Model Number: LD 001C-GT3 Key Specifications/Special Features: Body materials: carbon steel, alloy steel and stainless steel Temperature: -196 to 593 degrees Celsius Standards: API, ANSI, BS, DIN and
- Valve Size: 0.5 to 36 inch
- Media Temperature: -320.8 to 1,099.4 F
- Valve Type: Gate / Knife Valves
- Actuation: Manual / Hand
Find Suppliers by Category Top
Featured Products Top
-
ballscrew configurations to satisfy your special application requirements. Hiwin has the capability of producing JIS C0 class ground ballscrews, and DIN 5 class (up to 23 microns) for precision rolled ballscrews. Ballscrew O.D. ranging from 4mm to 120mm, and with Dm-N values up to 220,000. (read more)
Browse Ball Screws Datasheets for HIWIN Corporation -
ALPHA OM-220 innovative chemistry enables peak reflow temperatures below 150°C, making it ideal for soldering heat sensitive components and sub-assemblies. ALPHA OM-220 permits cascaded / hierarchical soldering, as well as novel hermetic sealing solutions. This (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
S-shaped flow path reduces pressure loss while maximizing flow capacity. Wide Temperature Range: Operates (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
spectral power distribution of virtually any light source. The CL-500A is the first handheld illuminance spectrophotometer to conform to both DIN and JIS standards. Additionally, the S/P ratio of scotopic illuminance and photopic illuminance can be displayed. The CL-500A's convenient (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
150–2500, EN PN16–PN260, and JIS standards. Broad Temperature Range:Suitable for temperatures from -196°C to +550°C. Multiple Flow (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Type C Sprockets, Taper Bore Sprockets, Double Pitch Sprockets,Sprockets With Split Taper Bushing, Sprockets with QD Bushings (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, style can be FH,HF,VF.HVF VFM/VFU Material: Material of the flange parts is indicated in each single article, normally C45 is used for non-welding flange parts and fitings, and Q345B or C20 is used for welding flange parts, For stainless steel (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
End connection: flanged (FF, RF, RJ, LG per ANSI B16.5, JIS B2201, JB/T79.1, JB/T79.2) or welded (SW, BW) Body materials: A216 WCB, A216 WC6, A352 LCB, A351 CF8/CF8M/CF3M/CF3 Bonnet: plain (-17 to 230°C), extension (-60 to -29°C or over 230°C), or bellows seal (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
-point measurements can be completed using up to 30 receptor heads. A user-friendly calibration function makes it easy to compare measured and sample measurements. Using the included Data Management Software CL-S10w, measurement data can simply be transferred to Excel. Conversely, the instrument (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
Sizes: 3/4" to 3" Pressure Ratings: ANSI Class 150 to 600, JIS 10K to 40K, PN1.6 to 10.0 Mpa Temperature Range: -196°C to +450°C Connection Types: Flanged (FF, RF, RJ, LG), Welded (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Handbook of Residual Stress and Deformation of Steel
Specimen: JIS S45C cylinder (10 mm diam by 30 mm long .
-
ZHRSD2002P248
Specimen: JIS S45C cylinder (10 mm diam by 30 mm long .
-
Improvement of the corrosion resistance of a carbon steel surface by a cavitating Jet
The authors found that the region attacked by cavita- tion on carbon steel JIS S45C is brighter than the sur- rounding region as shown in Fig. 1a.
-
Machine Design and Manufacturing Engineering
Observation of Magnetic Fields in Medium Carbon Low Alloy Steel JIS S45C under Point Contact Loading .
-
Observation of Magnetic Fields in Medium Carbon Low Alloy Steel JIS S45C under Point Contact Loading
• Observation of Magnetic Fields in Medium Carbon Low Alloy Steel JIS S45C under Point Contact Loading p.15 .
-
Hot Deformation and Dynamic Recrystallization Behaviour of Medium Carbon Steel in Austenite Region
A medium carbon steel ( JIS S45C : Fe- 0.47C- 0.19Si- 0.78Mn- 0.015P- 0.018S- 0.026Al- 0.144Cr- 0.048N in wt%) was used in this study.
-
Localization of Partial Magnetization around Artificial Slits in Square Bars of Medium Carbon Low Alloy Steel JIS S45C
• Localization of Partial Magnetization around Artificial Slits in Square Bars of Medium Carbon Low Alloy Steel JIS S45C p.1297 .
-
Effects of Magnetizations on Three Dimensional Magnetic Flux Density of Pre-Cracked Medium Carbon Low Alloy Steel (JIS S45C)
• Effects of Magnetizations on Three Dimensional Magnetic Flux Density of Pre-Cracked Medium Carbon Low Alloy Steel ( JIS S45C ) p.230 .
-
CUMULATIVE FATIGUE DAMAGE UNDER RANDOM LOADS
Fatigue crack growth under stationary random loads was observed in plates of carbon steel JIS S45C and Aluminium Alloy A1 2024T3 at the stress level of small scale yielding, and the crack growth rates were compared with the predicted rates from the …
-
FRETTING FATIGUE IN 0.55C SPRING STEEL AND 0.45C CARBON STEEL
Abstract— Fretting fatigue strengths of high strength spring steel (JIS SUP9) and low strength medium carbon steel ( JIS S45C ) were examined by clamping the contact pads of the same individual materials.
Indicates content that may require registration and/or purchase.