-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 75pF 1kV X5F Ceramic Capacitor, Radial, Through Hole Product overview: 562R10TSQ75 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 0.00007500000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 1,000 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ceramic Capacitor 7.5kV Y5U 1nF Radial Through Hole Product overview: 564R75GAD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 7,500 volts
- Operating Temperature: -25 to 105 C
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 33000UF, 75V, +75, -10%, SCREW; Capacitance:33000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 5300UF, 75V, +75, -10%, SCREW; Capacitance:5300µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 75V, +75, -10%, SCREW; Capacitance:4700µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 75V, +75, -10%, SCREW; Capacitance:10000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM AUTO POLYPROP RAD
- Technology: Film Capacitors, Monolithic / Single Layer
- Features: Other
- Packing Method: Tray / Rail
-
Supplier: DigiKey
Description: 75pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
- Capacitance Range: 5,000,000 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 1,000 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 992444-R75LI28204000K Category: Capacitors>Film Capacitors Series: R75L Termination: PC Pins Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 560V Applications: DC Link, DC Filtering Height - Seated (Max): 0.437" (11.10mm) Standard Package: 1,000
- Capacitance Range: 0.082 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 560 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, .75 µf 10% 3000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage, Series Wound
- Capacitance Range: 0.75 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- Lead Style: Axial Leads
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CAP FILM 75UF 10% 370VAC RADIAL Product overview: SFT37T75K391B-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 75 microF
- Operating Temperature: -40 to 70 C
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
-
Supplier: Mersen
Description: These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost/space saving solutions and
- Voltage Rating: 2,500 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
-
Supplier: Win Source Electronics
Description: Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.512" L x 0.157" W (13.00mm x 4.00mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and
- Capacitance Range: 0.047 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 560 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: DigiKey
Description: CAP FILM AUTO POLYPROP RAD
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 300 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Mersen
Description: Mersen capacitor fuses are designed to ANSI C37-41. They are current-limiting operating without noise or discharge and are designed to be used indoors or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the usage of a disconnect switch. These capacitor
- Voltage Rating: 1,500 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 40,000 amps
- Operating Temperature: 80 C
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 75PF 1KV X5F RADIAL
- Capacitance Range: 0.00007500000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 1,000 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Tant Solid 10uF 3V L CASE 10% (1.6 X 0.85 X 0.85mm) Pad SMD 1608-10 7.5 Ohm 125°C Medical T/R Product overview: TACL106K003RTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 3 volts
- Dissipation Factor: 10 %
- Features: Other
-
Description: CAP FILM 1UF 10% 560VDC RADIAL
- Capacitance Range: 1 microF
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Utmel Electronic Limited
Description: ±10% 22pF SL 7.5mm 1kV Radial Leaded,P=7.5mm Ceramic Disc Capacitors ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039948-R75II3470AA40K Termination: Radial Length: 18 mm Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 10 % Height: 13.5 mm Categories: Film Capacitors Case / Package:
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- Technology: Film Capacitors
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: 75 kOhms ±5% 10W Bleeder, Capacitor Specialized Resistor Wirewound ±100ppm/°C Capacitor, 22mm Pitch
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 10 watts
- Operating Temperature: -55 to 200 C
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 1UF 10% 630VDC RADIAL
- Capacitance Range: 1 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 100UF 10% 10V 2312
- Capacitance Range: 100.00000000000001 microF
- ESR: 75 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Utmel Electronic Limited
Description: 10nF ±10% X2 310VAC Radial Leaded,P=7.5mm Suppression Capacitors ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 75 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 54mm Length: 86mm Thickness: — Width: —
- Capacitance Range: 75 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 90 C
-
Supplier: Utmel Electronic Limited
Description: ±10% 2.2nF Y5P 7.5mm 1kV Radial Leaded,P=7.5mm Ceramic Disc Capacitors ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Utmel Electronic Limited
Description: ±10% 680pF Y5P 7.5mm 3kV Radial Leaded,P=7.5mm Ceramic Disc Capacitors ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Allied Electronics, Inc.
Description: Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC) Voltage Rating: 10 WVDC to 450 WVDC
-
Supplier: ODG (Origin Data Global)
Description: Plugin,P=10mm Through Hole Ceramic Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC) Voltage Rating: 10 WVDC to 450 WVDC
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 10V 8Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
-
Supplier: Allied Electronics, Inc.
Description: Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
-
Supplier: New Yorker Electronics Co., Inc.
Description: DC Link and Filter Capacitors 10µF 1000V
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 1,000 volts
- Capacitance Type: Fixed
- Features: Other
-
Supplier: Richardson RFPD
Description: G Series - Specifically designed for capacitor discharge applications. Stainless steel terminals are extremely corrosion resistant. Sturdy design will easily withstand exposure to vibration.
- Resistance Range: 75,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 10 watts
Find Suppliers by Category Top
Featured Products Top
-
TAJB106K016RNJ is designed for professional applications including general-purpose filtering, timing, and energy storage in compact industrial electronics, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
Current Level: up to 250 kA • Inductance: <10 nH (Custom Designs) • Energy Density: 2.75 J/cc • Pulse Life (Nominal): 100 to 1 x 109 Cycles • Rep Rate: .01 to 1000 Hz (read more)
Browse Power Capacitors Datasheets for Knowles -
density, low inductance, and robust mechanical construction. With voltage ratings up to 150 kV, peak current handling up to 250 kA, and energy densities as high as 2.75 J/cc, they are built to withstand the extreme electrical and environmental conditions typical of military, research, and high (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The W31 CBB21 metallized polypropylene film capacitor is engineered for high-reliability electronic systems requiring stable capacitance, low dissipation, and long operational life. Utilizing advanced metallized polypropylene film and flame-retardant epoxy (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
, such as multi-layer ceramic capacitors (MLCCs), that can withstand voltages well beyond those expected under normal operating conditions. For example, a drivetrain running off an 800V battery system may be subjected to a withstand test of up to 4kV DC for 60 seconds, which is a standard safety test (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
The W31 (CBB21 series) Metallized Polypropylene Film Capacitors are engineered for demanding industrial applications requiring low high-frequency loss and (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
MLPS capacitors are available in 4 sizes. All cases have a thickness (height profile above the board) of 0.6 inches and a width of 1.8 inches. Case lengths are available from 1.5 to 3.0 inches, with capacitance values ranging from 120 to 51,000 µF and voltage (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Factor: ≤10×10?? (20°C, 1kHz) Voltage Proof: 1.6 × UR (5s) Applications Automotive Electronics Aerospace Electronics Industrial Power Systems High Voltage Circuits High Frequency (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Capacitance Range: 10pF to 3300pF (J, K, M tolerance) Rated Voltage: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
range: 0.00022 to 3.9µF, with tolerances of ±2% to ±20% Operating temperature range: -40°C to +105°C Dissipation factor: ≤10×10?? (20°C, 1kHz) Insulation resistance: ≥100,000MΩ (C≤0.33µF) or ≥30,000s (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
Formation of narrow low-energy high-intensity electron beams
The power supply block for the discharge was based on a K75 –48 capacitor ( 10 kV, 0.22 and 0.47 μF), which is discharged through a load via an 11-μH induc- tance coil and a resistor with a resistance varying …
-
Effect of inductive-plasma UV preionization on the parameters of XeCl laser radiation
The capacitor C1 of the capaci- tive storage scheme consisted of K15- 10 or K75 -48 units with a total capacitance of 100 nF.
-
Analysis of capacitor-related mid-voltage point shift problems in high-voltage half-bridge DC/DC converters
High-voltage polypropylene capacitors used in the project (ELCOD K75 -80) have a humidity coefficient c = 40…100 ( 10 - .
-
A high-voltage pulse generator for electric-discharge technologies
… voltage insulator composed of disk insulator 8 and two conical insulators 9 and 10 , is outputted to … The capacitive storage of the high voltage module is assembled of K75 74 capacitors of two ratings (0.1 μF, eight pieces, and 0.047 μF, four pieces) at an operating voltage of 40 kV connected in parallel.
-
A TEA CO2 laser with a peak radiation power of 100 MW
… K75-40); (C2, C3) 0.1 laF x 50 kV (KMKS0-0.1); ((?4) 1.4 ~F-9.3 nF (KBI4-3); (C5) 40 laF x 1000 V ( K75 -40); (Cr-C9) 2 … … x 30 kV] (K15- 10 ); (Cl0, C,) 3.3 … The HVP of the laser consists of capacitors 6'2 and C3, charging chokes Ll and/-,2, and …
-
180 MW/180 KW pulse modulator for S-band klystron of LUE-200 linac of IREN installation of JINR
… working voltage to 50 kV, pulse current to 10 kA, average current to 10 A is planned … Prototyping PFN assembled by capacitors K75 35 with the capacitance Cc = 2 × 24 nF with the thyratron TGI2 10K\50 in the regime close by parameters to the working regime of a modulator at repetition rate 1 Hz has been carried out …
-
Examination of Pulse-Periodic Radiation Source Tunable in Ultraviolet Spectral Region
The pulse xenon lamp was supplied from 1 µ F K75 -48 storage capacitor trough RU-65 commutating discharger, with the charge voltage not exceeding 20 kV. … voltage power supply ensures the operation of the pump system at a frequency up to 10 Hz.
-
Matching a double forming line to explosive-emission diode
The gas-filled pulsed voltage oscillator according to the Arkadiev–Marx scheme contained seven capacitor steps, each step comprising a pair of K75 -74 capacitors (0.047 µF, 40 kV). … of 30 ns and an arm capacitor of C1 = C2 = 6.5 × 10 –9 F and …
-
6 MJ CAPACITOR BANK FOR MAGNETIC FIELD PRODUCTION IN LIU-30
The X is based on t.he capacitor K75 -48 design 10 kV) and the controlled switch RU-62.
-
A semiconductor opening switch-based quasi-rectangualr pulse generator operating into a low-impedance load
… for 80o!00 ns and is subsequently broken by the open- ing switch for 10 -15 ns. The storage capacitor Cj with a capacitance of 660 ~tF and consisting of six K75 -l l-100 lJF-2000 V capacitors con- nected in parallel and three additional K75-406-20 laF- 2000 V capacitors.
Indicates content that may require registration and/or purchase.