-
Supplier: Kuriyama of America, Inc.
Description: The Nozzles That Get You to the Seat of the Fire Viper® fire suppression from Kuriyama Fire Products. Combine with the Viper Ball Valve with Dual Seat and Dual Driven Shaft for superior firefighting solutions. Concentrated water flow while using lower pressures. Several sizes and orifices
- Orifice Size: 1,000 mil
- Application: Fire Protection
- Form: Handheld / Pistol
- Media: Water
-
Supplier: EXAIR
Description: lubricants during assembly, or marking items as they move through an assembly line. No drip atomizing nozzles have the added benefit of positively stopping liquid flow when the compressed air is shut off. No drip internal mix atomizing nozzles are for pressure fed applications not
- Maximum Pressure: 30 psi
- Maximum Flow: 66 GPH
- Technology: Air Assist / Pneumatic
- Media: Chemicals, Coatings / Inks, Water
-
Supplier: Kuriyama of America, Inc.
Description: The Nozzles That Get You to the Seat of the Fire Viper® fire suppression from Kuriyama Fire Products. Provide Flow Discharge at Different Pressures VIPER® Bore Tip Flow Markings - Flow markings on the VIPER® Bore Tip are laser engraved onto hard coat anodized aluminum that are easy to read
- Maximum Flow: 24,120 GPH
- Orifice Size: 1,250 mil
- Application: Fire Protection
- Media: Water
-
-
Supplier: Kuriyama of America, Inc.
Description: RYLSTATIC® Patented System - The VIPER® SPARTAN® series comes standard with the innovative patented fog pattern called RYLSTATIC®. RYLSTATIC® is a system that gives you a uniform water fog with smaller water droplets and less friction loss than other traditional systems. VIPER® SPARTAN®
- Maximum Flow: 1,800 GPH
- Application: Fire Protection
- Media: Water
-
Supplier: Kuriyama of America, Inc.
Description: RYLSTATIC® Patented System - The VIPER® SPARTAN® series comes standard with the innovative patented fog pattern called RYLSTATIC®. RYLSTATIC® is a system that gives you a uniform water fog with smaller water droplets and less friction loss than other traditional systems. VIPER® SPARTAN®
- Maximum Flow: 7,500 GPH
- Application: Fire Protection
- Media: Water
-
Supplier: EXAIR
Description: BETE's NF fan spray nozzle provides high-impact spray with evenly tapered edges, enabling effective overlapping of sprays for complete coverage. With a durable, one-piece construction and no internal parts, this nozzle is reliable and easy to maintain. The NF nozzle is the ideal
- Application: Cleaning / Blowoff, Coating / Painting
- Pattern: Flat / Fan
- Media: Water
-
Supplier: EXAIR
Description: BETE's NF fan spray nozzle provides high-impact spray with evenly tapered edges, enabling effective overlapping of sprays for complete coverage. With a durable, one-piece construction and no internal parts, this nozzle is reliable and easy to maintain. The NF nozzle is the ideal
- Application: Cleaning / Blowoff, Coating / Painting
- Pattern: Flat / Fan
- Media: Water
-
Supplier: EXAIR
Description: The HydroWhirl® Poseidon (HWP) is one of the only rotary tank cleaning nozzles made of 100% FDA-compliant, corrosion-resistant PTFE. The HWP nozzle is highly versatile, making it ideal for Clean-In-Place (CIP) applications in the food and beverage industry and for use in harsh chemical
- Maximum Flow: 537.6 to 1,290 GPH
- Application: Cleaning / Blowoff
- Features: Other
- Media: Water
-
Supplier: ABB Measurement & Analytics
Description: Flow nozzles do not rely on a sharp edge (which can degrade over time) to maintain accuracy and therefore offer excellent long-term accuracy with less wear and reduced possibility of distortion. They are often used for flow testing on steam-raising plant. A flow nozzle can measure
- Media: Air / Gases, Fuel (Liquid), Oil, Steam, Water
- Form: In-line
- Material: Steel - Stainless
-
Supplier: Spraying Systems Co.
Description: Wide angle WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and a spray angles of 88º to 144º. They produce a uniform distribution of small- to medium-sized drops over a wide range of flow rates and pressures. WhirlJet nozzles are ideal for
- Maximum Pressure: 5 to 80 psi
- Maximum Flow: 32.66833329081852 to 130.6733331632742 GPH
- Media: Chemicals, Water
- Pattern: Hollow Cone
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction No internal parts Sizes for all applications Male connection Spray Characteristics High impact Uniform distribution with tapered edges for overlapping sprays Extra-wide angles available Spray pattern: Fan and Straight Jet Spray angles: 0° to 120° Flow rates:
- Maximum Pressure: 400 psi
- Maximum Flow: 636 to 5,694 GPH
- Orifice Size: 0.422 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Water
-
Supplier: Lechler, Inc.
Description: Low Pressure Flat FanLow pressure flat fan spray nozzles feature spray patterns from a narrow 15° spray angle to a wide flat fan pattern with a 110° spray angle.The internal geometry of each nozzle is specifically engineered to provide maximum uniformity of the spray angle and flow
- Maximum Pressure: 10 to 100 psi
- Maximum Flow: 114 to 366 GPH
- Orifice Size: 177 mil
- Material: Brass, Steel - Stainless
-
Supplier: Invotec Solutions Ltd.
Description: Removable tip nozzles are used by 1000's of moulders world-wide. INVOTEC nozzles are proven to save you time and money time and time again. All removable tip nozzles are manufactured by Invotec and offer top quality at unbelievable prices. Fast Tool Changes Standardise
- Orifice Size: 185 mil
- Form: In-line
- Media: Plastics
-
Supplier: Suttner America Company
Description: The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. Always start turbo nozzles in down position.
- Maximum Pressure: 5,000 psi
- Orifice Size: 6 mil
- Application: Cleaning / Blowoff
- Form: In-line
-
Description: A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as
- Maximum Pressure: 1,200 to 3,650 psi
- Maximum Flow: 264 to 462 GPH
- Orifice Size: 314.9608 mil
- Material: Ceramic
-
Supplier: BEX Spray Nozzles
Description: EDUCTOR PRINCIPLES: BEX eductors use a unique venturi design which enables smaller pumps to circulate large volumes of tank solution. The eductor will circulate four to five gallons of solution for each gallon pumped. BEX eductors are used for mixing chemicals, suspending solids, adjusting pH,
- Maximum Pressure: 50 psi
- Maximum Flow: 450 to 4,440 GPH
- Orifice Size: 288 to 612 mil
- Media: Chemicals, Water
-
Supplier: General Pump
Description: identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same
- Maximum Pressure: 5,000 psi
- Maximum Flow: 201 GPH
- Orifice Size: 42.99999999999999 mil
- Application: Cleaning / Blowoff
-
Supplier: Nortec
Description: Nozzle discharges atomized water particles in a fine fog pattern, 3-10 microns in size, by using compressed air to create a vacuum over the water orifice, which then draws water into the airflow as it exits the nozzle. This action mixes the air and water into a fine atomized fog, which
- Maximum Pressure: 70 psi
- Application: Humidification
- Features: Other
- Technology: Pressurized / Hydraulic
-
Supplier: DME Company
Description: 1 1⁄2” through 1⁄8” diameter restricted throat into 1” long reverse taper. Sprue breaks inside nozzle providing expansion area and reducing drool. FULL TAPER - ABS For use with ABS, PVC and other viscous hard-flow materials. Reduces frictional heat and areas of hangup. Receommended large
- Form: In-line
- Media: Plastics
- Technology: Pressurized / Hydraulic
-
Supplier: WLC Company, Inc.
Description: 6 brass nozzles
- Media: Water
-
Supplier: Lechler, Inc.
Description: Lechler Injector nozzles produce a narrow, full cone pattern with higher impact as compared to wider-angle full cone nozzles rated at the same flow capacity. Available with either a 15° or 30° spray angle. Injector nozzles produce large droplets with uniform distribution.
- Application: Cleaning / Blowoff
- Form: In-line
- Features: Other
- Technology: Pressurized / Hydraulic
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Largest free passage in the original spiral nozzle invented by BETE and continuously improved! Passes particles equal to orifice size Clog-resistant One-piece, extra heavy construction High energy efficiency Male connection Spray Characteristics Wide range of flow rates Fine
- Maximum Pressure: 400 psi
- Maximum Flow: 495 to 3,132 GPH
- Orifice Size: 0.31 mil
- Material: Brass, Steel - Stainless, Thermoplastic
-
Supplier: Suttner America Company
Description: Slides easily into drain pipes and sewer lines flushing debris or clearing frozen pipes while attached to sewer hose.
- Maximum Pressure: 4,000 psi
- Orifice Size: 5.5 mil
- Application: Cleaning / Blowoff
- Form: In-line
-
Description: A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as
- Maximum Pressure: 1,200 to 3,000 psi
- Maximum Flow: 192 to 312 GPH
- Orifice Size: 236.2206 mil
- Material: Ceramic
-
Supplier: General Pump
Description: Tank cleaning nozzle, M21/M25E Electric for barrel cleaning, 110V
- Maximum Pressure: 3,200 psi
- Maximum Flow: 330 to 390 GPH
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: F-Series spray nozzles produce a flat, fan-shaped spray pattern, with spray angles available from 15° to 110° measured at 40 psi. Spray angles generally increase with pressure, as shown in the capacity table. TYPICAL APPLICATIONS: Suitable for a variety of washing and
- Maximum Pressure: 300 psi
- Maximum Flow: 6.6 to 6,600 GPH
- Orifice Size: 41 to 470.99999999999994 mil
- Material: Brass, Steel - Carbon & Alloy, Steel - Stainless, Thermoplastic
-
Supplier: Invotec Solutions Ltd.
Description: INVOTEC Solid Nozzles are manufactured to the highest standard using only the best steels for the job. All Invotec solid nozzles are made from a special chrome/vanadium/tungsten tool steel, fully hardened, shock resistant and very tough. Built to withstand high temperatures without
- Orifice Size: 150 mil
- Form: In-line
- Media: Plastics
- Material: Steel - Carbon & Alloy
-
Supplier: Armstrong International
Description: The 038 nozzle is suggested for washdown applications below 140˚F (60˚C). The rear trigger reduces operator fatigue, and the unit conforms to the familiar spray nozzle design common in many facilities.This nozzle is lightweight aluminum with a black rubber cover. [Weight: 1-1/2
- Maximum Pressure: 150 psi
- Maximum Flow: 420 GPH
- Features: Adjustable Flow / Pattern, Other
- Material: Aluminum
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Flow valve/ throttle valve/ flow nozzle Apply to all kinds of precision flow control applications. Hole diameter: >30micron Apply to many materials, mainly metals Max depth-diameter ratio: 20:1 Positive taper, straight holes(Zero taper), negative taper available No burs and thermal effect
- Orifice Size: 0 to 1.181103 mil
- Application: Coating / Painting, Cutting / Machining, Fuel Injection
- Media: Fuel (Liquid), Steam, Water
- Form: In-line
-
Supplier: DME Company
Description: Every so often, a relatively simple piece of technology quickly becomes an essential component of the injection molding process. The StaMixCo Mixing Nozzle is such a device which can pay for itself in a matter of weeks, if not days, depending on your production rate. It features the
- Form: In-line
- Media: Plastics
- Technology: Pressurized / Hydraulic
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Hose connections for use on valves and pipes with front side sealed G 3/4 male thread. The materials in contact with media have international drinking water approvals for hot potable water. The connectors can manually be tightened by a G 3/4 female threaded swivel nut. (Different spouts, with and
- Form: In-line, Right Angle
- Media: Water
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece body with integral vanes Male, female and flanged connections available Spray Characteristics Extremely high flow rates Spray pattern: Uniform Full Cone Spray angles: 60°, 90° and 120° Flow rates: 217 to 8730 gpm (976 to 36100 L/min). Special flow rates available
- Maximum Pressure: 60 psi
- Maximum Flow: 20,280 to 133,200 GPH
- Media: Chemicals, Water
- Form: In-line
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: A wide, flat fan-shaped spray with low impact. The spray is deflected 75° away from the centerline of the pipe connection, as shown. TYPICAL APPLICATIONS: Wherever a low impact, wide angle spray is required. - Rinsing and Coolin - Dishwashing - Fertilizer Spraying - Metal
- Maximum Pressure: 60 psi
- Maximum Flow: 1.8 to 882 GPH
- Orifice Size: 17 to 266 mil
- Media: Air / Gases, Chemicals, Coolant, Steam, Water
-
Supplier: Suttner America Company
Description: Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
- Maximum Pressure: 4,000 psi
- Orifice Size: 6.5 mil
- Application: Cleaning / Blowoff
- Form: In-line
Find Suppliers by Category Top
More Information Top
-
Technology Showcase (September 01, 2005) - Canadian Plastics
CNSmith Plastics Machinery Sales Inc. 416-917-3737 Synventive hot runner nozzles include replaceable heater … sized part applications are the latest additions to Synventive Molding Solutions’ line of KONA XP hot runner …
-
Wafer-level packaging technology for MEMS
… sensors may be packaged in conventional high-volume IC leadframe assembly and transfer molded into plastic packages. … two silicon wafers are cleaned using dilute ammonium hydroxide/hydrogen peroxide chemistry with megasonic nozzle or brush clean. [ l ] R.H. Grace, Commercialization of MEMS ‘96 Conference, Kona , Hawaii, October 1996, p76 - 84 [2] A …
-
08.09.10 -- Wastewater Treatment Strategies: Reducing The Surcharges For Your Discharge
Why endure the time and hassle to source pipe, flanges, nozzles , and fittings separately and then coordinate … Ball Completes Sale Of Plastic Packaging Division, Americas Craft Brewers Alliance And Kona Brewing Co.
-
Good Cascade Impactor Practices, AIM and EDA for Orally Inhaled Products
Piérart F, Wildhaber JH, Vrancken I, Devadason SG, Le Souëf PN (1999) Washing plastic spacers in household … Kona Powder Part J 16:7–44 80. 2009) Theory of multi- nozzle impactor stages and the interpretation of stage mensuration data.
-
08.13.10 -- Microfiltration In Bottled Water: Steps And Strategies
Craft Brewers Alliance And Kona Brewing Co. Datasheet: WTZ - Full Cone Nozzle It accommodates various plastic and glass bottles or metal cans.
-
Ventilating Cities
… stage where the nozzles are smaller and where the air velocity through the nozzle is higher, and … using KADEC wind monitors ( Kona Systems, Japan). … the sampling on the first and second days, the filters were kept in plastic cases and carried …
-
Springer Handbook of Nanotechnology
J. H. Tsai, L. Lin: A thermal bubble actuated micro nozzle -diffuser pump, IEEE/ASME J. Micro- electromech. … D. Thesis, UC Berkeley (1993) 56.82 Y. C. Su, L. Lin: Localized plastic bonding for micro … … Los An- geles, in February 2004 in New York City, and in February 2005 near Kona , Hawaii.
-
Handbook of Materials Selection Complete Document
Also, rocket engine nozzles using ablative polymer matrices are significantly lighter than metal nozzles and offer improved … … the shielding characteristics of unaugmented carbon fiber composites are much more similar to metals than to plastics . … in Composite-Based Optics,’’ SPIE Conference on Space Telescopes and Instruments V, Kona , Hawaii, 1998, pp …
-
Handbook of Residual Stress and Deformation of Steel
… tension of the molten metal atomizing media, pressure, design geometry of the atomization nozzle , flow, surrounding atmosphere … … punches, and the powder par- ticles will initially undergo rearrangement fol- lowed by elastic and plastic deformation. Characteristics by Particle Shape Assess- ment, Kona , Powder and Particle, Hoso- kawa Powder Technology Foundation, Ja- pan …
-
Manufacturing Engineering and Automation II
… the residual stress of the shot peening is formed as a result of plastic deformation, in the … When the nozzle axis for the gas injection does not coincide with the axis of the focused … … C.F. Hu, C.P. Hsu and W. Fang: IEEE Sensors 2010 Conference ( Kona , HI, 1-4 …
Indicates content that may require registration and/or purchase.