Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: SECOND-GENERATION KU-BAND AND KA-BAND SATELLITE COMMUNICATION SYSTEM
-
Supplier: Accuris
Description: MARK I AVIATION KU-BAND AND KA-BAND SATELLITE COMMUNICATION SYSTEM PART 2 ELECTRICAL INTERFACES
-
Supplier: Accuris
Description: MARK I AVIATION KU-BAND AND KA-BAND SATELLITE COMMUNICATION SYSTEM, PART 3 INFORMATION TRANSFER AND INTERNETWORKING
-
-
Supplier: Accuris
Description: MARK I AVIATION KU-BAND AND KA-BAND SATELLITE COMMUNICATION SYSTEM PART 3 INFORMATION TRANSFER AND INTERNETWORKING
-
Supplier: Anokiwave
Description: Ku-Band Quad 4x2 Tx Beamformer IC The AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain
- Operating Frequency: 13,750 to 14,500 MHz
- Supply Voltage: 1.2 V
- Device Type: Beamformers, Transmitter
- Features: Dual Polarity, Ku-Band, Other
-
Supplier: Anokiwave
Description: Ku-Band Quad 4x2 Rx Beamformer IC The AWMF-0146 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain
- Operating Frequency: 10,700 to 12,750 MHz
- Supply Voltage: 1.2 V
- Device Type: Beamformers, Receiver
- Features: Dual Polarity, Ku-Band, Other
-
Supplier: Smiths Interconnect, a Molex company
Description: The SpaceNXT™ MWC Series is a high reliable 2-way Ku-Band isolated splitter, specifically designed and tested for space applications from MEO/GEO satellites to deep space probes. Features & Benefits 2-port Ku-Band isolated splitter Operating from 10.7 to 12.8 GHz
- Insertion Loss: 0.12 to 0.2 dB
-
Supplier: Qorvo
Description: terminals that can auto-align and auto-position supporting SATCOM-on-the-move using LEO/MEO/GEO satellites. See AWMF-0147 for a Ku-band Tx beamformer IC.
- Operating Frequency: 10,700 to 12,750 MHz
- Device Type: Beamformers, Receiver
- Features: Dual Polarity, Ku-Band, Other, RoHS Compliant
-
Supplier: Qorvo
Description: terminals that can auto-align and auto-position supporting SATCOM-on-the-move using LEO/MEO/GEO satellites. See AWMF-0146 for a Ku-band Rx beamformer IC.
- Operating Frequency: 13,750 to 14,500 MHz
- Device Type: Beamformers, Transmitter
- Features: Dual Polarity, Ku-Band, Other, RoHS Compliant
-
Supplier: Qorvo
Description: The AWMF-0241 is Qorvo's latest CMOS Ku-band Transmit (Tx) SATCOM beamformer IC covering 13.75 to 14.5 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional features include gain compensation over temperature and temperature
- Operating Frequency: 13,750 to 14,500 MHz
- Device Type: Beamformers, Transmitter
- Features: Dual Polarity, Ku-Band, Other, RoHS Compliant
-
Supplier: Qorvo
Description: The AWMF-0240 is Qorvo's latest CMOS Ku-band Receive (Rx) SATCOM beamformer IC covering 10.7 to 12.75 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional features include gain compensation over temperature and temperature
- Operating Frequency: 10,700 to 12,750 MHz
- Device Type: Beamformers, Receiver
- Features: Dual Polarity, Ku-Band, Other, RoHS Compliant
-
Supplier: Airbus Group
Description: enhanced coverage and capacity in North America, Central and South America. Home to Latin America’s cable neighbourhood, the new replacement satellite will further support HD and channel growth in the region. With 43 C-band and 48 Ku-band 36-MHz equivalent transponders
-
Supplier: Airbus Group
Description: E3000 spacecraft with a launch mass of approximately 6,000kg and an electrical power of 15kW. Y1A is equipped with a communications payload operating in C-, Ku- and Ka-bands whilst Y1B is an all-Ka-band satellite. Launched in 2011 and 2012, they will operate for a minimum
-
Supplier: Vaunix Technology Corporation
Description: range 0.5 dB Attenuation step size SMA Connectors Applications UHF to KU-band Wireless ATE Satellite Service (FSS, BSS, DBS) Fading Simulators Microwave Radio, Radiolocation, Space Research Fading Simulators Engineering/Production Test Labs
- Frequency Range: 1 to 20 GHz
- Attenuation: 63 dB
- Insertion Loss: 13 to 20 dB
- Input VSWR: 1.5 :1
-
Supplier: Cobham Antennas Systems
Description: Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).
- Primary Frequency Range: 2,350 to 2,550 MHz
- Gain: 7 dB
- Pattern Type: Directional
- Applications: Dual Band / Multi-band
-
Supplier: Microwave Photonic Systems, Inc.
Description: 10350A, with the Ku-Band optical receiver plug-in module, Model # 10350B. The IFL can also support mixed mode satellite operations; that is, simultaneous X-Band and Ku-Band operations. The IFL is delivered with a Windows based RS-485, Monitor and Control
- Wavelength: 1,550 nm
- Bandwidth: 100 to 18,000 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
Supplier: Airbus Group
Description: communications system with dedicated military communications satellites. Airbus Defence and Space was prime contractor of the space segment, which is composed of two satellites and based on a Spacebus platform. The first satellite was launched in autumn 2009, the second in
-
Supplier: Richardson RFPD
Description: CMPA1D1E025F is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) based monolithic microwave integrated circuit (MMIC) on a silicon carbide (SiC) substrate, using a 0.25 um gate length fabrication process. The Ku Band 25W MMIC is targeted for commercial Ku
- Frequency Range: 13,750 to 14,500 MHz
- Maximum Gain: 24.5 dB
- Minimum Operating Voltage: 40 volts
- Maximum Operating Voltage: 40 volts
-
Supplier: Infineon Technologies AG
Description: as high as 12 GHz. Summary of Features • Low inductance Ls = 2 nH (typical) • Low capacitance C = 0.29 pF (typical) • Industry standard SOT143 (2.9 mm x 2.4 mm x 1 mm) • Pb-free (RoHS compliant) and halogen free Potential Applications For mixers in: • Satellite systems • Low noise blocks for
- VF: 0.25 to 0.32 volts
- IF: 110 mA
- VR: 4 volts
- Diode Applications: Detector, Mixer
-
Supplier: Venture Mfg. Co.
Description: throughout for freeze protection KU or C band compatible 36/24vdc motor 5amps @1000 lbs @ 36vdc Available with : Super Sensor II Reed Switch 32 ppi Super Sensor II Hall Effect 32 ppi Potentiometer feedback 0.4 kpi
- Rated Force: 1,000 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Motor Type: DC
-
Supplier: ValueTronics International, Inc.
Description: system applications. This includes high-technology systems operating in the Ku-band range. You can measure signal performance on a wide variety of microwave systems; radar, satellite and terrestrial communications, and complex military communications and defense electronics
- Frequency Range: 20,000,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
stable microwave signal transmission, our X Ku Band 8.0-18.0GHz Broadband Coaxial RF Microwave Isolator is professionally designed for satellite communication, radar, base station, aerospace and other high-demand microwave scenarios. (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
, covering both X Band and Ku Band applications. This precision-engineered adapter features a robust construction with a square flange design, ensuring secure and stable connections between waveguide systems and coaxial cables. Designed for radar (read more)
Browse RF Waveguide Components Datasheets for 5o.com -
The design of our Ku-Band Airborne Frequency Converter is ideal for phase noise requirements of commercial and defence (read more)
Browse Frequency Synthesizers Datasheets for Smiths Interconnect, a Molex company -
need to support satellite communications. Like all our 50 ohm RF cables, MicroMATES® far exceed Mil-Spec Standards with minimum 200° rated materials throughout. Designed specifically to serve Ku Band Cable and X Band Cable (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
handle the requirements of radar systems, satellite communications, and wireless networks, covering both the X-band and Ku-band. Key Design Features: Available in dual or triple junction (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
with precision. GPS Connectivity: Supporting accurate global positioning for navigation and communication. Iridium: Enabling robust satellite communication solutions. Ku-Band SATCOM Antennas: Delivering high (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
MicroMATES are high-frequency wire solutions designed specifically to serve Ku Band and X Band applications, provide high bandwidth for data and support satellite communications. (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
and simplifies manufacturing. Trend 2: Operating at Increasingly High Frequencies In response to the ever-increasing demand for communications via satellite, satcom designers are pushing through X and Ku bands to the Ka and V bands. This shift is ideal for high-throughput satellites (read more)
Browse RF Filters and Microwave Filters Datasheets for Knowles
Conduct Research Top
-
XFdtd Analysis of a Ku-band Satellite Antenna Array for Mobile Devices
In this example, a compact Ku-band antenna array is demonstrated for use in mobile device applications. The antenna is tuned for 12.5 GHz operation and contains a 4x4 array of elements which each consist of a set of patch antennas oriented and phased to produce a circularly-polarized far field
-
What are the Differences Between Ka-band and Ku-band in Satellite Communications?
The Ka-band with frequency range 26.5 ~ 40GHz, is part of the microwave band of the electromagnetic spectrum. In other words, the band is directly above the K-band. The Ka-band is also known as the 30/20 GHz band and is commonly used for satellite communications.
-
Common Frequency Band of Satellite Communication (C / Ku / KA band)
UIY Inc. specializes in RF and microwave passive components (RF isolator, circulator, attenuator, coaxial load, filter, etc.), integrating R &D, production, sales and service. The products are widely used in radar, instrument, navigation, microwave communication, mobile communication, space
More Information Top
-
Propagation Engineering in Radio Links Design
In a Ku band satellite terminal, an antenna with φ = 1.8 m is used.
-
November 2014 issue of Media and Technology Digest
Ku band satellites are used more often for media distribution to final customers while C band transponders play a greater role in asset contribution and— in a few regions—primary distribution to headends.
-
Low‐cost Ku‐band dual‐polarized and beam switchable cross‐type antenna array for satellite communications
M. Murat Bilgic and K. Yegin, Low profile wideband antenna array with hybrid microstrip and waveguide feed network for ku band satel- lite reception systems, IEEE Trans Antennas Propag 61(2013), 1–6.
-
Personal Satellite Services
A standard bent pipe Ku band satellite provides few tens 36 MHz transponders over an European coverage.
-
Personal Satellite Services
Using a traditional Ku band satellite at a premium orbital slot dedicated to DTH services would increase the subscriber fee by a factor of 5 to 10 and reduce capacity for DTH channels.
-
Resource Management in Satellite Networks
• Role of Ka band: Current bent-pipe Ku band satellites create difficulties to develop profitable multimedia satellite models.
-
ku band antenna - offers from ku band antenna manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : satellite antenna, satellite dish antenna, ku band satellite antenna, dstv satellite antenna ] .
-
Multiband Dual-Polarization High-Efficiency Array Feed for Ku/Reverse-Band Satellite Communications
[3] Z. Yang and K. F. Warnick, “A planar passive dual band array feed antenna for Ku band satellite communication terminals,” in Proc. IEEE APSURSI, 2012, pp. 1–2.
-
Propagation Effect by Rain in Ku and Ka band Satellite Communication System
One year measurement of rainfall rate and rain attenuation of Ku band satellite signal of 59 degree elevation angle is presented.
-
Rainfall Rate and Rain Attenuation in Ku-Band Satellite Signal in Thailand and Laos
The previous paper are described the rainfall rate and ran attenuation in Ku band satellite signal and other propose rain attenuation [9] and rain attenuation prediction model [10].
Indicates content that may require registration and/or purchase.