-
Supplier: Rotork plc
Description: Mastergear 'H' Series High Efficiency Bevel Gear Operators
- Gearing: Bevel / Miter
-
Supplier: Rotork plc
Description: 'A' Series Bevel Gear Operators have been especially designed to operate valves and sluice gates, both in rising and non-rising stem modes.
- Gearing: Bevel / Miter
-
Supplier: Arrow Gear Company
Description: Bevel Gears are spiral bevel gears, but the spiral angle of the teeth is zero. If the curvature of the tooth is a large radius, they can easily be confused with a straight bevel gear.
- Features: Miter / Bevel Gear
-
-
Supplier: Arrow Gear Company
Description: As their name suggests, Straight Bevel Gears have a straight tooth geometry, which if extended, would pass through the point of intersection of their axes. These are the simplest form of bevel gear. Like spur gears, the teeth on a straight bevel gear
- Features: Miter / Bevel Gear
-
Supplier: Gear Motions, Inc.
Description: bevel gears to your exact dimensions. We have over 100 years of gear manufacturing experience, and we put that knowledge into every gear we make. Our gears are known for their consistency, precision, and dependability. Whether your order is large or small,
-
Supplier: Hymark/Kentucky Gauge
Description: In hypoid bevel gears, the drive pinion is axially offset on the top or on the bottom. The pinion diameter is larger to enable higher transmissions. Hypoid bevel gears have smoother tooth engagement and a longer lifetime. They are used at high speeds, with heavy or small
- Gear Type: Hypoid Gear
- Design: Metric
-
Supplier: Accuris
Description: Manufacturing Method of Pinion Member of Large-Sized Skew Bevel Gears Using Multi-Axis Control and Multi-Tasking Machine Tool
-
Description: ISO 23509:2006 specifies the geometry of bevel gears. The term bevel gears is used to mean straight, spiral, zerol bevel and hypoid gear designs. If the text pertains to one or more, but not all, of these, the specific forms are identified. ISO 23509:2006 is
-
Supplier: KHK USA, Inc.
Description: Large nos. of teeth and modules are offered in these affordable spiral bevel gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 40
- Pitch Diameter: 80 mm
- Bore Diameter (if applicable): 12 mm
- Shaft Diameter (if applicable): 40 mm
-
Supplier: KHK USA, Inc.
Description: Large nos. of teeth and modules are offered in these affordable spiral bevel gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 40
- Pitch Diameter: 40 mm
- Bore Diameter (if applicable): 8 mm
- Shaft Diameter (if applicable): 25 mm
-
Supplier: KHK USA, Inc.
Description: Large nos. of teeth and modules are offered in these affordable spiral bevel gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 15
- Pitch Diameter: 30 mm
- Bore Diameter (if applicable): 10 mm
- Shaft Diameter (if applicable): 24 mm
-
Supplier: KHK USA, Inc.
Description: Large nos. of teeth and modules are offered in these affordable spiral bevel gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 18
- Pitch Diameter: 36 mm
- Bore Diameter (if applicable): 10 mm
- Shaft Diameter (if applicable): 32 mm
-
Supplier: CSA Group
Description: ISO 23509:2016 specifies the geometry of bevel gears. The term bevel gears is used to mean straight, spiral, zerol bevel and hypoid gear designs. If the text pertains to one or more, but not all, of these, the specific forms are identified. The manufacturing
-
Supplier: American Cast Iron Pipe Company
Description: Product Description AMERICANs 14"-16" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages Over
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Description: Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T” shape. We offer a variety of options, including
- Gear Ratio: 6 to 24 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Gearing: Bevel / Miter
- Shaft Alignment: Right Angle
-
Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash gears, worm
- Number of Teeth: 10 to 288
- Bore Diameter (if applicable): 0.124 to 0.6871 inch
- Material: Acetal, Aluminum, Stainless Steel
- Features: Anti-backlash
-
Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash gears, worm
- Face Width: 0.094 to 0.438 inch
- Material: Aluminum, Stainless Steel
- Features: Anti-backlash
- Gear Center: Center Bore
-
Supplier: Red Valve Company, Inc.
Description: but they can be constructed of 304, 316 or 316L material. Large-diameter pipeline products and features a robust construction designed to handle the immense forces involved in large-diameter pipelines. The Series G is available with bevel-gear manual operator or electric
- Valve Size: 30 to 144 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange, Other
- Actuation: Electric, Manual / Hand
-
Supplier: Renold Canada
Description: State of the art heavy duty helical and bevel/helical units using casehardened and ground gears throughout, 14 sizes with capabilities up to 3084 hp. Heavy duty design for high torque applications Variety of unit types enables flexibility in design mounting Wide ratio range gives
- Maximum Input Power: 3,084 HP
- Gearing: Bevel / Miter, Helical
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Progressive Surface
Description: gear peen applications on various types of gears, up to 22 inches in diameter, including spur gears, ring and pinion gears, bevel gears, etc. Uses direct pressure nozzles for precise targeting of gear tooth root radius and flanks.
- Features: Shot Peening
-
Supplier: Makita USA, Inc.
Description: Hypoid Gears Deliver More Power Powerful 15.0 AMP motor for increased productivity Hypoid gears deliver more power and have greater surface contact than conventional worm drive gears Oil bath technology and sealed gear housing for less maintenance 0°-51.5° bevel
- Blade Size: 7.25 inch
- Cutting Capacity: 1.5625 to 2.375 inch
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
-
Supplier: Demag Cranes & Components
Description: characteristics and a large gear ratio range. Right angle gearbox sizes W60 to W100 feature bevel gear wheels. The basic hypoid gearboxes are of two-stage design. The basic bevel gearboxes are of three-stage design. The gear ratio range of all gearboxes from
- Other Output Power: 3.7 HP
- Continuous Torque: 14,760 to 23,520 In-lbs
- Gearbox Ratio: 113 to 180 : 1
- Shaft Speed: 9.53 to 15.2 rpm
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: T-Bolt Clamps are available in both Carbon and Stainless Steel. They are used where gear clamps do not provide adequate strength. They have a large size range and are tightened with a standard socket wrench. The band has a beveled edge which helps to prevent damage to the hose cover
- Capacity / Opening: 0.75 to 9.875 inch
- Type: T-Bolt Band Clamps
-
Description: variety of applications. The shift to one-stage gearing in this product works better than the technology in traditional servo worm gears or larger, more complicated, two and three stage gearheads with bevel stages.
- Gear Ratio: 3 to 10 (X : 1)
- Output Torque: 640 In-lbs
- Backlash: 4.000000000000002 to 4.999999999999998 arcmin
- Gearing: Hypoid
-
Description: has three important advantages compared with the conventional bevel gear: it offers a higher torque because of the larger pinion, it makes cost savings possible because of high ratios in one stage and its noise is significantly lower due to the difference between straight cut and
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 640 In-lbs
- Backlash: 4.000000000000002 to 4.999999999999998 arcmin
- Gearing: Hypoid
-
Description: has three important advantages compared with the conventional bevel gear: it offers a higher torque because of the larger pinion, it makes cost savings possible because of high ratios in one stage and its noise is significantly lower due to the difference between straight cut and
- Gear Ratio: 12 to 10,000 (X : 1)
- Output Torque: 4,500 In-lbs
- Backlash: 4.000000000000002 to 4.999999999999998 arcmin
- Gearing: Hypoid
-
Supplier: Milwaukee Electric Tool Corporation
Description: TYPE 2-WIRE EXHAUST SYSTEM MULTI-PORT GEAR TYPE SPIRAL BEVEL INCLUDES (1) FLANGE, (1) SPANNER WRENCH, (1) TYPE 27 GUARD, SOFT GRIP HANDLE
- Rotary Speed: 6,000 rpm
- Power: 4.2 HP
- Current: 15 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
-
Description: SK600 series mixers are designed to provide reliable service in the largest, most demanding applications, from pharmaceutical fermentation and large-scale chemical processing to minerals processing and heavy sludge waste treatment. SK600 mixers are mainly used in large and medium
-
Supplier: Makita USA, Inc.
Description: to help maintain lower operating temperature "Tool-less" wheel guard adjustment for easy adjustment Large flush-mount paddle switch with lock-off for comfortable operation Spiral bevel gears for smoother rotations and a more efficient transfer of energy Protective zig-zag
- Rotary Speed: 10,500 rpm
- Current: 10 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: ATLANTA Drive Systems, Inc.
Description: A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf
- Number of Teeth: 65
- Bore Diameter: 40.00000000000001 mm
- Outside Diameter: 404 mm
- Length Through Bore: 11.1 mm
-
Supplier: Radicon
Description: product takes advantage of our many years of accumulated design expertise together with the use of high quality materials and components, and has the following features & benefits: Case hardened and ground helical gears, and hard finished spiral bevel gears have optimised
- Gear Ratio: 315 (X : 1)
- Output Torque: 1,433,628.31858407 In-lbs
- Maximum Input Power: 2,010.33057735423 HP
- Gearing: Helical
-
Supplier: Power Engineering & Manufacturing, Ltd.
Description: product produced at PEM meets all of the requirements set forth by our Engineering Department and/or the customer. Our inspection equipment, which includes an extensive variety of measurement devices and two large capacity Coordinate Measuring Machines (CMM's). We have the manufacturing and
- Repair Capabilities: Balancing, Bearing Replacement, Bench (Off-site), Custom / Obsolete Gearing, Gear Replacement, Housing Repair, Machining
- Gearing Arrangement: Bevel / Miter, Cycloidal, Harmonic, Helical, Hypoid, Planetary, Spur, Worm
- Support Services: Inspection Reports, Reverse Engineering
-
Supplier: Makita USA, Inc.
Description: Cuts 4x Material in a Single Pass Powerful 14.0 AMP motor delivers 3,800 RPM with power to cut beams and timber Large cutting and bevel capacity (3-3/4" at 90° and 2-3/4" at 45°) Electric brake for maximum productivity Precision gearing with ball and needle bearing construction for
- Blade Size: 10.25 inch
- Cutting Capacity: 2.75 to 3.75 inch
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
-
Supplier: Star SU LLC
Description: The CDA 250 is ideal for chamfering and deburring cylindrical spur and bevel gears in a single operation before heat treatment. Moreover, cylindrical spur and bevel gears can also be simultaneously chamfered, rolled and deburred using special, patented tools. This machine
- Applications / Materials Abraded: Deburring / Deflashing
-
Supplier: DeZURIK, Inc.
Description: rugged, no hang-up, maintenance-free valve. Several bevel gear actuators are available for on/off manual operation. In order to accommodate the higher working pressure design, the valve is normally sized one size larger to allow for the thick double wall high pressure sleeve. Series
- Primary Material: Ductile Iron, Stainless Steel
- Valve Type: Pinch Valves
Find Suppliers by Category Top
Featured Products Top
-
Machinery manufactures a large variety of spur gears, bevel gears, worm gears, helical gears, automobile gears, agricultural machinery gears, spiral bevel gears, helical bevel gears and racks ( European and American Standard). We are able to offer custom, cost-optimized solutions in accordance (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
& Turning Gear Cutting Bevel Gear Cutting Rapid Tooth Cutting Only Capabilities Certifications ISO 9001 + AS9100 ITAR Compliant – DDTC Registered (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, sizes, materials, and numbers of teeth are available off-the-shelf for quick prototyping and testing. Simple modifications to complex designs are handled by our engineers, machinists, and assembly technicians daily. Using state-of-the-art CNC machines and Coniflex bevel gear generators we (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Worm&Bevel Gear Operators (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
reliable. There is a piston pump to ensure the essential pressure build-up and a downstream pressure accumulator with pressure controller to guarantee a constant pressure of 2.9 to 3.2 bar in the system. In the fuel pump, a micro drive works with a bevel gear system on a crankshaft which powers the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Advanced Measurement and Test III
The wave energy input device includes the left ratchet-hole large bevel gear 6, the hollow shaft 7, the small bevel gear of turbine shaft 8, wave energy generation device 9, the right ratchet-hole large bevel gear 10; the wave energy…
-
Advances in Mechatronics and Control Engineering
The planetary gear mechanism 10 mainly consists of large bevel gear 1, small bevel gear 2, planetary gear 3, main reducer driven gear 4, the shell of planetary gear mechanism 5, planetary gear shaft 6.
-
Bevel Gear
The smaller bevel gear, driven by the Cardan shaft, is called the “pinion” while the larger bevel gear driven by the pinion is called the “wheel”.
-
Energy-harvesting shock absorber with a mechanical motion rectifier
Two roller clutches (blue) are mounted between the shaft (gray) and the two larger bevel gears (purple), which are always engaged with the small bevel gear (green).
-
Gear Materials, Properties, and Manufacture
Template machining is a low-production, nongenerating method used to cut the tooth pro- files of large bevel gears using a bevel gear planer (Fig. 9).
-
Design and Evaluation of a
Knee-Extension-Assist
The smaller bevel gear (pinion), attached to the motor output shaft, would drive the larger bevel gear , which would rotate about the orthosis knee joint pin.
-
PDFPaper A new electronic type of Flapping-Wing Aircraft
Central large bevel gear (40 teeth); B. Central small bevel gear (16 teeth); C. Connecting .
-
An Ankle Robot for a Modular Gait
Rehabilitation System
Figure 7-6: Possible material removal from large bevel gear .
-
Design and Control of a Clutch for a Minimally-Actuated Biped Based on
the Passive-Dynamic Simple Walker
When driven, the output shaft turns by rotating around the larger bevel gear , thus rotating around the joint axis.
-
Solving the Powertrain Puzzle
The development is based on the idea that the customer should not have to resort to the next largest bevel gear differential when the torque of the powertrain is in- creased.
Indicates content that may require registration and/or purchase.