Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Baumer Ltd.
Description: Baumer’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad
- Operating Temperature: 32 to 122 F
- Body Shape: Cylindrical
- Features: Photoelectric Sensors
- Optical Technology Type: Retroreflective
-
Supplier: ifm efector inc.
Description: Small compact design with standard M18 thread and PMD time-of-flight technology measurement to the nearest millimeter and monitoring of distances in the running process Color-independent range Simultaneous output of distance value and reflectivity for increased process reliability
- Operating Distance: 1.968505 to 78.7402 inch
- Operating Temperature: -13 to 140 F
- Features: DC Powered, Photoelectric Sensors
- Switch Type: Normally Closed, Normally Open
-
Supplier: SICK
Description: More productivity through simple and reliable distance measurement The compact OD200 displacement sensor delivers precise micrometer-range distance measurements—even on challenging surfaces like structured composites or shiny metals—without the need for a separate amplifier. Its
- Measuring Range: 0.08202104166666667 to 0.11482945833333334 ft
- Measurement Scale / Units: Metric
- Features: Non-contact, Other
- Measuring Technology: Optical / Laser
-
-
Supplier: Automation24, Inc.
Description: The laser distance sensor OGD580 from ifm electronic has a background suppression from 0.03-20 m and two programmable switching outputs. The laser distance sensor OGD580 has a range of 0.025-1.5 m. The detection of the object and background is configured via
- Measurement Range: 0.9842525 to 0.1181103 inch
- Operating Temperature: -13 to 122 F
- Body Shape: Rectangular
- Interface: Serial
-
Supplier: Automation24, Inc.
Description: The laser distance sensor OGD592 from ifm electronic has a background suppression from 0.03 - 19.2 m and two programmable switching outputs. The laser distance sensor OGD592 has a range of 0.025 - 0.3 m. The detection of the object and background is
- Measurement Range: 0.9842525 to 0.1181103 inch
- Operating Temperature: -13 to 122 F
- Body Shape: Rectangular
- Interface: Serial
-
Description: PUSH-PULL/NPN/PNP and NO/NC settable, which all enables PDB series to satisty many demanding scenarios. Description CMOS principle high end design laser sensor optimum to measure distances. Harmless laser light source to accurately measure very tiny objects. Optimal
- Measurement Range: 3.149608 to 19.68505 inch
- Resolution: 0.015 mm
- Operating Temperature: 14 to 122 F
- Output: Current
-
Supplier: Automation24, Inc.
Description: The Laser distance sensor OID250 - OIDLCPKG/US from ifm electronic, with a high range through time of flight measurement guarantees reliable background suppression and color-independent detection. It has an NO/NC switching output. The laser distance sensor
- Measurement Range: 1.181103 to 0.0787402 inch
- Operating Temperature: -13 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Interface: Serial
-
Supplier: Automation24, Inc.
Description: The Laser distance sensor OID202 - OIDLCNKG/US from ifm efector, with a high range through time of flight measurement guarantees reliable background suppression and color-independent detection. It has an NO/NC switching output. The laser distance sensor
- Measurement Range: 1.181103 to 0.0787402 inch
- Operating Temperature: -13 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Interface: Serial
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT ILR1171 is a laser-based distance sensor for non-contact and precise distance and displacement measurements from 0.2 m up to 125 m. The measuring range can be extended to 270 m with a reflector film. The sensor is designed for very large measuring
- Measurement Range: 7.87402 to 10,629.927 inch
- Operating Temperature: -4 to 140 F
- Resolution: 1 mm
- Sampling Frequency: 40 kHz
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT ILR104x laser distance sensors are designed for industrial distance measurements. These sensors achieve measuring ranges up to 10 meters without reflector film, 60 and 150 meters with reflector film. They feature a high protection class and resistance
- Measurement Range: 0.001181103 to 393.701 inch
- Operating Temperature: -22 to 140 F
- Resolution: 1 mm
- Sampling Frequency: 0.333 kHz
-
Description: sensor optimum for simple measurements, high precision and standard precision digital display laser distance measuring sensor PDA series. Accurate detection capability thanks to unique algorithm, super high linearity accuracy to realize contactless detection without
- Measurement Range: 1.181103 to 39.3701 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Micro-Epsilon Group
Description: With the optoNCDT ILR3800, Micro-Epsilon presents a new powerful laser distance sensor. The sensor is designed for operation with or without reflector film, which is used depending on the distance and ambient conditions. The sensor measures large
- Measurement Range: 1.968505 to 5,905.515 inch
- Operating Temperature: 14 to 122 F
- Resolution: 0.1 mm
- Sampling Frequency: 20 to 0.02 kHz
-
Description: PUSH-PULL/NPN/PNP and NO/NC settable, which all enables PDB series to satisty many demanding scenarios. Description CMOS principle high end design laser sensor optimum to measure distances. Harmless laser light source to accurately measure very tiny objects. Optimal
- Measurement Range: 3.149608 to 19.68505 inch
- Resolution: 0.015 mm
- Operating Temperature: 14 to 122 F
- Output: Current
-
Description: sensor optimum for simple measurements, high precision and standard precision digital display laser distance measuring sensor PDA series. Accurate detection capability thanks to unique algorithm, super high linearity accuracy to realize contactless detection without
- Measurement Range: 1.181103 to 39.3701 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Banner Engineering Corp.
Description: Detects distance changes as small as 1 mm Reliable sensing range of 25 to 300 mm Detects across a variety of target colors, materials and surfaces based on distance Robust housing rated to IP69K with FDA-grade stainless steel Rugged design resists mechanical impact, over tightening and
- Measurement Range: 0.9842525 to 11.81103 inch
- Operating Temperature: 14 to 131 F
- Output: Switched / Alarm
- Sensor Technology: Time of Flight Optical Position Sensor
-
Supplier: TR Electronic
Description: The series of the Laser Distance Measurement devices are optical sensors. You can capture longer distances contact-free and fast enough for close loop axis controllers. The components of the laser positioning system are the laser light source, light
- Measurement Range: 7.87402 to 9,448.824 inch
- Features: Laser
- Sensor Technology: Optical Triangulation Position Sensor
- Interface: Serial
-
Supplier: Pepperl+Fuchs SE
Description: Universal distance sensor, measurement to object, 100 mm detection range, red laser light, laser class 2, PNP output, analog output, control input, M12 plug
-
Supplier: STEGO
Description: The compact smart distance sensor uses ultrasonic waves and the principle of time-of-flight (ToF) measurement to determine the distance to objects. It is suitable for numerous application areas in the fields of distance and level monitoring. In contrast to other
- Data Acquisition: I/O Module
-
Supplier: STEGO
Description: The compact distance smart sensor determines the distance to objects using ultrasonic waves and the principle of time-of-flight measurement (ToF). It is suitable for numerous applications in the areas of distance and level monitoring. In contrast to other distance
- Measurement Range: 11.81103 to 157.4804 inch
- Resolution: 1 mm
- Accuracy: 2 %
- Operating Temperature: -13 to 158 F
-
Supplier: Newark, An Avnet Company
Description: SENSOR, DISTANCE, LASER, M12, 12M ROHS COMPLIANT: YES
-
Supplier: SensoPart
Description: measure longer distances (up to 250 m). The sensor emits pulsed laser light that is reflected by the target object. The distance to the object is determined by the time taken between emission and reception of the light. The use of pulsed light provides reliable background
- Measurement Range: 3.149608 to 11.81103 inch
- Resolution: 0.3 mm
- Operating Temperature: 14 to 140 F
- Features: Class 1/1M, Laser
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers - Optical Sensors - Distance Measuring Packaging: Bulk Part Status: Obsolete Style: C Connector Type: Receptacle Number of Positions: 5 Mounting Type: Through Hole Termination: Solder Pitch: 0.200" (5.08mm)
- Measuring Technology: Optical / Laser
-
Description: YUANBEN develops laser sensors that feature a compact size and high accuracy for detecting presence and measuring distance. The laser sensor transmits a laser through a lens and to the target, receives the reflected light, then calculates the time to measure
- Operating Temperature: -4 to 176 F
-
Supplier: Transcat, Inc.
Description: Leica DISTO™ S910 laser distance meter Smart Base Extension Holster Hand loop USB charger incl. 4 plugs
-
Supplier: Transcat, Inc.
Description: mounting meter on a tripod when measuring long distances Stake Out feature helps you mark out defined lengths such as when constructing wooden frames Automated End-piece Correction for measuring from an edge or corner --a built-in sensor detects the position of this bracket and
-
Supplier: InspectorTools
Description: zoom and 2.4“ color display makes finding the target at long distances much easier. Its high resolution capability provides a sharp, crystal-clear image, which allows measurements to be taken even in glaring sunshine. Tilt Sensor Thanks to the in-built tilt sensor, you can
-
Supplier: Acme Chip Technology Co., Limited
Description: RPLIDAR S3 40M TOF LASER SCANNER
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: and sensing of technological objects as well as for measuring levels of liquid and bulk materials. The series includes six lines of models: RF603 - universal sensors with 2 to 1250 mm operating ranges, RF603HS - high speed sensors, RF600 - large-base and long range sensors,
- Measurement Range: 0.393701 to 98.42525 inch
- Sampling Frequency: 9.4 kHz
- Linearity: 0.1 to 0.2 ±% Full Scale
- Operating Temperature: 14 to 140 F
-
Supplier: Monarch Instrument
Description: 1-250,000 RPM. Extremely versatile and able to work over long distances (up to 25 feet). The ROLS-W (tinned wire termination) and ROLS-P (1/8" phone plug termination) are threaded stainless steel remote optical sensors with a visible red laser light source. All these
- Operating Distance: 300 inch
- Operating Temperature: 14 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered, Photoelectric Sensors
-
Supplier: KEYENCE
Description: KEYENCE Digital Laser Sensor: LV Series • Versatile laser heads for any application • Detect small targets over long distances • High precision sensing solution The LV Series contains a variety of laser heads for any application, including long distance and
- Operating Distance: 47.24412 inch
- Operating Temperature: 14 to 131 F
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Features: DC Powered, Photoelectric Sensors
-
Supplier: OmniSensing Photonics, LLC
Description: MV-H series Laser Vibrometer Module Key Spec: Wide frequency range: DC-2.5MHz High resolution: ~0.2nm Fixed or Adjustable distance: 0.1-4m Small form-factor: ~ 80x50x20mm^3
- Device Category: Sensor / Transducer
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PHOTOSWITCH Photoelectric Sensor, 45MLD Laser Diffuse Sensor, 300mm (11.8in) Maximum Sensing Distance, 4-pin Pico QD
- Operating Distance: 11.81103 inch
- Features: Photoelectric Sensors
-
Supplier: Banner Engineering Corp.
Description: Convergent- and retroreflective-mode laser sensor delivers precise position detection, inspection and counting. Powerful retroreflective models offer long-range retroreflective sensing. Fixed-field technology in the convergent-mode models ignores objects beyond the maximum sensing
- Operating Distance: 1.968505 to 417.32306 inch
- Operating Temperature: 14 to 113 F
- Optical Technology Type: Convergent, Polarized Retroreflective
- Features: DC Powered, Photoelectric Sensors
-
Supplier: KEYENCE
Description: IL Series Multi-Function Laser Displacement The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like
- Measurement Range: 39.37 to 137.8 inch
- Sampling Frequency: 200 to 3,030 kHz
- Linearity: 0.16 ±% Full Scale
- Operating Temperature: 14 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
With its compact design, high precision and robust construction, the powerful optoNCDT ILR3800 laser distance sensor has proven itself for demanding measurement tasks. A version with an IO-Link interface is now also available, making the sensor particularly attractive for (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
The optoNCDT ILR1171-125 laser distance sensor is used for distance measurements up to 270 m and particularly impresses in outdoor measurements. Due to the laser time-of-flight principle with infrared light and a measuring rate of up to 40 kHz, high energy pulses are achieved, which (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
With the optoNCDT ILR1041-150-IO, Micro-Epsilon is expanding its portfolio of high-performance laser distance sensors with a particularly compact model for measuring ranges of up to 150 m. The sensor works according to the time-of-flight measuring principle and (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
New IO-Link Distance Sensor STEGO’s NEW distance sensor is compact, making it perfect to measure in tight spaces. The distance sensor uses ultrasonic waves to determine the distance to (read more)
Browse Ultrasonic Linear Position Sensors and Switches Datasheets for STEGO -
Micro-Epsilon is expanding the world's largest product portfolio for confocal chromatic sensor systems with new sensors from the confocalDT IFS2404 series. The sensors enable high-precision, non-contact displacement and distance measurements on a wide variety of surfaces, from reflective and (read more)
Browse Linear Position Sensors Datasheets for Micro-Epsilon Group -
Problems usually don’t disappear if you just ignore them. In the case of applying the correct blocking distance, however, this is strangely true. To understand blocking distance, it is important to know the Time (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Small size and increased sensing range allows these sensors to be used in applications where other inductive sensors will not work. These small inductive sensors are available in 3mm, 4mm & 5mm diameter stainless steel housings. Despite their space saving size, they still have short (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Allegro Announces First-to-Market High-Resolution GMR Wheel Speed and Distance Sensor for ADAS Applications New A19360 will help automakers achieve levels 3, 4 and 5 automation in passenger vehicles Allegro MicroSystems, Inc. (“Allegro”) (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
Measurement: Instead of mounting physical sensors such as accelerometers or strain gauges, the Q1 uses laser Doppler vibrometry to measure velocity and displacement from a safe distance. Parallel Scanning Laser Vibrometer: The Q1 can scan large surfaces or multiple points at the same time (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
optoNCDT laser sensors are setting milestones for industrial laser displacement measurement. Micro-Epsilon laser sensors stand out due to size, measuring rate, software and, above all, due to precision. The current optoNCDT range now offers numerous series, each of which is amongst the best in (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group
Conduct Research Top
-
Laser Distance Sensor with Time-of-Flight Technology for Precise Measurement
Products Position sensors Sensors for motion control Industrial imaging Safety technology Process sensors Industrial communication IO-Link Identification systems Condition monitoring systems Systems for mobile machines Connection technology Software Power supplies Accessories. The sensor uses laser
-
Thickness Measurement with Laser Displacement Sensors
Laser displacement sensors are often used for measuring distance, movement and dimensions. If the measured values from two sensors are evaluated together, the thickness of an object can be determined from this. However, in order to achieve a precise statement of the target thickness from
-
How to Push Efficiency Using Laser Triangulation Sensors
Laser triangulation sensors project a red or blue laser beam onto the surface. The light reflected from the spot is imaged by an optical receiving system onto a position-sensitive element in the sensor. If the sensor or the measurement object are moved towards the laser beam, the laser sensor
-
Laser Line vs. Traditional Spot Laser Distance Measurement
Laser sensors perform a variety of measurement feats, including detection, counting, guiding and triggering of far, near, moving and stationary objects. They've grown up substantially from previous generations and deliver the requisite depth and breadth of product line, as well as sensing
-
Laser Triangulation: Getting from Point to Line
can be used to automatically correct and control the production process. Optimised sequences improve product quality, reduce raw materials and energy and therefore minimise production costs. With a wide product range that includes high precision, high speed optical displacement and distance sensors
-
Laser Engraving Equipment - Features, Accessories and other Must-haves (.pdf)
be focused to its smallest spot size at the point where it contacts your material. Auto-focusing the laser beam is simply a matter of using a motorized table lift and a sensor to move the table up or down until the top of the work surface is the correct distance from the focus lens. Manufacturers use
-
Lidar
Lidar (also called LIDAR, LiDAR, and LADAR) is a surveying method that measures distance to a target by illuminating the target with pulsed laser light and measuring the reflected pulses with a sensor. Differences in laser return times and wavelengths can then be used to make digital 3-D
-
Thickness Measurement of Strip and Coatings in the Battery Industry
In the battery industry, inline inspection of production deviations during the process contributes significantly to efficiency, resource conservation and quality assurance. A decisive measurement parameter here is the thickness measurement of strip material and coated films. Distance sensors, laser
More Information Top
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/3890/PengLi2010.pdf?sequence=1
44 Table 4.1 Calibration of the Laser Distance Sensor .........................................................
-
CONTROLO’2014 – Proceedings of the 11th Portuguese Conference on Automatic Control
A very low cost Lidar (Piccolo Laser Distance Sensor , presented in Figure 2) is presented and its model is addressed.
-
An enhanced droplet-based liquid microjunction surface sampling system coupled with HPLC-ESI-MS/MS for spatially resolved analysis
The system enhancements include incorporation of a laser distance sensor enabling unattended analysis of samples and sample locations of dramatically disparate height as well as reliably dispensing just 0.5 μL of extraction solvent to make the liquid junction to the surface …
-
Visual Sensing and its Applications
The three laser distance sensors are used to detect the panel position and rack position.
-
laser sensor - offers from laser sensor manufacturers, suppliers, exporters & wholesalers
Banner LT3 Laser Distance Sensor .
-
A Portable Tillage Profiler for Measuring Subsoiling Effectiveness
Methods and Materials The portable tillage profiler (PTP) was constructed and assembled at the USDA-ARS National Soil Dynamics Laboratory and consists of four components: (1) a laser distance sensor , (2) a linear positioning actuator, (3) a portable pc, and (4) a …
-
A Portable Tillage Profiler for Measuring Subsoiling Disruption
Methods and Materials The portable tillage profiler (PTP) was constructed and assembled at the USDA-ARS National Soil Dynamics Laboratory (NSDL) and consists of four components: (1) a laser distance sensor , (2) a linear positioning actuator, (3) a portable PC, and (4 …
-
Visual walking direction control by regulating torsional deflection for biped robot
We have developed a biped robot (Fig.1) and the walking motion control strategy by using laser distance sensor in our past research.
Indicates content that may require registration and/or purchase.