-
Supplier: Renishaw
Description: the specific application. Long range laser encoders The Renishaw HS20 laser head, in combination with an external linear optics kit, forms a non-contact interferometric laser encoder system for long axis, high accuracy linear position feedback
- Features: Linear Encoder
-
Supplier: Tri-Tronics Company, Inc.
Description: wheels ride directly on the conveyor belt or web eliminating any slippage problems typically encountered with shaft encoders. With its double wheel construction, the encoder is self-aligning when allowed to pivot freely from its integral arm. The encoder’s weight is sufficient
- Sensor Technology: Optical Linear Encoder
-
Supplier: Newport MKS
Description: The M-IMS600CCHA Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include:
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Speed: 7.8740157480315 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
-
Supplier: Newport MKS
Description: The M-IMS300CCHA Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include:
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 7.8740157480315 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: The M-IMS400CCHA Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include:
- Stroke or X-Axis Travel: 15.74804 inch
- Rated Speed: 7.8740157480315 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: The M-IMS500CCHA Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include:
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 7.8740157480315 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Tri-Tronics Company, Inc.
Description: scanner Datasheet M131 Encoder with M12 4-pin connector Datasheet M148 Specially constructed cable with 3-pin connector for high noise immunity Datasheet M197 RH encoder with 10 ft. / 3 meter permanently attached cable Datasheet M198 RH encoder with 16mm connector Datasheet M202
-
Supplier: PI (Physik Instrumente) L.P.
Description: The XYZ stage is based on the A-311 series planar XY air bearing stage and the L-310 series precision lift Z-stage. The air bearing stage is available in different travel ranges from 100x100mm to 300x400mm to match your application. Encoder options include incremental and BiSS type absolute
- Stroke or X-Axis Travel: 3.93701 inch
- Y-Axis Travel: 11.81103 to 15.74804 inch
- Z-Axis Travel: 0.9842525 inch
- Motor Type: DC Brushless Servo
-
Supplier: Aerotech, Inc.
Description: Design Features Fully preloaded air-bearing 450 mm wafer compatible Travel to 1.2 meter Linear encoder or laser interferometer feedback Complete noncontact design Ultra-smooth design for outstanding velocity stability
- Stroke or X-Axis Travel: 3.93701 to 47.24412 inch
- Y-Axis Travel: 3.93701 to 47.24412 inch
- Z-Axis Travel: 3.93701 to 47.24412 inch
- Rated Speed: 78.740157480315 in/sec
-
Supplier: Primatics, Inc.
Description: Overview Primatics PXL33 series is a small form factor, high precision linear motion stage. A linear motor and linear encoder provide precise positioning travels of 25, 60 and 110mm. Anti-creep cage cross roller linear bearings result in smooth, flat and straight
- Stroke or X-Axis Travel: 0.9842525 to 4.330711 inch
- Rated Speed: 17.7165354330709 to 26.3779527559055 in/sec
- Carriage Load: 13.23 lbs
- Positioning Accuracy: 0.00022 to 0.000024 inch/inch
-
Supplier: Aerotech, Inc.
Description: Design Features 450 mm wafer compatible Air-bearing scan axis; mechanical-bearing step axis Dual linear-motor-driven step axis Travel to 1.2 meter by 1.2 meter Linear encoder or laser interferometer feedback
- Stroke or X-Axis Travel: 13.779535 inch
- Y-Axis Travel: 13.779535 inch
- Rated Speed: 39.3700787401575 in/sec
- Carriage Load: 66.15 lbs
-
Supplier: Aerotech, Inc.
Description: Design Features 450 mm wafer compatible Full preload on all axes Dual linear-motor-driven Y axes Travel to 1.2 meter by 1.2 meter Linear encoder or laser interferometer feedback Active yaw control
- Stroke or X-Axis Travel: 11.81103 to 47.24412 inch
- Y-Axis Travel: 11.81103 to 47.24412 inch
- Rated Speed: 19.6850393700788 in/sec
- Carriage Load: 66.15 lbs
-
Supplier: Magnescale Americas, Inc.
Description: High accuracy LASERSCALE with built-in optical zero point Signal wavelength of 138nm High accuracy, high resolution laser scale :Accuracy : L < 460 : (0.1+0.4L / 100) μm p-p(L=measuring length in mm) Resolution : 0.07nm High accuracy optical reference point : ± 0.1 μm Measuring length : 160
- Measurement Range: 6.299216 to 37.795296 inch
- Linear Encoder Speed: 400 mm/sec
- Operating Temperature: 50 to 86 F
- Resolution: 0.0000007 mm
-
Supplier: Primatics, Inc.
Description: space restrictive applications. Alignment applications require high resolution and step accuracy for optimal performance; the PCR43 employs a center-driven, brushless linear motor and an internal 20nm resolution glass scale linear encoder specifically for this purpose. All the
- Stroke or X-Axis Travel: 0.9842525 to 3.93701 inch
- Rated Speed: 7.8740157480315 in/sec
- Carriage Load: 22.05 lbs
- Positioning Accuracy: 0.00004 to 0.00003 inch/inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: recirculating ball bearing guides, 3-phase linear motor, incremental or absolute linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer a fast and
- Stroke or X-Axis Travel: 15.74804 to 31.49608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Bearing Type: Ball/Roller Bearing
- Features: Electrical
-
Supplier: Polytec, Inc.
Description: Polytec Laser Doppler Vibrometers are precision tools for non-contact vibration measurement. Designed to be quick, easy to operate and free from cross-talk or feedback problems, these instruments determine a structure's velocity and displacement from the Doppler shift of back-scattered
- Measurement Range: 2.1653555 to 3.149608 inch
- Operating Temperature: 41 to 104 F
- Sensor Technology: Optical Linear Encoder
-
Supplier: PI (Physik Instrumente) L.P.
Description: Stepper motors and digital linear encoders High resolution 2-phase motors offer 5-phase stepper performance without the need for expensive and limited choice of drive electronics. Longer stroke stages achieve even higher speeds. Additional linear encoders provide high
- Stroke or X-Axis Travel: 0.9842525 to 7.87402 inch
- Rated Speed: 1.5748031496063 to 3.1496062992126 in/sec
- Carriage Load: 33.72 lbs
- Motor Voltage: 24 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: components: recirculating ball bearing guides, 3-phase linear motor, incremental or absolute linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer
- Stroke or X-Axis Travel: 0.01574804 to 0.03149608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Linear Slides and Linear Stages - Linear Slide--Power Transmission/Motor Driven/Ball Screw -- FSL120Supplier: Chengdu Fuyu Technology Co., Ltd
Description: printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment,
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation,
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 25.5905511811024 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
-
Supplier: ifm efector inc.
Description: Reliable 3D detection of scenes and objects Suited for use in mobile machines Reliable distance measurement due to time-of-flight measurement With integrated 2D camera and overlay function Indication of warnings and obstacles in the live view From May 1st 2025, products produced in EU and Singapore
- Operating Temperature: -40 to 185 F
- Features: DC Powered, Laser
- Sensor Technology: Optical Linear Encoder, Time of Flight Optical Position Sensor
-
Supplier: ifm efector inc.
Description: Reliable volume determination for storage and conveyor technology Non-contact dimensioning of rectangular objects such as cardboard packages or parcels Reliable measurement of height, width and length to calculate strap length and volume Reliable detection of size, orientation and position of the
- Measurement Range: 11.81103 to 314.9608 inch
- Operating Temperature: 14 to 122 F
- Features: DC Powered, Laser
- Sensor Technology: Optical Linear Encoder, Time of Flight Optical Position Sensor
-
Supplier: Ametek Solartron Metrology
Description: •0.01 μm display resolution •Available for Digital probes, Linear Encoders, Encoder •Input modules and laser sensors •Discrete I/O
- Input Channels: 31
- Number of Digits: 7
- Features: > 4, Adjustable Display, Memory / Data Storage, Other, Programmable, Set Point Options
- Applications: Dimensional Gage
-
Supplier: Honeywell Sensing & IoT
Description: The SS490 Series are small, versatile, linear Hall-effect devices which are operated by the magnetic field from a permanent magnet or an electromagnet. The ratiometric output voltage is set by the supply voltage and varies in proportion to the strength of the magnetic field. The integrated
- Operating Temperature: -40 to 302 F
- Sensor Technology: Hall Effect Position Sensor
-
Description: The 400XR Precision Linear Tables offer precision positioning, reliable performance, high strength, and unmatched versatility, with an unrivaled array of features and options easily matched to fit any application. Premier performance, modular compatibility, and quick delivery have made these
- Stroke or X-Axis Travel: 1.968505 to 23.62206 inch
- Carriage Load: 374.85 lbs
- Drive Type: Ball Screw
- Features: Cleanroom Rated, Holding Brake
-
Supplier: H2W Technologies
Description: Pick-and-place, parts transfer, water jet cutting, laser cutting and laser etching, inspection, testing, packaging, and assembly applications. Designed for loads up to 100 lbs. (45 Kg) and speeds to 30 in/sec. (762 mm/sec) the stages can be specified in compound multi-axis
- Rated Speed: 30 in/sec
- Motor Type: AC, DC, DC Brushless, Stepper
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Features: Electrical
-
Supplier: RS Components, Ltd.
Description: Ceramic based, linear Hall-effect ratiometric devices which produce an output voltage proportional to the intensity of the magnetic field to which they are exposed. Three-pin in-line PCB terminals, 0.1in spacing. Laser trimmed thin and thick film resistors. -40 to 125°C operating range
- Operating Temperature: 257 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: TPA Motion
Description: control of the load and a more responsive system. Crossed Roller Bearings for Smooth Motion This assembly is made from precision components: crossed roller bearings, piezo motor, linear encoder with glass scale, along with a few other custom machined parts. For new designs customer
- Stroke or X-Axis Travel: 0.9842525 inch
- Bearing Type: Ball/Roller Bearing
- Device Type: Crossed Roller Slide
- Drive Type: Direct Drive
-
Supplier: TPA Motion
Description: better control of the load and a more responsive system. Crossed Roller Bearings for Smooth Motion This assembly is made from precision components: crossed roller bearings, piezo motor, linear encoder with glass scale , along with a few other custom machined parts. For new designs
- Stroke or X-Axis Travel: 1.968505 inch
- Y-Axis Travel: 1.968505 inch
- Bearing Type: Ball/Roller Bearing
- Features: Cleanroom Rated, Electrical, Other, Vacuum Rated
-
Supplier: LMI Technologies
Description: Gocator displacement sensors are non-contact laser distance measurement devices that are ideal for determining 3D thickness, height, and surface roughness. The sensors operate at speeds up to 32,000 Hz and ideal for closed loop control or inline inspection of manufactured parts. These sensors
- Measurement Range: 7.87402 inch
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Aerotech, Inc.
Description: and encoder multiplication tasks in real time. Standard options for the Npaq family include integrated encoder multiplication, per-axis brake control logic, I/O expansion and integrated emergency stop circuitry. The Npaq uses plug-in amplifiers supporting both linear and PWM
- Number of Axes / Motors: 1 to 6
- Resolution (if Applicable): 16 bits
- Continuous Output Current: 5 to 10 amps
- Peak Output Current: 10 to 30 amps
Find Suppliers by Category Top
Featured Products Top
-
High accuracy programmable non-contact slip free optical encoder The LP1 Accu-LaserPro is a high accuracy programmable non-contact slip-free optical speed encoder. The laser-based system achieves a higher measuring accuracy and does not damage the material through (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
stages offer superior linear trajectory performance compared to similarly-sized linear stages. With a powerful, non-cogging direct drive motor, the V-573 family of linear stages is ideally suited for use in production environments. The absolute encoder models provide not only 1 nm (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
fabrication of optoelectronic instruments for measuring of geometrical quantities. The basic product line includes: laser triangulation position sensors; 2D and 3D laser scanners; optical micrometers; absolute linear encoders; data acquisition, processing and indication systems; control (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
measuring of geometrical quantities. The basic product line includes: laser triangulation position sensors; 2D and 3D laser scanners; optical micrometers; absolute linear encoders; data acquisition, processing and indication systems; control systems; devices for control of movement and (read more)
Browse Dimensional and Profile Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
; 2D and 3D laser scanners; optical micrometers; absolute linear encoders; data acquisition, processing and indication systems; control systems; devices for control of movement and distance, digital cameras for machine vision, measurement instruments for railway transport; video processing FPGA IP (read more)
Browse Dimensional and Profile Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
measuring of geometrical quantities. The basic product line includes: laser triangulation position sensors; 2D and 3D laser scanners; optical micrometers; absolute linear encoders; data acquisition, processing and indication systems; control systems; devices for control of movement and (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
includes: laser triangulation position sensors; 2D and 3D laser scanners; optical micrometers; absolute linear encoders; data acquisition, processing and indication systems; control systems; devices for control of movement and distance, digital cameras for machine vision, measurement instruments (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
"), the L-511 can be combined to form XY or XYZ motion systems and integrated with rotary stages for enhanced flexibility. A variety of drive and encoder options (stepper and servo motors, rotary and linear encoders) enable ultra-fine sensitivity from 0.6 microns down to 0.005 microns. The L-511 (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
The size of the XL-80 laser and XC-80 compensator means that a complete linear system can fit into a 'wheelie-case' and weighs only 12 kg. Add the tripod, in its own fabric case and you have a truly portable solution to machine metrology. Both the laser and compensator connect to your PC via USB (read more)
Browse Interferometers Datasheets for Renishaw -
include single-axis, XY, and multi-axis systems. Each table is delivered as a complete motion subsystem with air bearing guideways, platen, linear motor or ball-screw drive, encoder interface, and air supply conditioning. Performance Specifications - Positioning (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd.
More Information Top
-
Multi-degree-of-freedom motion error measurement in an ultraprecision machine using laser encoder — Review
Schematic of the laser linear encoder with three-DOF motion measurement [45] (Courtesy of the American Institute of Physics).
-
Design verifications of a linear laser encoder with high head-to-scale tolerance
Fig. 1 Schematics of the IBM laser linear encoder .
-
Novel laser Doppler linear encoder using multiple-reflection optical design for a high-resolution linear actuator
This paper presents a novel laser linear encoder system, which is based on a laser Doppler displacement meter (LDDM)6 and seLf-aligning three-dimensional (3-D) multiple-reflection optics.7 With this new linear encoder, sub-Angstrom resolution has been attained…
-
Development of A four-Degrees-of-Freedom Diffraction Sensor
In this paper, a diffraction-type four-degrees-of-freedom sensor which can be integrated with the type of laser linear encoder that is widely used on a motion stage to measure linear displacement is developed.
-
High Accuracy and Wide Temperature Measurement by Non‐Contact Speckle Extensometer
To examine the accuracy of the measurement, we prepared a transla- tion stage equipped with a laser linear encoder (LASER-SCALE BS78; Sony, Tokyo, Japan).
-
Novel planar laser encoder system for two-dimensional positioning with ultrahigh head-to-scale alignment tolerance
It is clear that the head-to-scale alignment tolerances of PDLENS are much larger than those of the laser linear encoders of the same class.
-
Optical heterodyne laser encoder with sub-nanometer resolution
[1] Dobosz M 1999 High-resolution laser linear encoder with numerical error compensation Opt. Eng. 38 968–73 .
-
Five-degrees-of-freedom diffractive laser encoder.
We develop a five-degrees-of-freedom (5-DOF) laser linear encoder to simultaneously measure the position, straightness, pitch, roll, and yaw errors along one moving axis.
-
Proceedings of the 35th International MATADOR Conference
High-resolution laser linear encoder with numerical error compensation, Opt. Eng. 1999, Vol. 38, P968-973.
-
High-resolution diffraction grating interferometric transducer of linear displacements
DOBOSZ, M., “High-resolution laser linear encoder with numerical error compensation,” Optical Engineering 38(6), 968-973(1999).
Indicates content that may require registration and/or purchase.