Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Precitec, Inc.
Description: The solid cutter system is the result of Precitec's many years of experience in laser cutting. The fast responding distance sensors with integrated height adjustment guarantee constantly high cutting quality at high speeds - even in the case of complex moulded components. The lenses are
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
-
Supplier: Lumentum Operations, LLC
Description: footprint of your machine. The PicoBlade system consists of a laser head, an electronic controller and a closed-loop water chiller. The optical components are contained in a hermetically-sealed and temperature-stabilized housing giving the laser its robustness and ensuring
- Wavelength Range: 355 to 1,064 nm
- Operating Voltage: 100 to 240 volts
- CDRH Classification: Class IV
- Laser Wavelength: Green, Infrared, Ultraviolet
-
Supplier: Mega Fortris Americas Inc.
Description: The Mini Fast Seal is a slim, versatile indicative seal that is suitable for tagging purpose. The Mini Fast Seals are easy to use for all applications with very small sealing facilities e.g. cassettes for ATM machines, money boxes and catering trollies. Be assured of
- Applications: Banking / Currency Bags
- Features: Bar Code Seal, Other / Specialized
- Sealing Devices: Plastic Strap / Loop Seal
-
-
Supplier: RMI Laser, LLC
Description: RMI’s Green Laser Marking system is perfect for marking difficult materials. With 3X power density and 2.5X the resolution of our standard laser marker, the green laser marking system is excellent for marking highly reflective metals, silicon, and soft plastics. RMI’s
- Laser Output Power: 2 watts
- Marking Area Length: 5.905515 inch
- Marking Area Width: 5.905515 inch
- Resolution: 1,200 dpi
-
Supplier: RMI Laser, LLC
Description: The RMI UM-1 Ultra-Compact Diode Pumped Nd:YAG laser marker is a very cost effective, turnkey, high performance system for marking and engraving applications. Ideal for small scale production environments. RMI’s Economy Laser Marking system delivers precision, non-impact marks on a
- Laser Output Power: 0.7499999999999962 watts
- Marking Area Length: 2.362206 inch
- Marking Area Width: 2.362206 inch
- Features: Benchtop, Other
-
Supplier: RMI Laser, LLC
Description: Industrial Grade Laser Marking System for Cost Effective, Stand-Alone Operation or Mass Production Environments. RMI’s U-Series Laser Marking systems are ideal for high speed manufacturing environments where easy integration and low maintenance are the key to maximum uptime and high
- Laser Output Power: 15.000000000000002 watts
- Marking Area Length: 5.905515 inch
- Marking Area Width: 5.905515 inch
- Features: Benchtop, Other
-
Supplier: Terra Universal, Inc.
Description: seal temperature profile, jaw obstruction, seal temperature and pressure with adjustable high and low alarms Standard gas purge Safety features include: emergency stop, low pressure jaw close, thermal overload protection High pressure seal jaws with guided cylinder Electronic
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Medical, Other, Sealing Machines, Stainless Steel Construction, Vacuum Chamber Machines
- Type: Manual
-
Supplier: Streamlight, Inc.
Description: Powered by two 3-volt CR123 lithium batteries with 10-year storage lifeC4 LED Technology, impervious to shock with a 50,000 hour lifetime.Up to 12,000 candela peak beam intensity and up to 300 lumens measured system output.Up to 2.5 hrs runtime; LASER ONLY runs 48 hours.Rail grip clamp system
- # of Batteries: 2
- Length: 3.39 inch
- Lumen: 300 lm
- Power Source: Battery, Lithium
-
Supplier: Smartmore Corporation Limited
Description: high-precision non-contact displacement sensor based on the principle of laser triangulation distance measurement. The measurement accuracy of our laser displacement sensors is high. It has a direct/oblique compatible structure and can detect both diffuse reflective surfaces and
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
-
Supplier: M&P Manufacturing USA, Inc.
Description: New Technolody Added to M&P Services: Laser Welding of Plastics! Laser Welding Concept The laser beam penetrates the upper "transparent" component and is converted into heat by the absorbing lower component. Since both components need to be pressed together (as in other
- Additional Services: Assembly Services, Design Assistance, Low to Mid Volume Production, Machining, Prototype Services
- Features: East Asia / Pacific Only, North America, Southern US Only, United States Only
- Frictional / Other Fusion Welding: Laser Welding, Ultrasonic / Linear Friction
- Materials: Plastic
-
Supplier: Smartmore Corporation Limited
Description: there's a limitation speaking of 2D machine vision. 3D laser camera can perfectly solve the problems. A 3D laser camera projects laser to the tested objects. Based on the principles and algorithm, a 3D laser camera can perform perfectly with no need for the help of
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
- Image Source: Line Scan Camera
-
Supplier: Smartmore Corporation Limited
Description: This series is a laser needle sensor for high-precision positioning in industrial occasions. It can achieve absolute position correction and zero reset along the three dimensions of the sensor XYZ. It has IP67 industrial-grade protection and has good impact resistance and durability. It is
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
-
Supplier: Smartmore Corporation Limited
Description: The series is a Ultra high-speed and high-precision laser 3D profile measuring instrument, High-precision point laser displacement sensor.The series of 3D profile , achieving a precedent for high-precision 3D measurements in the Chinese market and reaching an advanced level recognized
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
- Image Source: Line Scan Camera
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-TU 3 is a vibration analyzer laser shaft alignment tool designed to aid in aligning rotating equipment (e.g., electric motor and direct-coupled machine) shafts to prevent premature failure of couplings, bearings and mechanical seals. PCE-TU 3 also helps you detect and
- Minimum Accuracy: 1 +/-% FS
- Operating Temperature: 14 to 131 F
-
Description: industries, such as: Precision shafts and axles in high wear environments Roller & Ball Bearings Wear resistant linings Semiconductor parts Machine components High temperature electrical insulators High voltage insulators Wire and thread guides Mechanical seals Aluminum Oxide(Al2O3)
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: NSK Precision America
Description: The V1 Series Linear Slide offers improved sealing performance to extend product life in environments where product is exposed to small particles and requires protection against the entry of fine contaminates. This linear guideway is suitable for woodworking, buff polishers, laser cutting,
- Guide Length: 3.8188997 to 7.61417734 inch
- Additional Material Specifications: Corrosion Resistant, Thru Hardened
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: Saint-Gobain Tape Solutions
Description: Heat sealable Cast PTFE Tapes FluoroWrap DF1700 and DF1900 are heat sealable multilayer cast fluoropolymer films. These films have a PTFE core with thin bonding layer(s) of FEP or PFA on one or both surfaces. Laser markable (LM) tapes re available in various colors. Features/Benefits: Thin
- Overall Thickness: 0.000013 to 0.00013 inch
- Overall Width: 0.1 to 3 inch
- Tensile Strength (Break): 4,300 psi
- Tensile Modulus: 60 ksi
-
Supplier: Precitec, Inc.
Description: system provides protection for the collimated and focusing optics from external influences. The LightCutter can be adapted to different laser and process requirements with various lenses.
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
-
Supplier: Edmund Optics Inc.
Description: IP67 Environmentally Sealed with Simple Thread Mount Up to 40mW Output Power Electrically Isolated Housing Focusable with Gaussian and Uniform Line Options 5-30V DC Operation with Reverse Polarity Protection The Harsh Environment (HE) Green Laser is a high end, versatile green laser
- Wavelength Range: 532 nm
- Laser Power: 4 milliwatts
- Operating Voltage: 5 to 30 volts
- Operating Temperature Range: 0 to 35 C
-
Supplier: Edmund Optics Inc.
Description: IP67 Environmentally Sealed with Simple Thread Mount Up to 40mW Output Power Electrically Isolated Housing Focusable with Gaussian and Uniform Line Options 5-30V DC Operation with Reverse Polarity Protection The Harsh Environment (HE) Green Laser is a high end, versatile green laser
- Wavelength Range: 532 nm
- Laser Power: 1 milliwatts
- Operating Voltage: 5 to 30 volts
- Operating Temperature Range: 0 to 35 C
-
Supplier: Lee Co. (The)
Description: Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. Machined entirely from 15-5PH stainless steel, this combination results in a high strength filter that can withstand
-
Supplier: Lee Co. (The)
Description: Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. Machined entirely from 15-5PH stainless steel, this combination results in a high strength filter that can withstand
-
Supplier: Lee Co. (The)
Description: Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. Machined entirely from 15-5PH stainless steel, this combination results in a high strength filter that can withstand
-
Supplier: Lee Co. (The)
Description: Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. Machined entirely from 15-5PH stainless steel, this combination results in a high strength filter that can withstand
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Simple design makes low price. Damages to seal material were reduced by double-touch system (O-ring and metal-seal). Various port sizes and seal materials. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc.
- Valve Size: 0.125 to 1 inch
- Flow (Cv): 0.28 to 6.9
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
-
Supplier: Norpin Deep Draw
Description: requirements utilizing on site design, powder coating, machining, PEM stud insertion, nut plates, seals, handles, hinges, and assembly facilities. Also available are paint, anodize, irridite, alodine, welding, metal stamping, and fabrication services. Call Jen or Luke today for peronalized
- Materials: Aluminum, Brass, Bronze, Copper, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding
- Services: CAD / CAM Support, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Machining Capabilities: CNC Machining, Drilling, Laser Machining, Milling, Surface Grinding
-
Supplier: MTI Instruments Inc.
Description: The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a
- Operating Temperature: 32 to 104 F
- Display & Special Features: Computer Interface / Networkable
- Features: Form Measurement, Surface Profilometry
- Mounting / Loading Options: Machine Mounted
-
Supplier: Laserage Technology Corporation
Description: Laserage's laser welding capabilities span a wide range that includes thin, fragile or precision assemblies and pre-fabricated components that require welding near electronics or ceramic/glass components. Hermetic sealing utilizing sealed chamber glove box welding is also available.
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production, Machining, Piping Fabrication, Testing and Inspection
- Materials: Exotic Metals, Steel - Stainless, Steel - Tool
- Brazing & Soldering: Laser Brazing / Soldering
- Frictional / Other Fusion Welding: Laser Welding
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features New design ‘’Full bore’’ correspond high flow rate. Designed to reduce damages for seal material. Various port sizes and seal materials. Installation direction is free. Applications Machine Tools:Milling machine, NC lathe, laser processing machine
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 2,900.73678714394 psi
- Flow (Cv): 0.95 to 11.7
- Number of Ports/Ways: 2
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features High pressure range.(SUS316 can use 13MPa [1885.49psi]) Damages to seal material were reduced by double-touch system (O-ring and metal-seal). All metal material adopt SUS316. Applications Machine Tools:Milling machine, NC lathe, laser processing
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 2,900.73678714394 psi
- Flow (Cv): 0.5 to 1.5
- Number of Ports/Ways: 2
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features High precision cracking performance, high sealability. Small and light design is ideal for fluid that exhaust to outside. Various port sizes. Cracking pressure’s setting is done before delivering. Applications Machine Tools:Milling machine, NC lathe, laser processing
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 234.959679758659 psi
- Flow (Cv): 13 to 38
- Number of Ports/Ways: 2
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: CCD on-line detection, precise positioning detection of solder automation equipment, laser (laser cutting/laser marking/Laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment, location detection,
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Description: Innovacera manufactures custom and standard ceramic reflector designs for flash lamps, continuous-wave lasers, diode-pumped lasers, and cosmetic surgery markets. Ceramic Reflector is made by high purity porous alumina ceramic of 99% Al2O3 content, used extensively for long-life
- Features: Specialty Ceramic
-
Supplier: Dynatect Manufacturing, Inc.
Description: horizontal or cross-rail protection for machine components and ways Laser beam paths, air ducts, cameras, copy machines, enlargers, imaging equipment Operating environments involving weld spatter, heavy chip loads, abrasives, and hot sparks that would quickly damage a
- Application: Camera Bellows, Way Cover
- End Configuration: Inside Flange
- Shape: Square / Rectangular (Closed), Tapered
Find Suppliers by Category Top
Featured Products Top
-
The system is intended for non-contact detection of the debris inside the circular grooves of different technological items, for example brake calipers and so on. The system can be used also for groove seal profiling (seal deformation inspection). (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Metal laser tubes are sealed metal chambers made of metal and ceramic, metal is typically stainless steel or other durable alloys and ceramics are usually alumina, they are brazed to form a feedthrough of up to 1.0 x 10 -10 atm-cc/sec. The tube is filled with a specific mixture of gasses in the (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
-Axis Machining 4-Axis Laser Marking Welding and Plasma Cutting Product support and assembly of custom OEM parts and systems Integrated CAD, CAM based CNC environment, CMM inspection Surface Roughness, 3D Optical Inspection, Vision Inspection, many more (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
U-Mega Seals combine the load performance of the Omega Seal and the sealing characteristics of the C-Seal to achieve high reliability for an extremely low leakage seal. The U-Mega Seal requires no special machining or lapping at the edges to meet flatness requirements. The seal lip is (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
the cross section. Precision machined or roll-formed, V-Seals can be custom designed for high clamping force loads and hard cavity metals or low clamping force loads and soft cavity metals like aluminum. JETSEAL's (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
convex covers. There are also cover strips (in various colors), aluminum front panels, support plates and profile plates, and galvanized steel wall suspension elements. OKW can supply DATEC-TERMINAL fully customized. Services include machining, lacquering, printing, laser marking, decor foils (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Metal laser tubes are sealed metal chambers made of metal and ceramic, metal is typically stainless steel or other durable alloys and ceramics are usually alumina, they are brazed to form a feedthrough of up to 1.0 x 10 -10 atm-cc/sec. The tube is filled with a specific mixture of gasses (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The USUSTK Optical Fiber Coil Liquid Cooling Plate is designed for thermal management of coiled optical fibers used in high-power fiber laser pump sources and laser generator systems. Manufactured from AL6063 aluminum alloy, the cooling plate combines precision CNC machining with (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
.9 200-1000C, 10-6/C 9.0 Ceramic Reflector features: Compared to metal reflectors, ceramic units offer higher reflectivity and therefore enhanced laser power Surfaces can be sealed and coated with a solarization-resistant glaze to give high bulk (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
.5 micron on smaller separations. Improved machining accuracy Featuring industry-first, blue laser technology and improved optics, Renishaw's NC4+ Blue systems deliver significant improvements in tool measurement accuracy, ensuring components can be machined more accurately and (read more)
Browse Tool Presetters Datasheets for Renishaw
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
when suddenly, disaster strikes! Half-way through the production run, the machine grinds to a screeching halt and refuses to budge. That's exactly what happened to Lasercraft Inc. of Fairfield, OH, manufacturers of precision laser-cut metal parts. A Summer Time Heat Failure. Most of the country
More Information Top
-
Seal And Gasket Exporters, Seal And Gasket Selling Leads (Page 5)
Laser Seal Machine .
-
Seal Selling Leads in Seals (Page 4), Seal Exporters, Manufacturers & Suppliers in Seals Directory
Laser Seal Machine .
-
Experimental Analysis of the Water Absorption Effects on RF/mm-Wave Active/Passive Circuits Packaged in Multilayer Organic Substrates
In con- trast, a hermetically certified/tested laser sealed machined metal package with an enclosed populated RF board can cost several thousand to tens of thousands of dollars [3].
-
Sell cnc router
After several years' efforts and steady development, we can supply dozens of styles of laser engraving machines, laser cutting machines, laser seal machines , CNC routers, advertisement engraving machines, woodworking engraving machines and cutting plotters.
-
Implementation strategies for high accuracy grinding of hydrodynamic seal ring with wavy face for reactor coolant pumps
Mechanical seals with laser machined wavy SiC faces for high duty boiler circulation and feed- water applications.
-
Advances in Abrasive Technology XVI
Mechanical seals with laser machined wavy sic faces for high duty boiler circulation and feedwater applications.
-
Exogenous bFGF or TGFβ1 accelerates healing of reconstructed dura by CO2 laser soldering in minipigs
In part I, the dural defect was reconstructed by FG (about 2 ml) bonding in group Ia or by CO2 laser soldering with a sealed CO2 laser machine (Synrad CO2 laser 48-5, Mukilteo, USA) in group Ib.
-
Blinding techniques in randomized controlled trials of laser therapy: an overview and possible solution.
The new laser machine combines sealed preset and non-bypassable randomization codes, decoy lights and sound, and a conical perspex tip to overcome laser diode glow detection.
-
Stamps Manufacturers, Stamps Product Catalogs Directory
Mini/Desktop 20*30cm 40w CO2 Seal Laser Engraving Machine .
-
Laser ablation and lift-off technique for fabricating simple microfluidic devices
A laminatable polymer was used as both a lift-off material and for sealing of the laser machined polycarbonate.
Indicates content that may require registration and/or purchase.