-
Supplier: Utmel Electronic Limited
Description: Bipolar Transistors - BJT NPN Epitaxial Transistor
- VCEO: 50 volts
- IC(max): 150 milliamps
- PD: 200 milliwatts
- TJ: 150 C
-
Supplier: Infineon Technologies AG
Description: NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 Hz and 15 kHz Complementary types: BC857...-BC860...(PNP) Pb-free (RoHS compliant) package Qualified according AEC Q101 1) 1BC847BL3 is not qualified according
- IC(max): 100 milliamps
- VCEO: 45 volts
- VCBO: 50 volts
- fT: 250 MHz
-
Description: SS T092 GP XSTR NPN SPCL
- Features: Bulk Pack, Other
- Transistor Type: General Purpose BJT
-
-
Supplier: Nexperia B.V.
Description: PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: 2PC4081R Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Low collector capacitance (typ. 2.5 pF) Applications General-purpose switching and
- hfe: 390
- VCEO: -50 volts
- IC(max): -150 milliamps
- PD: 200 milliwatts
-
Supplier: Infineon Technologies AG
Description: NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 Hz and 15 kHz Complementary types: BC857...-BC860...(PNP) Pb-free (RoHS compliant) package Qualified according AEC Q101 1) 1BC847BL3 is not qualified according
- IC(max): 100 milliamps
- VCEO: 30 volts
- VCBO: 30 volts
- fT: 250 MHz
-
Supplier: Infineon Technologies AG
Description: NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 Hz and 15 kHz Complementary types: BC857...-BC860...(PNP) Pb-free (RoHS compliant) package Qualified according AEC Q101 1) 1BC847BL3 is not qualified according
- IC(max): 100 milliamps
- VCEO: 30 volts
- VCBO: 30 volts
- fT: 250 MHz
-
Supplier: Infineon Technologies AG
Description: NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 Hz and 15 kHz Complementary types: BC857...-BC860...(PNP) Pb-free (RoHS compliant) package Qualified according AEC Q1011 BC847BL3 is not qualified according
- IC(max): 100 milliamps
- VCEO: 45 volts
- VCBO: 50 volts
- fT: 250 MHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778052-KSC945CGBU Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Power - Max: 250mW Transistor Type: NPN Frequency - Transition: 300MHz Family
- IC(max): 0.00009999999999999999 milliamps
- TJ: 150 C
- Power Gain: 200 dB
- Operating Frequency: 300 MHz
-
Supplier: Newark, An Avnet Company
Description: TRANSISTOR, BJT, NPN, 230V,15A,TO-3P; Transistor Polarity:NPN; Collector Emitter Voltage Max:230V; Continuous Collector Current:15A; Power Dissipation:130W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 013415-CTA2N1P-7-F Packaging: Reel - TR Voltage Rating: 40V NPN, 50V P-Channel Current Rating: 600mA NPN, 130mA P-Channel Applications: General Purpose Mounting: SMD (SMT) Transistor Polarity: NPN,
- Polarity: NPN, P-Channel
- Features: Other
- Package Type: SOT3
-
Supplier: Newark, An Avnet Company
Description: POWER BJT, NPN, 250V, 17A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:17A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:25MHz
-
Supplier: Newark, An Avnet Company
Description: BJT, NPN, 160V, SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:160V; Continuous Collector Current:60mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Transistor Type: General Purpose BJT
- Polarity: NPN
-
Supplier: Newark, An Avnet Company
Description: BJT, NPN, 140V, 3A, TO-66; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:3A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Transistor Type: General Purpose BJT
- Polarity: NPN
-
Supplier: Allied Electronics, Inc.
Description: TRANSISTOR NPN SILICON 70VC IC=10A TO-3P CASE DARLNGTON DRIVER TF=1.8US
-
Supplier: Allied Electronics, Inc.
Description: Silicon Complementaryyy Transistors, Darlington Power Amp, Switch, PNP Bipolar Transistor Polarity Collector-emitter sustaining voltage: VCEO (sus) == 100 V Min @ 30 mA Monolithic construction with built-in base-emitter shunt resistor Designed for general purpose
-
Supplier: Allied Electronics, Inc.
Description: Silicon Transistor High Voltage Horizontal Output for High Definition CRT, NPN Transistor Type +150 °C maximum operating temperature High-definition color display horizontal deflection output.
-
Supplier: RS Components, Ltd.
Description: NPN general purpose transistor,BC850C
- Transistor Type: General Purpose BJT
- Polarity: NPN
- Features: Other
- Package Type: SOT23
-
Supplier: Allied Electronics, Inc.
Description: Silicon NPN Transistors
-
Supplier: Win Source Electronics
Description: Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089500-PMC85XP,115 Packaging: Reel - TR Voltage Rating: 30V Current Rating: 2.6A Applications: General Purpose Mounting: SMD (SMT) Transistor Polarity: NPN Pre-Biased, P-Channel Categories: Discrete Semiconductor
- Transistor Type: MOSFET
- Polarity: NPN, P-Channel
- Features: Other, Tape Reel
- Package Type: SOT3
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANS NPN 50V 0.15A TO92-3
- VCEO: 50 volts
- IC(max): 150 milliamps
- Transistor Type: General Purpose BJT
- Features: Other, Tape Reel
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1111926-2SC945-GR-AP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 1,000 Power - Max: 400 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 150 mA
- IC(max): 150 milliamps
- TJ: -55 to 150 C
- Power Gain: 200 dB
- Operating Frequency: 150 MHz
-
Supplier: TT Semiconductor, Inc.
Description: The TT Semiconductor 1300 series are large-geometry, 4-transistor, monolithic NPN and/or PNP arrays exhibiting both high speed and low noise, with excellent parameter matching between transistors of the same gender. With typical base-spreading resistances of 25 ohms for the PNP
- hfe: 60 to 100
- VCEO: 36 volts
- VCBO: 36 to 40 volts
- IC(max): 10 to 20 milliamps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TRANS ARRAY NPN/P-CH 60V SOT363 Product overview: CTA2N1P-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing
- TJ: -55 C
- Transistor Type: Bipolar RF Transistors
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon NPN Triple Diffused Planar Transistor(Audio, Series Regulator and General Purpose) / Trans Darlington NPN 110V 6A 3-Pin(3+Tab) TO-3P Product overview: 2SD2493 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching,
- Transistor Type: Bipolar RF Transistors
-
Supplier: AI-TEK Instruments, LLC
Description: tolerant of installation misalignment, target geometry and composition, target run-out, vibration and air gap changes. In comparison, the RH series are single-element based, zero speed, single channel speed sensors and are an excellent choice for general purpose speed sensing. Unlike
- Operating Temperature: -40 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Rochester Electronics
Description: Small Signal Bipolar Transistor, 0.6A, 40V, NPN, TO-92
- Transistor Type: Bipolar RF Transistors, MOSFET RF Transistors
- Polarity: NPN
- Features: Other
- Package Type: TO-92
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports
- TJ: 150 C
- Transistor Type: Bipolar RF Transistors, Darlington
- Polarity: NPN
- Features: Other
-
Supplier: New Yorker Electronics Co., Inc.
Description: Transistor, NPN, 50V, 0.8A, TO-39
- VCEO: 50 volts
- IC(max): 800 milliamps
- Features: Bulk Pack, Other
- Transistor Type: General Purpose BJT
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor,
- PD: 580 milliwatts
- TJ: -65 C
- Transistor Type: MOSFET
- Polarity: NPN, PNP
-
Supplier: DigiKey
Description: Transistor General Purpose NPN 50V 150mA Surface Mount EMT6
- Polarity: NPN
- Features: Other
-
Supplier: DigiKey
Description: RF Transistor NPN 10V 70mA 5.5GHz 250mW Surface Mount SOT-623/SSFP
- Transistor Grade / Operating Range: Automotive
- Polarity: NPN
- Features: Other
-
Supplier: DigiKey
Description: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SC-74R
- Polarity: NPN, PNP
- Features: Other
-
Supplier: Semicoa
Description: SEMICOA offers the largest selection of small signal, small signal RF and power transistors for demanding military, space and high reliability industrial applications. All devices are hermetically sealed in metal cans or ceramic packages. All of SEMICOA's transistors are also available
- hfe: 300
- VCEO: 50 volts
- VCBO: 75 volts
- IC(max): 800 milliamps
Find Suppliers by Category Top
Featured Products Top
-
The SMMBT3904LT3G from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) tailored for general-purpose amplifier applications. With (read more)
Browse Transistors Datasheets for Win Source Electronics -
The SMMBT3904LT3G from ON Semiconductor is a versatile and high-quality NPN bipolar junction transistor (BJT) designed for general-purpose amplifier applications. This small-signal transistor is a testament to ON Semiconductor's commitment to providing reliable and efficient electronic (read more)
Browse Thermistors Datasheets for Win Source Electronics -
The Telemecanique Sensors XS118BLNAL2 is a general-purpose inductive proximity sensor designed for reliable, non-contact detection of metallic objects in industrial automation systems. It belongs to the Telemecanique (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.