Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Lead frames reside inside a chip package and are the metal structures that carry signals from the die to the outside. The die inside the package is typically attached to the lead frame, and then bond wires attach the die pads to the leads. Utilizing our vast
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR INTEGRATED CIRCUIT LEAD FRAME MATERIAL
-
Supplier: Accuris
Description: Copper and Copper Alloys - Strip for Lead Frames
-
-
Supplier: Accuris
Description: Standard Specification for Integrated Circuit Lead Frame Material
-
Supplier: Newark, An Avnet Company
Description: FAN, WIRE LEADED; Frame Dimensions:120mm x 120mm x 25mm; Supply Voltage:12VDC; Current Rating:190mA; Flow Rate - Imperial:70.6cu.ft/min RoHS Compliant: Yes
-
Supplier: Accuris
Description: Copper and copper alloys - Strip for lead frames
-
Supplier: Newark, An Avnet Company
Description: FULL RANK, BULK PACK, IRON LEAD FRAME ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: FULL RANK, AMMO PACK, IRON LEAD FRAME ROHS COMPLIANT: YES
-
Supplier: ASTM International
Description: This specification covers the special requirements for a metal strip used in the fabrication of integrated-circuit lead frames by stamping or photochemical milling. The metal strip shall be manufactured from copper and copper alloys, ferrous alloys containing nickel, cobalt, or
-
Supplier: Newark, An Avnet Company
Description: 1520-3000mcd, Bulk Pack, Iron Lead Frame RoHS Compliant: Yes
-
Supplier: ASTM International
Description: This specification covers the special requirements for a metal strip used in the fabrication of integrated-circuit lead frames by stamping or photochemical milling. The metal strip shall be manufactured from copper and copper alloys, ferrous alloys containing nickel, cobalt, or
-
Supplier: Knowles
Description: cracks form. Leaded standoffs are advantageous because they position ceramic elements off the board, ultimately providing more design flexibility. With high voltage ratings, standoffs can help control flashover across the component surface as well. Features: The Metal Frame J-Lead
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Knowles
Description: cracks form. Leaded standoffs are advantageous because they position ceramic elements off the board, ultimately providing more design flexibility. With high voltage ratings, standoffs can help control flashover across the component surface as well. Features: The Metal Frame J-Lead
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Knowles
Description: cracks form. Leaded standoffs are advantageous because they position ceramic elements off the board, ultimately providing more design flexibility. With high voltage ratings, standoffs can help control flashover across the component surface as well. Features: The Metal Frame J-Lead
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Sonel Test
Description: 15 m Sonel test lead in red color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range of measuring accessories, such as crocodile clips, probes or cramps. They are designed specifically for outdoor work - they have
-
Supplier: Sonel Test
Description: 30 m Sonel test lead in yellow color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range of measuring accessories, such as crocodile clips, probes or cramps. They are designed specifically for outdoor work - they have
-
Supplier: MarShield
Description: Our frames are designed to provide the foundation and support for leaded glass or leaded acrylic. The frame provides a lead-lined link between the glazing and the lead-lined wall. Split-type frames that allow the frames to be manufactured in two pieces are
- Features: Other
-
Supplier: MarShield
Description: Lead Lined Metal and Wood Veneer Doors & Hollow Metal Frames MarShield offers a premium line of lead-lined metal and wood veneer doors and hollow metal frames that are manufactured to have an equal appearance to architectural-designed doors and frames. Our doors
-
Supplier: MarShield
Description: MarShield carries a variety of sizes and thicknesses of lead glass that is excellent in providing radiation shielding. The material is usually placed into a lead-lined frame built into a wall or door. Lead glass is used extensively in x-ray rooms, operating theatres,
-
Supplier: Fasco
Description: Fasco's shaded pole aluminum frame unit bearing motors are primarily used in commercial refrigeration applications, but can be used in any application demanding dependability with output ratings between 2 - 14 watts. Mechanical Features: Type: 3.3” shaded pole aluminum frame unit
- Other Output Power: 0.00268044076980564 to 0.0187630853886395 HP
- Shaft Size: 0.25 inch
- Shaft Speed: 1,300 to 1,550 rpm
- Diameter / Width: 3.3 inch
-
Supplier: Aries Electronics, Inc.
Description: Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 3 amps OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] INSERTION FORCE: 180g/pin, based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin, based on 0.018 [0.46]
- Current Rating: 3 amps
- Operating Temperature: -55 to 105 C
- Number of Contacts: 6 to 32
- Contacts Pitch: 2.54 mm
-
Supplier: ValueTronics International, Inc.
Description: turbine test leads are available in 100 m, 60 m and 30 m versions that are equally suitable for use on site or in the manufacturing plant. All lead set versions are 10 A rated. The lead sets consist of two test leads. The first is a 5 m cable fitted with a duplex
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Frames Part Status: Obsolete Resistance: 22(ohm) Features: 5 kOhms Trimmer Potentiometer 4.0 Turn Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No
-
Supplier: RCD Components, Inc.
Description: FLAT RADIAL LEAD INDUCTORS RCD’s FRL Series is an economical inductor with a space- saving flat coil design. The unique characteristics of the rectangular geometry enable a wide range of inductance and high Q levels for use at high frequencies. Construction is open-frame wirewound
- Inductance Range: 0.8200000000000001 to 100,000.00000000001 microH
- Inductance Tolerance: 5 to 20 (+/- %)
- DCR: 0.01 to 70 ohms
- Rated DC Current: 70 to 7,400 milliamps
-
Supplier: MarShield
Description: MarShield manufactures pre-fab lead lined wall panels as an alternative to using construction materials inside your walls for radiation shielding. This quick, clean and easy radiation shielding solution saves you from doing any demolition! You can attach these lead lined wall panels to
-
Supplier: Yamaha Corporation
Description: the minimum stroke may be supported. For details, please consult YAMAHA. Lead beyond catalog - The lead may be changed to that not stated in the catalog. For details, please consult YAMAHA. Origin non-motor specifications - Even when not stated in the catalog, the origin may be changed
- Stroke or X-Axis Travel: 80.708705 inch
- Rated Force: 264.6 lbs
-
Supplier: Aries Electronics, Inc.
Description: lead MIDGET PIN WITHDRAWAL FORCE: 150g/pin, based on a 0.018 [0.46] dia. test lead MIDGET PIN NORMAL FORCE: 240g/pin, based on a 0.018 [0.46] dia. test lead ACCEPTS LEAD LENGTHS: from 0.100 [2.54] min. and 0.015-0.025 [0.38-0.64] dia. ACCEPTS MIDGET PIN LEAD
- Current Rating: 3 amps
- Operating Temperature: 125 C
- Number of Contacts: 6 to 64
- Contacts Pitch: 2.54 mm
-
Supplier: Aries Electronics, Inc.
Description: test lead WITHDRAWAL FORCE: 90g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin, based on 0.018 [0.46] dia. test lead ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] dia., 0.110-0.160 [2.79-4.06] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.045 ±0.002
- Current Rating: 3 amps
- Operating Temperature: 125 C
- Number of Contacts: 6 to 64
- Contacts Pitch: 2.54 mm
-
Supplier: Hager Companies
Description: Clearance: - 5/16" (8 mm) hinge side - Plus standard lockside clearance - Refer to Door and Frame Dimensioning in the General Information section for further details Fasteners: - 1/2 Dril-Kwik® screws - 1/2 wood screws Length Options: - Standard and Custom Door Reinforcement: - None required
- Hinge Type: Concealed Hinge
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks’ Silicon Mesa Beam Lead PIN diode is surrounded by a glass frame for superior strength and electrical performance that surpasses the standard beam lead PINs. The DSM8100-000 is designed for low resistance, low capacitance and fast switching time. The oxide-nitride
- Features: Limiter, PIN Diodes
-
Supplier: Aries Electronics, Inc.
Description: TEMPERATURE: 221°F [105°C] for Sn plating, and 257°F [125°C] for Au plating INSERTION FORCE: 180g/pin WITHDRAWAL FORCE: 90g/pin NORMAL FORCE: 140g/pin; based on a 0.018 [0.46] dia. test lead ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] in dia. ACCEPTS LEAD LENGTHS: from 0.100 [2.54]
- Current Rating: 3 amps
- Operating Temperature: 125 C
- Number of Contacts: 14 to 40
- Contacts Pitch: 2.54 mm
-
Supplier: Premier Lighting & Production Company
Description: A versatile floodlight which uses 120 or 300 watt R-40 lamps, or 150 watt PAR 38 lamps. Price includes lead wire, mounting brackets and 2-piece color frames. Comes with floor trunion, safety cable, and color frame. Please specify: Feed in or Feed through lead wiring.
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo® uses digital technology featuring The Brain® Digital
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 1 to 1.5 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: This insulation-piercing alligator test lead provides a heavy-duty electrical testing option when wire piercing is required. Other insulation-piercing alligator clip test leads: to lead only (693P), banana plug (680P), stacking banana plug (681P), meter handle banana plug
- Attenuation Factor: 1X
- Probe Configuration: Alligator Clip
- Features: Other
- Probe Type: Voltage
-
Supplier: ASTM International
Description: 1.1 This terminology standard covers definitions for the following: 1.1.1 Terms that are commonly used in the field of management of lead hazards in facilities; 1.1.2 Architectural terms, particularly those associated with older wood-frame buildings; and, 1.1.3 Specialized terms that
Find Suppliers by Category Top
Featured Products Top
-
Knowles Precision Devices’ leaded standoff components are high-reliability parts capable of 3,000 thermal cycles with no degradation of interconnects when mounted on an FR4 board. Compared to a surface-mounted chip, lead flexibility accommodates much more board bending and flexing (read more)
Browse Capacitors Datasheets for Knowles -
MarShield offers a premium line of customizable, lead lined, metal and wood veneer doors and hollow metal frames. These lead lined doors and frames are a crucial nuclear medicine solution (read more)
Browse Radiation Shielding Datasheets for MarShield -
stability. Flexible Speed Options: Achieves speeds of up to 30 mm/s with a 2 mm lead or up to 135 mm/s with a 9 mm lead, accommodating a wide range of motion control needs. Compatible Products: PKP Series 28 mm frame size 2 (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Interest rates, the election and managing longer lead times National Bolt & Nut an ISO 9001:2015 certified manufacturer of custom non standard fasteners. Rapid lead times, quality products, full certs. NBN also warehouses (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
to MarShield, who engineered and delivered 12 heavy-duty mobile lead barriers, letting the customer build a shielded enclosure where and when it was needed, then roll it out of the way. The Challenge: High-Attenuation NDT Shielding Without a Permanent Structure Two constraints drove (read more)
Browse Nondestructive Testing (NDT) Supplies and Accessories Datasheets for MarShield -
There are many pieces to any semiconductor product “puzzle” that can result in obsolescence. As the industry shifted to offshore assembly, Rochester Electronics has invested in both lead frame assemblies as well as substrate-based QFN and BGA assemblies onshore to provide continued long-term support. (read more)
Browse Uncategorized Products Datasheets for Rochester Electronics -
electronic shields, precision springs, filters, apertures, encoder disks, lead frames, medical device components, and aerospace shims. Parts that would distort or burr under mechanical cutting are ideal candidates. Keep Reading (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
flexibility and adhesion to substrates such as PCBs, ceramics, lead frames, flex circuits, and silicon. Its low modulus and low glass-transition temperature help absorb mechanical stress, reducing strain on delicate wire bonds and fine interconnects. Dual-Cure Processing Flexibility (read more)
Browse Encapsulants and Potting Compounds Datasheets for Dymax -
. Savage has lead in the industry by pioneering a highly accurate stroke controller (RPC) for fast, accurate, repeatable straightening. The RPC controls ram stopping position to ± .001 inch accuracy. Savage Straightening Presses are available in (read more)
Browse Datasheets for Savage Engineering, Inc. -
environment that can cause intermittent network. Poor connection can lead to intermittent packet loss: Ethernet connection is sensitive to delays caused by dropped or damaged data frames (packets) as connectors experience flexing from (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company
Conduct Research Top
-
Open & Enclosed Frame Power Supply Safety Information
. Only trained and qualified technical specialists are permitted to install, connect, operate, or maintain the power supply. Any failure might lead to breakdown, injury, electric shock, burn or fire.
-
Ceramics Capillary for Copper Wire Bonding
Wire bonding is to weld the two ends of the lead to the chip pad and the lead frame respectively in a certain environment by means of thermal ultrasonic pressure, so as to realize the connection between the internal circuit and the external circuit of the chip. Up to now, the lead metal materials
-
Measuring the Volume of Integrated Circuit Chipping After the Dicing Process Using a Digital Microscope
process. In the packaging process, the diced chips are secured to a metallic plate called a lead frame and packaged with plastic or ceramic components, creating an integrated circuit. The IC chips are eventually mounted to printed circuit boards (PCBs).
-
Digital Power Module Meets Fast Load Transient POL with Simple Cooling Design
. Providing higher current POL seated next to an advanced FPGA, processor or ASIC requires higher power density, fast load transient response and much better thermal performance. This article examines an 80A digital power module's thermally enhanced, encapsulated package with a single layer copper lead-frame
-
Company Celebrates 25 Years; Diversification is the Key to Success
manufacturing precision carbide tooling for the lead frame and connector business before expanding to his current facility. To grow the company, Rearick continues to purchase equipment to expedite manufacturing and broaden the company 's capabilities.
-
4 Keys to Maximizing Digital Imaging Capture (.pdf)
than one dimension. The image is provided to the camera as a series of lines composing a frame, and the camera generates a separate signal indicating the start and end of the frame. Common applications for area array cameras include pick and place machines, motion analysis, and lead inspection. Images
-
MARWIS Applied for
In September 2015 the "Digital Test Field Motorway" project has been started officially by the Federal Transport Minister Alexander Dobrinth and takes place on the motorway A9 between Munich and Nuremberg. Through this project the Federal Government wants to strengthen the innovative lead
-
From the Editor: Rx for the New Year: Optimism and Enlightened Self-Interest
, with roughly 50,000 eliminated in the next few years. Are you prepared, financially and personally, for at least one downsizing? Most professionals, especially those 40 and up, will be laid off at least once during their careers. For many, the typical time frame between jobs is 10 months. It 's both ugly
More Information Top
-
Power Electronic Packaging
Models for power packaging designs, materials, reliability and assembly manufacturing processes include electromigration simulation; diffusion along the interface of two metal materials; contamination at the interface between the lead frame , multiple chips, and epoxy mold compound (EMC); thermal resistance definition in multiple…
-
Advanced Wirebond Interconnection Technology
…Depth Sensing Continuous Loading Technique Theory behind Thin Film Hardness Measurement Polyimide Die Coat Characterization 4.1.19: Leadframe and Substrate Metallization 4.1.19.1: 4.1.19.2: Substrate Metallizations Precious Metal Plating on Lead Frames 4.1.20: Substrate…
-
Green Electronics Design and Manufacturing: Implementing Lead-Free and RoHS-Compliant Global Products > Green Finishes for IC Components
This chapter considers lead frame finishes that become the solderable terminations or leads of IC packages.
-
Dubbel
1.4.1 linear directions image 51 show the frequency distribution determined in the frame of an industrial survey of different guiding principles by different machine types.
-
Structural Integrity and Reliability in Electronics
The Philips small outline transistor (later designated SOT23) with the Gull wing lead-forming format was designed with the lead frame exiting the device below the centreline of the package, with the die mounted on top of the lead-frame paddle.
-
Materials for Advanced Packaging
Copper thermosonic wire bonding has been successfully used in the connection of the ICs to copper alloy lead frames in dual-in-line packages [41] for over two decades.
-
Sn whiskers: material, design, processing, and post-plate reflow effects and development of an overall phenomenological theory
In this study, we present the results of Sn whisker formation and growth studies for plated matte-Sn on copper lead frames .
-
Structural effect of IC plastic package on residual stress in silicon chips
This trend has 'ven rise to rapid increasmg stress fields in plastic pac%a es because of [he mismatches of thermal expansion coekcients of silicon chi s, encapsulant resins and lead frame materials.
Indicates content that may require registration and/or purchase.