Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Heilind Electronics, Inc.
Description: 1/8"NPT LIQUID LEVEL SENSOR SWITCH
- Media Type: Liquid
-
Supplier: Heilind Electronics, Inc.
Description: 100W, SPNO, NYLON,NIT SEAL LIQUID LEVEL SENSOR SWITCH
- Media Type: Liquid
-
Supplier: RS Components, Ltd.
Description: Gems Sensors 171512 Level Switch
- Communication Interface Options: Other
- Level Measurement Type: Point Level / Multi-Point Levels
-
-
Supplier: OMEGA Engineering, Inc.
Description: The LVV-110 Series unique vertical buoyancy sensors are technically the most advanced float available today. The filling baffle causes the float to be filled below the liquid surface, thereby eliminating the effects of surface tension. The self flushing design also encourages particulate
- Maximum Operating Pressure: 25 psi
- Maximum AC Voltage: 120 volts
- Maximum DC Voltage: 120 volts
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Double Throw (SPDT)
-
Supplier: Comus International
Description: Switching Voltage: 240 Vac Switching Capacity: 5A 240 Vac / 3A 240 Vac Switch Resistance: 3.0 Ohms Max. Differential Angle: 10 Deg. Max Size: L:127.0mm (5in) Dia:88.9mm (3.5in) Lead Length: 3.048m(10ft) Contact: Form A Normally Open
- Maximum AC Voltage: 240 volts
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Device Classification: Sensor-Only
-
Supplier: Comus International
Description: Load Current (Max): 100mA Power Supply: 10~28 Volts DC Operation Pressure: 10Kg/cm2 Connection Thread: M12 x1.0 (PC, Polysulfone Only)
- Maximum Operating Pressure: 142.233439119029 psi
- Media Type: Liquid
- Meter Technology Type: Optical
- Device Classification: Sensor-Only
-
Supplier: Time Mark Corporation
Description: The Model 408 is a 5-level liquid level sensor designed for use with bubbler-type systems. The 408 contains an internal air pressure transducer; the user must provide a small air compressor capable of supplying a maximum of 15 psi. This operates the system to a liquid depth of
- Number of Switch Points: 5 (#)
- Measuring Range: 415.2 inch
- Maximum Operating Pressure: 15 psi
- Meter Technology Type: Air Bubbler
-
Supplier: SensorsONE, Ltd.
Description: The DS 200 combined hydrostatic level switch, gauge and sensor is externally powered via the analogue signal electrical connection and level can be displayed in any engineering units via the 4 digit LED display. A variety of analog output signals maybe specified and a choice of
-
Supplier: Newark, An Avnet Company
Description: LS-3 Series Level Switch
-
Supplier: Newark, An Avnet Company
Description: LS-7 Series Level Switch
-
Supplier: Exsenco, LLC
Description: sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact as seen in coventional
- Measuring Range: 0.5905515 to 39.3701 inch
- Maximum Operating Pressure: 5,076.289377501895 psi
- Material Temperature Range: -40 to 212 F
- Level Measurement Type: Continuous Level
-
Supplier: FineTek
Description: The SD Series optical level switch uses the principle of light reflection in a prism to sense the absence or presence of a liquid at the point where the sensor is installed in a tank, pipeline or other type of container. SDX Optical Level Switch, Lquid Level Switch SD
- Media Type: Liquid
- Meter Technology Type: Optical
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: First Sensor AG
Description: The HYD submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters use fully welded flush mount stainless steel pressure sensor elements without elastomeric seals and feature stainless steel
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58.01508 psi
- Features: Analog Current
- Media Type: Liquid
-
Supplier: Massa Products Corporation
Description: The company specializes in designing and manufacturing the highest quality level sensors that are ideal for non-contact distance measurement in even the harshest environments. Massa produces several different series of level sensors and monitoring transmitter modules that
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor System, Transmitter
-
Supplier: Albér
Description: The Alber ELS is a non-invasive level sensor designed to save you time and money! ● Designed specifically to comply with the NERC PRC-005 requirements for electrolyte level inspection ● Eliminate the required quarterly inspection of battery electrolyte levels ● No alarm…
- Number of Switch Points: 1 (#)
- Maximum Current: 2 amps
- Maximum DC Voltage: 30 volts
- Output Options: Alarm / Visual Indicator
-
Supplier: Standex-Meder Electronics
Description: Compact single level vertical mount LS01 Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors.
- Maximum Current: 1 amps
- Maximum DC Voltage: 400 volts
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
- Media Type: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Adjustable Switch Sensitivity Compact Design N/O or N/C User Selectable Hermetically Sealed Reed Switch Brass or SS Construction Ideal for Tanks with Inaccessible Tops or Bottoms Kobold NV liquid level switches may be installed wherever a reasonably priced compact
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 230 psi
- Material Temperature Range: -50 to 230 F
- Maximum Current: 1.5 amps
-
Supplier: Powell Electronics, Inc.
Description: Level Sensing: Level Switches
- Device Classification: Sensor-Only
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L30 Series Vertical Multi-Station Brass Buna Liquid Level Switches provide the user with as many as five level control points and up to 48” in overall length. The structure allows these switches to be mounted at the top or bottom of a tank. It can be
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 180 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Alfa Laval Inc.
Description: Level switches provide accurate and reliable remote liquid level indication for hygienic brewery, food and beverage, and biopharm processes. Compact, hygienic design Alfa Laval Level switches are hygienic measuring devices that are especially suitable for detecting
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 185 F
- Maximum Current: 0.05 amps
-
Supplier: DigiKey
Description: SENSOR LEVEL LIQ SWITCH NO/NC
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Features: Normally Closed (NC), Normally Open (NO)
- Device Classification: Sensor-Only
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Excellent Chemical Resistance Small Size-Easy Installation N/O or N/C User Selectable Hermetically Sealed Reed Switch NEMA 6 Protection Cost Effective Ideal for Tanks with Inaccessible Tops or Bottoms KOBOLD's NKP is a highly cost effective level switch. The unit is a
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 145 psi
- Material Temperature Range: 212 F
- Maximum Current: 1.5 amps
-
Supplier: Radwell International
Description: GEMS SENSORS Sensors & Switches 187580
-
Supplier: Micro Sensor Co., Ltd.
Description: Level switches are devices that are used to monitor and control the level of liquid or bulk material in a tank or vessel. They are designed to sense the level of the fluid or material and provide an output signal to control pumps, valves, alarms, or other devices.
- Features: Built-in Alarm / Indicator
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: VAST STOCK CO., LIMITED
Description: Liquid Level Sensors Flood Prevent Switch Level Sensor Kit
-
Supplier: Sierra Instruments, Inc.
Description: Overview The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or
- Measuring Range: 0.5 to 120 inch
- Maximum Operating Pressure: 3,000 psi
- Material Temperature Range: -100 to 850 F
- Maximum AC Voltage: 220 volts
-
Supplier: Gems Sensors & Controls
Description: The UCL-510 offers an innovative, non-contact ultrasonic level sensor with no-moving-parts built for challenging fluid measurement. This accurate and reliable sensor is built for general purpose, small tank applications 49.2" (1250 mm) or less and offers switch, controller and
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Waytek, Inc.
Description: The Casco AC Fluid Level Sensor is engineered to detect the presence of conductive fluids such as engine coolants. Conventional conductivity based DC fluid level sensors experience reduced operating life due to probe degradation via electrolysis. In addition, new brass
- Maximum Operating Pressure: 20 psi
- Material Temperature Range: -40 to 125 F
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Gems Sensors & Controls
Description: 49-Inch (1245 mm) Range 2" (51 mm) Dead Band and Beam Width Optimized for Small Tank Applications 1" NPT Mounting Non-Contact Alternative To Float and Conductivity Level Sensors The UCL-510 offers an innovative, non-contact ultrasonic level sensor with no moving parts
- Number of Switch Points: 4 (#)
- Measuring Range: 49.2 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 20 to 140 F
-
Supplier: First Sensor AG
Description: The OLM high performance optical liquid level switches use solid state technology with no moving parts for highly accurate and reliable measurements. The sensor's plastic polysulphone measuring tip and rugged stainless steel housing with G 1/2 or 1/2 NPT threaded connection
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 362.59425 psi
- Features: Analog Current, Solid-State Switch
- Media Type: Liquid
-
Supplier: Standex-Meder Electronics
Description: Compact single level horizontal mount LS03 Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors. High temperature resistance up to 150°C.
- Maximum Current: 1 amps
- Maximum DC Voltage: 400 volts
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
- Media Type: Liquid
-
Supplier: Sitron
Description: Sitron’s HFS high frequency limit level sensor is designed to effortlessy detect the level of fluids or paste-like media while ignoring the influence of deposits of viscous media (ketchup, yogurt, pastes, syrups, jams and jellies, creams, soap) as well as products such as
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 1,450.36839357197 psi
- Material Temperature Range: -40 to 185 F
- Maximum Current: 0.3 amps
-
Supplier: Automation24, Inc.
Description: easily operated via the user menu and the current level is directly indicated via LED display. The sensor is suitable for continuous level monitoring in almost all liquids. Therefore the LR7000 level sensor with M12 connector and process connection G 3/4 male is
- Maximum Operating Pressure: 16 psi
- Material Temperature Range: 32 to 176 F
- Features: Analog Current, Instrument / Sensor System
- Level Measurement Type: Continuous Level
-
Supplier: Time Mark Corporation
Description: Control switch is in the Liquid Level position. Other settings of the switch allow setting of the liquid level trip points. LED indicators illuminate as the levels are exceeded. A test control allows the trip settings to be checked without actually raising or lower the liquid
- Number of Switch Points: 4 (#)
- Measuring Range: 415.2 inch
- Maximum Operating Pressure: 15 psi
- Meter Technology Type: Air Bubbler
-
Supplier: Automation24, Inc.
Description: sensor is designed for gathering light solids at specified levels, e.g. cereal products, flour, milk powder, animal feed, cement, chalk or gypsum. The capacitance point level detector Minicap FTC260-J is connected via a cable gland. The point level sensor has ATEX
- Maximum Operating Pressure: 362 psi
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
Find Suppliers by Category Top
Featured Products Top
-
Our level sensors & switches feature a variety of technologies, materials, and configurations to deliver efficient level detection for standard and custom applications, all while ensuring high performance and safety. Explore our level (read more)
Browse Level Sensors Datasheets for Sensata Technologies -
CO2 Switch HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle (read more)
Browse Level Controllers Datasheets for Parker Sporlan Division -
CO2 Switch HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
A key advantage of the new EBE level sensor generation is its ability to detect a wide range of media, including liquids, granules and powdered materials. The capacitive-based sensors offer a high degree of accuracy and are virtually insensitive to external interference. In addition, the sensor (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
distributors of electronic components and value-added services. Our focus and expertise include electronic connectors, switches, sensors, and related electro-mechanical products. For over 75 years, we have brought a unique sense of purpose and vision to electronics distribution. Our company was founded (read more)
Browse Keylock Switches Datasheets for Powell Electronics, Inc. -
Next-level thermography with the ImageIR® 9300 Z The thermal imaging camera ImageIR® 9300 Z from InfraTec takes thermographic measurements to a completely new level. With powerful zoom (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We provide options for OEMs with interchangeable (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
CS - Capacitive Touch Switch The CS Series Capacitive Touch Sensor Switch is designed for applications where control functions are needed for an unobtrusive style. The switch changes output level with the presence of a finger or hand (gloved or ungloved) which makes it ideal for (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
, develops and manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
, develops and manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation
Conduct Research Top
-
Optical Level Switches (.pdf)
An optical level switch works by emitting a beam of infrared light within a prism and measuring the amount of light received. When the measured fluid reaches the sensor the amount of emitted light received drops thus triggering the contacts. As the sensor is detecting the state between material
-
Infrared Photoelectric Liquid Level Switch
IMS. LLS series is a new type of liquid level switch based on infrared photoelectric principle. This series of sensors have no mechanical moving parts inside, and can be sealed with glue once, which can work stably and reliably for a long time. When used, the sensor can be installed horizontally
-
Sensor Gradually Replace the use of Mechanical and Electrical Switches
intelligent. An increasing number of sensing technologies are emerging, and the presence, level, and position sensors are rapidly replacing the old electromechanical switches. Colleagues, because based on microprocessor control technology in a variety of applications in a wide range of, capacitive
-
Application: Flood Prevention Switch R12580, R12581 - Liquid Level Sensor
Our customer was developing a new generation dishwasher that required updated technology to. function effectively. This appliance demanded a flood prevention switch design that supported their goal to eliminate leak points in conjunction with providing increased energy efficiency.
-
SME Capabilities & Solutions - Why SME Fluid Level Sensors
for more complex and "smarter" liquid level sensors that are capable of more than just an open or closed signal line. In some instances additional information can be signaled with simple magnetic reed switches by adding many reed switches to a PCB to give multiple liquid level point measurements
-
Application: Reed Switch-Based & Conductive Technologies - Liquid Level Sensor
A top automobile manufacturer faced an issue of not meeting emissions standards due to needing to separate a pipe and hose assembly during maintenance. The hose and pipe needed to be attached to meet the CARB emission standards, which created the requirement to have a sensor installed that showed
-
Application: Automobile Brake Float Level Sensor (.pdf)
When applying one's foot to the brake pedal, it is taken for granted that the braking mechanism will begin to slow or stop the vehicle. A hermetically sealed reed switch plays a key reliability role by monitoring that the brake fluid level is maintained at its proper level. Low brake fluid level
-
The History of Float Switches
A search of the patents for float level sensors and float switches will uncover a number of patents dated back to the late 1800's. One invention references a magnetic float used to induce movement of needles that will give an indication of the liquid level. Like everything else, float switches have
-
Application: Coffee Maker Components - Liquid Level Sensor
to be enjoying a nice cup of hot coffee. You may not consider how the machine actually works. You quietly depend on an equipment manufacturer to make it work perfectly each day. This is where Standex-Meder Electronics, a manufacturer of precise, reliable, and long-lasting miniature switches, sensors
-
Application: Electric Toothbrush On/Off Switch (.pdf)
temperatures and acidity/alkalinity levels. This environment attacks the electrical contacts in the slide switch and in many cases, after a short time the slide switch fails to turn the toothbrush on and off. Going to a Reed Sensor has eliminated this problem.
-
SmartDisplay Single Switch Solution Case Study
The NKK SmartDisplay Single Switch Solution communicates with the vehicle 's sensors to monitor battery voltage levels and air pressure in tires. The unique multifunction capability of the SmartDisplay provides in-vehicle dashboard diagnostics to the driver in real time. NKK designed and programmed
More Information Top
-
liquid level sensors - offers from liquid level sensors manufacturers, suppliers, exporters & wholesalers
Sell External Liquid Level Switch Sensor .
-
Application: Coolant System Liquid Levels on Refrigerated Trucks (.pdf)
Coolant Tank Full- Level Sensor switch is closed .
-
Sell Mist Maker with LED Light (ML-031)
4) Water level sensor switch : 33mm (H) .
-
Sell Fountain Mist Maker, Cooler Mist Maker, Mist Fountain,
'n' shape water level sensor switch : H20mm .
-
L/sub III/-edge densitometer operations manual
Turn the liquid nitrogen level sensor switch to activate, push liquid nitrogen level sensor button/light to reset.
Indicates content that may require registration and/or purchase.