Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area] Laser cutting machine, PV back sheet cutting
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 19.6850393700788 to 70.8661417322835 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Y-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Venture Mfg. Co.
Description: This compact, lightweight yet sturdy and versatile acme actuator is a clevis to clevis mount unit, it is commonly utilized in many applications including; food service, office, home entertainment and automotive just to name a few… Features: Available in Strokes ~ 2 to 12 inches (custom
- Stroke or X-Axis Travel: 2 to 12 inch
- Rated Speed: 0.23 to 2.2 in/sec
- Rated Force: 200 lbs
- Motor Voltage: 12 to 24 volts
-
-
Supplier: THK America, Inc.
Description: Slider Type of light-weight and cost effective actuator. More detailed specifications are available in our digital catalog.
- Stroke or X-Axis Travel: 9.842525 inch
- Rated Speed: 39.3700787401575 in/sec
- Rated Force: 11.025 lbs
-
Supplier: Venture Mfg. Co.
Description: options and features in the product design on a timely basis. Here you Will Find Some of the Noteworthy Features of 36V Linear Actuators Available at Venture: •Available in ball screw or acme screw drive•Lightweight and space saving design•Quiet operation for indoor domestic or
- Motor Voltage: 36 volts
- Motor Type: AC
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Actuation Type: Electrical
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high
- Stroke or X-Axis Travel: 0.393701 to 0.9842525 inch
- Rated Speed: 0.196850393700787 in/sec
- Rated Force: 13.23 lbs
- Lead: 0.01968503937007874 inches per
-
Supplier: PI (Physik Instrumente) L.P.
Description: Lightweight and compact: 4 g and <13 mm × 20 mm footprint Travel range 300 µm Optimized design for manufacturing in large quantities Customer-specific adaptations can be provided Standard-Class Piezo Actuator Frictionless flexure joints with integrated lever motion amplifiers.
- Maximum Displacement: 300 µm
- Blocked Force: 1.5 to 2 N
- Stiffness: 0.01 N/µm
- Resonance Frequency: 0.9 kHz
-
Supplier: Newport MKS
Description: CONEX-TRB6CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 6 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRB actuators can replace micrometers
- Stroke or X-Axis Travel: 0.2362206 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: Newport MKS
Description: CONEX-TRB25CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 25 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRB actuators can replace micrometers
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: Newport MKS
Description: CONEX-TRB12CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 12 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRB actuators can replace micrometers
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: XOMOX (A Crane Co. Company)
Description: Saunders® EC & S360 Types Print Overview Saunders® EC & S360 Type is a compact and lightweight piston operated pneumatic linear actuator suitable for demanding duties in both industrial and aseptic applications. Available in stainless steel (SSC) or injection moulded in PES
- Operating Temperature: 14 to 212 F
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Valve Motion: Linear Motion Valve
- Location: Non-hazardous
-
Supplier: Ewellix
Description: power-to-weight ratio on the market. By using inverted roller screw technology, it’s possible to integrate a specially designed hollow shaft motor to reach an extreme axial compactness of the actuator and a lightweight construction (only 12,5 Kg). Moreover, it can deliver twice the
- Stroke or X-Axis Travel: 7.086618 inch
- Rated Speed: 11.8110236220472 in/sec
- Rated Force: 5,620 lbs
- Motor Type: AC Servo
-
Supplier: Yamaha Motor- Robot Division
Description: Motor-driven actuators YLE series This series of actuators use stepping motors that realize high functionality at low costs. The series offer total 6 types with 180 variations. The functionality equivalent to that of a servomotor is now available at low costs. The product line up of
- Stroke or X-Axis Travel: 0.787402 to 78.7402 inch
- Drive Type: Ball Screw, Belt Drive
- Actuation Type: Electrical
- Device Type: Rod Type
-
Supplier: LINAK U.S. Inc.
Description: The TWINDRIVE® TD5 is a dual actuator especially developed for box spring beds where a high force is required. With a force of 7,000 N on both back and leg ends, the TD5 is the strongest dual actuator in the LINAK HOMELINE® portfolio. The TD5 Standard is for bed systems requiring back
- Motor Type: DC
- Actuation Type: Electrical
- Device Type: Rodless
-
Supplier: Venture Mfg. Co.
Description: A reliable, cost effective import produced specifically for Venture utilizing our precision SSII sensor. Great for positioning smaller lightweight dishes. Features: “User Friendly” easy to install design Rugged steel tube construction Acme screw, plastic nut 500 lb. capacity Powder coated
- Rated Force: 500 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Motor Type: DC
-
Supplier: IntelLiDrives, Inc.
Description: motorized rotation angle of the load up to 50kg and has large clear aperture to allow the passage of the optical path or cables directly through the stage. The main body of the stage is made from lightweight anodized aluminum and can attach directly to an optical table or moving linear
-
Supplier: IntelLiDrives, Inc.
Description: motorized rotation angle of the load up to 50kg and has large clear aperture to allow the passage of the optical path or cables directly through the stage. The main body of the stage is made from lightweight anodized aluminum and can attach directly to an optical table or moving linear
-
Supplier: IntelLiDrives, Inc.
Description: rotation angle of the load up to 4 kg and has large clear aperture to allow the passage of the optical path or cables directly through the stage. The main body of the stage is made from lightweight anodized aluminum and can attach directly to an optical table or moving linear or XY
-
Supplier: igus® inc.
Description: pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Z-axis: drylin GRR-1280 lightweight gear rack with direct drive NEMA23XL stepper motor with encoder Y-axis: drylin ZLW-1040 belt-driven
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 19.68503937007874 in/sec
- Y-Axis Travel: 19.68505 inch
- Carriage Load: 11.025 lbs
-
Supplier: Yamaha Corporation
Description: The Yamaha GX07 is a high-precision linear slide table designed for use in various industrial applications. It features ground ball screws as a standard feature, ensuring smooth and precise motion. All models of the GX07 comply with JIS Standard accuracy class C5, which guarantees high
- Stroke or X-Axis Travel: 1.968505 to 43.30711 inch
-
Supplier: NSK Precision America
Description: These lightweight, compact linear actuators offer maintenance-free operation with K1 Lubrication Units. A variety of sizes are available for the MCM Series linear actuator, making it useful across many different industries and factory automation applications.
- Stroke or X-Axis Travel: 2.755907 to 39.3701 inch
- Drive Type: Ball Screw
- Actuation Type: Electrical
- Features: Integral Sensor, Other
-
Supplier: AGI - American Grippers Inc.
Description: Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks
- Stroke or X-Axis Travel: 1 to 8 inch
- Rated Speed: 40 in/sec
- Carriage Load: 25 lbs
- Motor Features: Home / Limit / Position Switches
-
Supplier: Honeywell Sensing & IoT
Description: The SMART Position Sensor is one of the most durable, adaptable, and lightweight linear position sensors available in the industry, enabling highly accurate motion control and improving operation efficiency and safety. Its simple, non-contact design eliminates mechanical failure
- Linearity: 1 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Newport MKS
Description: of polished stainless steel rods. The stages are also spring loaded against the drive actuator for backlash free motion. For the lower load capacity of the lightweight stage, this offers exceptional straightness of travel over the full 0.5-in. (or 13 mm) travel range, with <150 µrad
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X-Y-Z Axes
-
Supplier: Celera Motion
Description: compact, lightweight precision assemblies. Benefits Compact size, high force-to-weight ratio High acceleration Simple wiring and control Smooth, accurate motion Easy integration into system design Compatible with wide range of drives and controllers Custom windings and form factors available
- Peak Force (FP): 1.7984 to 39.34 lbs
- Linear Stroke: 0.2362206 to 0.787402 inch
- Continuous Power: 25 to 65 watts
- Device Type: Linear Actuator
-
Supplier: Celera Motion
Description: compact, lightweight precision assemblies. Benefits Compact size, high force-to-weight ratio High acceleration Simple wiring and control Smooth, accurate motion Easy integration into system design Compatible with wide range of drives and controllers Custom windings and form factors available
- Peak Force (FP): 1.124 to 10.3408 lbs
- Linear Stroke: 0.0787402 to 1.574804 inch
- Continuous Power: 3 to 18.00000000000003 watts
- Device Type: Linear Actuator
-
Supplier: Aeon Robotics GmbH
Description: The Aeon Robotics ADx1500 represents a compact yet powerful solution in the domain of robotic actuators, featuring a high torque brushless motor and a robust low-backlash cycloidal gear system. Measuring 113mm x 113mm x 66mm and weighing 1520g, this actuator delivers a stall/hold
-
Supplier: Honeywell Sensing & IoT
Description: The Honeywell SMART Arc Position Sensor is one of the most durable, adaptable, lightweight, and non-contact position sensors available, enabling absolute position sensing with enhanced accuracy. This simple, robust, arc position sensor offers an IP69K sealed package, eliminating mechanical
- Linearity: 0.4 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Honeywell Sensing & IoT
Description: The Honeywell SMART Arc Position Sensor is one of the most durable, adaptable, lightweight, and non-contact position sensors available, enabling absolute position sensing with enhanced accuracy. This simple, robust, arc position sensor offers an IP69K sealed package, eliminating mechanical
- Linearity: 0.4 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Compact Automation
Description: Turn-Act guided cylinders combine high strength, lightweight extruded bodies and the rigid support of composite or roller ball bearings with enersorb piston to provide an unparalleled guided cylinder product. Features: 4 Base Models ½, 3/4, 1 ¼ and 2 ½ inch Bores Lift forces from 16-490 lbs.
- Stroke or X-Axis Travel: 2 to 8 inch
- Bore Size: 0.5 to 2.5 inch
- Material: Aluminum
- Features: Double End Rod, Pneumatic Thruster, Three
-
Supplier: PI (Physik Instrumente) L.P.
Description: Highest Stiffness from Parallel-Kinematic Design 100µm Travel in Compact Design (40x40x40 mm) Unidirectional repeatability <0.2nm Capacitive Sensors PICMA® High-Performance Multilayer Piezo Actuators Extremely Lightweight at 0.08kg Ideal for Fast Fiber Alignment and Microscopy
- Stroke or X-Axis Travel: 0.00393701 to 0.004330711 inch
- Y-Axis Travel: 0.00393701 to 0.004330711 inch
- Z-Axis Travel: 0.00393701 to 0.004330711 inch
- Features: Electrical, Other
-
Supplier: PMC Engineering LLC
Description: Aero Surfaces - Actuators 1 or 2 Channels 0.1% Linearity -40 to 300°F Lightweight - 0.7oz IP65 or IP67 Sealing
- Maximum Angular Measurement: 20 to 360 degrees
- Operating Temperature: -40 to 300 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
-
Supplier: PMC Engineering LLC
Description: operational excellence in cold environments down to -40°F. Typical applications include: Throttle Position - Steering Angle - Pedal Position - Gear Position - Aero Surfaces - Actuators Features Compact Design Excellent Linearity -40°F to 300°F Lightweight - 0.7oz IP65 or IP67 Sealing
- Maximum Angular Measurement: 60 to 360 degrees
- Operating Temperature: -40 to 300 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
-
Supplier: IntelLiDrives, Inc.
Description: and has large clear aperture to allow the passage of the optical path or cables directly through the stage. The main body of the stages is made from lightweight anodized aluminum and can attach directly to an optical table or moving linear or XY actuators and can be mounted at
Find Suppliers by Category Top
Featured Products Top
-
There are three types of Linear Actuators used in manufacturing: Hydraulic, Pneumatic, and Electro-Mechanical. Hydraulic actuators are primarily used for moving very heavy loads, in the same way, that large construction equipment often operates off of hydraulic pressure (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
The simplification of design and construction of systems in our actuators results in a very compact design as well as provides (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
Its small footprint, high efficiency, and sleek design make this electric in-line actuator an ideal solution for minor lifting applications where installation space is limited. The light-weight easyE®-25 is perfectly suited for designs constrained by size or (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
aerospace manufacturing, precise linear motion is essential for applications such as aircraft assembly, maintenance platforms, and automated positioning systems. Duff-Norton actuators provide reliable, repeatable movement, ensuring smooth operation and enhanced safety in critical aerospace (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
. Electric Linear Actuators: Intelligent Motion Control Bansbach’s electric linear actuators bring intelligent, programmable motion to aerospace components where precision and repeatability are crucial. Used in cabin automation, adjustable pilot seating, and equipment deployment (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
: https://www.orientalmotor.com/linear-actuators/electric-gripper-linear-actuator-eh-series-az-motors.html ### ABOUT ORIENTAL MOTOR Since its founding in Japan in 1885, Oriental Motor has been a world leader in motion control systems. For over a century, we have concentrated on technological advancement and product design (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
that can withstand extended UV exposure, and abrasive contaminants common in windy environments are most important for solar power generation. Solar Tracker Applications Slew Drive Linear Actuator Shock (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
, gearmotors, linear actuators, drives, servo drives, integrated motor drives. Our products are found in thousands of different applications within industrial, commercial, and consumer product markets. While ElectroCraft provides a wide array of standard products with many configurable options (read more)
Browse Brushless Motors Datasheets for ElectroCraft
Conduct Research Top
-
What are the Main Types of Linear Actuators?
There are three types of Linear Actuators used in manufacturing: Hydraulic, Pneumatic, and Electro-Mechanical. Hydraulic actuators are primarily used for moving very heavy loads, in the same way, that large construction equipment often operates off of hydraulic pressure. Pneumatic actuators
More Information Top
-
Prototyping the flexible solenoid-coil artificial muscle, for exoskeletal robots
Electromagnetic theory was applied in the design of a lightweight linear actuator for exoskeletal robots.
-
Soft Actuators
Applications that effectively exploit the properties of dielectric elastomers include artificial muscle actuators for robots; low-cost, light- weight linear actuators ; solid-state optical devices; diaphragm actuators for pumps and smart skins; acoustic actuators; and rotary motors.
-
Support for a synaptic chain model of neuronal sequence generation
Intracellular recordings were achieved in the zebra finch using a custom microdrive constructed out of 3D printed plastic (AP Proto, Inc) outfitted with a lightweight linear actuator (Smoovy Series 0515, Faulhaber).
-
Thrust characteristics of high‐thrust spiral motor obtained by FEM analysis
Lightweight linear actuator with concentratedly-placed stationary coils.
-
Features :: NASA Tech Briefs
The MigaOne™ motor from Miga Motor Company (Berkeley, CA) is a powerful but lightweight linear actuator built directly onto a PCB substrate.
-
Features :: NASA Tech Briefs
The MigaOne™ motor from Miga Motor Company (Berkeley, CA) is a powerful but lightweight linear actuator built directly onto a PCB substrate.
-
Features :: NASA Tech Briefs
The MigaOne™ motor from Miga Motor Company (Berkeley, CA) is a powerful but lightweight linear actuator built directly onto a PCB substrate.
-
Features :: NASA Tech Briefs
The MigaOne™ motor from Miga Motor Company (Berkeley, CA) is a powerful but lightweight linear actuator built directly onto a PCB substrate.
-
Thin Motor - Nasa Tech Briefs :: NASA Tech Briefs
The MigaOne™ motor from Miga Motor Company (Berkeley, CA) is a powerful but lightweight linear actuator built directly onto a PCB substrate.
-
Features :: NASA Tech Briefs
The MigaOne™ motor from Miga Motor Company (Berkeley, CA) is a powerful but lightweight linear actuator built directly onto a PCB substrate.
Indicates content that may require registration and/or purchase.