Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Melexis Technologies NV Category: Sensors, Transducers Position Sensors Angle, Linear Position Measuring Series: Triaxis® Package: Tape & Reel (TR) Product Status: Active For Measuring: Linear, Rotary
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: TE Connectivity
Description: Body Features Cable Actuated Position Sensor Housing Material : Aluminum, Stainless Steel Industry Standards Hazardous Area Approvals : No IP Rating : IP67, IP68 Operation/Application Resolution (MM) : Various Other Encoder Drive : No Full Stroke Ranges : 15240 MM [600 INCH ]
- Measurement Range: 600 inch
- Operating Temperature: -40 to 199.4 F
-
Supplier: Alliance Sensors Group
Description: The ME-7 Series Embeddable Inductive Linear Position Sensor from Alliance Sensors Group is designed to be a drop-in, form, fit and function replacement for magnetostrictive sensors but with a much more robust construction and at a lower sell price and cost of
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Asahi Kasei Microdevices Category: Sensors, Transducers -Position Sensors -Angle, Linear Position Measuring Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Mounting Type: Surface Mount For Measuring: Angle Voltage - Supply: 3V ~ 5.5V
-
Description: The LIN Series sensors are non-contact linear position sensors with one or two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage
- Measurement Range: 1.7716545 inch
- Accuracy: 2 %
- Linearity: 1 ±% Full Scale
- Operating Temperature: 284 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1347186-A17301PUCFTN Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Termination Style: PC Pin Package: Tape & Reel (TR) Cut Tape (CT) Standard Package: 4,000 Technology: Hall Effect Output Signal:
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Alliance Sensors Group
Description: The LA-27 is robust and designed to survive heavy duty applications in harsh environments. This robust linear position sensor has a 1.050” OD aluminum housing (stainless steel housings are available), two double contact shaft seals to keep dirt and debris out, and is offered
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: ifm efector inc.
Description: configurable RGB LED for a fast visual localisation of the sensor End position setting with just one click for quick set-up Self-diagnostics regarding wear, blockages or deposits for preventive maintenance User-friendly communication and parameterization via IO-Link Learn more View
- Accuracy: 1 %
- Operating Temperature: -13 to 158 F
- Body Shape: Rectangular
- Output: Switched / Alarm
-
Supplier: PMC Engineering LLC
Description: KP94P Series of Linear position sensors have a 0.37 in. diameter aluminum body and a stainless steel shaft with Pop-Joints at each end. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the
- Measurement Range: 0.5 to 7 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: PMC Engineering LLC
Description: The KP13S Standard Series of linear position sensors have a 0.51 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high
- Measurement Range: 1 to 8 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: MicroSense, LLC
Description: The MicroSense Mini is a compact, high resolution linear displacement sensor designed specifically for providing servo system feedback, especially for OEM applications. The MicroSense Mini is a precision linear position sensor which delivers nanometer level
- Measurement Range: 0.004 to 0.04 inch
- Linearity: 0.02 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Linear Position Sensors - Standard Heavy Duty Linear Position Sensor for Motorsports -- KP19S SeriesSupplier: PMC Engineering LLC
Description: The KP19S Standard Series of linear position sensors have a 0.75 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high
- Measurement Range: 1 to 18 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Description: The ANG Series sensors are non-contact, intrinsically linear position sensors with one or two independent (redundant) outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a
- Maximum Angular Measurement: 360 degrees
- Accuracy: 2.5 ±% Full Scale
- Operating Temperature: 284 F
- Output: Analog Voltage
-
Supplier: Alliance Sensors Group
Description: The Alliance Sensors Group LA-25 Series LVDT linear position sensors are designed to handle extreme industrial environments. This robust linear sensor has a sturdy one-inch (25.4 mm) diameter aluminum housing (also available in stainless steel), two double
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: ABB Measurement & Analytics
Description: design Internal rotary - linear conversion Hand wheel for emergency operation Integrated sensors for position and temperature
- Stroke or X-Axis Travel: 0 to 2.362206 inch
- Rated Speed: 0.01968503937007875 to 0.078740157480315 in/sec
- Rated Force: 899.2 lbs
- Motor Voltage: 115 to 230 volts
-
Supplier: Venture Mfg. Co.
Description: Venture's 24V Linear Actuators Exhibit the Following Features: •High efficiency DC industrial motor•Over current circuit protection•Hall sensors for precision control and positioning•No load noise•Sealed and lubricated shaft•Light weight, compact structure and simple
- Motor Voltage: 24 volts
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: Festo Corporation
Description: Used to detect rotation of the shaft on rotary actuators DRVS and DSM The sensor can be quickly assembled without having to manually search for switching points Simple and reliable operation using just one pushbutton directly on the device
- Operating Temperature: -4 to 158 F
- Output: Current, Switched / Alarm
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch-off Three-phase asynchronous motor Sturdy gear unit with highly efficient design Internal rotary - linear conversion Hand
- Stroke or X-Axis Travel: 0 to 11.81103 inch
- Rated Speed: 0.00393700787401575 to 0.29527559055118124 in/sec
- Rated Force: 4,496 lbs
- Motor Voltage: 230 volts
-
Supplier: NB Corporation of America
Description: semiconductor equipment. BG linear actuator consists of a linear slide block, guide rail, and ball screws. They are housed in a U-shaped steel component and mounted to a sub table/motor bracket assembly. To accommodate a wide range of installations and applications, these
- Stroke or X-Axis Travel: 1.181103 to 48.5827034 inch
- Rated Speed: 7.283464566929138 to 59.05511811023625 in/sec
- Rated Force: 544.016 to 2,967.36 lbs
- Motor Continuous Power: 0.0402066115470846 to 1.005165288677115 HP
-
Supplier: PI (Physik Instrumente) L.P.
Description: Force up to 20 N Velocity up to 750 mm/s Integrated linear encoder, 0.01 µm resolution Weight force compensation Optional force sensor with 1 mN resolution OEM Linear Actuator PIMag® voice coil linear drive, high velocity and high dynamics. Low wear and high
- Force Constant (KF): 3.0348 lb/amp
- Peak Force (FP): 4.496 lbs
- Linear Stroke: 0.393701 inch
- Electrical Time Constant: 430 µs
-
Supplier: IntelLiDrives, Inc.
Description: dynamic stiffness and precise straightness of travel. Bearing rollers are magnetically preloaded by the carriage against magnet track Integral Linear Encoder provides precision non-contact linear position feedback with resolution 1 microns Limit and Home sensors establish
-
Supplier: IntelLiDrives, Inc.
Description: dynamic stiffness and precise straightness of travel. Bearing rollers are magnetically preloaded by the carriage against magnet track Integral Linear Encoder provides precision non-contact linear position feedback with resolution 1 microns Limit and Home sensors establish
-
Supplier: PI (Physik Instrumente) L.P.
Description: position and force control OEM Linear Actuator PIMag® Voice coil linear drive, high velocity and high dynamics. Low wear and high lifetime. Integrated linear encoder for reliable position control and repeatable accuracy. Position sensor
- Force Constant (KF): 1.7984 lb/amp
- Peak Force (FP): 2.248 lbs
- Linear Stroke: 0.787402 inch
- Electrical Time Constant: 375 µs
-
Supplier: IntelLiDrives, Inc.
Description: dynamic stiffness and precise straightness of travel. Bearing rollers are magnetically preloaded by the carriage against magnet track Integral Linear Encoder provides precision non-contact linear position feedback with resolution 1 microns Limit and Home sensors establish
-
Supplier: Radwell International
Description: SCON SERIES, LINEAR SERVO ACTUATOR POSITION CONTROLLER, ADVANCED TYPE, 150W MOTOR, ABSOLUTE ENCODER, CC LINK, NO CABLE, SINGLE PHASE AC200V. FREE 2 YEAR RADWELL WARRANTY
- Encoder Type: Absolute
-
Supplier: SKF/Global
Description: ILD stands for "Intelligent Linear Drive" and features electronic microprocessor technology for flexible, powerful and durable automation.
- Stroke or X-Axis Travel: 59.0551181102362 inch
- Rated Speed: 7.8740157480315 in/sec
- Rated Force: 449.6 lbs
- Features: Adjustable Stroke, Closed Loop Control, Integral Sensor
-
Supplier: Novotechnik U.S., Inc.
Description: For applications requiring a rodless side-driven actuator.
- Measurement Range: 3.93701 to 118.1103 inch
- Sensor Technology: Linear Potentiometer
- Output: Voltage
-
Supplier: ifm efector inc.
Description: Position feedback for single and double seat valve and for diaphragm valves Freely selectable switching outputs: valve open / closed, seat lift Replaces three binary pulse pick-ups Resolution of 0.2 mm across the entire measuring range Programming of valve positions with pushbuttons
- Max DC Voltage Rating: 36 volts
- Operating Temperature: -13 to 185 F
- Valve Actuation: For Linear Actuated Valves
- Type of Position Indication: LED Indicator
-
Supplier: MotiCont
Description: and using a position sensor, positioning accuracies of less than one micron or 0.00004 inches are achievable. Each actuator is integrated with a quadrature position sensor, inner limit, outer limit and home switch. Customized solutions can be provided upon request.
- Peak Force: 6 to 20.2 lbs
- Slider or Carriage Travel: 0.7 to 5.2 inch
- Linear Motor Type: Moving Coil
-
Description: ANT-38 is an upgrade version of ANT-35 but with internal limit switches for ends stop. Thanks to the end limits design, ANT-38 can make up the inadequacy of ANT-35 for the two ends protection also a straight moving shaft. ANT-38 is a slim inline actuator with a robust design, high efficiency,
- Stroke or X-Axis Travel: 0.787402 to 19.68505 inch
- Rated Speed: 0.984251968503937 in/sec
- Rated Force: 517.04 lbs
- Motor Continuous Power: 0.067011019245141 HP
-
Supplier: Transmotec
Description: Linear actuators DLA series in customized or standard configurations for general purpose applications. Standard stroke lengths between 50 mm and 300 mm. Power 34W and force 1200N. Potentiometer and magnetic hall sensor encoders and integrated electric noise reduction filters are
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 0.196850393700787 to 1.37795275590551 in/sec
- Rated Force: 44.96 to 269.76 lbs
- Motor Voltage: 12 to 24 volts
Find Suppliers by Category Top
Featured Products Top
-
Novotechnik U.S. offers the LWX Series of linear position transducers for harsh operating environments, including equipment exposed to high-pressure washdowns, grease, dust and vibration. The corrosion-resistant, all-metal sensors provide direct, absolute displacement measurement in applications (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
measurement, these units provide accurate information over their full linear range starting at 1.0 mm (0.040 inches). The design is robust and reliable and thanks to the LVDT principle where there is no electrical contact across the transducer positioning element the units enjoy a long and trouble (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Autonics introduces the LPD Series inductive linear positioning sensors, designed for accurate detection of metal object movement across 14 mm and 103 mm ranges. Using a coreless method, these sensors offer improved precision and durability while reducing damage risk from surface impact. Compact (read more)
Browse Electromechanical Relays Datasheets for New Yorker Electronics Co., Inc. -
Multi-Act is an integrated multi position device that includes multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Absolute Linear Position Sensors (Absolute Linear Encoders) are designed for measuring and checking displacements, dimensions, run-outs, surface profiles, deformations. Riftek’s absolute linear encoder series includes two models (read more)
Browse Linear Encoders Datasheets for RIFTEK EUROPE Sp. z.o.o. -
actuator products are specially designed for a variety of industrial and commercial applications. Our actuators are used for opening and closing, tilting and pivoting, lifting and lowering and positioning. Download the (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA
Conduct Research Top
-
Linear Positioning Stages/Tables
control components such as linear motion components, motors or actuators, encoders, sensors, and controllers. For instance, positioning stages are typically linear motion assemblies made up of linear guides or carriages and some type of drive mechanism.
-
Linear Positioning Stages and XYZ Tables
control components such as linear motion components, motors or actuators, encoders, sensors, and controllers. For instance, positioning stages are typically linear motion assemblies made up of linear guides or carriages and some type of drive mechanism.
-
Linear Actuators for High-Speed Low-Load Applications
are available, accurate positioning at high speeds is still difficult with pneumatic systems. High-speed linear actuators that use disc magnet motor (DMM) technology, however, provide excellent linear speed for low-load applications such as sensor movement, positioning a laser beam, pick and place
-
How do thin position sensors work?
Figure 1: Thin position sensors, such as the strip sensor shown on the right, share many of the same functional characteristics of an electrical potentiometer (left).Thin linear potentiometers, or position sensors, are a unique component used to correlate the specific position of an actuator
-
Nanometer Precise Hybrid Actuator in Positioning Mechanism with Long Travel Range
lead to parallel structures. For high linear accuracy and large travel range are developed two new concepts, one use piezo actuator based walking drive mechanism and one use the mechatronic combination of piezo and motorized drives in one incremental sensor loop. The first principle can be used
-
FieldQ Valve Actuator - English
and proportionally to the rotation of the actuator pinion. The linear movement of the position probe is tracked by a GMR sensor. This GMR sensor is placed in the protruding part (3) of the Control module (4), which slots in the Pneumatic Module (5). Control Modules: The electronics in the Control
-
Automated (Robotic) Manual Transmissions
position the gears in the same method an operator would in a traditional manual transmission. MTS Commercial Sensors can provide feedback for individual, linearly moving shift shafts or a combined linear and rotary motion shaft. MTS magnetostrictive sensors have the unique ability to measure
-
Medical Dental Chairs
identification, combines that with the patient's identification and the chair moves to the last remember or preferred position with a series of actuators, joins and a controller. MTS Temposonics C-Series sensors can be used to follow either the position of the actuator or the position of the chair
More Information Top
-
Federal Register > Tuesday, January 12, 1999 > [64 FR 1826] Government-Owned Inventions, Available for Licensing
NASA Case No. MFS-31218-1: Non-Contact Linear Actuator Position Sensor & Controller Insensitive To Air Gap Between Armature & Magnetic Bracket; .
-
A new silver robot platform for the elderly and the handicapped: SpiderbotTM-posture balancing and muscle strengthening exercises
…6, . In String-Man4 7 wires are connected to patients’ body and using a wide range of sensors including foot gait phase detection sensor, reaction force sensor, zero- moment point (ZMP) estimation sensor, knee-goniometer, wire-force and linear actuator position sensor .
-
STRING-MAN: Wire-robot technology for safe, flexible and human-friendly gait rehabilitation
The sensory systems of the STRING-MAN involve a foot gait-phase detection sensor, reaction force sensing (foot forces) and zero-moment point (ZMP) [14] estimation sensor, knee- goniometer, wire force and linear actuator position sensors , as well as pulley rotation sensors.
-
Collagen-Dependent Neurite Outgrowth and Response to Dynamic Deformation in Three-Dimensional Neuronal Cultures
position sensor linear actuator top plate .
-
Development of low light level and wide dynamic range visible nephogram imaging technology
The gradient NDF consists of several pieces of NDF, and it is adjusted by linear actuator and position sensor .
-
Blocking policies in pharmaceutical transfer lines
These devices, such as stepper or servo motors, or linear actuators with position sensors , provide status signals to the electronic controllers that run the machine [4].
-
Motion index/search system based on real-world haptics
The experimental devices consist of four linear actuators and position sensors .
-
A new ball and beam system using magnetic suspension actuator
System characteristics including magnetic actuator , linear position sensor , load current control and feedback loop are discussed.
Indicates content that may require registration and/or purchase.