Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tekscan, Inc.
Description: Large, square, standard sensor, ideal for OEM integration. A502 sensors are square standard sensors with a 2-pin male connector. They have a force range of 0-222 N (0-50 lb), specified with Tekscan electronics. The model is linear through a much lower range of
- Force / Load Rating: 0 to 10,000 lbs
- Operating Temperature: -40 to 140 F
- Force Measured: Compression
- Output: Digital
-
Supplier: Powell Electronics, Inc.
Description: 200 lbf, ±0.03%, Linearity, 3 mV/V Outpu
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The FMA Series are piezoresistive-based force sensors offering a digital output for reading force over the specified full scale force span and temperature range. They are fully calibrated and temperature compensated for sensor offset, sensitivity, temperature
- Force / Load Rating: 0 to 1.124 lbs
- Operating Temperature: -40 to 185 F
- Output: Digital
-
-
Supplier: Honeywell Sensing & IoT
Description: The FMA Series are piezoresistive-based force sensors offering a digital output for reading force over the specified full scale force span and temperature range. They are fully calibrated and temperature compensated for sensor offset, sensitivity, temperature
- Force / Load Rating: 0 to 3.372 lbs
- Operating Temperature: -40 to 185 F
- Output: Digital
-
Supplier: Honeywell Sensing & IoT
Description: The FMA Series are piezoresistive-based force sensors offering a digital output for reading force over the specified full scale force span and temperature range. They are fully calibrated and temperature compensated for sensor offset, sensitivity, temperature
- Force / Load Rating: 0 to 5.62 lbs
- Operating Temperature: -40 to 185 F
-
Supplier: Honeywell Sensing & IoT
Description: The FMA Series are piezoresistive-based force sensors offering a digital output for reading force over the specified full scale force span and temperature range. They are fully calibrated and temperature compensated for sensor offset, sensitivity, temperature
- Force / Load Rating: 0 to 1.124 lbs
- Operating Temperature: -40 to 185 F
-
Supplier: ASTM International
Description: 1.1 This test method covers the force versus resistance measurement of a membrane force sensor (MFS) where the electrical resistance decreases as the force on the sensor is increased. 1.2 An MFS may or may not be electrically open in its static state. This depends
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA23 series is a compact linear actuator primarily used for medical applications that require high force and high speed. This linear actuator also has the ability to save installation space by mounting the control box to the actuator. The TA23 linear actuator
- Rated Speed: 1.55511811023622 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Light force gauge for in-house use / Summing function / Hold function / Gross - Net Weighing / Freely adjustable weighing unit / Weighing ranges up to 1,000 kg The force gauge PCE-CS 1000N is a compact, mobile crane scale for in-house applications. The robust aluminum housing of this
- Force / Load Rating: 2,200 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 14 to 104 F
- Device: Gauge / Indicator
-
Supplier: FAULHABER MICROMO
Description: High dynamics Excellent force to volume ratio No residual force present Non-magnetic metal housing Compact and robust construction No lubrication required Simple installation and configuration
- Rated Continuous Thrust Force: 0.80928 lbs
- Slider or Carriage Travel: 4.724412 inch
- Slider or Carriage Width: 0.49212625 inch
- Slider or Carriage Length: 1.94488294 inch
-
Supplier: FAULHABER MICROMO
Description: High dynamics Excellent force to volume ratio No residual force present Non-magnetic metal housing Compact and robust construction No lubrication required Simple installation and configuration
- Rated Continuous Thrust Force: 2.06816 lbs
- Slider or Carriage Travel: 8.661422 inch
- Slider or Carriage Width: 0.787402 inch
- Slider or Carriage Length: 2.9133874 inch
-
Supplier: FAULHABER MICROMO
Description: High dynamics Excellent force to volume ratio No residual force present Non-magnetic metal housing Compact and robust construction No lubrication required Simple installation and configuration
- Rated Continuous Thrust Force: 0.231544 lbs
- Slider or Carriage Travel: 1.574804 inch
- Slider or Carriage Width: 0.3149608 inch
- Slider or Carriage Length: 1.2992133 inch
-
Supplier: FAULHABER MICROMO
Description: High dynamics Excellent force to volume ratio No residual force present Non-magnetic metal housing Compact and robust construction No lubrication required Simple installation and configuration
- Rated Continuous Thrust Force: 1.39376 lbs
- Slider or Carriage Travel: 0.787402 inch
- Slider or Carriage Width: 0.5511814 inch
- Slider or Carriage Length: 3.36614355 inch
-
Supplier: Progressive Automations
Description: dimensions, IP rating, wire length, connectors, force, mounting holes, potentiometers and hall effect sensors or limit switches. Get in contact with our customer service department to start building your custom actuator today. PA-09 SPECIFICATIONS Input Voltage 12 VDC Stroke 2-40
- Stroke or X-Axis Travel: 2 to 40 inch
- Rated Speed: 0.27 in/sec
- Rated Force: 330 lbs
- Material: Aluminum
-
Supplier: Newark, An Avnet Company
Description: SENSOR, LINEAR POTENTIOMETER, 1GOHM, 1%; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Housing:Rectangular; No. of Pins:-; Output Current:-; Operating Magnetic Force Min:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Tekscan, Inc.
Description: Thin, circular, tactile potentiometer used to identify position, location, or adjust output. FlexiPot™ Ring sensors have a circular shape, a 3-pin male connector, and are designed for use with your own electronics. These sensors are a low powered position sensor with a
- Operating Temperature: -40 to 140 F
- Force Measured: Compression
- Output: Digital
- Device: Sensor / Transducer
-
Supplier: Aries Engineering Co., Inc.
Description: consists of two options: Low voltage Linear transducer (LVLT) Fully integrated Load Cell installed on the end of the cylinder rod. Both devices provide for an analog feedback signal through an analog card to the PLC. The feedback signals indicate distance (cylinder travel) to ±.001” and
- Stroke: 2 to 8 inch
- Rated Load/Force: 2,000 to 50,000 lbs
- Features: Home / Limit / Position Switches, Integral Sensor, Linear Position Feedback
-
Supplier: Allied Electronics, Inc.
Description: The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft
-
Supplier: Allied Electronics, Inc.
Description: The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft
-
Supplier: Allied Electronics, Inc.
Description: The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft
-
Supplier: Tekscan, Inc.
Description: Thin, rectangular, tactile potentiometer used to identify position, location or adjust output. FlexiPot™ Strip sensors are low-powered force sensing linear potentiometers with a rectangular shape and 3-pin male connector. They are designed for use with your own electronics.
- Operating Temperature: -40 to 140 F
- Force Measured: Compression
- Output: Digital
- Device: Sensor / Transducer
-
Supplier: Allied Electronics, Inc.
Description: The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft
-
Supplier: DigiKey
Description: Force Sensing Linear Potentiometer (FSLP) Sensor Output
-
Supplier: Newark, An Avnet Company
Description: MAGNETIC ROTARY POSITION SENSOR, 30V; Supply Voltage DC Min:7V; Supply Voltage DC Max:30V; Sensor Housing:-; No. of Pins:-; Output Current:-; Operating Magnetic Force Min:-; Product Range:PST-360 Series; SVHC:No SVHC (15 RoHS Compliant: Yes
-
Supplier: PI (Physik Instrumente) L.P.
Description: Force up to 20 N Velocity up to 750 mm/s Integrated linear encoder, 0.01 µm resolution Weight force compensation Optional force sensor with 1 mN resolution OEM Linear Actuator PIMag® voice coil linear drive, high velocity and high dynamics. Low wear
- Force Constant (KF): 3.0348 lb/amp
- Peak Force (FP): 4.496 lbs
- Linear Stroke: 0.393701 inch
- Electrical Time Constant: 430 µs
-
Supplier: Newark, An Avnet Company
Description: MAG ROTARY ANGLE/POSITION SENSOR, 5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Housing:-; No. of Pins:-; Output Current:-; Operating Magnetic Force Min:-; Product Range:PST-360 Series; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MAGNETIC ROTARY POSITION SENSOR, 5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Housing:-; No. of Pins:-; Output Current:-; Operating Magnetic Force Min:-; Product Range:PST-360 Series; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: SPECIFICATIONS Resistance: 1000 Ω/in ±20% Power Rating: 0.25 Watts/in Linearity: 1% FS Repeatability: 0.0127 mm (0.0005") Resolution: 0.00127 mm (0.00005") Operating Temperature: -40 to 80°C (-40 to 175°F) Wiper Current: <1 µA Starting Force: 1 oz max Mechanical Travel: Range +1.27 mm
- Measurement Range: 0.5 to 6 inch
- Linearity: 1 ±% Full Scale
- Operating Temperature: -40 to 176 F
- Body Shape: Cylindrical
-
Supplier: PI (Physik Instrumente) L.P.
Description: position and force control OEM Linear Actuator PIMag® Voice coil linear drive, high velocity and high dynamics. Low wear and high lifetime. Integrated linear encoder for reliable position control and repeatable accuracy. Position sensor resolution: 0.01 µm.
- Force Constant (KF): 1.7984 lb/amp
- Peak Force (FP): 2.248 lbs
- Linear Stroke: 0.787402 inch
- Electrical Time Constant: 375 µs
-
Supplier: Trans-Tek, Inc.
Description: The Series 100 Linear Velocity Transducers provide a simple yet accurate means of measuring linear velocity. They consist of high coercive force permanent magnet cores which induce sizable DC voltage while moving concentrically within shielded coils. The basic design permits
- Maximum Velocity: 2,850 in/sec
- Maximum Measurement Range: 26 inch
- Accuracy: 2.5 ±% FS
- Operating Temperature: -50 to 200 F
-
Supplier: OMEGA Engineering, Inc.
Description: DLT Linear Thruster Slides are fabricated with precision ground shafts and incorporate preloaded linear ball bushing for a robust guided air cylinder with excellent linear motion control. Shock absorbers and precision stop blocks create pneumatic linear motion with
- Stroke or X-Axis Travel: 0.2 to 6 inch
- Positioning Accuracy: 0.001 inch/inch
- Orientation: Horizontal, Inverted, Vertical
- Motor Features: Linear Position Feedback
-
Supplier: OMEGA Engineering, Inc.
Description: SPECIFICATIONS Resistance: 1000 Ω/in ±20% Power Rating: 0.25 Watts/in Linearity: 1% FS Repeatability: 0.0127 mm (0.0005") Resolution: 0.00127 mm (0.00005") Operating Temperature: -40 to 80°C (-40 to 175°F) Wiper Current: <1 µA Starting Force: 1 oz max Mechanical Travel: Range +1.27 mm
- Measurement Range: 1 to 10 inch
- Linearity: 1 ±% Full Scale
- Operating Temperature: -40 to 176 F
- Body Shape: Cylindrical
-
Supplier: SAE International
Description: riveting multi-material structures. It will fulfill the one-way assembly requirements in several types of aeronautics applications. Normality and anti-slipping are solved using force-control solution: a 6 components force sensor measures forces and moments at the pressure
Find Suppliers by Category Top
Featured Products Top
-
Hypersen 6-Axis Force Torque Sensor adopt strain gauge structure that can withstand up to 350% overload during operation thanks to its anti- overload capability and durability. High-precision strain gauge and structure design help the sensors achieve higher signal-to-noise ratio and (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
SF15 Force Sensor Calibration Guide Sensor Overview: SF15 is a strain gauge (read more)
Browse Force and Load Sensors Datasheets for Win Source Electronics -
HPS-FT025 mini 6-axis force torque sensor enables precision force control for desktop robots.It delivers real-time force and torque feedback, making assembly, testing, insertion and grinding safer, more accurate and consistent. Ideal for electronics, medical and precision automation applications (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
HPS-FT025 mini 6-axis force torque sensor enables precision force control for desktop robots.It delivers real-time force and torque feedback, making assembly, testing, insertion and grinding safer, more accurate and consistent. Ideal for electronics, medical and precision automation applications (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
into the sensor. With over 50 years of experience designing and manufacturing LVDTs and other types of linear position transducers we can normally offer a solution from our vast knowledge base to meet your application requirements (read more)
Browse Force and Load Sensors Datasheets for RDP Electrosense -
using rolling knives or a laser. This “slitting” process requires even higher linear speeds up to 150m/min. Once again, maintaining precision tension at those speeds is critical to achieving consistent quality. Finally, tension control is also critical to ensuring proper (read more)
Browse Force and Load Sensors Datasheets for ABB Measurement & Analytics -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Load Cells Datasheets for RDP Electrosense -
motion control, as well as test instrumentation. Force-rebalance closed-loop MEMS accelerometer with quartz sensors -equivalent performances at a fraction of their size (<0.8 cm3 vs <10 cm3), weight (<1.4 g vs 50 g) and price (2-3 times cheaper (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Group. The innovative design with a 3-phase self-supporting coil and non-magnetic steel housing offers outstanding high-resolution performance. The absence of residual static force and the excellent relationship between the linear force and current make these motors ideal for use in micro (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA
Conduct Research Top
-
Force Balance Sensor Technology
by an electrical equivalent mechanical spring. There are two classes of servo force balance accelerometers: the pendulous type, having an unbalanced pivoting mass with angular displacement, and the non-pendulous type, having a mass which is displaced linearly.
-
Sizing and Applying Magnetostrictive Linear Position Sensors
temperature, pressure, flow, force, or position, for example. The type of measurement and the sensor technology will dictate the set of parameters which are important in specifying and sizing the appropriate sensor. Linear-position sensors measure absolute distance along a motion axis
-
Force Feedback in Linear Actuators
When specifying the initial system, designers may benefit from selecting electric actuators with internal load cells. This option is a practical solution that provides optimum alignment, protection of load cell sensors, and streamlines the path of cables from actuator to controls.
-
Considerations for using Capacitive Position Sensors for Feedback in a Servo System (.pdf)
In many ways, capacitive position sensors from ADE Technologies are ideally suited to be used as the feedback element in a servo system. Some of their specifications that are important for servo use are: * Wide bandwidth. * Low noise. * No hysteresis. * No added mass, force, or damping to the servo
-
Digital Counting Scale
Bridge transducers are the most common sensor type in digital counting scales. They convert a force into a voltage that is proportional to the force applied to the bridge. Bridge transducers are used because they are extremely linear and have repeatable characteristics for large applied forces
-
Piezo Motors: Principle of Operation for Engineers
, quartz, Rochelle salt, topaz, tourmaline, and bone (dry bone exhibits some piezoelectric properties due to the apatite crystals, and the piezoelectric effect is generally thought to act as a biological force sensor). An example of man-made piezoelectric materials includes barium titanate and lead
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
and sensors. Johnson Medtech offers a miniature medication dosing system that features a tiny geared motor, an optical sensor, a displacement sensor, and an optional force sensor. This system design is effective in preventing dosing inaccuracies in the most compact medication delivery devices. 5
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
requiring multi-axis stage systems. Usually an object has to move in two, three or more degrees of freedom (DOF) including linear movements, rotary movements, tilt and/or lifting operations. Parallel kinematic drives like hexapods can easily provide 6 DOF quite elegantly, but in most cases a simple stacked
More Information Top
-
Investigation on calibration methods for multi-axis, linear and redundant force sensors
A new calibration method for redundant linear force sensors has been proposed in this paper.
-
MR_CHIROD v.2: A fMRI Compatible Mechatronic Hand Rehabilitation Device
Furthermore, the linear handle motion allows direct force measurement by utilizing a linear force sensor immediately after the handle, in contrast with what was utilized in MR CHIROD v.
-
MR_CHIROD v.2: Magnetic Resonance Compatible Smart Hand Rehabilitation Device for Brain Imaging
Furthermore, the linear handle motion allows direct force measurement by utilizing a linear force sensor immediately after the handle, in contrast with what was utilized in MR_CHIROD v.
-
Minimum requirements for feedback enhanced force sensing
This precludes the possibility of any additional sen- sitivity enhancement from feedback in either of the examples discussed above [14, 17], or indeed feedback improved band- width in linear force sensors [18].
-
Objective and quantitative assessment methodology of hand functions for rehabilitation
Here, it can be seen that the force values are much higher compared to the experiments using linear force sensor .
-
A hexapod robot external fixator for computer assisted fracture reduction and deformity correction
Linear force sensors are integrated in the six carrying elements (a), a corresponding software calculates axial and shear forces as well as bending and torsion moments (b).
-
Possibility of non-invasive blood pressure estimation by measurements of force and arteries diameter
The linear force sensor was fixed on a sliding support receiving the linear probe of the ultrasound scanner (Fig.1).
-
The Roboterfixateur
A Hexapodfixateur provided with 6 miniature motors was clinically used which had been extended equally a measuring system by 6 linear force sensors .
Indicates content that may require registration and/or purchase.