-
Supplier: H2W Technologies
Description: magnetic assembly is highly magnetic, it should not be placed in an area where loose steel particles can be drawn into the magnetic gap. The brakes should not be mounted in an environment with high ambient temperatures (>50ºC). Maintenance The linear
- Features: Eddy Current, Permanent Magnet
- Type: Magnetic
- Engagement: Noncontact
-
Supplier: SG Transmission
Description: Magnetic particle clutches and brakes have been designed to maintain high performance in continuous slip applications through maximum and continuous heat dissipation. The use of high wear resistant particles assures long operational life in high cycle applications. Key Features Voltage
- Shaft: In-line
- Mounting: In-line Shafts
- Application: Industrial / General Purpose, Machine Tool, Other
-
Supplier: Electroid Company
Description: Enclosed magnetic particle device, linear torque/slip speed characteristics
- Torque Rating: 0.166666666666667 Ft-lbs
- Diameter: 1.88 inch
- Length: 2.38 inch
- Shaft: In-line, Right Angle
-
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard MK750 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as conveyors, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal and base
- Length: 10.13 to 11.31 inch
- Application: Conveyor, Industrial / General Purpose, Other
- Features: Disc, Electromagnetic, In-line, Spring Actuation / Engage
- Type: Electrical, Magnetic
-
Supplier: Infineon Technologies AG
Description: to 7 V Potential Applications Steering torque sensing Brake and acceleration pedals Valve or flap position sensing High-speed applications Automotive and industrial safety any other kind of precise and fast linear measurement application Applications Electric parking brake
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4999I3 dual channel linear Hall sensor with two highly accurate redundant Hall measurement channels on one chip The XENSIV™ TLE4999I3 provides all means that are necessary to fulfill the state-of-the-art functional safety requirements on system level. It is developed in full
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Electroid Company
Description: Enclosed magnetic particle device, linear torque/slip speed characteristics
- Torque Rating: 1.25 Ft-lbs
- Rotational Speed: 1,200 rpm
- Diameter: 3.08 inch
- Length: 5.413 inch
-
Supplier: jbj Techniques Limited
Description: Magnetic particle clutch designed for industrial applications requiring fast response time and a stable torque. Units can also be set for continuous slip which makes them ideal for tension applications. Since voltage to torque is linear, output torque can be easily controlled. Since
- Torque Rating: 4.4 to 71 Ft-lbs
- Speed: 1,800 rpm
- Operating Voltage: 24 volts
- Weight: 0.9 to 21.8 lbs
-
Description: Brakes actuated by pressurisation Actuated by pressurisation Released by spring actuation Completely stainless version Holds position, even under changing load conditions
- Stroke or X-Axis Travel: 0.0393701 to 236.2206 inch
- Rated Speed: 0.196850393700787 in/sec
- Rated Force: 264.8144 lbs
- Material: Aluminum
-
Description: Brake operated by spring actuation. Brake operated by spring actuation Brake release by pressurisation Optional sensor to indicate brake lining wear Anodised aluminium rail, with prism shaped slide elements Adjustable plastic slide elements Composite sealing system with
- Stroke or X-Axis Travel: 0.0393701 to 236.2206 inch
- Rated Speed: 0.196850393700787 in/sec
- Rated Force: 264.8144 lbs
- Material: Aluminum
-
Supplier: jbj Techniques Limited
Description: Magnetic particle clutch designed for industrial applications requiring fast response time and a stable torque. Units can also be set for continuous slip which makes them ideal for tension applications. Since voltage to torque is linear, output torque can be easily controlled. Since
- Torque Rating: 8.8 to 144 Ft-lbs
- Rotational Speed: 1,800 rpm
- Operating Voltage: 24 volts
- Weight: 15 to 141 lbs
-
Supplier: Radwell International
Description: MAGNET SELECTOR STATIC SWITCH, FOR USE WITH MCS/TCS SERIES CLUTCH OR ELECTRIC BRAKE SYSTEMS. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5012BD E9200 magnetic angle sensor with bi-directional SSC interface The Infineon TLE5012BD is a fully redundant 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 250 to 700 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5014SP16 E0002 iGMR magnetic angle sensor for high speed applications Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are thus
- Input (Supply) Voltage: 0.3 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 800 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: IntelLiDrives, Inc.
Description: positions Cable Transport Module with high flex robotic cable is installed and pre-wired to the amplifier Mounting of the actuator can up-side down and vertically with optional linear brake Multi-axes Gantry and XYZ arms can be easily constructed using Linear Servo Slides
-
Supplier: IntelLiDrives, Inc.
Description: positions Cable Transport Module with high flex robotic cable is installed and pre-wired to the amplifier Mounting of the actuator can up-side down and vertically with optional linear brake Multi-axes Gantry and XYZ arms can be easily constructed using Linear Servo Slides
-
Supplier: IntelLiDrives, Inc.
Description: positions Cable Transport Module with high flex robotic cable is installed and pre-wired to the amplifier Mounting of the actuator can up-side down and vertically with optional linear brake Multi-axes Gantry and XYZ arms can be easily constructed using Linear Servo Slides
-
Supplier: Allen-Bradley / Rockwell Automation
Description: MP-Series Integrated Linear Stage-Type Actuator, Frame Size 8 = 200 mm (7.9 in) base width, 230V ac, Direct Drive, 1040 mm Stroke Length, 5 micron resolution incremental magnetic linear encoder, Linear motor (direct drive only), Open, No brake
- Drive Type: Direct Drive
-
Supplier: Kollmorgen Corporation
Description: These modular positioning tables provide the design flexibility and options to suit a wide variety of demanding, high-precision positioning applications. An innovative magnetic cover strip protects the entire length of the screw and linear bearing system, providing for operator safety
- Stroke or X-Axis Travel: 1.968505 to 78.7402 inch
- Rated Speed: 8.8 to 59 in/sec
- Carriage Load: 1,389.15 lbs
- Lead: 0.1968503937007874 to 0.984251968503937 inches per
-
Supplier: Kollmorgen Corporation
Description: gear and inline direct transmission Flange, clevis, side and trunnion cylinder mounting types Magnetic home and limit sensors Linear potentiometer output
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 52.5 in/sec
- Rated Force: 5,620 lbs
- Lead: 0.3937007874015748 to 1.2598425196850394 inches per
-
Supplier: TiMOTION Technology
Description: TiMOTION’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for use in heavy-duty machinery, industrial equipment and off road vehicles. This
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.30314960629921 in/sec
- Rated Force: 1,011.6 lbs
- Motor Voltage: 12 to 220 volts
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: FBL60 linear module, fully enclosed structure, body width 60mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy.
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 11.8110236220472 to 36.6141732283465 in/sec
- Carriage Load: 66.15 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: FDBL100 linear module, fully enclosed structure, body width 100mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy.
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 41.3385826771654 to 118.110236220473 in/sec
- Carriage Load: 88.2 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] The synchronous belt linear module developed by FUYU has a single unit with high speed and a maximum speed of 1750mm/s. It is faster, smoother and more accurate. It perfectly solves the problems of heat, vibration and noise. [Application Area] Laser cutting machine, PV back
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Newport MKS
Description: to a minimum and extend the life of the stage. Recirculating ball bearing slides ensure accurate linear motion and eliminate ball cage migration found on typical linear ball bearings or crossed roller bearings. Position measurements are read with a 4000 pts/rev. encoder located
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 1.968503937007875 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Newport MKS
Description: to a minimum and extend the life of the stage. Recirculating ball bearing slides ensure accurate linear motion and eliminate ball cage migration found on typical linear ball bearings or crossed roller bearings. Position measurements are read with a 4000 pts/rev. encoder located
- Stroke or X-Axis Travel: 9.842525 inch
- Rated Speed: 1.968503937007875 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Newport MKS
Description: life of the stage. Recirculating ball bearing slides ensure accurate linear motion and eliminate ball cage migration found on typical linear ball bearings or crossed roller bearings. Position measurements are read with a 4000 pts/rev. encoder located directly on the screw, avoiding
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 1.968503937007875 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Newport MKS
Description: to a minimum and extend the life of the stage. Recirculating ball bearing slides ensure accurate linear motion and eliminate ball cage migration found on typical linear ball bearings or crossed roller bearings. Position measurements are read with a 4000 pts/rev. encoder located
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 1.968503937007875 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Hymark/Kentucky Gauge
Description: Precision linear steel guide rails with rack and cable trays Carriage with hardened double ball bearings Magnetic linear encoder for direct measuring LED controller, displays in 0.001in/0.01mm (LCD available for fractional) Linear error compensation, 100 points Control
- Cutting Capacity: 0.25 to 12.75 inch
- Power Type: AC Power
- Machine Type: Circular Saw
- Cutting Type: Manual, Semi-Automatic
-
Supplier: Hymark/Kentucky Gauge
Description: trays • Easy retrofit to existing or selected conveyors and tables • Carriage with hardened double ball bearings • Magnetic linear encoder for direct measuring • Steel faceplate oversized for multiple piece handling with manual arm lift • Position controller for single position with
-
Supplier: Tolomatic
Description: Straightness and flatness within .0002" per inch, excellent repeatability
- Stroke or X-Axis Travel: 0 to 95.9843038 inch
- Material: Aluminum
- Drive Type: Belt Drive
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
-
Supplier: Tolomatic
Description: Straightness and flatness within .0002" per inch, excellent repeatability
- Stroke or X-Axis Travel: 0 to 96 inch
- Material: Aluminum
- Drive Type: Belt Drive, Gear Drive
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
-
Supplier: Tolomatic
Description: Accommodates heavy loads, cost-effective, 100% duty cycle
- Stroke or X-Axis Travel: 0 to 88 inch
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
- Actuation Type: Electrical
- Mounting Type: Flange, None
-
Supplier: Hymark/Kentucky Gauge
Description: Carriage with steel roller bearings for easy positioning Roto-lock brake system (MD50 / MD50D) Fine tune adjustment knob for 0.001in positioning (MD50D) Handwheel driven carriage with pneumatic brake (MD50H) Steel faceplate with manual arm lift, adjustable in X / Y / Z directions Inch
Find Suppliers by Category Top
Featured Products Top
-
brake discs and to monitor the level of float glass. Up to four sensors can be connected to the high-performance controller simultaneously. The available sensors cover measuring ranges from 1 mm up to 20 mm. A high-temperature sensor cable compensates for interference from electric or magnetic fields. Furthermore, the measured data is output both analog and digital via modern interfaces such as Ethernet and EtherCAT. (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
advanced levels of automation in vehicles. Future automated and autonomous vehicles require advanced electric power steering (EPS) systems with precise motor control capabilities, as well as brake-by-wire or electromechanical braking systems with fast response time. Present-day systems (read more)
Browse Linear Position Sensors Datasheets for Allegro MicroSystems Inc. -
duty cycles, heavy loads, and frequent acceleration and braking, encoders with high-temperature ratings (100° C or higher) are a must. Thru-bore options are generally (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
Oriental Motor USA is pleased to announce the release of the new LJ Linear Heads for the Rack and Pinion system. The LJ Series is a new linear head with a maximum transportation weight of 200 kg. By attaching it to the parallel shaft gearhead and motor, linear motion such as pushing, pulling (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
More Information Top
-
Stopping a roller coaster train
In the case of a linear magnetic brake , the force is also proportional to the length where magnets are adjacent to the braking fins, which corresponds to the distance, s, the train has travelled into the brake run.
-
The Thermomagnetic Instability in Superconducting Films with Adjacent Metal Layer
Keywords Superconductor · Thermomagnetic instablility · Metal coating · Magnetic braking · Linear stability analysis .
-
Reproducibility and validity of physiological parameters measured in cyclists riding on racing bikes placed on a stationary magnetic brake
The speed/watt relationship obtained with the stationary magnetic brake was linear and thus only partially simulated the cyclist’s effort, as opposed to that obtained under actual conditions or through use of wind-load erg- ometers.
-
Effect of amusement park rides on programmable shunt valve settings.
It is unknown if rollercoasters with or without magnetic brakes or linear induction motors (LIMs) are capable of altering the setting of a programmable shunt valve.
-
Linear Motor Powered Transportation
Thompson has had consider- able experience in designing these magnets into linear motor and magnetic brake ap- plications.
-
Linear Motor Powered Transportation
Thompson has had consider- able experience in designing these magnets into linear motor and magnetic brake ap- plications.
-
General Relativistic Simulations of Slowly and Differentially Rotating
Magnetized Neutron Stars
The straight lines in each plot indicate the expected growth rate via magnetic braking in the linear regime, according to Eq. (2).
-
The impact of bobbin material and design on magnetorheological brake performance
Linear MR brakes with magnetic bobbin .
-
Linear eddy current brake with ferromagnetic reaction rail
Hartz, G.: Numerical calculation of fields, vortex-str6mc and Kr ~ fte in a linear eddy current brake with magnetic reaction rail. Diss.
-
Mechatronics and Computational Mechanics
Because the output motion of the rack is linear movement, the magnetic powder brake loading forms of motion is rotate; the specimen is required to change linear motion of the rack.
Indicates content that may require registration and/or purchase.