Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ametek Solartron Metrology
Description: of signal conditioning and instrumentation Absolute Positioning The S Series of LVDT Displacement Transducers is the culmination of many years' experience gained from Solartron Metrology's highly successful Mach One range plus careful note of market feedback. The Stainless steel body
- Measurement Range: 0.09842525 to 11.81103 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -40 to 248 F
- Features: Current Balance DC-DC
-
Supplier: Ametek Solartron Metrology
Description: 2, 5, 10mm measurement range Infinite resolution DC/DC LVDT sensor The DF DC/DC miniature displacement transducer has a friction-free core and DFg has a free guided core incorporating Delrin bearings. All types incorporate a linear variable differential transformer (LVDT)
- Measurement Range: 0.0787402 to 0.393701 inch
- Linearity: 0.3 ±% Full Scale
- Operating Temperature: 23 to 158 F
- Features: Current Balance DC-DC
-
Supplier: OMEGA Engineering, Inc.
Description: The LD620 DC output displacement tranducers have improved IP67- rated sealing, coupled with new polymer guides with rigid carriers. These transducers are accurate and reliable, especially in wet and corrosive conditions. Output options are either ±5 Vdc (LD620) or 0-10 Vdc (LD621). An
- Measurement Range: 0.1968505 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: 32 to 149 F
- Features: Current Balance DC-DC
-
-
Supplier: RDP Electrosense
Description: These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable
- Measurement Range: 5.905515 inch
- Linearity: 0.25 to 0.5 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Body Shape: Cylindrical
-
Supplier: OMEGA Engineering, Inc.
Description: movement the associated instrumentation is capable of identifying. These transducers utilize a precision linear variable differential transformer (LVDT) as the measuring source, together with hybrid ICs which include an oscillator, demodulator, and filter; together, they
- Measurement Range: 0.0393701 inch
- Linearity: 0.3 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Features: Current Balance DC-DC
-
Supplier: RDP Electrosense
Description: The ACT series displacement transducers form part of our industrial series of LVDTs. Because they use the LVDT principle they have a very long life as there is no electrical contact across the sensing element which means clean, reliable data. The ACT transducer gives an output
- Measurement Range: 0.49212625 inch
- Linearity: 0.1 to 0.5 ±% Full Scale
- Operating Temperature: -58 to 257 F
- Body Shape: Cylindrical
-
Supplier: OMEGA Engineering, Inc.
Description: The LD200 Series ac powered LVDT transducers provide an economically priced range of displacement sensors that feature rugged construction and high performance. The series covers a broad range of measurements from 1.25 to 10 mm (0.05 to 0.40 inches). Use these transducers where
- Measurement Range: 0.049212625 inch
- Linearity: 0.1 to 0.5 ±% Full Scale
- Operating Temperature: -67 to 302 F
- Features: Current Balance AC-AC
-
Supplier: Ametek Solartron Metrology
Description: 3, 12, 25mm measurement range 0.25% Linearity FRO Small 9.5mm body diameter With a 9.5mm body diameter, the Optimum Series of LVDT displacement transducers is the ideal choice for process control and research applications where space is limited. Optimum Series transducers are
- Measurement Range: 0.05905515 to 1.968505 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -40 to 302 F
- Features: Current Balance AC-AC
-
Supplier: RDP Electrosense
Description: These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. The LIN differential-inductance LVDTs are inductive (similar
- Measurement Range: 0.9842525 inch
- Linearity: 1 ±% Full Scale
- Operating Temperature: -364 to 932 F
- Body Shape: Cylindrical
-
Supplier: RDP Electrosense
Description: These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable
- Measurement Range: 1.968505 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical
-
Supplier: OMEGA Engineering, Inc.
Description: The LD300 Series provides our longest stroke length, up to 300 mm (12 inches), based on the established linear variable differential transformer principle. LVDT's, which are ac powered, ultimately produce the best accuracy using remote electronics. Special winding techniques are used
- Measurement Range: 0.6 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -40 to 212 F
- Features: Current Balance AC-AC
-
Supplier: Stellar Technology
Description: LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement. Whether the application is for aerospace, automotive testing, factory automation, quality
- Measurement Range: 0.1 to 0.4 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -58 to 176 F
- Features: Current Balance DC-DC
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning
- Measurement Range: 0.5 to 1 inch
- Linearity: 0.25 to 0.5 ±% Full Scale
- Operating Temperature: -40 to 200 F
- Output: Current
-
Supplier: ASTM International
Description: linear variable displacement transducers (LVDT's), linear displacement transducers (LDTs) and linear strain transducers (LST's). 1.2 This calibration procedure is used to determine the relationship between output of the transducer
-
Supplier: ASTM International
Description: displacement transducers (LVDTs), linear displacement transducers (LDTs) and linear strain transducers (LSTs). 1.2 This calibration procedure is used to determine the relationship between output of the transducer and its readout system and
-
Supplier: ASTM International
Description: linear variable displacement transducers (LVDTs), linear displacement transducers (LDTs) and linear strain transducers (LSTs). 1.2 This calibration/verification procedure is used to determine the relationship between output of the
-
Description: The Most Advanced Digital Variable Impedance Transducer for Noncontact Linear Position / Displacement / Proximity Sensing > Self tuning bridge, will perform with nearly any sensor, any conductive target > Pushbutton calibration > Pushbutton temperature compensation >
- Measurement Range: 0.01 to 1 inch
- Body Shape: Cylindrical
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Output: Voltage
-
Supplier: Stellar Technology
Description: LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement. Whether the application is for aerospace, automotive testing, factory automation, quality
- Measurement Range: 0.01 to 0.5 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -4 to 257 F
- Features: Current Balance AC-AC
-
Supplier: Stellar Technology
Description: LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement. Whether the application is for aerospace, automotive testing, factory automation, quality
- Measurement Range: 0.04 to 0.2 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -40 to 212 F
- Features: Current Balance AC-AC
-
Supplier: ASTM International
Description: between output of the linear displacement sensor system and displacement. This relationship is used to convert readings from the linear displacement sensor system into engineering units. 1.3 This calibration procedure is also used to determine the error of the
-
Supplier: Stellar Technology
Description: LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement. Whether the application is for aerospace, automotive testing, factory automation, quality
- Measurement Range: 0.025 to 0.5 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -4 to 257 F
- Features: Current Balance AC-AC
-
Supplier: Acme Chip Technology Co., Limited
Description: CONTACT DISPLACEMENT HEAD 10MM
- Operating Temperature: 14 to 131 F
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Honeywell Test & Measurement
Description: Model VL7A (spring return armature) ac-ac long stroke displacement transducer is designed for measuring static and dynamic displacements from ±0.5 in to ±3.0 in. This model achieve impressive 0.25 % full scale non-linearities. Displacement transducer bodies and
- Measurement Range: 1 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -58 to 257 F
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Trans-Tek, Inc.
Description: The Series 310-320 Long Stroke AC Gaging Transducers consist of a precision AC LVDT, a rugged stainless steel outer housing, and a spring actuated, stainless steel shaft. Consistent with the high performance normally found in Trans-Tek precision AC LVDTs, these transducers exhibit
- Measurement Range: 15 to 16.5 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -67 to 220 F
- Features: Current Balance AC-AC
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Configurable displacement transducer Design as loose plunger Inductive measurement system Selectable output signals: 80 mV/V (passive) 0–10 V, 4–20 mA or IO-Link
- Output: Current
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Configurable displacement transducer Design as probe-type Inductive measurement system Selectable output signals: 80 mV/V (passive) 0–10 V, 4–20 mA or IO-Link
- Output: Current
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: LORD MicroStrain Sensing Systems
Description: The World's Smallest Linear Displacement Sensor! Differential Variable Reluctance Transducer Overview Ideal for critical linear displacement measurements, the Microminiature DVRT® delivers high performance in a tiny package. Advanced materials and
- Measurement Range: 0.05905515 to 0.3543309 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: Sensor Developments, Inc.
Description: This unique style torque sensor is designed to measure the reaction forces exerted on the motor housing that feature a C-face mount. SDI’s model 01291 is directly mounted to the motor’s flange face as the main interface between it and the torque load. It can be used with variable
- Maximum Torque: 500 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: This unique style torque sensor is designed to measure the reaction forces exerted on the motor housing. SDI’s model 01302 is directly mounted to the motor’s flange face as the main interface between it and the torque load. It can be used with variable displacement motors, fluid
- Maximum Torque: 1,200 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Gilson Company, Inc.
Description: steel and durable, high-strength polymer components. The unit uses an air bearing system (50 PSIG minimum, clean, dry compressed air source required) to assure reliable loading with accurate and repeatable results. A linear variable displacement transducer (LVDT) with a
-
Supplier: Gilson Company, Inc.
Description: steel and durable, high-strength polymer components. The unit uses an air bearing system (50 PSIG minimum, clean, dry compressed air source required) to assure reliable loading with accurate and repeatable results. A linear variable displacement transducer (LVDT) with a
-
Supplier: LORD MicroStrain Sensing Systems
Description: LORD MicroStrain® Displacement Variable Reluctance Transducer (DVRT®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT® system provides accurate, repeatable
- Number of Input Channels: 1 #
- Operating Temperature: -4 to 140 F
- Signal Inputs: Current
- Features: Other
-
Supplier: LORD MicroStrain Sensing Systems
Description: LORD MicroStrain® Displacement Variable Reluctance Transducer (DVRT®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT® system provides accurate, repeatable
- Low Pass Cutoff Frequency: 0.01 to 20 kHz
- Operating Temperature: -4 to 140 F
- Signal Conditioning: Bridge Conditioner
- Type: Butterworth
Find Suppliers by Category Top
Featured Products Top
-
Absolute Linear Sensor Magnetostrictive Displacement Transducer In an automation system, the most necessary measured variable is displacement. When upgrading of system, a high accuracy displacement transducer is needed. Magnetostrictive (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
In an automation system, the most necessary measured variable is displacement. When upgrading of system, a high accuracy displacement transducer is needed. Magnetostrictive displacement transducer is developed as a result of attending to need like this. Model GY Series are (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
. Improved linearity and other standard options are available. These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
GT series gauging transducer employs precision linear bearings to optimise the LVDTs measurement precision and repeatability. Using the well-proven linear variable differential transformer (LVDT) principle delivering infinite resolution with absolute (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a core rod. Inside the body of (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Displacement transducers — pre-calibrated, easy to install and use RDP’s LVDTs are designed for accurate displacement/position measurement even under the harshest conditions. (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
In an automation system, the most necessary measured variable is displacement. When upgrading of system, a high accuracy displacement transducer is needed. Magnetostrictive displacement transducer is developed as a result of attending to need like this. Model GY Series are (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
GY Series are highly accurate linear displacement transducers with a positional accuracy of up to 1μm used for displacement and level measurements in a variety of operating conditions. (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
GY Series are high-quality, highly accurate, non-contact displacement/level transducers made in Japan by SANTEST. They are suitable for measuring linear displacement and liquid levels in all types of environments. Learn More (read more)
Browse Linear Encoders Datasheets for Exsenco, LLC
Conduct Research Top
-
AN509 SCM5B43 - DC LVDT Input Module
Linear variable displacement transducers (LVDTs) provide a method of measuring displacements with very high accuracy and infinite resolution. These type of transducers utilize a precision linear variable differential transformer (also referred to in the industry as LVDT) as a measuring source
More Information Top
-
Advances in FRP Composites in Civil Engineering
Five linear variable displacement transducers (LVDTs) were installed on each beam to measure deflections at different beam locations (Figure 2).
-
Obtaining Material Properties of the Plantar Soft Tissue for
a Patient-Specific Finite Element Model of the Foot
Linear Variable Displacement Transducer .
-
Materials and Joints in Timber Structures
For Type A cross-sections only, three Linear Variable Displacement Transduc- ers (LVDT) recorded the horizontal displacements of the centreline of the web at heights of 175 mm (LVDT 2), 250 mm (mid-height – LVDT 1) and 325 mm (LVDT 3…
-
Inference of bond slip in prestressed tendons in concrete bridge girders
Shahawy and Batchelor (1996) [23] and NCHRP 579 [24] mea- sured tendons’ slip in I-girders globally by posting linear variable displacement transducer (LVDT) on end strands to monitor the slip between individual strands and the end of the test girder.
-
Mechanical Testing of Bone and the Bone-Implant Interface
The machine linear variable displacement transducer (LVDT) should be periodically calibrated using an exten- someter.
-
Auxin increases the hydraulic conductivity of auxin-sensitive hypocotyl tissue
Rates were measured with a linear variable displacement transducer (Model 7DCDT-500; Hewlett- Packard, Waltham, Mass., USA) connected by a fine wire (0.076 mm diameter) to a clipattached to the hypocotyl ca.
-
Calibration of a Compaction Simulator for the Measurement of Tablet Thickness During Compression
The name '' linear variable displacement transducer '' suggests that a tinear relationship exists between the dis- placement and the voltage output over the range specified by the manufacturer.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/13133/PaulBartley2011.pdf?sequence=1
34 4.1.2 Linear Variable Displacement Transducers .................................................................
-
Models for the Dynamic Simulation of Tank Track Components
Linear Variable Displacement Transducer .
-
InCIEC 2014
Linear variable displacement transducers (LVDT) were placed at various loca- tion horizontally and vertically to check the displacement profile of the wall (Fig. 5).
Indicates content that may require registration and/or purchase.