-
Supplier: Accuris
Description: RESIN, ACRYLIC, DENTAL, INLAY PATTERN AND RESIN, ACRYLIC, LIQUID, DENTAL
-
Supplier: Toray Industries (America), Inc.
Description: COATAX™ acrylic resin is used to make paints with outstanding weather, chemical and stain resistance, and provides a beautiful finish featuring high gloss and brightness. With these characteristics COATAX™ has been used for plastic coatings for automobile applications, and a wide range
- Chemical System: Acrylic
- Industry: Building / Construction, Electronics
- Form / Shape: Liquid
- Features: Unfilled
-
Supplier: Hubbard-Hall Inc.
Description: Clear Dry Film and Controlled Lubricity Designed to protect the base substrate with a clear, dry film, these wax emulsion and acrylic resin water-based products impart a controlled level of lubricity to the substrate being coated.
- Function: Inhibitor
- Form & Features: Liquid / Solution
- Features: Other
-
-
Supplier: CSA Group
Description: Scope This International Standard specifies the physical, mechanical, packaging and labelling requirements for curing polymerizing radio-opaque and non-radio-opaque resin cements based on poly(methacrylic acid esters). It applies to two types of cement, intended respectively for use with a
-
Description: Scope This International Standard specifies the physical, mechanical, packaging and labelling requirements for curing polymerizing radio-opaque and non-radio-opaque resin cements based on poly(methacrylic acid esters). It applies to two types of cement, intended respectively for use with a
-
Supplier: Georgia-Pacific Chemicals LLC
Description: GP ®7571 resin is a crosslinker for hydroxyl containing polymers such as epoxies, polyesters, vinyls and acrylics. It is designed to maximize chemical resistance.
- Viscosity: 2,500 to 3,700 cP
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: Georgia-Pacific Chemicals LLC
Description: GP® 7565 resin is used as a crosslinker for hydroxyl containing polymers such as epoxies, polyesters, vinyls and acrylics. GP 7565 resin provides outstanding chemical resistance. It can be emulsified into water-based epoxy resins. It is used where light colored coatings
- Viscosity: 2,500 to 4,000 cP
- Chemical System: Epoxy, Phenolics (Melamine, Furan)
- Industry: Industrial
- Form / Shape: Liquid
-
Supplier: Dryvit UK
Description: 100% acrylic-based finish with multi-colored quartz aggregates.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Coating, Paint
- Location / Orientation: Exterior, Wall
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Dryvit UK
Description: Acrylic coating for changing the colour of existing Dryvit finishes or use with Custom Brick. Dryvit’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Dispensing Method: Brush / Roll-on
- Features: Coating, Paint
- Location / Orientation: Exterior, Wall
-
Supplier: Dryvit UK
Description: A tintable acrylic stain that can be applied to acrylic or elastomeric finishes, providing an 'old world' or 'antique' look.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Coating, Paint
- Location / Orientation: Exterior, Wall
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Dupont Water Solutions
Description: AMBERLITE™ FPA98 Cl is a macroreticular, acrylic, strong base anion exchanger for decolorization of sucrose solutions, liquid sugar syrups, and for certain biopharmaceutical applications.
- Filtration Grade (Micron Rating): 630 to 850 µm
- Maximum Temperature: 176 F
- Filter Medium Material: Anion Exchange Resin, Ion Exchange Resin
- Configuration: Bulk Filter Media
-
Supplier: Dryvit UK
Description: An acrylic stain used in conjunction with Drytex Wood to give a natural wood effect appearance.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Coating, Paint
- Location / Orientation: Exterior, Wall
- Cure / Setting Technology: Film Drying / Air Setting
-
Description: DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant Corrosion resistant Fast dry Low odor Flash
- Wet / Applied Thickness: 0.0065 to 0.01 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 50 to 110 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Description: WATERBORNE ACRYLIC DRY FALL is a water based, high light reflective white coating (black also available) that falls dry in ten feet. Fallout can be swept up for easy cleanup of work area. High hiding Ten foot dry fallout Increases lighting efficiency Easy cleanup High light reflectance Low
- Wet / Applied Thickness: 0.007 to 0.011 inch
- Cure / Dry Temperature: 55 to 110 F
- Operating / Use Temperature: 50 to 110 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings floor coating comes in white, has a gloss finish and is packaged 1 per case. Formerly known as Krylon Industrial Coatings Water-Based Single Component Acrylic Floor Coating.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Description: Acrolon™ 218 HS acrylic polyurethane is a low VOC, polyester modified, aliphatic, acrylic polyurethane formulated specifically for in-shop applications. Also suitable for industrial applications. A fast drying, urethane that provides color and gloss retention for exterior exposure.
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 35 to 120 F
- Operating / Use Temperature: 35 to 200 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Acrylic aliphatic urethane, high gloss, two component, gloss retention
- Coverage: 390.00000000000006 to 825.0000000000001 ft²
- Wet / Applied Thickness: 0.002 to 0.004 inch
- Cure / Dry Temperature: 77 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings floor coating is packaged 1 per case. Formerly known as Krylon Industrial Coatings Water-Based Single Component Acrylic Floor Coating.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings floor coating comes in white, has a gloss finish and is packaged 4 per case. Formerly known as Krylon Industrial Coatings Water-Based Single Component Acrylic Floor Coating.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings floor coating is packaged 4 per case. Formerly known as Krylon Industrial Coatings Water-Based Single Component Acrylic Floor Coating.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Description: DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over
- Wet / Applied Thickness: 0.005 to 0.01 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 55 to 120 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Fast drying, low VOC, water-based acrylic copolymer, indoor/outdoor use
- Coverage: 530.0000000000001 to 610 ft²
- Wet / Applied Thickness: 0.005 to 0.009 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention
- Coverage: 577 to 640.0000000000001 ft²
- Wet / Applied Thickness: 0.005 to 0.0085 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: ThreeBond International, Inc.
Description: Electrically Conductive Resins These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of synthetic
- Viscosity: 1,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Anaerobic
- Industry: Automotive, Electronics
-
Supplier: Axalta Coating Systems, LLC
Description: Axalta offers liquid coatings and a wide array of color matching tools to serve customers in all of our markets from light OEM and commercial vehicle manufacturers to body shop operators in the refinish aftermarket and industrial customers. Our products include the latest waterborne and
- Chemistry: Acrylic / Latex, Epoxy, Resin Base / Polymer Binder
- Substrate: Aluminum, Steel
- Industry: Automotive, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Specialty / Other, Weather / UV Resistant
-
Supplier: Aervoe Industries Incorporated
Description: Flexible, long-lasting coating, can be used to coat electrical components
- Coverage: 381.00000000000006 to 762.0000000000001 ft²
- Cure / Dry Temperature: 55 to 80 F
- Operating / Use Temperature: 150 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Low VOC, fast dry, direct-to-metal, water based acrylic high gloss enamel
- Coverage: 575 to 625 ft²
- Wet / Applied Thickness: 0.004 to 0.007 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: PPG TrueFinish
Description: No lead or chrome, fast drying
- Coverage: 266 ft²
- Wet / Applied Thickness: 0.003 to 0.0045 inch
- Cure / Dry Temperature: 77 to 180 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder, Vinyl
-
Supplier: All-Spec Industries
Description: The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes,
- Coverage: 300 to 400 ft²
- Resistivity: 100,000 to 1,000,000 ohm-cm
- Coating Material: Acrylic / Latex, Aluminum, Resin Base / Polymer Binder, Water Based
- Substrate: Anodized, Ceramic / Porcelain, Concrete / Masonry, Metal, Plastic, Steel, Wood
-
Supplier: FORREST Technical Coatings
Description: A high-performance, high-gloss, two-component acrylic polyurethane enamel with excellent gloss retention, exterior durability and fast-dry characteristics.
- Coverage: 350 to 770 ft²
- Wet / Applied Thickness: 0.003 to 0.01 inch
- Cure / Dry Temperature: 50 to 200 F
- Chemistry: Alkyd / Oil Based, Polyurethane, Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: An industrial-grade, two-component acrylic polyurethane designed to provide added chemical and resistance with a satin gloss and textured appearance. Catalyst available for either interior or exterior use.
- Coverage: 250.00000000000003 to 593 ft²
- Wet / Applied Thickness: 0.004 to 0.0135 inch
- Cure / Dry Temperature: 50 to 200 F
- Chemistry: Alkyd / Oil Based, Polyurethane, Resin Base / Polymer Binder
-
Supplier: PPG TrueFinish
Description: Fast drying, no heavy metals
- Coverage: 513.0000000000001 to 642 ft²
- Wet / Applied Thickness: 0.0025 to 0.0055 inch
- Cure / Dry Temperature: 77 to 180 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: ND Industries, Inc.
Description: Anaerobic Gasket Makers alleviate the need for preformed gaskets. Remaining liquid when exposed to air, they cure when confined between mating flanges. Typically used on thermostats, pumps, gearboxes, compressors, transmission housings, axle covers and more
- Use Temperature: -65 to 350 F
- Cure / Technology: Anaerobic, Single Component System
- Industry: Building / Construction
- Features: Gap Filling Sealant / FIP Gasket
-
Supplier: FORREST Technical Coatings
Description: Premium Acrylic Modified Alkyd Enamel with excellent color and gloss retention. May be catalyzed with 46K001 for enhanced performance. Available in aerosols for touch-up and maintenance.
- Coverage: 250.00000000000003 to 594 ft²
- Wet / Applied Thickness: 0.005 to 0.011 inch
- Cure / Dry Temperature: 40 to 100 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: Techsil Limited
Description: MG Chemicals 419c Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which provides an excellent finish. It is easy to use and does not require any special or costly equipment's to apply. Ideal for high moisture environments and protects
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
Find Suppliers by Category Top
Featured Products Top
-
In close collaboration with value chain partners, ExxonMobil developed a solution with Exceed™ Flow and Exxtra™ Seal high performance polymers for non-barrier liquid packaging applications, without the use of low densiy polyethylene. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
corrosive chemicals. The ELANTAS family of conformal coatings, potting resins and encapsulants is specially formulated to provide optimum protection and dielectric integrity for today’s high performance modules. (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
Constant Voltage Transformers Liquid Electrical Insulation Resin Solutions Constant voltage transformers produce a consistent output voltage despite varying input current or varying load.The load (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
? Resin Transfer Molding (RTM), also referred to as liquid molding, is a process that mixes resin with a hardener, or catalyst, and injected into a mold. The mold contains dry fibers, such as fiberglass. The mixture is (read more)
Browse Datasheets for Osborne Industries, Inc. -
(0.001) compared to liquid crystal polymer (LCP), polyimide and epoxy. These properties make Fluon+PFA EA-2000 resins an outstanding material for electrical insulation, raising the reliability of electronics. Stable dielectric constant with varying (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
Telene® DCPD resins, protects the Night-Lite PRO II, the newest edition of Holdrege, Nebraska-based Allmand’s light tower line. Durability and aesthetics were just two of the factors Allmand engineers had to consider when deciding what material should be used to replace the steel (read more)
Browse Datasheets for Osborne Industries, Inc. -
That unique combination of fuel/chemical resistance combined with flexibility and toughness.
Low permeation and excellent flexibility. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements.
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
You application needs both barrier and flexibility!! In the past, THV500 was an option, but is now obsolete. We have the solution. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements. Cri-plastMP F-TPV compounds offer a range of solutions to meet your specific application permeation, flexibility, bonding...
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech announces the introduction of a new line of Cri-plastMPTM PFA Static Dissipative - High Flow Compounds. Specially formulated for injection molding and designed to meet your static dissipative/conducti
(read more)ve, ATEX requirements in multiple applications.
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Low permeation and excellent flexibility. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements. Cri-plastMP F-TPV compounds offer a range of solutions to meet your specific application permeation, modulus/flexibility,
(read more)bonding and processability needs!
Browse Resins and Compounds Datasheets for Cri-Tech, Inc.
More Information Top
-
Experimental fixation of bone cement and composite resins to bone
Summary The aim of this study was to ascertain whether the use of liquid acrylic resin or NeoCryl XK-53 acrylic emulsion or etching of the bone surface with phosphoric acid or the application of both these methods would improve the bonding …
-
ZCP2013ITSCSSP471
Nanometer sized alumina particles were dispersed into acrylic liquid resins , and the obtained slurries were sputtered by using compressed air jet.
-
ZCP2013ITSCSSP
Nanometer sized alumina particles were dispersed into acrylic liquid resins , and the obtained slurries were sputtered by using compressed air jet.
-
ZCP2013ITSCL
Nanometer sized alumina particles were dispersed into acrylic liquid resins , and the obtained slurries were sputtered by using compressed air jet.
-
Development of Thermal Spraying and Coating Techniques by Using Thixotropic Slurries Including Metals and Ceramics Particles
Nanometer sized alumina particles were dispersed into acrylic liquid resins , and the obtained slurries were sputtered by using compressed air jet.
-
UV‐curable acrylic resins for production of glass laminates
When the liquid acrylic resin was exposed to the radiation of a medium-pressure mercury lamp be- tween two glass plates, polymerization occurred rapidly to give a strongly adherent laminate.
-
Flexible and transparent chitin/acrylic nanocomposite films with high mechanical strength
Literature [19] suggests that cellulose nanofibers reinforced acrylic nanocomposites did not exhibit comparable transparency as with chitin, probably due to the lack of compatibility between highly hydrophilic cellulose and hydrophobic liquid acrylic resin .
-
Effect of specimen preparation method on relative volume of the microvasculature – a light microscopic study in rat tongue
Ten rats were perfused through each of the ca- rotid arteries with 15 ml liquid acrylic resin (un- diluted Mercox cl RR; Vilene Hospital, Tokyo, Japan), applied by hand-controlled pressure through the inserted catheter.
-
Daylighting with Mirror Light Pipes and with Fluorescent Planar Concentrators. First Results from the Demonstration Project Stuttgart-Hohenheim
The liquid acrylic resin would have leaked out of the contact zone between the two parts before the resin had cured, giving rise to a contact of bad quality.
-
Automated Method for Tracking Vast Numbers of FITC‐Labeled RBCs in Microvessels of Rat Brain In Vivo Using a High‐Speed Confocal Microscope System
A liquid acrylic resin (Mercox, Resin, Ladd Research, Williston, VT, USA) was injected into the heart to fill the cerebral microvasclature via the carotid artery in a rat, then the head was guillotined and soaked in a strong acid for 3 weeks.
Indicates content that may require registration and/or purchase.