-
Supplier: M&I Materials Limited
Description: cryogenic temperatures as quickly as possible. Low levels of magnetic susceptibility also make it ideal for superconductor manufacturing applications. Sensor Mounting Apiezon N Grease is ideal for use in cryogenic sensor mounting. It is pliable at room temperature and solidifies
- Operating / Use Temperature: -452 to 86 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.911 specific gravity
- Type / Function: Grease / Gel, Specialty / Other
- Features: Sealing / Barrier, Specialty, Vacuum Grease
-
Supplier: DigiKey
Description: Liquid Level Sensor Switch (Single Float) SPST-NC Output Panel Mount, M8 Thread
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Features: Normally Closed (NC), Single Pole, Single Throw (SPST)
- Device Classification: Sensor-Only
-
Supplier: DigiKey
Description: SENSOR LEVEL LIQ SWITCH PNP
- Media Type: Liquid
-
-
Supplier: BinMaster, Inc.
Description: Precise, peak performance in solids or liquids The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid. Team the NCR-86 up with BinCloud® software for simple inventory access from a phone,
- Measuring Range: 3.149608 to 15.4724493 inch
- Maximum Operating Pressure: 2,320.6032 psi
- Material Temperature Range: 842 F
- Features: Analog Current
-
Supplier: ifm efector inc.
Description: For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to oil and oil-based media Simple process connection via screw-in adapter Reliable suppression of deposits or foam User-friendly communication and
- Material Temperature Range: -13 to 212 F
- Maximum Current: 0.05 amps
- Output Options: Alarm / Visual Indicator
- Display: Digital Readouts
-
Supplier: RS Components, Ltd.
Description: Ultrasonic level sensor 2"; 8m liquid/ 3
- Media Type: Liquid
- Communication Interface Options: Other
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: O'Keefe Controls Co.
Description: This panel indicates if a low liquid level condition exists when used in conjunction with our normally open pneumatic float valves. It is an all pneumatic device. It is for indication purposes only.
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Cable/DIN Connectors, PNP/NPN/2-Wire, ATEX
- Media Type: Liquid
- Features: Vibrating / Tuning Fork
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: In the field of capacitive level measurement, EBE presents its high-quality corTEC® level sensors, which are perfect for measuring the level of media that are difficult to detect. These products are particularly suitable for: The detection of media with low
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 840 Automatic Float Switch, Style DS - General Purpose Switch, Low Operating Force, Sump Operation Only, Type 1 enclosure, Standard contacts
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: ABB Measurement & Analytics
Description: to level measurement. The LM80 features advanced timing and sophisticated signal processing for pinpoint accuracy at up to 100 m (330 ft.) for level applications and up to 150 m (500 ft.) for positioning applications. FEATURES: Maintenance free, non-contact continuous level
- Measuring Range: 6,000 inch
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Arjay Engineering
Description: controller. Variations in foam levels will result in a proportional output. Typical applications include free water knock-out (FWKO) systems, gas phase separation, pre-compressor main-fold protection, and wastewater treatment facilities. The unique Arjay pulse module circuit makes this unit
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: SST Sensing Ltd.
Description: Details Honeywell Alternative Series Solid state technology Compact Digital output Pre-wired Electrically robust The LLC Series Liquid Level Switches feature a design similar to SST’s liquid level switches, with the primary distinction being the shape of the tip—these
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1380151-TSF76Y100DN Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -10°C ~ 120°C Fake Threat In the Open Market: 55 pct. Type: Liquid, Temperature MSL Level: 1 (Unlimited) Mfr: Sensata-Cynergy3 Series:
- Liquid Specific Gravity: 0.85 (Specific Gravity #)
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: TE Connectivity
Description: Range : 0 - 26 psi Proof Pressure Range : 2X FS Water-Level Sensor Accuracy : ± 1% FS Other Options : None Product Type Features Water-Level Sensor Style : Gage Water-Level Sensor Type : Analog Water Level Sensors Usage Conditions Operating
- Maximum Operating Pressure: 26 psi
- Features: Analog Current
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: RS Components, Ltd.
Description: G 3/4" Oil Level Indicator, Prismatic
- Media Type: Liquid
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 840 Automatic Float Switch, Style A - Industrial Switch, Low Operating Force, Convertable for Tank or Sump Operation, Type 7 & 9 enclosure, 2 N.O. contacts
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Continous measuring, display, 4-20 mA
- Features: Analog Current
- Media Type: Liquid
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: BARTEC
Description: Petrol Station Delivery
- Media Type: Liquid
-
Supplier: Arjay Engineering
Description: Pipe monitoring for dry conditions to protect pumps and equipment Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of
- Material Temperature Range: -76 to 131 F
- Features: Analog Current, Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: ABB Measurement & Analytics
Description: Level measurement is a key requirement in many industries where accurate data on liquid levels is needed for purposes ranging from managing storage through to reporting. In water and wastewater treatment applications, where dozens of level devices may be used, a product
- Measuring Range: 13.779535 to 314.9608 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- User Interface: Digital Front Panel
- Media Type: Liquid
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are used to
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Display: Analog Meter or Indicator
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: McCrometer, Inc.
Description: The BL9000 utilizes advanced bubbler technology to provide highly accurate level measurement in open channels and weirs. Ideal for applications where foam, steam, or turbulence interfere with ultrasonic sensors.
- Measuring Range: 0.1181103 to 137.79535 inch
- Meter Technology Type: Air Bubbler
- Media Type: Liquid
- Features: Recorder / Totalizer Functions
-
Supplier: ifm efector inc.
Description: For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link View other products in this family of sensors From May 1st 2025, products produced in EU and
- Measuring Range: 23.0315085 inch
- Material Temperature Range: 32 to 95 F
- Output Options: Alarm / Visual Indicator
- Display: Digital Readouts
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Innovative solutions for precise non-contact level monitoring from EBE sensors + motion offer solutions for the most individual application problems. ToF sensors are used to optically detect the level of non-capacitive media and bulk solids with complex geometries. The
- Meter Technology Type: Capacitive / RF Admittance, Optical
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Communication Interface Options: Other
-
Supplier: O'Keefe Controls Co.
Description: The Magnetic Float Valve is an air sensor for detecting liquid level inside a vessel. The float mechanism mounted within the vessel operates a ceramic coated magnet. As the float moves, it pivots the magnet. A magnetically actuated sensor on the outside of the solid metal
- Maximum Operating Pressure: 85 psi
- Material Temperature Range: 180 F
- Level Measurement Type: Continuous Level
- Features: Electromechanical Switch, Normally Closed (NC)
-
Supplier: Heilind Electronics, Inc.
Description: LS503-21293 LIQUID LEVEL SENSO
- Media Type: Liquid
-
Supplier: BinMaster, Inc.
Description: The CNCR-320 compact 80 GHz radar level sensor measures bulk solids or liquids in bins, silos, tanks, or industrial containers up to 49 feet tall. Sensors are powered by a long-lasting Lithium battery, so they can be installed in remote locations. Wireless, Cloud-based
- Measuring Range: 588 inch
- Maximum Operating Pressure: 29 psi
- Material Temperature Range: -20 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: BinMaster, Inc.
Description: industries and is used for high- or low-level detection in bulk solids or for detecting the level of sediment settled in a liquid. The VR-90 is suitable for unclassified areas or can also be manufactured to meet a wide range of hazardous location approvals.
- Maximum Operating Pressure: 232 psi
- Material Temperature Range: -58 to 482 F
- Maximum AC Voltage: 253 volts
- Maximum DC Voltage: 253 volts
-
Supplier: Heilind Electronics, Inc.
Description: 100W, SPNO, NYLON,NIT SEAL LIQUID LEVEL SENSOR SWITCH
- Media Type: Liquid
-
Supplier: O'Keefe Controls Co.
Description: The Magnetic Float Valve is an air sensor for detecting liquid level inside a vessel. The float mechanism mounted within the vessel operates a ceramic coated magnet. As the float moves, it pivots the magnet. A magnetically actuated sensor on the outside of the solid metal
- Maximum Operating Pressure: 85 psi
- Material Temperature Range: 180 F
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 840 Automatic Float Switch Float Operator Assembly, Double Arm Lever, Floor-Mounted, Style B - Heavy Duty Industrial Switch, Convertable for Tank or Sump Operation,
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: ABB Measurement & Analytics
Description: shuttle indicator Welded, side connected, 1in. NPT-f process connections 1/2 in. NPT-f vent and drain connection with plug Stainless steel scale indication OPTIONS: 316SS Threaded end caps (Standard is Carbon Steel) Magnetically actuated level switches Magnetostrictive level
- Maximum Operating Pressure: 275 psi
- Material Temperature Range: 200 F
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
-
Supplier: Arjay Engineering
Description: Reliable level alarm and control of liquids and solids As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 240 volts
-
Supplier: SST Sensing Ltd.
Description: sensor is microcontroller-based and solid-state, using an infrared LED and phototransistor optically linked through the sensor tip when in air. When liquid covers the tip, the infrared light refracts out, causing the sensor output to change. The design is compatible with
- Media Type: Liquid
- Device Classification: Sensor-Only
Find Suppliers by Category Top
Featured Products Top
-
systems, safety and reliability are paramount. Among the many technologies that help maintain these standards, low-level gas detection plays a vital yet often overlooked role (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
The Multi Gas Safety System Oxygen Sensor is designed to ensure gas safety and monitor oxygen levels down to -50°C across a variety of industry applications. This sensor integrates with our (read more)
Browse Dissolved Oxygen Sensors Datasheets for CO2Meter.com -
With an impressive measuring distance of up to 6 mm from the container, the EBE level sensor enables continuous and non-contact level measurement. This technology avoids direct contact with the medium, which makes complex structures on the tanks unnecessary and prevents contamination of the (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
the detection of liquids. Mini Capacitance Probe: Point Level for Liquids The MCP-100 compact sensor is useful for measuring the (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
hazard. They are available in either side- or top-mounting configurations for closed or vented vessels. Unique Design Allows Lower Cost of Operation In the O’Keefe Controls Co. Pneumatic Float Valve, the level sensor and pneumatic output valve are separated by (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
liquid level sensing, they are ideal for applications where risk of explosion is a factor, such as the manufacture of paints & solvents, alcohol distillation plants, and more. Pneumatic Control Panels – Used in conjunction with our pneumatic float valves (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
crushers or ESP hoppers Level measurement of piles or pits Let us help you match your application to the perfect radar sensor! (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
More Than a Reagent Dispenser While traditional handheld pipettes or larger automated liquid dispensers greatly deteriorate in accuracy and precision below 2 µL volumes, the Mantis automated liquid dispenser excels at low-volume dispensing in a wide variety of scientific workflows (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc. -
CO2 Switch HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle (read more)
Browse Level Controllers Datasheets for Parker Sporlan Division -
A key advantage of the new EBE level sensor generation is its ability to detect a wide range of media, including liquids, granules and powdered materials. The capacitive-based sensors offer a high degree of accuracy and are virtually insensitive to external interference. In addition, the sensor (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH
More Information Top
-
High field Nb/sub 3/Sn Axicell insert coils for the Mirror Fusion Test Facility-B (MFTF-B) axicell configuration. Final report
High Field Coil Liquid Helium Level Sensors .
-
Development and performance of a 129-GHz dynamic nuclear polarizer in an ultra-wide bore superconducting magnet
The DNP probe insert is a removable assembly consisting of the liquid helium level sensor , temperature sensor, microwave waveguide and cavity, NMR circuit and the elevator.
-
http://dspace.mit.edu/bitstream/handle/1721.1/33899/66528531-MIT.pdf?sequence=2
Probe instrumentation includes two liquid helium level sensors and a hall sensor.
-
http://dspace.mit.edu/bitstream/handle/1721.1/53258/540741508-MIT.pdf?sequence=2
C-4 Base of probe with the differential thermocouple blocks and a view of the liquid helium level sensor .
-
http://dspace.mit.edu/bitstream/handle/1721.1/93297/08rr008_full.pdf?sequence=1
220 C-4 Base of probe with the differential thermocouple blocks and a view of the liquid helium level sensor . . . . . . . . . . . . . . . . . . . . . . .
-
Mirror Fusion Test Facility-B (MFTF-B) axicell configuration: NbTi magnet system. Design and analysis summary. Volume 1
Liquid helium level sensors are installed in the stack of each magnet.
-
Development of a 7 T Experiment System for Superconducting Switch Test
The experiment system mainly consists of a 7 T background SC coil, a superconducting switch, a sample SC coil, a liquid helium level sensor , a power supply and a data acquisition system.
-
http://dspace.mit.edu/bitstream/handle/1721.1/93673/94rr008_full.pdf?sequence=1
A 30.5 cm liquid helium level sensor made of a calibrated single superconductor filament, manufactured by American Magnetics, Inc., is loaded in the chimney with the lower-end at - 2.54 cm above the first turn of the test wire coil.
-
Design Of The Superfluid Helium Dewar For The Cosmic Background Explorer (CUBE)
It consists of 13 germanium resistance thermometers (UHT), 20 platinum resistance thermometers, 3 pressure transducers, 2 (redundant) liquid helium level sensors , 3 t'iaxial accelerometers, and a strain gage on each support strap.
-
Cryostat for testing RF power couplers
One of the outside connectors is of SMA type and is used for the twisted pair leads of the capacitive liquid Helium level sensor . based on diallyl phthalate.
Indicates content that may require registration and/or purchase.