Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pump Solutions Group
Description: atmospheres. These pumps are especially popular in oil/gas production, oil recovery and refineries. Typical applications include the injection of antifoam agents, corrosion inhibitors and other additives injected at very low volumes but high pressures. (Refer to curves on reverse side.) These
- Pump Type: Metering Pumps, Self-Priming Pump
-
Supplier: Sensirion
Description: The SLG liquid flow meters are the perfect solution for dynamic liquid flow monitoring in cutting edge Ultra-High-Pressure Liquid Chromatography (UHPLC) and other applications requiring precise measurement of ultra-low flow rates. A highly sensitive CMOSens® microchip
- Operating Pressure: 17,404.524 psi
- Operating Temperature: 50 to 122 F
- Mounting: In-line
- Features: Liquid, True Mass Flow Meter
-
Supplier: Daniel Measurement and Control Inc.
Description: The Daniel 3818 Liquid Ultrasonic Flow Meter is designed for high accuracy and long-term, reliable performance in LNG applications. With a completely redundant 4-path, multi-plane configuration that is the equivalent of two 4-path meters in a single body, the Daniel 3818
- Media Temperature Range: -320.8 to 140 F
- Operating Pressure: 0 to 750 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -385 to 140 F
-
-
Supplier: Sensirion
Description: The SLG liquid flow meters are the perfect solution for dynamic liquid flow monitoring in cutting edge Ultra-High-Pressure Liquid Chromatography (UHPLC) and other applications requiring precise measurement of ultra-low flow rates. A highly sensitive CMOSens® microchip
- Liquid Volumetric Flow Rate: 0 to 0.00132 GPM
- Operating Pressure: 2,900.754 psi
- Operating Temperature: 50 to 122 F
- Electrical Output: Analog Current
-
Supplier: Sensirion
Description: aggressive chemicals, or pressure resistance. Even disposable sensor designs for high-volume applications are possible. Our cutting-edge sensor technology and unique expertise in liquid flow sensing has led to many successful customer projects. Customized sensors are being used in a
- Features: Liquid
-
Supplier: Hydraulic Institute (HI)
Description: This Standard applies to Controlled-Volume Metering Pumps, which are reciprocating power pumps used to accurately displace a predetermined volume of liquid within a specified time. It contains sections on: General Description Types and Nomenclature Definitions Application and
-
Supplier: Panametrics
Description: The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900 can also be
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Control of Very Small Liquid or Gas Flows Wetted Parts - SS 1.4305, Borosilicate Glass, FKM Proximity Switch or Reed Contact Vertical Connection for In-Line Mounting Flow switch types KSR and SVN operate on the same principle as a float-type flow indicator. Provided that the
- Gas Volumetric Flow Rate: 0.00166666666666667 to 0.216666666666667 SCFM
- Operating Pressure: 230 psi
- Media Temperature: 160 F
- Media Temperature Range: 160 F
-
Supplier: Clark Solutions
Description: The DV08 flow meter is fitted with twin helical screws, which rotate in opposite directions due to the flow of product being monitored. The rotational speed is proportional to the flow rate. The rotary motion of the screws is detected by a sensor which emits two pulses per revolution. Each
- Pipe Diameter: 1 to 2 inch
- Media Temperature Range: -13 to 302 F
- Liquid Volumetric Flow Rate: 0.3696 to 660 GPM
- Operating Pressure: 2,320.6032 to 5,076.3195 psi
-
Supplier: Accuris
Description: Manual of Petroleum Measurement Standards Chapter 21 - Flow Measurement Using Electronic Metering Systems Section 2 - Electronic Liquid Volume Measurement Using Positive Displacement and Turbine Meters
-
Supplier: Holykell Technology Company Limited
Description: Vortex flow meter is a volume flow meter that measures the volume flow of gas, steam or liquid and the volume flow or mass flow of the standard condition based on the Karman vortex principle. It is mainly used for flow measurement of industrial pipeline
- Features: Liquid
-
Supplier: Holykell Technology Company Limited
Description: Vortex flow meter is a volume flow meter that measures the volume flow of gas, steam or liquid and the volume flow or mass flow of the standard condition based on the Karman vortex principle. It is mainly used for flow measurement of industrial pipeline
- Features: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: The KDS all-metal, low-volume variable-area flowmeter is designed for flow measurement of suitable liquids or gases. It provides indication of the current flow rate in volume or mass per unit of time. The variable-area flowmeter consists of a conical stainless steel measuring tube
- Gas Volumetric Flow Rate: 1.76499 to 17.6499 SCFM
- Operating Temperature: -13 to 158 F
- Operating Pressure: 580.1508 to 870.2262 psi
- Media Temperature: -40 to 266 F
-
Supplier: Holykell Technology Company Limited
Description: Volumetric flow meter uses a fixed small volume to repeatedly measure the volume of fluid passing through the flow meter. Therefore, there must be a space that constitutes a standard volume inside the positive displacement flowmeter, which is usually called the
- Features: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Series 1000 Flow Sensors- Linear 0 - 5 VDC Output Signal - Highly Repeatable - Very Stable - No Zero Drift - Standard 12 VDC Input Power - Liquid or Gas Versions Series 3000 Flowmeters -All Features of the Series 1000 Flow Sensors -Very Compact -Power-Efficient LCD Display-
- Operating Pressure: 500 psi
- Media Temperature: 120 F
- Media Temperature Range: 120 F
- Electrical Output: Analog Voltage
-
Supplier: KOBOLD Instruments, Inc.
Description: The BGK all-metal, low-volume variable-area flowmeter is designed for flow measurement of suitable liquids or gases. It provides indication of the current flow rate in volume or mass per unit of time. The variable-area flowmeter consists of a conical stainless steel measuring tube
- Gas Volumetric Flow Rate: 0.00294256120527307 to 3.53107344632768 SCFM
- Operating Temperature: -13 to 158 F
- Operating Pressure: 232.06032 to 928.24128 psi
- Media Temperature: -40 to 266 F
-
Supplier: YZ Systems, Inc.
Description: The NJEX low volume odorizer delivers reliability to low flow odorization applications. Its unique design delivers accuracy, reliability and odor-free performance and it eliminates the risk for "vapor locking" at even the lowest of flow rates. The system provides three levels of verification
- Maximum Discharge Flow: 0.026388888888888833 GPM
- Power Source: AC Powered
- Pump Type: Injection Pumps, Metering Pumps, Sampling Pumps
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: principle ・Measurement of various liquids ・Reset function for indications of Integrating Flow Volume (Total) and Integrating Flow Volume (Trip) ・Value holding function for Instantaneous Flow-Rate indication ・Pulse output function (Option) Model NW (Local display type) Model NW-P
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0 GPM
- Operating Pressure: 145.036839357197 psi
- Operating Temperature: 32 to 140 F
-
Supplier: OMEGA Engineering, Inc.
Description: with very little pressure drop. The standard turbine flow meters feature threaded end connections. The FTB-1300 series of turbine flow meters is designed with a wear resistant rotor assembly to provide trouble free operation and a long service life. Fluid moving through the flow
- Pipe Diameter: 0.5 to 2 inch
- Media Temperature Range: 325.4 F
- Liquid Volumetric Flow Rate: 0.3 to 757 GPM
- Operating Pressure: 5,000 psi
-
Supplier: Micronics, Ltd.
Description: Compatible with any flow meter with a pulse output. Quick and easy setup. Use with external datalogger for temporary energy monitoring. Kwh Total, instant energy, volume and temperature readings.
- Temperature Range: 32 to 356 F
- Mounting: Hand-held or Portable
- Process Media Type: Liquid
- Meter Technology: Turbine Meter, Ultrasonic Meter
-
Supplier: Sensirion
Description: Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach, which allows the
- Liquid Volumetric Flow Rate: 0 to 0.02112 GPM
- Operating Temperature: 50 to 122 F
- Mounting: In-line
- Features: Liquid, True Mass Flow Meter
-
Supplier: Malema Sensors
Description: DP65 and DP500 series target flow meters are suitable for liquid and gas flow measurement. Its design and robust construction makes it suitable for tough applications including the liquids containing solid particles. Features Metallic, simple and robust construction Liquified
- Pipe Diameter: 1.5 to 20 inch
- Gas Volumetric Flow Rate: 26.47485 to 14,119.92 SCFM
- Liquid Volumetric Flow Rate: 3.5222940312 to 7,044.5880624 GPM
- Electrical Output: Analog Current
-
Description: The HMS600 Micro-flow style has been designed for low flow and small volume applications.
- Pipe Diameter: 0.125 to 0.75 inch
- Liquid Volumetric Flow Rate: 0.1 to 55 GPM
- Operating Pressure: 225 psi
- Volumetric Flow Rate Range: 0.1 to 55 GPM
-
Supplier: Badger Meter
Description: The Industrial Oval Gear handheld meter is designed to function in applications that require an accurate volume dispense measurement in water solutions or any other liquid substance. The handheld's rugged, shock-resistant plastic cover is similar to that used for power tools. It
- Pipe Diameter: 0.5 inch
- Liquid Volumetric Flow Rate: 0.25 to 10 GPM
- Operating Pressure: 5 psi
- Mass Flow Rate: 0.00055125 to 0.02205 lbs/min
-
Description: The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in
- Pipe Diameter: 12 inch
- Mass Flow Rate: 661 to 13,200 lbs/min
- Operating Pressure: 800 psi
- Mass Flow Rate Range: 661 to 13,200 lbs/min
-
Supplier: Badger Meter
Description: Fire Series Meters provide revenue-generating flexibility and control when you need to measure high volume usage, such as when sprinklers are activated through a single supply line, or for other high volume applications—industrial, multi-residential and commercial. Ideal for
- Pipe Diameter: 3 to 10 inch
- Liquid Volumetric Flow Rate: 4 to 550 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00882 to 1.21275 lbs/min
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: meter's output are pulses, where the frequency or the number of pulses are equivalent to flow rate or volume. Depending of the orifice used different measuring ranges can be achieved. APPLICATIONS liquid dosing volume recording laboratory equipment dispensing equipment
- Liquid Volumetric Flow Rate: 7.92 GPM
- End Fittings: Clamp
- Mounting: In-line
- Features: Liquid, Velocity Meter
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Ultrasonic Flow Meter, the flow velocity, the volume flow and the volume are displayed after entering the pipe and medium specifications. The Ultrasonic Flow Meter displays the measured values in a wide range of units. For example: m³, l, gal, igl, mgl, cf, bal, ib and
- Pipe Diameter: 0.78 to 28 inch
- Velocity Flow Rate: -104.98687664041995 to 104.98687664041995 ft/sec
- Operating Temperature: -22 to 320 F
- End Fittings: Clamp
-
Supplier: ifm efector inc.
Description: Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Reduced cabling by combining supply voltage and output signals via an M12 connection Housing design increases
- Media Temperature Range: -4 to 302 F
- Operating Pressure: 362.59425 psi
- Operating Temperature: -4 to 149 F
- Gas Volumetric Flow Rate: 1.76499 to 176.499 SCFM
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: atmospheres. These pumps are especially popular in oil/gas production, oil recovery and refineries. Typical applications include the injection of antifoam agents, corrosion inhibitors and other additives injected at very low volumes but high pressures. (Refer to curves on reverse side.) These
- Maximum Discharge Flow: 0.005833333333333333 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 200 F
-
Description: A positive displacement meter measures gross volume regardless of temperature and/or specific gravity. On those products with linear coefficient of expansion, a Temperature Volume Compensator automatically corrects registration to indicate the volume of the liquid
- Display Types: Analog
- Local Interface: Analog Front Panel
- Features: Controller
- Mounting Configuration: Laboratory Bench / Portable
-
Supplier: Assured Automation
Description: meets potable water standards. Impeller is the only moving part in contact with water, giving the meter long life and consistently reliable operation. Extra filter at the inlet of the meter body permits cleaning without having to open the meter. Magnetic Drive eliminates
- Pipe Diameter: 0.75 to 2.5 inch
- Liquid Volumetric Flow Rate: 1 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 122 F
-
Supplier: Assured Automation
Description: The WM-PC Series plastic water meter is an impeller style meter available in sizes from 1/2" to 1-1/2" with a dry type register for residential applications and designed to meet AWWA C708. Water flows through the meter's strainer (inlet and internal) and into the measuring
- Pipe Diameter: 0.75 to 2 inch
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 105 F
-
Supplier: 3X Ceramic Parts Company Limited
Description: Working principle of ceramic filling metering pump: (1) the port of the rotary valve is aligned with the liquid inlet and the downward linear movement of the ceramic column to generate negative pressure and suck in liquid; (2) the port of the rotary valve is aligned with the
- Media Temperature: 50 to 104 F
- Pump Type: Metering Pumps, Positive Displacement Pumps
Find Suppliers by Category Top
Featured Products Top
-
Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
article from McCrometer, “Self-Conditioning Flow Meter Solves Measurement Challenges for LNG Processing and Distribution”, explains the flow measurement challenges associated (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include (read more)
Browse Digital Panel Meters Datasheets for Automationdirect.com -
Converting natural gas to its liquefied LNG state reduces its volume by 600 percent. This reduction in volume facilitates transport by ship, export and distribution. The natural gas is first cooled to -260F (-162.2C), which condenses the fluid into the liquefied state. Flow is then (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
in applications involving municipal ground water production wells and booster stations. A steel flanged-end tube meter with indicator-totalizer, the Water Specialties Flow Meter is both user-friendly and highly accurate. It features measurement accuracy of ±2 percent, measures liquid (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
. In another view, it also displays the volume flow rate for the day, month, and year. Additionally, the flow meter can output the measurement value as an analog signal (4 ... 20mA) and digitally via an RS485 interface. With a power supply range of (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
variations. The Accuracy Unlike other technologies that calculate based on weight, speed, belt tension, or volume, the CentriFlow® Meter from Eastern Instruments actually measures flowable solids in a process offering ±0.25% volumetric full scale accuracy on virtually all flowable solids. (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
emissive element (the individual LED or subpixel), with very low takt times to correct the high quantity of emitters in a single display and to support low-waste, high-volume production processes. The white paper discusses: How microLED measurement and correction requirements (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
that is calibrated to provide precise real time indication of flow and the totalized flow volume in both forward and reverse directions. The Model 394L FPI Mag flow meter is the industry's only multi-electrode, hot tap, full profile insertion flow meter that delivers a continuous total flow (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
flow meter are positioned at the correct distance from each other. To carry out flow measurements with the ultrasonic flow meter, the flow velocity, the volume flow and the volume are displayed after entering the pipe and medium specifications. The ultrasonic flow meter displays the measured values (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
Different Types of Mass Flow Meters
A mass flow meter, or inertial flow meter, measures the mass flow rate of gases or liquids traveling through a tube. The gas passes by a fixed point within the meter and it measures the mass per unit time, not the volume per unit time. There are many different types of mass flow meters that produce
-
How to Specify Liquid Flowmeters
Accurate, reliable, cost effective. flow measurement is more. important today than it has ever. been. The years have seen many. styles and grades of flowmeter. developed, because the first. problem in meter specification is. to define what the measurement. has to achieve. Dispensing a. volume
-
Controlling a Tank Filling Operation With Two Liquids for a Food Processor
A large Midwest food processor needed a low-cost and reliable solution to accurately control the batches of oil and water pumped into mixing tanks for the manufacture of corn chips and potato chips. The oil and water supply lines for the different tanks have different diameters and are each metered
-
Why Measure CO2?
in Confined Spaces. Portable handheld CO2 Meter. Carbon dioxide, in the form of underground off-gassing, dry ice or liquid CO2 delivery systems, or portable heaters can pose a potential deadly threat. Because it is odorless and colorless, workers can easily be overcome by high levels of CO2 in enclosed
More Information Top
-
Countries > Canada > Province of Alberta > AER Documents > Directives > [CANADA Alta AER d:46] 046 - Production Audit Handbook
Is meter factor applied to liquid meter volumes ?
-
States > California > State > Bookshelf > California Environmental Protection Agency > Air Resources Board > Test Methods > Volume 2 - Vapor Recovery > [CA BK ...
5.4 Liquid Volume Meter .
-
Microsystems and Nanotechnology
As a result, a metered liquid volume remains in designated metering chambers.
-
Biochemical reactions on a microfluidic chip based on a precise fluidic handling method at the nanoliter scale
When the microfluidic chip is applied to the analysis of a quantitative biochemical reaction, the reliability of me- tered liquid volume must be shown because the variation of metered liquid volume can potentially generate signifi- cant error.
-
States > Texas > State > Register > 2013 > 8/16/2013
Landing a tank roof solely for the pur- pose of inventory control (in lieu of other methods of metering liq- uid volumes ) is not operating in a manner consistent with good practices for minimizing emissions.
-
Microspense AP - Small Volume Liquid Dispenser Base
IVEK's MICROSPENSE AP is a pumping apparatus specifically designed for small volume liquid metering and dispensing .
-
Personal Protective Equipment for Chemical, Biological, and Radiological Hazards: Design, Evaluation, and Selection
Flash evaporation of small, metered liquid volumes into an airstream with subsequent effective mixing is the usual approach, with the resulting concentrated airstream usually diluted again into another clean airstream to achieve the concentration desired.
-
TIR-Based Dynamic Liquid-Level and Flow-Rate Sensing and its Application on Centrifugal Microfluidic Platforms
Figure 3 shows the capability ofthis system to accurately measure and meter liquid volumes during rotation.
-
Aliquoting on the centrifugal microfluidic platform based on centrifugo-pneumatic valves
In one-stage aliquoting, the liquid volume is metered directly in the final reaction chambers.
Indicates content that may require registration and/or purchase.