Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Jergens, Inc.
Description: Jergens Pull Ring Locking Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin Turn the ring to lock and extend the plunger Slight
- End Force (depressed): 4 lbs
- Plunger Type: Locking Plunger, Pull Ring Plunger
- Features: Other
- Ball / Plunger: Stainless Steel, Steel
-
Supplier: Jergens, Inc.
Description: Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion Turn the handle to unlock and extend the plunger Slight taper on the end of the plunger for
- End Force (depressed): 5 lbs
- Plunger Type: L Handle Plunger, Locking Plunger, Retractable
- Features: Other
- Ball / Plunger: Stainless Steel, Steel
-
Supplier: Accuris
Description: Lock Plunger
-
-
Supplier: Jergens, Inc.
Description: Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion Turn the handle to unlock and extend the plunger Slight taper on the end of the plunger for
- End Force (depressed): 2.5 lbs
- Plunger Type: L Handle Plunger, Locking Plunger, Retractable
- Features: Other
- Ball / Plunger: Stainless Steel, Steel
-
Supplier: Accuris
Description: Seal - Lock Plunger
-
Supplier: PennEngineering®
Description: service access in tight spaces. The new PEM® toolless panel fasteners, featuring PFAP™ Auto-Lock Plunger assemblies and PFQT™ Quarter-Turn Panel Fasteners, are designed for easy one-hand operation and rapid panel attachment. When challenged with limited access, frequent service
- Hole Size (Diameter): 0.268 inch
- Length: 0.598 to 0.717 inch
- Panel Thickness: 0.059 inch
- Captive Fastener Class / Type: Captive Standoffs
-
Supplier: PennEngineering®
Description: assembly efficiency, the PFAP™ and PFQT™ panel fasteners deliver the ergonomic, tool-free operation your applications demand – while maintaining the strength and reliability you expect from PEM®. PFAP™ Auto-Lock Plunger Automatic Lock Design Spring-driven mechanism with beveled
- Hole Size (Diameter): 0.252 inch
- Panel Thickness: 0.032 inch
- Captive Fastener Class / Type: Captive Screws
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Vlier
Description: Knurled knob plungers provide a retractable plunger that can be easily withdrawn and reengaged and large hardened bearing surfaces for greater side loading. Their slight end taper makes for easy alignment. Steel variants are finished in zinc gold chromate. Typical Uses Positioning
- Stroke: 0.4 inch
- End Force (depressed): 3 lbs
- Thread Size: #10-32
- Plunger Type: Knob Handle Plunger, Knurled Head Plunger, Locking Plunger
-
Supplier: Jergens, Inc.
Description: Improved Design Allows Plunger Pin to be Locked in Fully Retracted Position Used in Machining Applications as Positioners, Loading Pins or Indexing Devices Plunger Pin has Slight Taper on end to Assure Easy Alignment Zinc Plated Carbon Steel, 303 Stainless Steel Delrin Nose Prevents
- End Force (depressed): 2.502675 lbs
- Plunger Type: Locking Plunger, Retractable
- Features: Other
- Ball / Plunger: Steel
-
Supplier: Reid Supply
Description: Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position.
- End Force (depressed): 4.496 lbs
- Plunger Type: Index Plunger, Locking Plunger
- Features: Other
- Thread Size: Other Metric Thread
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Control Syringe with Locking Plunger and Ring Grip with Male Luer Lock with 6 ml. Get fast shipping and volume discounts on Luer Lock parts.
- Syringe Volume: 6 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Control Syringe with Locking Plunger and Ring Grip, Rotating Male Luer Lock with 12 ml. Get fast shipping and volume discounts on Luer Lock parts.
- Syringe Volume: 12 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: NBK America LLC
Description: Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Main
- Stroke: 0.00787402 inch
- End Force (depressed): 0.15736 lbs
- Plunger Type: Ball Plunger, Thread Locking Element
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Designed for applications where space is limited Plunger can be completely withdrawn into the body and locked into a retracted position Chamfered plunger for easy alignment *Black Oxide **Zinc Plated Clear Chromate Finish
- Thread Size: 1/4-20
- Plunger Type: Ball Plunger, Pull Ring Plunger, Retractable, Thread Locking Element
- Ball / Plunger: Stainless Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Designed for applications where space is limited Plunger can be completely withdrawn into the body and locked into a retracted position Chamfered plunger for easy alignment *Black Oxide **Zinc Plated Clear Chromate Finish
- Thread Size: 3/8-16
- Plunger Type: Ball Plunger, Pull Ring Plunger, Retractable, Thread Locking Element
- Ball / Plunger: Stainless Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Designed for applications where space is limited Plunger can be completely withdrawn into the body and locked into a retracted position Chamfered plunger for easy alignment *Black Oxide **Zinc Plated Clear Chromate Finish
- Thread Size: 1/2-13
- Plunger Type: Ball Plunger, Pull Ring Plunger, Retractable, Thread Locking Element
- Ball / Plunger: Stainless Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Designed for applications where space is limited Plunger can be completely withdrawn into the body and locked into a retracted position Chamfered plunger for easy alignment *Black Oxide **Zinc Plated Clear Chromate Finish
- Thread Size: 1/2-13
- Plunger Type: Ball Plunger, Pull Ring Plunger, Retractable, Thread Locking Element
-
Supplier: Newark, An Avnet Company
Description: BARREL LOCK PLUNGER KEY, STEEL; For Use With:CATV, Telecom, Power, Water, Gas and Other Industries; Product Range:-; Tool Body Material:Steel RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BARREL LOCK PLUNGER KEY, SIZE 6, 2.6"; Length:2.6"; For Use With:Highfield 93180128 and 93180124 Locks; Product Range:- RoHS Compliant: Yes
-
Supplier: Imao-Fixtureworks
Description: RoHS, Indexing Plungers
- Stroke: 0.37401595 to 0.9842525 inch
- End Force (depressed): 0.6744 to 5.1704 lbs
- Plunger Type: Index Plunger, Locking Plunger
- Ball / Plunger: Stainless Steel
-
Supplier: Qosina Corp.
Description: Syringe, Contoured Plunger, Male Luer Lock with Non-Vented Female Luer Lock Cap, Blue
- Syringe Volume: 1 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Imao-Fixtureworks
Description: Plastic Locking Element for Loose Prevention, RoHS, Ball Plungers
- Stroke: 0.01968505 to 0.13779535 inch
- End Force (depressed): 0.3372 to 40.464 lbs
- Plunger Type: Ball Plunger, Thread Locking Element
- Ball / Plunger: Steel
-
Supplier: Imao-Fixtureworks
Description: Plastic Locking Element for Loose Prevention, RoHS, Spring Plungers
- Stroke: 0.09055123 to 0.1968505 inch
- End Force (depressed): 0.6744 to 33.72 lbs
- Plunger Type: Spring Plunger, Thread Locking Element
- Ball / Plunger: Stainless Steel, Steel
-
Supplier: Newark, An Avnet Company
Description: PLUNGER LOCK, SX-90 HAND PIECES; Accessory Type:Plunger Lock; For Use With:Pace SX-90 Handpieces; Product Range:-; Plug Type:- RoHS Compliant: NA
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision indexing plunger with a attractive knob handle for convenient retraction. Threaded-body version provides adjustment and can be secured with an optional Jam Nut. High strength and durability in an extremely compact assembly. Hardened and ground plunger. Tip has a slight taper
- Thread Size: 1/2-13, 3/8-24, 5/8-11
- Plunger Type: Knob Handle Plunger, Locking Plunger, Retractable
- Ball / Plunger: Steel
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Control Syringe with Solid Ring Plunger and Grip, with Male Luer Lock with 10 ml. Get fast shipping and volume discounts on Luer Lock parts.
- Syringe Volume: 10 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Carr Lane Manufacturing Co.
Description: Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end,
- Thread Size: #10-32, #6-32, #8-32, 1-8, 1/2-13, 1/4-20, 1/4-28, 3/4-10, 3/8-16, 5/16-18, 5/8-11, M10 x 1.5, M12 x 1.75, M6 x 1.0, M8 x 1.25
- Plunger Type: Spring Plunger, Thread Locking Element
- Ball / Plunger: Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: Spring-loaded plunger that locks in retracted position. Handy pull ring allows quick actuation, yet folds out of the way when not in use. To lock, pull the ring back and turn 90°. Available in steel or stainless steel. Made in USA.
- Thread Size: 1/2-13, 1/4-20, 3/8-16
- Plunger Type: Locking Plunger, Pull Ring Plunger, Retractable
- Ball / Plunger: Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end,
- Thread Size: #10-32, #6-32, #8-32, 1/2-13, 1/4-20, 1/4-28, 3/8-16, 5/16-18, M10 x 1.5, M12 x 1.75, M6 x 1.0, M8 x 1.25
- Plunger Type: Spring Plunger, Thread Locking Element
- Ball / Plunger: Stainless Steel
-
Supplier: Imao-Fixtureworks
Description: Plastic Locking Element for Loose Prevention, RoHS, SUS, Short Spring Plungers
- Stroke: 0.05905515 to 0.17716545 inch
- End Force (depressed): 0.6744 to 24.728 lbs
- Plunger Type: Spring Plunger, Thread Locking Element
- Ball / Plunger: Stainless Steel
-
Supplier: Atos North America
Description: handwheel. Pumping operation is made by alternative movement of the lever and consequently movement of plungers, after having locked the by-pass valve by means of the handwheel. The plined shaft attachment permits to turn the lever shaft in the best position.
- Maximum Discharge Pressure: 1,740.4524 to 7,251.885 psi
- Media Temperature: 14 to 176 F
- Pump Type: Hand / Foot Pumps, Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
- Power Source: Manual
-
Supplier: Utmel Electronic Limited
Description: Projected Plunger No lock Lying SPDT PCPin White 180gf@±50gf Plugin Push Switches ROHS
- Switching Mechanism: SPDT
-
Supplier: Reid Supply
Description: Comprised of plunger sleeves, detents, mounting blocks, flanges, washers, installation tools and lock nuts. Compatible with a wide variety of spring loaded devices and tooling components. Ideal for fixtures. . KBP-889
-
Supplier: Reid Supply
Description: Comprised of plunger sleeves, detents, mounting blocks, flanges, washers, installation tools and lock nuts. Compatible with a wide variety of spring loaded devices and tooling components. Ideal for fixtures. . KBP-668
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The Delrin® knob offers excellent versatility and wide application potential. Featuring either a locking or non-locking plunger nose. Typical Uses: Positioning Fastening Securing With Thread Lock Latching Quick (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
. Vlier designs and manufactures standard and custom components that help engineers solve positioning, indexing, detent and holding challenges in automated equipment. Lock pins, machine components, spring loaded devices, quick release devices and leveling (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
functionality, such as positive alignment, height control, equipment support, fastening, positive locking and electrical contact. For example: Our knurled knob plungers can (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
QUICK RELEASE BALL LOCK PINS Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
QUICK RELEASE BALL LOCK PINS Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
DOME HANDLE Large ergonomic dome actuator button facilitates easy installation and removal. QUICK RELEASE BALL LOCK (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
service access in tight spaces. The new PEM® toolless panel fasteners, featuring PFAP™ Auto-Lock Plunger assemblies and PFQT™ Quarter-Turn Panel Fasteners, are designed for easy one-hand operation and rapid panel attachment. When challenged with limited (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
spring-loaded plunger that automatically adjusts to proper height when a workpiece is put into place, saving valuable time and increasing machining accuracy. Other main features include: Quick and easy locking - Lock support plunger into place with a simple turn of (read more)
Browse Work Supports and Fixture Jacks Datasheets for Imao-Fixtureworks -
pushbutton locks out when in toggle mode. A resilient seal in the plunger provides a dusttight and splashproof seal. Most models are resilient per MIL-PRF-8805. Choose from various button styles, operating force and circuitry types. Ask OTTO about special options and customization of switches and grips. (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
Conduct Research Top
-
Which Are the Right Quick Release Devices for You?
Does your product design require a precise alignment for positive locking to secure or position? Our line of quick release devices (QRD) --more specifically, our quick release plunger designs --may be the perfect solution across a wide variety of industries. There are multiple plunger types
-
Top 5 Reasons to Use a Quick Release Device in Your Project
If your product design requires precise alignment for positive locking, and a nail, screw or pin won't suffice-you could benefit from a spring-loaded device. More specifically, a quick release device (QRD) might do the trick. Especially forgiving, quick release devices perform-to put it simply
-
SLIC Pin TM Applications Guide
The SLIC Pin applications guide provides practical examples where SLIC Pin TM technology has been successful in reducing labor, solving fastening challenges, or improving function in an application. "SLIC" is an acronym for Self-Locking-Implanted-Cotter. The SLIC Pin TM features a spring-loaded
-
Safety Guides New Syringe Designs
Operational Excellence & Lean Six Sigma Alternative injector design and methodology Syringe plungers that lock once used Plastic liquid compartments that collapse on use Needles that can be used only once Needle-free injectors based on high-velocity sprays these can be extremely cost-effective
-
Safety Guides New Syringe Designs
Operational Excellence & Lean Six Sigma Alternative injector design and methodology Syringe plungers that lock once used Plastic liquid compartments that collapse on use Needles that can be used only once Needle-free injectors based on high-velocity sprays these can be extremely cost-effective
-
The 5 Key Advantages of Magnetic Latching Solenoids
In standard solenoid valves, the solenoid requires the introduction of an electric current to produce a magnetic field. This magnetic field pulls the plunger away from the opening and allows the valve to open. With standard solenoid valves, they must continuously receive electrical power to keep
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
More Information Top
-
Safety rod latch inspection
metallography safety rod extention lock plunger button .
-
Hydroelectric plants
The takeover of the needle form of the nozzle needle of a free jet turbine on a in the tube cross-section axially displaceable carried centrally called arranged closure pistons also Plunger in a longer development period for present training of the …
-
On construction and verification of PLC programs
The above circuit does not allow opening the lock ( plunger = 1) while pressing all the buttons K0–K9 (with the same speed of operation of all the relays).
-
Advanced Materials and Processes III
When the coil is powered off, the compressive spring would push out the lock plunger to enable self-lock.
Indicates content that may require registration and/or purchase.